Products/Services for Rackmount OTDR
-
Optical Time Domain Reflectometers (OTDR) - (105 companies)Optical time domain reflectometers (OTDR) measure the elapsed time and intensity of light reflected along an optical fiber. They are useful tools for locating problems in an optical network as they can compute the distance to breaks or attenuation...Form FactorCable TypeConnector Type -
Boxes and Crates - (275 companies)Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
-
Bus Extenders - (45 companies)Bus extenders are used to increase cable lengths for distance-limited bus protocols. -
Console Consolidation Systems - (7 companies)Console consolidation systems are modules that allow multiple operators to access, work and simultaneously monitor several mainframes and PC systems consoles. -
KVM Switches - (207 companies)KVM switches are hardware devices that allow IT personnel to use a single keyboard, video monitor, and mouse (KVM) to control more than one computer at a time. -
Fiber Optic Test Equipment - (325 companies)Fiber optic test equipment is used to detect the signal loss/change through a fiber optic cable.
-
VU Meters - (9 companies)VU meters measure the volume (intensity) of analog audio signals. They display signal levels in volume units (VU), a measure of average volume level.
-
Industrial Chassis and Card Cages - (301 companies)Industrial chassis and card cages are metal frames that support and contain electronic components and power supplies. They generally have a backplane with slots to install other peripherals and accessories.
-
Signal Generators - (411 companies)Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF) and radio frequency (RF) to function.
-
Power or Line Conditioners - (197 companies)Power or line conditioners regulate, filter, and suppress noise in AC power for sensitive computer and other solid state equipment.
Product News
-
Anritsu Company
Coherent OTDR MW90010B The Coherent OTDR MW90010B can measure ultra-long submarine cables of up to 20,000 km to locate faults with 10 m measurement resolution. Coherent detection technology of the Coherent OTDR captures a comprehensive range of waveform data, including fault location, cable loss, bending loss, and fiber length. This ensures a detailed evaluation of submarine cables, providing you with all the necessary information for your maintenance and evaluation needs. Its excellent basic performance... (read more) -
Luna Innovations
OTDR Measurements with Sub-Millimeter Resolution The OBR 6225 is a portable and rugged reflectometer for the testing and diagnostics of fiber optic assemblies, components and short networks. The OBR 6225 provides measurement and diagnostic capabilities that the industry-standard Optical Time-Domain Reflectometer (OTDR) does not because of its limited spatial resolution and precision. Using OBR technology that can locate and analyze issues and defects in fiber optic assemblies with sub-millimeter technology, the OBR 6225 is a valuable tool... (read more)Browse Fiber Optic Test Equipment Datasheets for Luna Innovations -
Luna Innovations
World's Highest Resolution OTDR Measurements The Luna OBR 6225 will bring significantly enhanced diagnostic capabilities to the installation and maintenance of commercial and military avionics, data center networks and industrial manufacturing applications. The Luna OBR 6225 is a portable and rugged ultra-high resolution reflectometer with backscatter-level sensitivity for testing short networks deployed in aerospace, naval, data center and industrial applications. Troubleshoot fiber assemblies in the field to easily locate optical loss... (read more)Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Luna Innovations -
OnLogic Inc.
Rackmount Industrial Servers Designed for the Edge Unleash the power and accelerated performance of Intel (R) 13th Gen Core TM processors (formerly Raptor Lake) right where data is being generated, in a platform designed to thrive in Industrial IoT, Machine Learning, and Artificial Intelligence applications. With the Axial AC100 Series, you can reduce latency and respond in near real-time to events, saving money and improving operational efficiency. (read more)Browse Network Servers Datasheets for OnLogic Inc. -
Uni-Trend US
1U Rackmount Digital Phosphor Oscilloscope UNI-T UPO7000L | Introduction of the 1U Rackmount Digital Phosphor Oscilloscope. Introducing the Uni-T UPO7000L series digital phosphor oscilloscope - a compact, 1U rack-mounted powerhouse. With the ability to scale up to 128 oscilloscopes for multi-unit synchronous triggering, each unit integrates 4 analog channels, 1 external trigger channel, and 1 function/arbitrary waveform generator channel. Discover how this versatile instrument, ideal for automotive, and power applications, can transform... (read more)Browse Oscilloscopes Datasheets for Uni-Trend US -
Hammond Manufacturing Company Inc.
RMU Series Rackmount Enclosures – New Height! Hammond 's popular RMU series of rackmount instrument enclosures has expanded to include 5U (8.75 ") tall versions. These universally utile enclosures have a strong aluminum construction with sand-textured black powder coat finish. 1U, 2U, and 3U versions are available in full 19 " rackmount width as well as 8 " half-width for desktop applications. All heights from 1U to 5U are available in depths up to 28 ", and optional rear support brackets can be used with sizes 18 " deep and up. All sizes... (read more)Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
ABSOPULSE Electronics Ltd.
Custom 19 " Rack-Mount Power Systems ABSOPULSE designs and manufactures custom and semi-custom rugged rack-mount power supply systems for heavy-duty applications. The building blocks of these power supply systems are hot-pluggable, Eurocard (plug-in) format power supply modules assembled in 19 " or 23 " shelves. Several shelves can be connected in parallel for higher output power. Typical applications: Railway, automotive, industrial automation, production plants, power utilities, mining, marine and telecom applications. We also... (read more)Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Panametrics
Panametrics Aurora RM rack-mount analyzer Panametrics Aurora RM rack-mount analyzer uses tunable diode. laser absorption spectroscopy (TDLAS) to accurately measure. moisture in a variety of background gases. The Aurora RM analyzer. is suitable for installation in safe areas and operates over a wide. range of environmental conditions. Aurora RM 's fast response immediately alerts the user when moisture concentrations are out of. compliance; once corrected, gas can be quickly cleared for process normalization. The Aurora RM analyzers... (read more)Browse Moisture Meters Datasheets for Panametrics -
AMETEK Programmable Power
FortaGrid™ 3-Phase Rackmount UPS for Data Centers AMETEK Powervar (R), a leader in power quality and backup power solutions, today announced the launch of the FortaGrid TM 3-Phase Rackmount UPS, a high-efficiency, rack-integrated power protection platform designed to deliver data center-grade performance in edge, micro data center and distributed IT environments. Built to support the rapid expansion of AI workloads and distributed infrastructure, FortaGrid provides high-efficiency power protection that enables organizations to improve uptime... (read more)Browse Uninterruptible Power Supplies (UPS) Datasheets for AMETEK Programmable Power -
METCASE
Fully Customizable COMBIMET 19 " Rack-Mount Cases METCASE 's premium COMBIMET 19" rack case range now includes 68 different standard enclosures - making it quick and cost-effective to specify fully customized housings, even in low volumes. Smart, modern COMBIMET is METCASE 's most versatile and best-value rack case. Electronics designers specify it for applications including networking, communications, sound and studio systems, laboratory instrumentation and industrial control. Each aluminum enclosure features an anodised 19 " front panel with... (read more)Browse Rack Enclosures Datasheets for METCASE
-
Verification of the ARL quantum key distribution testbed
… on the loop-back was measured by Telcordia using Optical Time-Domain Reflectometer ( OTDR ) equipment to be … … workstation table, and moving the power supplies, electronics and control computer from the rackmount cabinet to available …
-
New products
Rackmount versions are also available withRS336A Photon Kinetics Releases Several Applications Firmware Enhancementsfor Their Single- Mode OTDR , Model 3100 .
-
DWDM
… Optilab DFB-8-R is a Distributed Feedback (DFB) laser source in a rackmount unit designed for … • OTDR .
-
ipc - offers from ipc manufacturers, suppliers, exporters & wholesalers
4U Rackmount Server Chassis/ IPC Computer Case [ Related Keywords : cctv tester, IPC tester, HD SDI tester, OTDR tester ] .
-
BWI Product Information for Fluke OFTM-5610B
▪ Rackmount Peripherals MM OTDR MOD .
-
Alien Crosstalk and 10GBASE-T Developments (.pdf)
… Fiber Testers: SmartClass™ and pocket-size power meters and sources, T-BERD® 6000 OTDR – Copper/xDSL Testers … Powerware Rackmount UPSs to deliver technologically advanced protection to a wide range of applications .
-
Instrument
Rackmount Instruments including programmable electronic filters from 0.1 Hz to 300 kHz and programmable gain amplifiers … • OTDR .
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
• TDR/ OTDR 19" Rackmount Chassis Cabinet W/Acopian Power Supp .
-
Medical Supplies Company Links
• TDR/ OTDR Modular and rackmount units available.
Indicates content that may require registration and/or purchase.