-
Supplier: GasLab
Description: Humidity Range: 0~95% RH non-condensing Storage temperature: -4°F to 140°F (-20°C to 60°C) Sensor Life Expectancy: 10+ years Electrical Power Supply: 110-240 VAC UL & CE Wall Adapter 12~32 VDC @ 2A hard-wired power option 6 VDC battery backup connections Relays: Peak Current <
-
Supplier: Teledyne DALSA
Description: high-performance dynamic detectors, based on our innovative radiation-hard IGZO sensor technology. The Rad-Xcam detectors are designed to address the demanding needs of dynamic industrial applications like industrial x-ray or computed tomography, while providing compelling
- Computer Interface: Computer
- Detector Style: Fixed Installation
- Types of Ionizing Radiation Detected: X-Ray
-
Supplier: GasLab
Description: mount the sensor unit and remote display (all cables and hardware included), plug into a standard wall outlet, and the alarm is ready to protect you and your staff from potential oxygen deficiency 24/7. Add-On Options RAD-0022: Add-on Remote Display for RAD-0002 Oxygen Depletion
-
-
Supplier: Stellar Technology
Description: mission. Each ST1300 pressure transducer incorporates electronic components that have been qualified by DSCC to be “Rad Hard” and compliant to the Grade 1 requirements of EEE-INST-002, thus improving reliability for these transducers when exposed to radiation in high earth orbit.
- Working Pressure Range: 0 to 200 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Infineon Technologies AG
Description: V operating voltage range Low operating current (10 mA max) –55°C to +125°C military temperature grade 16-pin ceramic SOP (CSOP) DLAM QML-V qualified SMD 5962-18216, 2Mb rad hard, SPI, F-RAM (CYRS15B102Q) Radiation performance TID: > 150 Krad (Si) SEL: > 114 MeV.cm2/mg [LET] @
- Density: 2,000 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 3.6 V
- Features: Other
-
Supplier: Infineon Technologies AG
Description: (10 mA max) –55°C to +125°C military temperature grade 16-pin ceramic SOP (CSOP) DLAM QML-V qualified SMD 5962-18216, 2Mb rad hard, SPI, F-RAM (CYRS15B102Q) Radiation performance TID: > 150 Krad (Si) SEL: > 114 MeV.cm2/mg [LET] @ 115°C SEU: IMMUNE SEFI: < 1.34 x 10-4 err/dev.day
- Density: 2,000 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 3.6 V
- Features: Other
-
Description: contiguous uniform pixel structure where the total sensor is active with virtually no opaque areas which facilitate interpixel interpolation for subpixel edge definition Color Charge Injection Device (CID) Radiation Hardened Imager 3 x 106 Rad Total Dose (gamma) Excellent image at 1 x
- Horizontal Resolution: 730 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 20 Lux
- Operating Temperature: 32 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
-radiation, high-temperature, and high-pressure environments. It supports four isolated channels in a single chip, ensuring superior signal clarity and system resilience in aerospace, energy, and communication infrastructure (read more)
Browse Resistors Datasheets for Win Source Electronics -
precision pressing and sintering processes to hard ferrite magnet production, supporting stable material structure and consistent magnetic performance. The combination of temperature resistance, demagnetization resistance, electrical insulation, and mechanical durability makes these magnets particularly (read more)
Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
What are the applications of sapphire balls? Widely used in laser systems, optical sensors, medical equipment, scientific research experiments, industrial testing instruments and high-precision optical systems. What are the (read more)
Browse Ball Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Infrared thermometers operate based on the principle that all objects emit infrared radiation proportional to their temperature. The thermometer's sensor detects this radiation, allowing for temperature measurement without physical contact. This makes them invaluable for measuring (read more)
Browse Thermal Imagers Datasheets for Uni-Trend US -
these important devices with such precision? The secret lies in the technology behind the scenes—including Tempco band heaters and temperature sensors. Recently we worked with an OEM and manufacturer of medical devices who has been in the industry for over 40 years. They produce over 15 (read more)
Browse Band Heaters Datasheets for Tempco Electric Heater Corporation -
challenges are: Contact with water can cause deposits and corrosion and thus significantly increase maintenance costs. Extreme conditions such as temperature fluctuations, fog, rain or dirt affect the (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
volumetric accuracy up to 0.072 mm at 4.2 m and 0.059 mm at 3.5 m Advanced sensors and algorithms ensure reliable capture of geometric features and GD&T Supports high (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
Great Ceramic’s Precision Ceramic Machining Solutions deliver industry-leading accuracy and reliability for advanced technical ceramics. Leveraging decades of expertise and state-of-the-art equipment, we transform hard, brittle ceramic materials into complex components that perform under (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
. Its bias Instability of 4 μg and bias over temperature of ±0.5 mg enable precise GNSS-aided navigation of manned and unmanned ground vehicles when integrated into an Inertial Navigation System (INS). In subsea environments where satellite-based positioning is not available (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
correct buffer is being used. Plus, all parameters (excluding factory set temperature) have an internal electronic setting that can be used for field calibration and as a check on pH/ ORP sensor life. Wireless Benefits The optional bluDock™ accessory package is (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company
More Information Top
-
The detector control unit: an ASIC for the monitoring of the CMS silicon tracker
Index Terms—A/D converter, ASIC, electronics for high-energy physics experiments, rad hard technologies, temperature sensor , VLSI device.
-
http://waset.org/publications/2142/the-data-processing-electronics-of-the-metis-coronagraph-aboard-the-esa-solar-orbiter-mission
… procedure ending in the Stand-by mode (courtesy of Thales Alenia Space Italia) The HKs & MM board is equipped with a dedicated rad - hard FPGA to perform autonomously HKs collection coming from temperature , current and voltage sensors distributed inside the overall …
-
The processing and power unit of the METIS coronagraph aboard the Solar Orbiter space mission
The HKs & MM board is equipped with a dedicated rad - hard FPGA to perform autonomously digital and analog HKs collection from temperature , current and voltage sensors distributed inside the overall MPPU unit and subsystems.
-
COTS-Based Wireless Magnetic Sensor for Small Satellites
The whole system installed in NANOSAT-01 is formed by two biaxial sensors with two redundant PCBs (printed circuit boards) of RAD - HARD proximity electronics, which conditions the AMR output signal, measure the temperature , and resets the AMR.
-
Compensation-circuit to improve radiation-hardness in GaAs digital-circuits, based on X-ray studies
His current research inter- ests include low power VLSI design (digital and analog/mixed- signal); VLSI device modeling; smart sensors and ASIC inter- face electronics; RF microelectronics; CMOS-MEMS integra- tion; Rad - hard GaAs and CMOS integrated circuits; and low- temperature electronics.
-
The Solar Mass Ejection Imager and Its Heliospheric Imaging Legacy
The issues of radiation degradation of CCDs, particularly if their operating temperatures are not sufficiently low, can be avoided by use of Active Pixel Sensors (APS) that can be fab- ricated using an inherently “ rad - hard ” technology.
-
A modified g m /I D design methodology for deeply scaled CMOS technologies
He is currently involved in the research and development of SOI MOS devices, digital and analog circuits as well as sensors and MEMS, for special applications, more … … speed, low-voltage low-power, microwave, rad - hard and high- temperature electronics and microsystems.
-
Fully integrated blue/UV SOI CMOS photosensor for biomedical and environmental applications
He is currently involved in the research and development of SOI MOS devices, digital and analog circuits, as well as sensors and MEMS, for special applications, more … … speed, low- voltage low-power, microwave, rad - hard and high- temperature elec- tronics and microsystems.
-
Implementation of the symmetric doped double‐gate MOSFET model in Verilog‐A for circuit simulation
He is involved in the research and development of SOI MOS devices, digital and analog circuits, as well as sensors and MEMS, for special applications, more specifically high-speed, low-voltage low-power, microwave, rad - hard and high- temperature electronics and microsystems.
-
Miniaturized Wireless Sensing System for Real-Time Breath Activity Recording
He is involved in the research and development of SOI MOS devices, digital and analog circuits, as well as sensors and MEMS, for special applications, more specifically high-speed, low-voltage low-power, microwave, rad - hard and high- temperature electronics and microsystems.
Indicates content that may require registration and/or purchase.