Products/Services for Radar Safety Interlock

  • Noncontact Safety Interlock Switches-Image
    Noncontact Safety Interlock Switches - (93 companies)
    Noncontact safety interlock switches couple a moveable guard door with the power source of the hazard. For noncontact actuating interlock switches, the guard door is linked to the control circuit contacts via a magnetic or electronic field...
  • Mechanical Safety Interlock Switches-Image
    Mechanical Safety Interlock Switches - (144 companies)
    Mechanical safety interlock switches couple a moveable guard door with the power source of the hazard. When the guard door is opened, the power is isolated, ensuring that the machine does not pose a hazard while an operator requires access...
  • Radar Systems and Products-Image
    Radar Systems and Products - (183 companies)
    Radar systems and radar products have synchronized transmitters and receivers that send radio waves and detect their reflections from objects, surfaces or sub-surface structures. Radar systems and radar products have synchronized transmitters...
  • Safety Mats-Image
    Safety Mats - (159 companies)
    Safety mats are presence-sensing devices used to guard a floor area around a machine or robot. Safety mats are used to guard a floor area around a machine or robot. A matrix of interlocking safety mats is laid around the hazardous area and any...
  •  
    Radar Absorbing Materials - (33 companies)
    Radar absorbing materials and structures are designed to absorb radar waves and convert them to heat. Because these radar waves are not returned, radar absorbing materials (RAM) and radar absorbing structures (RAS) provide a reduced signature...
  •  
    Safety Blocks - (11 companies)
    ...be available as part of an electrical power cutoff system that includes safety switches. The safety block has an interlocking safety switching element attached to it by a short chain. The press will only operate when the interlock is interfaced...
  •  
    Industrial Safety Gates - (108 companies)
    ...control, two-way flow control, one-at-a-time flow control, alarm-actuated entry and exit, blocked barrier entry, or a safety interlock component. Industrial safety gates that incorporate other technologies to protect plant personnel and property...
  •  
    Safety Clothing - (798 companies)
    Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it. Safety clothing...
  •  
    Safety Relays - (222 companies)
    Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts. Safety relays are electromechanical switching devices designed to prevent failure in critical switching operations. Relays...
  •  
    Safety Sensor Switches - (156 companies)
    ...connections. Safety sensor switches work together with hinged, sliding, or lift-off guards and barriers. The power supply to the machine is disconnected as soon as the guard is opened. Safety sensor switches include safety interlock switches, limit switches...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire