-
Supplier: Accuris
Description: Lip Force Measurement, Radial Lip Seals
-
Supplier: SAE International
Description: This SAE Recommended Practice defines radial lip force for shaft seals. The principle of lip force measurement is described and the types of radial force measuring devices are discussed. A type of radial force measuring device and procedure for
-
Supplier: SAE International
Description: This SAE Recommended Practice defines radial lip force for shaft seals. The principle of lip force measurement is described and the types of radial force measuring devices are discussed. A type of radial force measuring device and procedure for
-
-
Supplier: SAE International
Description: This SAE Recommended Practice defines radial lip force for shaft seals. The principle of lip force measurement is described and the types of radial force measuring devices are discussed. A type of radial force measuring device and procedure for
-
Supplier: Allied Electronics, Inc.
Description: Radial Leaded, TO-220 Package, -55 to +150°C, MP2060 Kool-Pak® Clip Mount Power Film Resistors Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom
-
Supplier: SAE International
Description: so long as the test equipment is properly scaled to conduct the measurements for the intended test tire. Two types of boundary conditions are considered for the tire: unloaded and loaded against a flat surface. The test involves the performance and measurement of an input vibratory
-
Supplier: Allied Electronics, Inc.
Description: 0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C MP9100: ΔR taken at +175°C, ref to +25°C 0.50 ohm to 100 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C Measurement Note: For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the
-
Supplier: Allied Electronics, Inc.
Description: 0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C MP9100: ΔR taken at +175°C, ref to +25°C 0.50 ohm to 100 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C Measurement Note: For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the
-
Supplier: Allied Electronics, Inc.
Description: 0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C MP9100: ΔR taken at +175°C, ref to +25°C 0.50 ohm to 100 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C Measurement Note: For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the
-
Supplier: ASTM International
Description: 1.1 This document provides guidance for developing in vitro test methods for measuring the radial strength or collapse pressure of balloon-expandable vascular stents and chronic outward force of self-expanding vascular stents. 1.2 This guide is applicable to balloon-expandable and
-
Supplier: ASTM International
Description: 1.1 This document provides guidance for developing in vitro test methods for measuring the radial strength or collapse pressure of balloon-expandable vascular stents and chronic outward force of self-expanding vascular stents. 1.2 This guide is applicable to balloon-expandable and
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: Strainsert
Description: Dual Bridge Clevis Pins provide two independent strain gage circuits. Dual Bridge transducers may use both bridges for simultaneous control and measurement or use a single bridge for measurement with the other bridge reserved as a spare. Electrical terminations can be radial or
- Technology: Strain Gauge
-
Supplier: Montalvo Corporation
Description: The Montalvo N-Series Cantilevered Load Cells are designed for accurate, consistent tension measurement of paper, film, foil, and other narrow web materials. Used on single side frame machines which are equipped with cantilevered idler rollers such as tag, label, and tape machines, the
- Force / Load Rating: 25 to 1,000 lbs
- Operating Temperature: -4 to 185 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of peak braking coefficient of paved surfaces using a standard reference test tire (SRTT) as described in Specification E1136 that represents current technology passenger car radial tires. General test procedures and limitations are presented
-
Description: a sequence of automated actions for complete automatic measurement of custom parts or gages. Automated positioning, alignment, and measurement practically eliminate operator influence and decrease measurement time. Instrument configurations, including table alignment and
- Range: 0.02 to 81 inch
- Resolution: 0.1 inch
- Graduation / Resolution: 0.1 inch
- Range / Travel: 0.02 to 81 inch
-
Supplier: Marposs Corp
Description: μm with direct contact. The ±5 mm version can be supplied with an axial or radial cable outlet for the transducer and pneumatic cylinder. It can be installed with the measurement axis positioned in any spatial direction and the contact support has a retooling range of 20 mm. The
- Range: 0.0787402 to 0.393701 inch
- Set Range: 0.0787402 to 0.393701 inch
- Measurement Scale / Units: Metric
-
Supplier: Mahr Inc.
Description: switched on and off automatically for radial run-out and roundness measurements. Features Performance features Large, easy-to-read monochrome LCD display (240 x 160 dots) with backlight 3 measuring channels (Z-axis, X-axis, and C-/R-axis) Numeral size approx. 13 mm 1 USB interface for
- Resolution: 0.00000393701 to 0.000393701 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
- Gage / Instrument Type: Gaging System / Station
-
Supplier: Tinius Olsen, Inc.
Description: The model Evotech 708* is a large radial frame that allows testing either on the machine base or beside it. The heavy-duty test head easily pivots, ensuring seamless positioning of workpieces without any hindrance. Forget the hassle of manual workpiece adjustments. Use a crane or forklift
- Test: Brinell, Rockwell, Vickers and Knoop
-
Supplier: Mahr Inc.
Description: accurate measuring results Excellent repeatability Measuring system for all typical measuring tasks, including: Length, diameter, radial run-out, axial run-out, recess width, cone angle, roundness, coaxiality, concentricity and much more Automatic measuring force application to avoid
- Range: 4.724412 to 94.48824 inch
- Resolution: 0.00000393701 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
= Same-side Dimension (SD = both probes travel in same direction; For example: measurement of step gages) Popular Measuring Options: API Threaded Connection Frames (NUE, LTC, EUE, Line Pipe, STC, Buttress) Dial Bore Gage Kit Radial Internal (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
to use. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These features offer guaranteed repeatability and operator independent reproducibility with unmatched speed. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
) capacity with optional probes. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These features offer guaranteed repeatability and operator independent reproducibility with unmatched speed (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Misalignment: Compensates up to 0.1° without force transfer Parallel Misalignment: Accommodates up to 0.5mm radial offset (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
's LD030 keyless locking devices eliminate these limitations through precision-engineered radial clamping technology, providing maintenance-free operation with exceptional holding power and positioning accuracy. Engineering (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
printed with coil windings and a commutator. Graphite or carbon brushes attached to the armature send DC current to the coil. Current runs radially outward from the center to the armature edge, perpendicular to the axial magnetic field (i.e., axial flux). This produces a force that generates torque (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
Downloadable Solid Models Versatile Applications C-Flex bearings excel in applications requiring accuracy without backlash, friction, or wear, such as gimbals and gauge sensors where precise position measurement or force sensing is critical. They are ideal (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
Design and measurement of a passive thrust magnetic bearing for a bearingless motor
The ball transfer units prevent friction between the bearing stator and the crosspiece that could interfere with radial force measurement .
-
Centrifugal Pumps
493 Table D9.1 Radial force measurements with single-blade impellers..
-
13th International Conference on Biomedical Engineering
These results indicate that the radial force measurements of stents have to ensure the uniform mesh geometry in both the axial and circumferential direction.
-
Radial forces in a centrifugal compressor; Experimental investigation by using magnetic bearings and static pressure distribution
For these reasons the error in the radial force measurement is + (10 N + 5% of the measured value) according to the calibration experiences.
-
Vertical, radial and drag force analysis of superconducting magnetic bearings
As shown in figure 7, the experimental apparatus in the radial force measurements consisted of a PM disc levitated over the bulk HTS, which is melt-textured, and a single- domain YBCO with the c axis aligned along the vertical, Jc = 20 …
-
Effects of the radial force on the static contact properties and sealing performance of a radial lip seal
3.2 Radial force measurement .
-
A Comparative Reliability and Performance Study of Different Stent Designs in Terms of Mechanical Properties: Foreshortening, Recoil, Radial Force, and Flexibi...
Parallel plate radial force measurements were A, 3.72 ± 0.28 N; B, 3.81 ± 0.32 N; C, 4.35 ± 0.18 N; and D, 4.02 ± 0.24 N.
-
Sport, Arts Materials and Management Science
Its direction is the same with that of M . , so when B is in the range of ( a ,I80°- .8), the radial force measured by dynamometer can make two broken bones experience torque of the equal size and same direction.
-
Analysis on the mechanical characteristics of PTFE oil seal for the rear part in the automotive engine
Fig. 11 Radial Force measurement of the test .
-
Centrifugal Pumps
With annular seals the radial forces measured depend on the seal clearances.
Indicates content that may require registration and/or purchase.