-
Supplier: ABB Measurement & Analytics
Description: The Pressductor Radial Load Cells are ideal for applications on a wide range of web processing machinery in the converting, plastic film, printing, textiles, and other industries.
- Force / Load Rating: 112.4 to 1,124 lbs
- Output: Analog Current, Analog Voltage
- Features: Instrument / Meter, Sensor / Transducer
- Technology: Magnetoelastic
-
Supplier: Montalvo Corporation
Description: Cantilevered Load Cells provide superior performance so that your machines are always running at maximum efficiency. Montalvo Cantilevered Load Cells come in 2 different diameters, 8 standard widths, and 2 mounting styles to meet your needs. However, any of our
- Force / Load Rating: 25 to 1,000 lbs
- Operating Temperature: -4 to 185 F
- Output: Analog Current
- Package: Rod End - Male
-
Supplier: Sensor Developments, Inc.
Description: It measures engine mount force components, radial two-component bearing force loads, and tire radial and side loads.
- Force / Load Rating: 500 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies' D Cell® series ultracapacitor cells are ideal for automotive boardnet stabilization, medical devices, uninterruptible power supplies, backup power and pulse, wind turbine pitch control, and many other applications requiring a pulse of energy that cannot be
- Capacitance Range: 310,000,000 to 350,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 170 to 250 amps
- Leakage Current: 300 to 450 microamps
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: Baumer Ltd.
Description: Strain ring with radial cable connector for tension, compression or torsion measurement. Installation without surface preparation. Strain measurement on shafts, axes and cylinders. For cyclical applications.
- Operating Temperature: 14 to 140 F
- Output: Analog Current
- Force Measured: Compression, Tension
- Package: Donut / Washer
-
Supplier: GSE Scale Systems
Description: The innovative LeverMount design allows rapid load cell installation, and removal;minimizing production downtime. The column and top plate secures the load;eliminating the need for dummy load cells or jacks during installation. The hardenedsteel load button
- Capacity: 660 to 11,000 lbs
- Type: Bench / Counter Scale
- Features: Hostile Environment
- Ratings / Certifications: NTEP Certified, Other
-
Supplier: Sensor Developments, Inc.
Description: and aerospace industries. This sensor is also available as a two load cell combination to further increase the radial load capacities while still resolving very low torque levels. Various torque ranges and adapter fixtures can be accommodated with our custom engineering
- Maximum Torque: 100 to 500 In-lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Torque Sensor Type: Reaction
-
Supplier: AccuRate/Schenck AccuRate
Description: The deflection chute measuring system used in our DLM Solids Flow Meter is also based on reactive force but a curved guide chute is used in place of an impact plate. As a result, impact or shock is replaced by radial acceleration and chute deflection that a load cell detects.
-
Supplier: Albion Casters and Wheels
Description: Closed cell expanded foam construction resists water absorption (unlike others currently in the marketplace) Sawtooth tread for easy maneuverability and traction (radial tread on 8” model) Quiet, smooth operation Non-marking for superior floor protection Rolls over obstacles with ease
- Load Capacity: 300 to 350 lbs
- Wheel Diameter: 8 to 10 inch
- Wheel Tread Width: 2.5 to 3.5 inch
- Bore / Bearing Size: 0.5 to 0.625 inch
-
Supplier: AccuRate/Schenck AccuRate
Description: change in torque which is detected by a strain gauge load cell. The output of the load cell is electronically processed to produce flow rate and total weight values at accuracies of +/- 0.5%. Best of all, unlike other flow meters on the market, Multicor®'s performance is
-
Supplier: HORIBA Instruments, Inc.
Description: 5,150 Nm Lower power dynamometers are air cooled for easy installation and upgrading of existing test cells High power motors are equipped with a radial fan combined with water cooling Liquid Cooled (LC) version with heat exchanger for better heat dissipation and for noise sensitive
- Maximum Power Absorption: 1,375.06611491029 HP
- Torque Capacity: 9,141.59292035398 to 45,575.2212389381 In-lbs
- Maximum Rotary Speed: 5,015 rpm
- Technology: AC
-
Supplier: Maxwell Technologies, Inc.
Description: They are cost effectively packaged in industry standard, radial cylinders with either wire or snap-in leads. The HC works in tandem with batteries for applications that require both a constant low power discharge for continual function and a pulse power for peak loads. In these
- Capacitance Range: 1,000,000 to 150,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 0.4 to 13 amps
- Leakage Current: 6 to 500.00000000000006 microamps
-
Supplier: Tinius Olsen, Inc.
Description: stage makes it convenient to test smaller parts at an ergonomic working height, ensuring precision and ease of use. Features and Benefits Multi load cell, closed loop system, force feedback system Load range 200gf-3000kgf (2N-30kN) Meets or exceeds ISO, ASTM and JIS standards
- Test: Brinell, Rockwell, Vickers and Knoop
-
Supplier: Drake Manufacturing, Inc.
Description: times. Its compact vertical layout minimizes floor space, and with simplified manual or automatic loading and unloading, the machine is easily integrated into a manufacturing cell environment. The vertical workhead (C-Axis) employs a synchronous AC torque motor with an 8-million count encoder
Find Suppliers by Category Top
Featured Products Top
-
-and-place systems, and high-speed labeling heads. Premium planetary designs deliver high torque density, exceptional radial load capacity, and minimal backlash for crisp positioning (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
based on Discom's HBK OrbitSync technology - the system runs before the bearings are installed in a gearbox or E Drive. Tapered roller bearings are used to carry combined radial and axial loads in electric drives, multi-speed gearboxes and high-speed motors. Defects in the raceway can cause (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S
More Information Top
-
A rheometer for measuring the material moduli for granular solids. Quarterly progress report, December 1, 1992--February 28, 1993
From the calibrationchart,we have the error in linearity, and hysteresis error in the load cell, as 0.01 lbs and 0.03 lbs, respectivelyfor radial load cell , and 0.05 lbsand 0.02lbs, respectivelyfor shearload cell.
-
The effects of partial and total interosseous membrane transection on load sharing in the cadaver forearm
Proximal Radial Load Cell .
-
Design and measurement of a passive thrust magnetic bearing for a bearingless motor
Photographs of (a) the full test stand; (b) the measurement apparatus; and (c) the bottom of the test stand with the permanent magnet bearing and radial load cells removed.
-
NERI Final Project Report: On-Line Intelligent Self-Diagnostic Monitoring System for Next Generation Nuclear Power Plants
52 4.4 Motor Bearing Radial Load Cell .............................................................................................
-
http://www.ijera.com/papers/Vol4_issue2/Version 1/AB4201186196.pdf
The photographs of the nozzle are given fig 18 and in fig 19 radial load cells mounted with nozzle are shown.
-
ABB Web Tension Measurement PFR100 - Force Measurement (Measurement Products USA)
For measuring web tension with shaft-mounted load cells, the Pressductor® Radial Load Cell System (PRT System) is a high-quality system that provides exceptional and long-lasting performance.
-
Prognostics and Condition-Based Maintenance: A New Approach to Precursive Metrics
Motor bearing radial load cell .
-
Calculation of Piston Ring Radial Pressure Distribution from its Measured Free Shape
The ring is closed accurately to its nominal diameter using a device with an array of radial load cells (see figure 12).
-
ABB Web Tension Products - Force Measurement (Measurement Products USA)
Pressductor Radial Load Cell PFRL101* .
-
New Trends in Mechanism and Machine Science
Fig. 4 (a) Upper contact area A and lower contact area B (b) radial load cell mounted on the test (c) pressure sensor mounted in the contact area A .
Indicates content that may require registration and/or purchase.