-
Supplier: Richardson RFPD
Description: These omnidirectional antennas are high performance low profi le base station antennas in a rugged housing. These antennas are designed to cover frequencies in the 5 GHz bands for broadband access applications. With its integral N-Male or N-Female connector at the base, this
- Primary Frequency Range: 4,940 to 5,875 MHz
- Gain: 10 dB
- Polarization: Linear, Vertical Linear
-
Supplier: R.A. Miller Industries, Inc.
Description: The AS-2259/GR Antenna is constructed from an aluminum tube mast and a long wire type antenna. When fully erected it stands just under 14 ft. It is designed to be mounted on top of a radio, but with a special adapter may be mounted on a vehicle. It is designed to replace
- Primary Frequency Range: 2 to 20 MHz
- Applications: Broadband Network / WLAN
- Pattern Type: Omnidirectional
-
Supplier: TE Connectivity
Description: Protocol : UHF Primary Application : Cellular Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Application Antenna Environment : Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination :
- Primary Frequency Range: 698 to 960 MHz
- Gain: 6 dB
- VSWR: 1.6 :1
- Pattern Type: Directional
-
-
Supplier: R.A. Miller Industries, Inc.
Description: The antenna group is produced to military specification MIL-PRF-49204 and can withstand 90 mph winds without ice coating and 60 mph winds with 0.5†of radial ice coating the entire antenna and remain erect and operational. The antenna is stowed in a transit bag with spare
- Application: Government / Military
- Type: Guyed Tower
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Specially designed for aeronautical radio communications The linear polarized Broadband Communications Antenna R&S®AD016M covers the frequency range from 960 MHz to 1220 MHz for transmit and receive purposes. With its free inner diameter of approx. 700 mm the antenna is designed
- Primary Frequency Range: 960 to 1,220 MHz
- Form Factor / Mounting: External
-
Supplier: Rohde & Schwarz USA, Inc.
Description: HF dipole antenna for use in stationary applications The HF Dipole R&S®HX002H1 is suitable for setting up radio links over any distance. In particular, the optimized omnidirectional coverage ensures high transmission reliability over short and medium distances. R&S®HX002H1 can be
- Primary Frequency Range: 1.5 to 30 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: Rohde & Schwarz USA, Inc.
Description: masts is quite easy. Even a refitting to existing ship structures is possible. If required, several of these antennas can be stacked on top of each other. Also other antennas can be mounted on top or even between separate R&S®AD033V3 units for Rx and Tx use. Furthermore the
- Primary Frequency Range: 225 to 450 MHz
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic
- Primary Frequency Range: 4,900 to 6,400 MHz
- Gain: 24.5 dB
- VSWR: 1.3 to 1.8 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Rohde & Schwarz USA, Inc.
Description: learn the correct tuning settings for the antenna in a user-defined frequency range. Thereafter the antenna achieves tuning times of <5 ms. Particular attention was paid to obtaining an effective lightning protection. The ATU is fully arc-protected against direct lightning strokes. It
- Primary Frequency Range: 1.5 to 30 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover antenna rotators intended for household and commercial use on supply circuits in accordance with the National Electrical Code, NFPA 70. 1.2 An antenna rotator generally consists of: a) A mast-mounted (generally outdoors), motorized drive unit that
-
Supplier: L-com, Inc.
Description: wide coverage is desired. This antenna features a 12 inch lead with N-Female type connector. Included with the HG439U is a dual u-bolt mast mounting kit, consisting of a steel bracket and a pair of U-bolts, this kit allows installation on masts 1.5 to 2.0" in diameter. This omni
- Primary Frequency Range: 430 to 450 MHz
- Gain: 9 dB
- Pattern Type: Omnidirectional
-
Supplier: KP Performance Antennas
Description: This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KPP-5SX4-90 is a 90 Degree, 17 dBi sector antenna operating from 4.9 GHz to 6.4 GHz. This 4x4 MIMO
- Primary Frequency Range: 4,900 to 6,400 MHz
- Gain: 17 dB
- VSWR: 1.7 :1
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KP-3SX4-33 is a 33 Degree, 18.8 dBi sector antenna operating from 3.5 GHz to 4.2 GHz. This antenna
- Primary Frequency Range: 3,500 to 4,200 MHz
- Gain: 18.8 dB
- VSWR: 1.3 :1
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: This ProLine Sector Antenna is engineered to deliver high, stable gain over wide bandwidths and suppress side-lobes and back-lobes for mitigating inter-sector interference. The KPP-3SX4-65 is a 65 Degree, 18.1 dBi sector antenna operating from 3.5 GHz to 4.2 GHz. This antenna
- Primary Frequency Range: 3,500 to 4,200 MHz
- Gain: 18.1 dB
- VSWR: 1.3 :1
- Operating Temperature: -40 to 140 F
-
Supplier: L-com, Inc.
Description: The HyperGain HG409U-NF is a high performance omnidirectional antenna designed for the 410-430 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family Radio Service 2-way "walkie-talkies" and Public Safety band applications
- Primary Frequency Range: 410 to 430 MHz
- Gain: 9 dB
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: The HyperGain HG439U-NM is a high performance omnidirectional antenna designed for the 430-450 MHz band. It is ideally suited for multipoint, SCADA, UHF Business Band, General Mobile Radio Service, Family Radio Service 2-way "walkie-talkies" and Public Safety band applications
- Primary Frequency Range: 430 to 450 MHz
- Gain: 9 dB
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: 1 or 2 antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
- Primary Frequency Range: 3,500 MHz
- Gain: 16 dB
- Technology Type: Panel / Sector
-
Supplier: Charles Industries, LLC
Description: cabling, and antenna. The SHRD1 consists of a central mast with a cylindrical, vented shroud. The mast has mounting brackets for RRH units, a diplexer and a top mounting plate for a canister style antenna. A Radome antenna shroud and optional radio shroud
-
Supplier: HydroLynx Systems, Inc.
Description: The HydroLynx Model 50386P Packaged Repeater is used to relay data from remote sites to a central site where line-of-site radio paths do not exist. The complete package includes a weather proof housing for the Model 50386RP Data Repeater, a high gain omni antenna with mast, and
- Device Type: Transceiver
-
Supplier: AR RF/Microwave Instrumentation
Description: includes a ground plane with a Ø4.0m turntable and 1000Kg load rating, an antenna mast, and a controller. Comtest 10m Semi-anechoic Chamber 4.0m test volume | 1713-400 | ARCP-0026 The main purpose of a 10m semi anechoic chamber is to perform measurements of radio frequency
-
Supplier: AR RF/Microwave Instrumentation
Description: load rating, an antenna mast, and a controller. Comtest 10m Semi-anechoic Chamber 3.0m test volume | 1713-300 | ARCP-0025 The main purpose of a 10m semi anechoic chamber is to perform measurements of radio frequency emission and/or immunity at 10, 5, 3, and 1m test distance. The
-
Environmental Test Chambers and Rooms - Semi Anechoic 5m Chamber with a Ø2m test volume -- arcp-0024Supplier: AR RF/Microwave Instrumentation
Description: absorber, doors, etc. It includes a ground plane with a Ø2.0m turntable and 1000Kg load rating, a Model BAM 4.5-P antenna mast, and a Model FCU 3.0 controller. Comtest 5m Semi-anechoic Chamber 2.0m test volume | 1712-200 | ARCP-0024 The main purpose of a 5m semi anechoic chamber is to
Find Suppliers by Category Top
Featured Products Top
-
-male straight—widely compatible with outdoor radios Stable Performance: Designed for long-distance wireless communications. Low Wind Load: Ideal for pole or mast attachment. (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
More Information Top
-
Unmanned Aircraft Systems: UAVS Design Development and Deployment Complete Document
… and/or other types of data) with recording media. c) The ground elements (encoders, transmitter and receiver) of the communication link between the CS and UAV, and controls for their operation, for example raising or lowering radio antenna masts , steering them manually or …
-
NEW RUSSIAN SUBMARINE HUNTS EXPORT MARKET
The launcher and missiles are stored in a watertight container at the bottom of the SAM well, which is located between the snorkel and the radio antenna masts in the sail.
-
Vortex Excitation Modeling for Mast Guys
This is a steel TV and radio antenna mast of about 130 m height, with square shaft shape and two sets of guys.
-
Heritage, Pilgrimage and the Camino to Finisterre
Due to the fire ban, some pilgrims started to hang objects on the radio antenna masts at the Cape, instead of the fire ritual.
-
Precision and Profile Cutting With Plain and Abrasive Waterjets
A traversing platform was constructed from a 3-m long section of radio antenna mast , held horizontally.
-
Handbook of Antenna Design, Vol. 2
15.9.1 Guyed radio antenna masts .
-
CR4 - Thread: Earthing Of A Radio Mast
A radio mast antenna frequently requires radial wires in the ground to balance the radio waves broadcast by the antenna proper.
-
CR4 - Thread: Wind Braces and a Question
Cable braces are used in the context of tall radio antennae masts and used to be used for railway signal posts.
-
Antenna Project
I am creating a ham radio antenna mast out of a 21' piece of schedule 80, 2" (ID) pipe - 2 3/8 OD.
-
Antenna Project
I am creating a ham radio antenna mast out of a 21' piece of schedule 80, 2" (ID) pipe - 2 3/8 OD.
Indicates content that may require registration and/or purchase.