-
Supplier: Renesas Electronics Corporation
Description: The EL8170 and EL8173 are micropower instrumentation amplifiers optimized for single supply operation over the +2.4V to +5.5V range. Inputs and outputs can operate rail-to-rail. As with all instrumentation amplifiers, a pair of inputs provide
- Input Voltage Noise (Vn): 58 nV/rt.Hz
- Input Bias Current (IBIAS): 0.0007 µA
- Bandwidth: 0.192 MHz
- CMRR: 114 dB
-
Supplier: Renesas Electronics Corporation
Description: The EL8171 and EL8172 are micropower instrumentation amplifiers optimized for single supply operation over the +2.4V to +5.5V range. Inputs and outputs can operate rail-to-rail. As with all instrumentation amplifiers, a pair of inputs provide
- Input Voltage Noise (Vn): 80 nV/rt.Hz
- Input Bias Current (IBIAS): 0.00001 µA
- Bandwidth: 0.17 MHz
- CMRR: 100 dB
-
Supplier: Texas Instruments
Description: Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-SOIC
- Operating Temperature: -40 to 85 C
- Input Voltage Noise (Vn): 38 nV/rt.Hz
- Input Bias Current (IBIAS): 0.00005 µA
- Minimum Closed-Loop Gain (AVCL): 10 to 50 V/V
-
-
Supplier: Texas Instruments
Description: Single-Supply, Rail-to-Rail Output, CMOS Instrumentation Amplifier 8-VSSOP -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage Noise (Vn): 40 nV/rt.Hz
- Input Bias Current (IBIAS): 0.00001 µA
- Minimum Closed-Loop Gain (AVCL): 10 to 50 V/V
-
Supplier: Renesas Electronics Corporation
Description: The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high
- Input Voltage Noise (Vn): 400 nV/rt.Hz
- Input Bias Current (IBIAS): 0.00005 to 0.0004 µA
- Bandwidth: 2.3 MHz
- CMRR: 138 dB
-
Supplier: Renesas Electronics Corporation
Description: The ISL28533, ISL28534, ISL28535, ISL28633, ISL28634 and ISL28635 are 5V zero-drift rail-to-rail input/output Programmable Gain Instrumentation Amplifiers (PGIA). These instrumentation amplifiers feature low offset, low noise, low gain error and high
- Input Voltage Noise (Vn): 17 nV/rt.Hz
- Input Bias Current (IBIAS): 0.00005 to 0.0004 µA
- Bandwidth: 2.3 MHz
- CMRR: 138 dB
-
Supplier: Utmel Electronic Limited
Description: Dual, Low-Noise, Rail-To-Rail Operational Amplifier 8-SOIC
- Supply Voltage (VS): 5 volts
- Supply Current (IS): 2.4 milliamps
- Input Offset Voltage (VOS): 2.5 millivolts
- Input Bias Current (IBIAS): 0.000059999999999999995 µA
-
Supplier: Advanced Linear Devices, Inc.
Description: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
- Supply Voltage (VS): 2 to 10 volts
- Supply Current (IS): 0.25 milliamps
- Input Bias Current (IBIAS): 0.000029999999999999997 µA
- Gain-Bandwidth Product (GBW): 0.7 MHz
-
Supplier: Advanced Linear Devices, Inc.
Description: General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
- Supply Voltage (VS): 6.5 to 10 volts
- Supply Current (IS): 5 milliamps
- Input Bias Current (IBIAS): 0.000029999999999999997 µA
- Gain-Bandwidth Product (GBW): 2.1 MHz
-
Supplier: Utmel Electronic Limited
Description: Operational Amplifiers - Op Amps Rail-To-Rail Dual Op Amp
- Supply Voltage (VS): 5 volts
- Supply Current (IS): 2.4 milliamps
- Input Offset Voltage (VOS): 0.95 millivolts
- Input Bias Current (IBIAS): 0.000059999999999999995 µA
-
Supplier: Advanced Linear Devices, Inc.
Description: CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
- Supply Voltage (VS): 2 to 10 volts
- Supply Current (IS): 0.25 milliamps
- Input Bias Current (IBIAS): 0.000029999999999999997 µA
- Gain-Bandwidth Product (GBW): 0.7 MHz
-
Supplier: Advanced Linear Devices, Inc.
Description: CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
- Supply Voltage (VS): 2 to 10 volts
- Supply Current (IS): 0.25 milliamps
- Input Bias Current (IBIAS): 0.000029999999999999997 µA
- Gain-Bandwidth Product (GBW): 0.7 MHz
-
Supplier: Utmel Electronic Limited
Description: Operational Amplifiers - Op Amps Advanced LinCMOS Rail-To-Rail Dual
- Supply Voltage (VS): 5 volts
- Supply Current (IS): 0.425 milliamps
- Input Offset Voltage (VOS): 0.95 millivolts
- Gain-Bandwidth Product (GBW): 0.73 MHz
-
Supplier: Texas Instruments
Description: Rail-To-Rail Dual Operational Amplifier 8-TSSOP
- Supply Voltage (VS): 4.4 to 16 volts
- Input Offset Voltage (VOS): 0.85 millivolts
- Quiescent Current (IQ): 62.50000000000001 microamps
- CMRR: 70 dB
-
Supplier: Utmel Electronic Limited
Description: Dual, Low-Noise, 2.18MHz Rail-To-Rail Operational Amplifier 8-SOIC
- Supply Voltage (VS): 5 volts
- Supply Current (IS): 2.4 milliamps
- Input Offset Voltage (VOS): 0.95 millivolts
- Input Bias Current (IBIAS): 0.000059999999999999995 µA
-
Supplier: Newark, An Avnet Company
Description: RAIL-TO-RAIL OUTPUT OPERATIONAL AMP; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:10V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TSSOP14/A°/I/P/O/P RAIL-TO-RAIL OP-AMP; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.45V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SO14/A°/RAIL-TO-RAIL I/P/O/P 8MHZ OP-AMP; No. of Amplifiers:4 Amplifier; Bandwidth:8MHz; Slew Rate:4.5V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant:
-
Supplier: Encore Electronics, Inc.
Description: The Model FL651 Differential Amplifier is a minimal-feature fixed gain amplifier module. Differential input signals up to ±10V are buffered to the output terminal. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted
- Maximum Output: 10 volts
- Bandwidth: 25 kHz
- Input Impedance: 1 Mohms
- Output Impedance: 10,000 ohms
-
Supplier: DigiKey
Description: Instrumentation Amplifier 1 Circuit Rail-to-Rail
- Supply Current (IS): 1 milliamps
- Slew Rate (SR): 0.25 V/µs
- Operating Temperature: -40 to 125 C
- Pin Count: 8
-
Supplier: Lingto Electronic Limited
Description: 3-MHZ RAIL-TO-RAIL OPAMP
- Device Type: Instrumentation Amplifiers
-
Supplier: Microchip Technology, Inc.
Description: The MCP6N16 is a zero-drift instrumentation amplifier designed for single-supply operation with rail-to-rail input (no common mode crossover distortion) and output performance. The supply voltage range is low enough to support many portable applications. All
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Instrumentation Amplifier 1 Circuit Rail-to-Rail
- Supply Current (IS): 1 milliamps
- Input Offset Voltage (VOS): 0.002 millivolts
- Input Bias Current (IBIAS): 0.00017 µA
- Slew Rate (SR): 0.25 V/µs
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Amplifier Type: Instrumentation
- Input Offset Voltage (VOS): 0.04 millivolts
- Input Bias Current (IBIAS): 0.035 µA
- Slew Rate (SR): 1 V/µs
- Device Type: Buffer, Instrumentation Amplifiers, Operational Amplifiers
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) -Linear- Amplifiers Instrumentation, OP Amps, Buffer Amps Package: Tube Product Status: Active Amplifier Type: General Purpose Number of Circuits: 4 Output Type: Rail-to-Rail Slew Rate:
- Slew Rate (SR): 1.9 V/µs
- Device Type: Buffer, Instrumentation Amplifiers, Operational Amplifiers
-
Supplier: Microchip Technology, Inc.
Description: The MCP6N11 single instrumentation amplifier is optimized for single-supply operation with rail-to-rail input and output performance. Two external resistors set the gain, minimizing gain error and drift over temperature. The supply voltage range of 1.8V to
- Features: Other
-
Supplier: Richardson RFPD
Description: The ADA4807-2 is a low power, low noise, rail-to-rail voltage feedback amplifier with exceptionally high performance. It is designed to have the lowest input noise among high speed, rail-to-rail amplifiers in the industry while operating
- Supply Voltage (VS): 2.7 to 11 volts
- CMRR: 110 dB
- Gain-Bandwidth Product (GBW): 180 MHz
- Slew Rate (SR): 225 V/µs
-
Supplier: Stellar Technology
Description: measurement-signal components and thus eliminates aliasing errors. The Series AP5104 is designed for a very wide range of signals for 16 to 1600 mV/V full scale. The AP5104 has a phase shift adjustment feature used to synchronize primary and secondary phase shift due to LVDT
- Low Pass Cutoff Frequency: 10 to 1,000 kHz
- Input Impedance: 0.2 Mohms
- Operating Temperature: 14 to 158 F
- Architecture: Analog (RC)
-
Supplier: Stellar Technology
Description: Description The AP5101 Series is a DIN-rail mounted single channel DC amplifier designed to provide variable excitation and signal conditioning for Stellar Technology’s strain gaged, mV/V, pressure transducers, load cells, force sensors, and reaction torque sensors. This
- Maximum Output: 2 volts
- Bandwidth: 0.5 kHz
- Operating Temperature: 14 to 140 F
- Outputs: Current Output, Voltage Output
-
Supplier: Stellar Technology
Description: The Series AP5103 DIN-rail Amplifier is a low cost, easy-to-use, general-purpose singlechannel conditioner designed for input of pressure, force, torque, weight, and other variables measured by standard DC-excited strain gage transducers. DIN mount construction gives the user
- Operating Temperature: 14 to 158 F
- Features: Bridge Conditioner, DC Voltage Input, Instrumentation Amplifier
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: VAST STOCK CO., LIMITED
Description: Operational Amplifiers - Op Amps Rail-To-Rail Op Amp Rail-To-Rail Op Amp
- Device Type: Operational Amplifiers
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Rail-to-Rail Programmable Gain Amplifier
- Features: Other
- Standards and Certifications: RoHS Compliant
- Package Type: SOIC
- Device Type: Variable Gain Amplifiers
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 075938-6274EST Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.9 V/μs Current - Input Bias: 1pA Voltage - Input Offset:
- Supply Voltage (VS): 2 to 6 volts
- Supply Current (IS): 0.17 milliamps
- Input Offset Voltage (VOS): 3 millivolts
- Input Bias Current (IBIAS): 0.000001 µA
-
Supplier: Rochester Electronics
Description: MAX4197 Micropower, Single-Supply, Rail-To-Rail, Precision Instrumentation Amplifier
- Device Type: Instrumentation Amplifiers
- Features: Other
- Package Type: SOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Product Status: Active Amplifier Type: Current Sense Number of Circuits: 1 Output Type:
Find Suppliers by Category Top
Featured Products Top
-
DR7DC DIN Rail Mounting Amplifier The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
DR7AC DIN Rail Mounting Amplifier The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
The DDPCA-300 features: switchable gain from 104 to 1013 V (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
Do you need to characterize high-power, high-frequency DUTs to advance next-gen systems in applications spanning wireless networks, satcom, radar, and sensing? It all starts with the right GaN (read more)
Browse Instrumentation Amplifiers Datasheets for Maury Microwave -
Package At Reference: 6 V / 70 mA / 5 GHz: - Gain: 13.5 dB - OIP3: 30 dBm - OP1dB: 16.5 dBm - Evaluation Board Noise Figure: 4.2 dB APPLICATIONS - Microwave Backhaul - C-Band Amplifiers - X-Band Amplifiers - Instrumentation (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
S7MZ 115/230V ac powered strain gauge transducer amplifier. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
S7DC dc powered strain gauge transducer amplifier. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
range of functions and operation remain identical. Features include: Voltage amplifiers with switchable Gain up to 100 dB (x 100,000) Bandwidth DC to 100 kHz DC-Drift 0.6 μV/°C Input Noise down to (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
Not all amplifiers are created equal, so how can you be certain that an amplifier will work for your needs? You deserve to be confident that the amplifiers used with your test-and measurement lab benches will meet the requirements of your specific applications, are reliable, and are equally well (read more)
Browse Instrumentation Amplifiers Datasheets for Maury Microwave -
by machine control systems or data logging devices. Our range of amplifiers includes units that work with LVDTs and (because they need a different approach) different amplifiers that work with strain gauge transducers such as load cells and pressure transducers. The amplifiers often need to be (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense