-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Material: Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Material: Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Material: Brass
-
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Material: Steel
-
Supplier: NBK America LLC
Description: This is a short-length bit and dedicated bit ratchet handle set. With the bit mounted to the ratchet part, the height is approximately 17 mm, making it suitable for limited access spaces. The ratchet mechanism eliminates the need to re-insert the bit in the recess
- Material: Steel
-
Description: The Coffing RA aluminum ratchet lever hoist utilizes a ratchet and pawl design. The RA is ideal for transmission and distribution utility applications where a disc brake mechanism is not desirable. Benefits & Features FREE CHAINING Allows for quick
-
Supplier: Transcat, Inc.
Description: gear teeth and pawls for longer life 10° ratcheting angle - Permits use in confined areas OPERATING / DESIGN CAPABILITIES Innovative linear ball bearing mechanism - Assures superior accuracy and repeatability by eliminating friction between the spring and case;
- Range: 0.375 inch
- Gage / Instrument Type: Micrometer
Find Suppliers by Category Top
Featured Products Top
-
Lowell Series 700 Ratchet Clutches are self-contained versions of the ancient ratchet-and-pawl mechanism. They can be (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
three feature Lowell's heavy duty ratcheting mechanisms. The long handles of the 52F and 53F provide extra leverage and each requires only a 22½º swing to open or close any hydrant. Pentagonal sockets are adjustable from ½" to 2" and (read more)
Browse Wrenches Datasheets for Lowell Corporation -
5/8” to 9”. There is a reversing control in the head and the bolt-thru design lets the tool access nuts on any threaded length. For extra durability, the ratchet mechanism is enclosed. Lowell cast iron ratchet wrenches and ratcheting socket wrenches are commonly found on (read more)
Browse Wrenches Datasheets for Lowell Corporation -
M SeriesConnectorsratchet coupling M series connectors are lightweight triplestart ratchet coupling type connectors designed for avionics, military, security, motorsport and heavy (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
current ranging from 140A to 430A 360° screening for full EMC shielding Wide temperature range -55°C to 200°C Broad range of lightweight aluminium shell models Compact design for space savings Ratchet-coupling mechanism High (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
430A 360° screening for full EMC shielding Wide temperature range -55°C to 200°C Broad range of lightweight aluminium shell models Compact design for space savings Ratchet-coupling mechanism High shock and vibration resistance (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
result. The 8C minimizes this problem because it gives a worker viable options for four specific applications. Durability is another plus for the 8C. The solid metal sockets grip nuts firmly. The stamped steel handle is 17" long and 1/2" thick. The ratcheting mechanism has few parts and the (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
, the durable reels feature a ratchet mechanism to lock the reel and prevent unwanted rewind. Features: Independently tested to 43 kVA for 30 cycles. Helps meet OSHA (read more)
Browse Cable Reels Datasheets for Hannay Reels -
, and water-resistant features. With American-made hooks, chain, and other key components, as well as a stamped-steel housing, these ratchet lever hoists are lightweight and durable, making them ideal for construction and commercial applications (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Our popular CM Series 653 ratchet lever hoist has been redesigned to be lighter and more compact for ease of use and even lower headroom applications. With a shorter handle length and optimized weight, the CM (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Continuous Rotary Motor Actuated by Multiple Segments of Shape Memory Alloy Wires
The ratchet - pawl mechanism is used to transform the SMA wireÕs linear movement into rotary motion.
-
The Machines of Leonardo da Vinci and Franz Reuleaux
327 III.11a Ratchet and pawl mechanism : Codex Madrid I, Folio 117r . . .
-
ZCP2011SMST2643
The ratchet - pawl mechanism is used to transform the SMA wireÕs linear movement into rotary motion.
-
Design and fabrication of miniature combination lock
Ratchet - pawl mechanism is respectively attached to each CMG gears assembly, to insure it step forward at accurate angles in company with motor driving circuit.
-
Advances in Design Technology
Ratchet - pawl mechanism is often used as an intermittent mechanism, in which the pawl is a driving member with reciprocating motion to drive the ratchet to rotate in one direction.
-
World History of the Automobile
Cugnot converted reciprocat- ing motion to rotary motion by means of a ratchet and pawl mechanism , which also permitted operation in reverse (Figure 18).
Indicates content that may require registration and/or purchase.