Products/Services for Ratchet Pump Gas Turbines
-
Steam and Gas Turbines - (79 companies)Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines There are two basic types of steam turbines: impulse and reaction. Impulse turbines... -
Turbine Pumps - (249 companies)Turbine pumps are centrifugal pumps that use pressure in combination with a rotary mechanism to transfer fluid. They typically employ blade geometry, which causes fluid circulation around the vanes to add pressure from inlet to outlet. Turbine pumps... -
Ratchets and Pawls - (31 companies)Ratchets and pawls are mechanical gearing used to transmit intermittent rotary motion. They permit a shaft to rotate in one direction, but not in the opposite one. Ratchets and pawls are mechanical assemblies that are used to transmit intermittent... -
Wind Turbines - (270 companies)...for water pumping applications. Where: Drag Force. Coefficient of Drag. Air Density. Air Velocity Squared. Rotor Swept Area. Bertz's Law. In 1919, German physicist Albert Bertz published a theorem that no open flow turbine can be more than 59.3%... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Centrifugal Pumps - (1170 companies)...materials to prevent clogging, but are up to 50% less efficient than other designs. Turbine impellers are special impellers designed for regenerative turbine pumps. These pumps generate higher head but have lower flow rates, similar to displacement...
-
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
-
Turbine Repair and Maintenance Services - (114 companies)Turbine repair and maintenance services provide maintenance, overhauls and repairs to wind, gas, steam and water turbines. Turbine repair and maintenance services provide maintenance, overhauls, and repairs to wind, gas, steam, and water turbines...
-
Hydro Turbines - (56 companies)Hydro turbines are used to transmit mechanical power and produce electricity. Hydro turbines convert water pressure into mechanical shaft power that can be used to drive an electricity generator, grind a mill, or move some other device. Hydro...
-
Turbine Flow Meters - (268 companies)...liquid or gas flow. Measuring the flow of liquids and gases is a critical need in many industrial plants. Some types of liquid turbine flow meters can accommodate liquids with suspended solids (slurries), while some liquid and gas turbine flow meters...
Product News
-
Dickow Pump Company, Inc.
TPM sealless mag-drive turbine pumps Turbine Pumps Type TPM. The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed of the pump, the flow and head are easily controlled due to the steep nature of the performance curve. The ablity of the tubrine pump to handle entrained vapor makes it ideal for pumping volatile fluids near their boiling point to ensure there is no vapor lock. The hermetically sealed design of the TPM offers a superior... (read more)Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Aichi Tokei Denki Co., Ltd.
Turbine Gas Meters for Flow Management Turbine meters in the TBZ and TBX series were developed for controlling the gas consumption of each piece of equipment such as compact boilers and various industrial furnaces. Features. The products realize a smart design with a lightweight and compact body and support a wide range of measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control... (read more)Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
AMETEK Programmable Power
Critical Test Instruments Enhance Gas Turbines This white paper explores the role of gas turbines in the evolving power and energy industry, emphasizing their reliability and versatility in various applications, including grid stability alongside renewable sources, backup power for industrial complexes, and even microturbines for residential use. Highlights include: Efforts to reduce carbon emissions in gas turbines by using alternative fuels and carbon capture technologies. The critical role of temperature measurements in optimizing gas... (read more) -
Tronics Microsystems
IoT Vibration Sensor for Motors, Pumps & Turbines Industrial IoT Vibration Sensor for Predictive Maintenance of Motors, Pumps and Wind Turbines. Unplanned equipment failures often begin with small vibration anomalies that can lead to bearing damage, shaft misalignment, gearbox faults, reduced asset performance, and costly machine downtime. As industries accelerate adoption of Condition-Based Monitoring (CBM), Predictive Maintenance, Industrial IoT (IIoT), and Smart Maintenance strategies, continuous machine health monitoring has become... (read more)Browse Vibration Sensors Datasheets for Tronics Microsystems -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Metal E-Seal (W-Ring) for Gas Turbine Industry Revolutionizing Sealing Solutions in the Gas Turbine Industry. Sonkit Industry Technology Co., Ltd. is proud to announce the launch of our latest innovation in sealing technology --the Metal E-Seal (W-Ring Seal), specifically engineered for the demanding environments of the gas turbine industry. Why Metal E-Seal (W-Ring Seal) for Gas Turbines?. Gas turbines operate under extreme conditions, including high temperatures, high pressures, and corrosive environments. These conditions demand sealing... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Lowell Corporation
Lowell DoubleShot Plus Ratchet Wrench Lowell has added the 8D DoubleShot PLUS wrench to its line of DoubleShot wrenches which combine two wrenches in one for rugged duty in pipeline, construction, utility, and maintenance work. Specific applications include mechanical joints, restraints, repair clamps, service saddles, flange bolts, friction clamps, hydrant break flanges, and gas/water industry couplings. The DoubleShot Plus features a torque capacity of 200 lb-ft and a new ratchet engagement design that improves bite while... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Lowell Corporation
Ratchet Arms Ratchet Arms are ratcheting levers for use in a number of operations; machine tools, positioning tables, military applications, material handling, drilling machines, pipe tapping, paper machines. Handles are available in cast iron (heavy duty) or stamped steel (standard duty). Handle lengths range from 6" to 43". New stamped steel models now available. # 104 - 15" handle. # 105 - 19" handle. # 101SS - 7" handle, Stainless Steel. Wrenches are available with hex, square or round bore, keyed... (read more)Browse Hand Tools Datasheets for Lowell Corporation -
MSA Safety
Gas sampling device features gas detector w/pump ALTAIR io TM 6 Multigas Detector. Newest gas sampling device features gas detector with pump The ALTAIR io TM 6 Multigas Detector is purpose-built for industrial worksites and emergency responses, offering outstanding simplicity, powerful sampling capabilities, durability, and ease of use at its core. Unlike wearable gas detectors with snap-on sampling accessories, the ALTAIR io 6 features a built-in pump, 6-gas capability, out-of-box connectivity, and a large high-visibility screen for easy... (read more)Browse Gas Instruments Datasheets for MSA Safety -
Busch Vacuum Solutions
New vacuum pump for processes with high gas flow Proven performance. Optimized dry screw pump for harsh semiconductor and solar etch, CVD, and ALD processes. High internal gas temperature minimizes condensation in the pump. Excellent for powder handling. Optional Tantal coating for pumping corrosive gases. Deep ultimate and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient. Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Dickow Pump Company, Inc.
Heavy duty centrifugal pumps for natural gas Download PDF. API 610 Pumps. Heavy Duty Process Pump according to API 610, 10th ED. Series NCR. The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies requirements for centrifugal pumps used in the above industries. The standard does not refer to any outline dimensions of the pumps. APPLICATIONS. The performance... (read more)Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
…clamp and baffle flappers; riveting anvils; alignment kits; crimp fixtures; assembly drill fixtures; carbide reamers; taper cutters; small wire brushes; bits; grooved pins; position stops; servo brackets; nameplates; turbojets; turbo-propellers; gas - turbine engines; stop mechanisms; internal … valves; piston-ring sets; pump . .... bushings; butterfly shafts; planetary-gear bearings; turbine carriers; screw and nut ball bearings; ratchet shaft splines; spur…
-
Choosing the Correct Heavy-Duty Fastening Torque Tool
A shop foreman working at a worldwide supplier of steam turbines , compressors and other turbomachinery for the oil and gas markets, replaced a hydraulic torque wrench system with a Mountz, Inc. CLS pneumatic torque multiplier at an oil field maintenance facility .... You had all those lines to fight, and you had to lug the pump with you whenever you worked off site," said the shop foreman, "Also, you had to keep ratcheting the system up until we got enough torque on the…
-
Gas Turbine Propulsion Systems
…shows a schematic of an air starter together with a section through the pawl and ratchet clutch. .... During the start process, it is important to ensure that turbine gas temperature (TGT) does not exceed predetermined limits so that damage to the hot section of the engine does not occur. .... Select the engine master switch ON; this process switches the fuel boost pump (s) on in the…
-
Engineering Thermofluids
For example, installing a non-reversing ratchet prevents the impel- ler from rotating in the reverse direction and a check valve on the discharge line prevents reverse flow into the pump . .... Analysis of Hydraulic Turbines . .... Adiabatic process turbines, as were studied in Chapter IIb, include gas and steam turbines where the means…
-
Chapter 12. Pumping Systems
Most motors used on turbine pumps also have an anti-reverse ratchet to prevent the lineshaft from turning backward when the motor stops. .... Natural gas , where available, was long a cheap source of power for pumping.
-
The Thermodynamic Machinery of Life
…freezing 65 kinetic hole burning 354 kinetic perfection 182, 183 kinetic theory of gases 7 Kramers theory … 198 molecular 100, 101, 240 molecular biological 200, 209, 211, 240, 258, 260 ratchet and pawl 261 … ratio 13, 14 mole fraction 144, 298 molecular dynamics 241 machine 100, 101, 240 motor 113, 121, 209, 211, 241 nitrogen 80 oxygen 79–81, 85, 106, 109, 166, 226 pump 150, 209, 211, 212, 260 recognition 239 turbine 209, 212 molecular dynamics…
-
A Dictionary of Mechanical Engineering
…dynamics (rarefied flow) A flow in which the mean-free path of the gas molecules is not .... ratchet (ratchet wheel) A wheel or ring with inclined teeth that engage with a pawl, resulting in .... Rateau turbine See pressure-compounded steam turbine. .... feedwater pump .
-
The Machines of Leonardo da Vinci and Franz Reuleaux
ornithopter, 255 Otto-Langen gas engine, 261 Otto, Nicholas, 32, 222, 225, 229, 290 Oresme, Nicole, 168. .... of Industry, 80 Ptolemaic geocentric theory, 72 pulley chain, 7, 144, 303, 307 pump of Ctesbius, 372 … engines, 344 Rankine, William J.M., 158, 251 Rapid prototyping, 209, 312, 318 ratchet chain, 144, 303 … steam engine, 16, 188, 193, 212, 232, 248, 303 high pressure, 218 steam turbine , 222 Stephenson, George…
-
Load management using pole mounted RTUs
For instance, if water pumping has been disabled during peak load, it would be advisableto watch the .... From small diesel engine generators to large gas powered steam turbines , locally generated power offersthe ability to trim the peak actually recorded by the electrical supplier’s meter. .... for a southwesternutility, assumes a demand charge of $13 per kW, and a 12 month,70% ratchet .
-
Making connections: Case studies of interconnection barriers and their impact on distributed power projects
Natural Gas Aero derivative Turbine / 1.2 MW. .... In addition, there was a 65 percent demand ratchet for 12 months. .... rains moved through the area because the majority of the load was from irrigation pumps and equipment.
Indicates content that may require registration and/or purchase.