Products/Services for Reciprocating Linear Alternators

  •  
    Generator Heads and Alternators - (57 companies)
    Generator heads and alternators convert mechanical energy into electrical energy. Generators and alternators differ by operation and electrical output, but function via the same principle—electromagnetic induction. Generator is the name...
    Drive Type
    Output Type
    Output Frequency
  • Electrical Power Generators-Image
    Electrical Power Generators - (961 companies)
    Electrical power generators, also known as alternators, transform mechanical energy into electrical energy. They can be used for backup or emergency power or as an alternator on board a vehicle. Generators can produce either AC or DC power...
  • Linear Actuators-Image
    Linear Actuators - (789 companies)
    Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators...
  • Linear Slides and Linear Stages-Image
    Linear Slides and Linear Stages - (492 companies)
    Linear slides are simple linear motion devices composed of a stationary base and a moving carriage. Linear stages are slides with a drive mechanism that provide controlled, precise positioning along a linear axis. Linear slides and stages provide...
  • Linear Brakes-Image
    Linear Brakes - (15 companies)
    Linear brakes are used to slow or stop linear motion in conveyors, web systems, and vehicles. Technologies include friction, eddy current braking, and hysteresis. Linear brakes are used to slow or stop linear motion in conveyors, web systems...
  •  
    Linear Thrusters - (78 companies)
    Linear thrusters use double-acting pneumatic cylinders or hydraulic cylinders mated to shafts and plates to provide reoccurring linear motion They are used in conveying, inspection systems, and lifting applications, or to apply thrust load Linear...
  •  
    Linear Motors - (193 companies)
    Linear motors generate force only in the direction of travel. They are capable of extremely high speeds, quick acceleration, and accurate positioning. Description. Linear motors generate force only in the direction of travel. A linear motor applies...
  •  
    Linear Potentiometers - (88 companies)
    Linear potentiometers are sensors that produce a resistance output proportional to the displacement or position. Linear potentiometers produce a resistance output that varies according to the displacement or position of a slider or wiper...
  •  
    Linear Position Sensors - (886 companies)
    Linear position sensors is a general search form for all linear position / displacement detection product areas. Linear position sensors use contact or non-contact methods to measure the speed and/or position of an object. They use use a variety...
  •  
    Linear Encoders - (272 companies)
    Linear encoders sense and digitize linear position change for positional measurement and feedback to control systems. Travel, encoder resolution, encoder accuracy, and lines or counts per distance are the most important performance specifications...

Product News

Conduct Research

Reciprocating Linear Alternators (RLA's) utilize the same. basic architecture as an Electro-mechanical Actuator except. they utilize a back-driven ball-screw to turn a rotor. and produce electricity. In power-production applications,. these devices maximize energy-extraction by. eliminating...

The conversion of motion to electricity from reciprocating power sources is typically associated. with the integration of multiple systems. For each system, risks of failure increase and losses in. efficiency (generally in the form of heat) can be expected. The Umbra Reciprocating Linear...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire