-
Supplier: Accuris
Description: Graphic (recording or chart-recording) ammeters, voltmeters and wattmeters
-
Supplier: ValueTronics International, Inc.
Description: The 369B is a Clamp Meter from BK Precision. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Measures up to 1000A
-
Supplier: Allied Electronics, Inc.
Description: allow for the recording of minimum and maximum values, peak values, test diodes and for continuity. Features Measures AC/DC V to 750/1000 V, AC/DC to 2000 A (Model 369B — 1000 A ), Frequency to 400 kHz, Resistance to 40 MΩ and Capacitance to 40 μF True RMS 33⁄4 -Digit, 4000 Count LCD Display
-
-
Supplier: Allied Electronics, Inc.
Description: for the recording of minimum and maximum values, peak values, test diodes and for continuity. Features Measures AC/DC V to 750/1000 V, AC/DC to 2000 A (Model 369B — 1000 A ), Frequency to 400 kHz, Resistance to 40 MΩ and Capacitance to 40 μF True RMS 33⁄4 -Digit, 4000 Count LCD Display
-
Supplier: SOCOMEC
Description: DIRIS A80 is a complete panel mounted multifunction meter which incorporates RCM current monitoring (Residual Current Monitoring), for networks with TN-S and TT neutral systems, and enhanced data logging functions for recording curves for quality and RCM events. The DIRIS A80 supplies all the
- AC Voltage Range: 28 to 700 volts
- AC Current Range: 0 to 11,000 amps
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
-
Supplier: Transcat, Inc.
Description: as well as measured value recording, analysis and display for METRAHIT ULTRA BT, article no. M248B Each Unit Includes 1 multimeter 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2) 2 batteries, 1.5 V, type AA 1 condensed operating
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs), often called instrument transformers, are used for measurement of electrical currents. A current transformer produces a reduced current accurately proportional to the current in the circuit (1/N x I), which can be conveniently connected to measuring and recording
- Impedance Ratio: 500 to 2,500 :1
- Operating Temperature: -40 to 120 C
- Features: 50 / 60 Hz, AC, Other
- Mounting: Chassis Mount, Dish / Disk Mount
Find Suppliers by Category Top
More Information Top
-
Experience with Resonant Grounding in a Large 34.5-kY System
An alarm indicates a fault-to-ground anywhere on the system; the recording ammeter registers the occurrence of the fault and its character as permanent or intermittent.
-
An automatic device for quantitative estimate of paper electrophoresis and radioelectrophoresis
A 2.5 cm wide slit is cut throughout the lenght of the plate; a rack is cut on the inferior side, of the same pitch as a pinion linked to the recording ammeter .
-
Supply-voltage and current variations produced by a 60-ton 3-phase electric arc furnace
A second series of records were taken of the current in each of the 11 kV lines using a 3-phase recording ammeter with a chart speed of 3 in/min.
-
Electric Submersible Pumps (1987 PEH Chapter 7)
A valuable switchboard option is the recording am- meter .
-
An analog probability density analyzer
complete density function is plotted by a recording ammeter .
-
1973 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-92
…Park, Robert H.; Fast turbine valving (T72 635-1); T-PAS 73 May/Jun 1065-1073 (4E 1). Disc. by W. A. Morgan, A. Maddagiri, J. B. Ruzek, and H. R. Stewart Parker, Robert; Solid state rms recording ammeter (T72 421-6); T…
-
Maximum-demand metering: a study of the timing and length of the integration period
What is needed is the chart of a re- cording ammeter or wattmeter, or, failing this, the readings at intervals of not more than 1 or 2 min. of an energy meter.
-
The long-range propagation of radio waves at 10 cm wavelength
The output of the calibrated receiver was recorded by a recording ammeter , operated through suitable circuits from the receiver output.
-
Operational research in electricity distribution and utilization. A review of progress
Unfortunately, the recording ammeters used did not record correctly at the lower end of the scale, where information is particularly required.
-
IEEE Recommended Practice for Electric Power Distribution for Industrial Plants
Generators: voltmeter, ammeter, watthour meter, varmeter or power-factor meter (optional), synchroscope, frequency meter (optional), recording ammeter and voltme- ter (optional), test block for portable instruments (optional). d) .
Indicates content that may require registration and/or purchase.