Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: System Hardware Monitor with Remote Diode Thermal Sensing, TSSOP24 7.8x4.4, 0.65P, 62-TUBE Product overview: ADM1024ARUZ from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is
- Tj: 0 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Unipower, LLC
Description: Features and Options 1RU High Base System 1RU High Expander Shelf Remote Monitoring & Control Fully Integrated System Hot-Swap Rectifier Modules Up to 72A at -54.4VDC Up to 75A at 27.2VDC Up to 75A at +13.6VDC Wide Range AC Input Up to 10 DC Load Circuits Quick and Easy
- Output Frequency: 0.000047 to 0.000063 MHz
- Features: Power Factor Correction
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 992716-MP6923GS-Z Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tape & Reel (TR) Applications: Secondary-Side Controller, Synchronous Rectifier Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 27 mA Voltage -
- Supply Voltage (Vi): 8 to 24 volts
- Operating Temperature: -40 to 125 C
- Output Options: Inverting
- Type: SOIC
-
-
Supplier: Unipower, LLC
Description: Features and Options 1RU High Base System 1RU High Expander Shelf Remote Monitoring & Control Fully Integrated System Hot-Swap Rectifier Modules Up to 72A at -54.4VDC Up to 75A at 27.2VDC Up to 75A at +13.6VDC Wide Range AC Input Up to 10 DC Load Circuits Quick and Easy
- Output Frequency: 0.000047 to 0.000063 MHz
- Features: Power Factor Correction
-
Supplier: Safran Electrical & Power
Description: Labinal Power Systems has integration, test and certification benches used for specific electrical equipment but also complete systems. B525 Labinal Power Systems created the B525 integration bench in 2014 to accompany the Bell Helicopter contract for which we provide the full
- Component / Product Tested: Avionics / Military Electronics
- Type / Form: Test Platform / System
-
Supplier: Unipower, LLC
Description: Features and Options 92% Efficiency Rectifiers 300A Capacity in 2RU System Remote Monitoring & Control Field Replaceable Controller Ethernet Comm. with SNMP reporting & Alarms 3 LEDs for Alarm Indicators 4 Form-C Relay Alarm Contacts Up to 12 Pluggable Load Breakers Up to 2
- Output Frequency: 0.000047 to 0.000063 MHz
-
Supplier: Eagle Eye Power Solutions, LLC
Description: -53.3VDC, 37A Eagle Eye small cell power systems provide flexible configurations for DAS and small cell 5G/4G/LTE wireless/telecom base stations. Our small cell equipment is designed to withstand all types of weather conditions and harsh environments for reliable power anywhere on the planet,
- DC Output Power: 2,000.0000000000002 watts
- DC Output Voltage: 43 to 56 volts
- DC Output Current: 37 amps
- AC Input Voltage: 176 to 264 volts
-
Supplier: Eagle Eye Power Solutions, LLC
Description: -53.3VDC, 30A Eagle Eye’s SC-Series small cell battery power systems provide flexible configurations for indoor and outdoor DAS and small cell 5G/4G/LTE applications. They are equipped with full features and options, including battery backup with dry contact alarms. With more than 300,000
- DC Output Voltage: -53.3 volts
- DC Output Current: 30 amps
- AC Input Voltage: 220 volts
- Form Factor: Wall Mount
-
Supplier: Eagle Eye Power Solutions, LLC
Description: -53.3VDC, 13A Eagle Eye’s SC-Series small cell power systems provide flexible configurations for indoor and outdoor DAS and small cell 5G/4G/LTE applications. They are equipped with full features and options, including battery backup with dry contact alarms. With more than 300,000
- DC Output Voltage: -53.3 volts
- DC Output Current: 13 amps
- AC Input Voltage: 220 volts
- AC Input Current: 4 amps
-
Supplier: Dynapower Corporation
Description: cost is less than 30% that of a new rectifier. Dynapower offers custom engineering and field service to modernize not only Dynapower and Rapid Power Technologies high power rectifiers, but all other rectifier manufacturers products including PEC, GE, InverPower, ABB, Siemens,
- Form Factor: Desktop / Free Standing
-
Supplier: SOCOMEC
Description: (replacement of modules without any power interruption). Easy, user-friendly operation • Front mimic panel with clear working status indication. • Digital control and monitoring of the rectifier modules. • Adapted to be used with different types of battery technologies. • Wide choice
- DC Output Voltage: 21 to 145 volts
- DC Output Current: 15 to 200 amps
- DC Output Power: 14,399.999999999995 watts
- AC Input Voltage: 230 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927794-MP6907GS Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: MP6907 Categories:
- Output Options: Inverting
- Features: Other
- Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885656-MP6922AGS Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting:
- Operating Temperature: -40 to 125 C
- Output Options: Inverting
- Features: Other
- Type: SOIC
-
Supplier: Unipower, LLC
Description: up to three rectifiers which can also be operated in a 2+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input. Green LEDs indicate
- DC Output Voltage: 24 volts
- DC Output Power: 1,000.0000000000001 watts
- Output Frequency: 0.000047 to 0.000063 MHz
- AC Input Voltage: 85 to 264 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 804993-MP6922AGS-Z Packaging: Reel Mounting Style: SMD Applications: Secondary-Side Controller, Synchronous Rectifier Current - Supply: 23mA Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C
- Supply Voltage (Vi): 8 to 24 volts
- Operating Temperature: -40 to 125 C
- Output Options: Inverting
- Type: SOIC
-
Supplier: Schneider Electric, Automation & Control
Description: Market’s first true industrial AC UPS with PFC rectifier Industrial AC UPS with PFC rectifier The Gutor PXP with its PFC rectifier (Power Factor Correction) will drastically reduce the THDi (harmonics at the input) to a very low level. Therefore, it is the right choice for
-
Supplier: CAS DataLoggers
Description: With its Expert Vibro EV-8 Data Acquisition System device, Delphin has successfully combined the processing of complex functions with high levels of flexibility in a user-friendly system. Vibration measurement systems can now be used where they had previously been economically
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: ZTE Corporation
Description: networking as per application scenarios. The peak efficiency of the system is up to 96% and the power density is higher. The depth of the cabinet is only 400 mm and the front access design further reduces area occupation and space for maintenance. The monitoring unit of the
- DC Output Voltage: -48 volts
- DC Output Current: 300 amps
- AC Input Voltage: 80 to 300 volts
- Form Factor: Rack Mount
-
Supplier: Analytic Systems
Description: The BCA610R Rackmount Battery Charger (Rectifier)’s current mode switching design offers increased power and reliability in a compact package. The low ripple charging profile and standard equalize cycle greatly increases the lifetime of expensive battery systems. Extra input and output
- Input Voltage: 110 to 220 volts
- Charging Current: 7 to 40 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Description: requirements for traction power rectifier transformers for dc electrification systems. Covered in this standard are liquid-immersed and dry-type transformers, including those with cast coil and epoxy resin encapsulated windings.
-
Supplier: Stored Energy Systems/SENS
Description: SENS EnerGenius® IQ is a utility-grade DC power supply/charger offering industry-first on-board battery checking and data logging systems. These unique features assess battery health, alert operators to potential battery failure and help direct preventive maintenance. By integrating
- Input Voltage: 480 volts
- Charging Current: 150 amps
- Output Voltage: 240 volts
- Operating Temperature: -40 to 50 C
-
Supplier: ZTE Corporation
Description: ZXDU68 W201 (V5.0) and ZXDU68 W301 (V5.0) are outdoor DC power systems, which can provide -53.5V DC power for communications equipment. ZXDU68 W201 (V5.0) is equipped with Four ZXD3000 rectifiers and can provide 12kW output. ZXDU68 W301 (V5.0) is equipped with Six ZXD3000
- DC Output Voltage: -53.5 to 48 volts
- AC Input Voltage: 85 to 295 volts
-
Supplier: Cosmic Equipment SpA
Description: transistors, silicon controlled rectifiers, bipolar devices, diodes, TRIACs and intelligent power devices."
- Component / Product Tested: Active Components / Semiconductors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Cosmic Equipment SpA
Description: transistors, silicon controlled rectifiers, bipolar devices, diodes, TRIACs and intelligent power devices."
- Component / Product Tested: Active Components / Semiconductors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Cosmic Equipment SpA
Description: the perfect platform for high throughput testing of modern power devices, including MOSFETs, JFETs, IGBTs, transistors, silicon controlled rectifiers, bipolar devices, diodes, TRIACs and intelligent power devices.
- Component / Product Tested: Active Components / Semiconductors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: Cosmic Equipment SpA
Description: the perfect platform for high throughput testing of modern power devices, including MOSFETs, JFETs, IGBTs, transistors, silicon controlled rectifiers, bipolar devices, diodes, TRIACs and intelligent power devices.
- Component / Product Tested: Active Components / Semiconductors
- Type / Form: Measure Unit / Monitor, Test Platform / System
-
Supplier: RoMan Manufacturing, Inc.
Description: IGBT controls as well as saturable reactors AC and DC outputs Integrated center tap rectifier star rectifier Bridge rectifier Thermocouple and thermo switch integrated monitoring available Accessories including PT’s, CT’s (with and without burden resistors), enclosures,
- DC Output Voltage: 1 to 1,500 volts
- Input Frequency: 4 to 2,000 Hz
- Type: DC Power Supply
- Features: Rectifier
-
Supplier: Transtector Systems, Inc.
Description: advanced load controller that controls rectifiers, monitors system parameters and provides alarms can be accessed locally or remotely from this Transtector unit DCIPS1B-S-00-B6.This rack mounted DC power distribution unit PDU can be populated by up to 2 >96% efficiency rectifier
- Voltage: 48 VDC
- Protection: Circuit Breaker
- Outlets: IEC
- Unit Type: Rack Mount
-
Supervisory Circuits and Battery Monitor Chips - RF Energy Harvesting Management Circuit -- AEM40940Supplier: e-peas SA
Description: E-peas' RF energy harvesting IC solution - AEM40940 - is an integrated energy management subsystem integrating a rectifier that extracts AC power from ambient RF waves to simultaneously store energy in a rechargeable element and supply the system with two independent regulated
- Supply Voltage (Vi): 0.05 to 2.5 volts
- Type: QFN
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifiers Fast-Off Intelligent Rectifier Driver Product overview: MP6902DS-LF from Monolithic Power Systems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Monitor 10-Pin DFN EP T/R Product overview: IR3720MTRPBF from International Rectifier is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing
- Regulated Output Voltage (Volt): 1.8 volts
- Operating Temperature: 0 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AC Motor Controller, PDSO16, MS-013AA, SOIC-16 Product overview: IR21771STRPBF from International Rectifier is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers
- Regulated Output Voltage (Volt): 20 volts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Inductotherm Group
Description: units are available with our built-in Melt-Manager® Plus® Control System which allows for connection to external customers’ monitoring or data acquisition systems.
- DC Output Power: 15,000 to 749,999.9999999963 watts
-
Supplier: LHV Power
Description: a semi-linear, sine-wave topology, exhibiting low noise and high-precision output characteristics for demanding applications in MRI scanners and other systems with multiple PMT devices. The PH220 Series' first production model is rated for an output voltage of -1,500 Vdc, with a broad range
- DC Output Voltage: 100 to 5,000 volts
- DC Output Power: 200 watts
- AC Input Voltage: 90 to 264 volts
- Input Frequency: 47 to 63 Hz
-
Supplier: Nelson Fastener Systems
Description: 1600t are the ideal tools to weld up to 5/16” (M8) CD studs in GAP or CONTACT mode. These systems offer a wide range of features and benefits such as STUD EXPERTTM and PROCESS MONITORING, that make setup and operation simplified for the user. The process saves time and money with the
- Input Current: 5 to 10 amps
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, Single-phase
- Output Power Capability: DC Output
- Equipment Type: Power Source / Station
Find Suppliers by Category Top
Featured Products Top
-
V Measurement up to 3 kV DC Designed for demanding industrial and control environments Whether it's measuring rectifier outputs, fuel cell strings, or critical control systems, the P45000 ensures safe and accurate voltage monitoring in a compact and robust package (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
disabled if desired. These self-powered timers are designed for applications where no external power is available and as replacements for electromechanical hour meters. They are designed for the determination and monitoring of operating time, warranty period and maintenance (read more)
Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
other rectifier or inverter applications. They are also used in domestic air conditioning, supplemental cooling, rack or in-row equipment cooling, low-power industrial heaters and cowl ventilation. Their innovative blade design ensures noise is reduced to a minimum. Their compact footprint (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
voltage regulation system that uses Silicon Controlled Rectifiers (SCRs) instead of traditional servo motors. Unlike conventional electromechanical stabilizers, SCR technology performs voltage regulation (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
setup of different measurement systems at LRC utilizing photomultiplier tubes (PMT), design and realization of a standalone high voltage power supply (HVPS) was started. PMTs represent well-established and versatile tool to amplify the light output of solid or liquid scintillation radiation detectors (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
deliver consistent voltage levels with very low ripple, ensuring accurate measurements and reliable operation of sensitive equipment. Medical Devices: Medical devices, including diagnostic equipment like MRI machines, CT scanners, and patient monitoring systems, require (read more)
Browse Power Supplies Datasheets for Uni-Trend US
Conduct Research Top
-
Upstream Oil & Gas Assets that Need Remote Monitoring
Article identifies upstream compressors, tanks, lease automated custody transfer (LACT) units, rectifiers, test points, pipeline inspection gauges (PIGs) and gas meters as assets that could benefit from secure remote monitoring.
-
IR Keeps West Virginia Coal Miners Safe
When all safety procedures are followed, coal mining is a very safe industry. Infrared testing is used to monitor the direct current trolley systems that power transportation vehicles. The trolley system can extend for 20 to 30 miles underground, and consists of a positive or negatively charged
-
Watlow SCR Power Controllers and Ohio Semitronics Watt Transducers
, with many different industrial applications occurring, including the control of heaters, ovens, and furnaces that incorporate Watlow (R) power control equipment. When specifying a PC5 model to use with a Watlow DIN-A-MITE (R) SCR (Silicon Controlled Rectifier), there are questions to consider in order
More Information Top
-
A DC Power Supply System for Small Telecommunication Stations
Fig. 4 Rectifier Monitoring System , Part .
-
Measurable variables in copper Electrowinning and their relevance to predict process performance
Specific energy calculation is based on cell voltage monitoring systems, total current of the rectifier monitoring systems and weighing procedures, also through the year .
-
Design of the Socket-based IPC Messaging Platform
[2] Nian feng, Gui Weihua, Rectifier Remote Monitoring System Based on Socket.
-
Improving Productivity and Energy Efficiency in Copper Electrowinning Plants
His current research interests include high-current rectifiers , monitoring systems for electrochemical processes, and mining applications.
-
Design and Application of Remote Fault Maintenance Solution Based on IRL and Checkpointing
[3] YAN Feng, GUI Wei-hua, HU Zhi-kun, HE Duo-chang Rectifier Remote Monitoring System Based on Socket Computer Engineering, Vol.34, Mar. 2008, pp.243-245 [4] Design of Grab Supervising System Based on GPRS Wireless Data Exchange, Electronic Technology …
-
Integrated Expandable DC Power System Delivers Up To 3900W
The controller manages the system rectifiers , monitors the system parameters and has alarms for system failures.
-
Field measurements of harmonic distortion and the role of the DC-link inductor
Power system monitoring , Rectifiers , AC motordrives, DC motor drives,Converters,Powerquality, Voltagenotching.
-
EMBEDDED REFERENCE CELLS FOR USE IN CATHODICALLY PROTECTED CONCRETE
Embedded cells are more convenient than surface cells where access to the protected surface of the structure is difficult, and they are essential when potential-controlled rectifiers or remote monitoring systems are being used.
-
ZASMHBA0004121
Rectifier with remote monitoring system (RMU) for use as part of an elevated water tower cathodic protection system for water side corrosion protection.
-
Handford Works monthly report, July 1948
… units were shutdown as a result of this power fluctuation at 1:53 P.M. Effects of the surge on instrument equipment was felt in the IOO-D Area; where fuses blew on rectifiers to temperature monitor system , tube burned out in …
Indicates content that may require registration and/or purchase.