-
Description: Long shank taps with nominal diameters from M3 to M24 and 1/8 in to 1 in -- Reduced shank taps
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: Mega Synchro Tapping Holder compensates for synchronization error during rigid tapping. It improves thread quality and tool life by reducing thrust loads caused by synchronization errors up to 90%. Mega Synchro comes in a wide variation of 41 bodies and 45 tap holders the various combinations
-
Supplier: Walter Surface Technologies
Description: Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity
- Overall Length: 2.5 to 4.312 inch
- Nominal SAE Size: # 16, # 3, # 7, 7/8"
- Type: Combined Drill and Tap
- Features: Other
-
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: The most successful manufacturers in the world invest in superior tooling because it is good for their bottom line. The precision and ruggedness of Kasier boring heads deliver measurable performance advantages - significantly reducing finishing cost and cycle time. The Kaiser modular precision tool
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: The most successful manufacturers in the world invest in superior tooling because it is good for their bottom line. The precision and ruggedness of Kasier boring heads deliver measurable performance advantages - significantly reducing finishing cost and cycle time. The Kaiser modular precision tool
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Taper lead, reduced shank. Right hand thread. See Technical information for full details.
- Thread Form: M
- Nominal ISO Size: M16
- Chamfer Type: Taper Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Taper lead, reduced shank. Right hand thread. See Technical information for full details.
- Thread Form: M
- Nominal ISO Size: M6
- Chamfer Type: Taper Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Second lead (USA Plug), reduced shank. Right hand thread. See Technical information for full details.
- Thread Form: M
- Nominal ISO Size: M16
- Chamfer Type: Plug Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread tap, uncoated. Metric thread ISO DIN 13, 6H fit. DIN 376 dimensions, Second lead (USA Plug), reduced shank. Right hand thread. See Technical information for full details.
- Thread Form: M
- Nominal ISO Size: M6
- Chamfer Type: Plug Tap
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: The most successful manufacturers in the world invest in superior tooling because it is good for their bottom line. The precision and ruggedness of Kasier boring heads deliver measurable performance advantages - significantly reducing finishing cost and cycle time. The Kaiser modular precision tool
-
Supplier: Mueller Company
Description: hold feed yoke securely in place around boring bar . Square shank on feed yoke fits power operator for automatic feed. FEED SLEEVE AND CAP - acme threads require only 2-1/2 turns to remove sleeve and cap for fast disassembly; long bearing surfaces provide exceptional boring bar rigidity;
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Maximum Length: 25.399986284007408 mm
- Features: Other
- Shaft Material: Stainless Steel
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Maximum Length: 25.399986284007408 mm
- Features: Other
- Shaft Material: Stainless Steel
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Maximum Length: 19.049989713005555 mm
- Features: Other
- Shaft Material: Stainless Steel
-
Description: Shafts are mechanical components, typically cylindrical in shape, used to transmit motion, torque, and/or power in any combination. They are also subject to lateral loads. These can be constant or fluctuating. The sizing of shafts, therefore, is usually determined as a function of
- Maximum Length: 31.74998285500926 mm
- Features: Other
- Shaft Material: Stainless Steel
-
Supplier: Oil-Rite Corp.
Description: construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws vertically into a tapped hole on the top of a reservoir. Dimensions: A Sight Opening 3 1/2" B Total Height 5
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws into a tapped hole on the side of a reservoir. Dimensions: A Sight Opening 9
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws vertically into a tapped hole on the top of a reservoir. Dimensions: A Sight Opening 9 1/2" B Total Height 11 11
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: atmospheric pressure. Leak-tight construction is achieved with Buna-N seals. The vent cap and body are made of aluminum alloy. The unit tolerates temperatures up to 205° F. The square shank with pipe thread screws into a tapped hole on the side of a reservoir. Dimensions: A Sight Opening 9
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Sandvik Coromant Co.
Description: tolerance: H9-H10 Hole diameter range: 10.00 to 33.00 mm (0.394-1.299 inch) Hole depths: up to 10 × drill diameter Typical hole types: pre-holes for taps and bolt holes
- Cutting Diameter: 0.3937 to 1.2992 inch
- Features: Coolant Feed, Other
- Units: English / Fractional, Metric
- Product: Individual Drill
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY -- These shaft reducers and extenders from SDP/SI eliminate the need for special shafting. There are 20 inch and 27 metric size stainless steel adapters, identified as the (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Applied Machining Technology
Long shank taps with nominal diameters from M3 to M24 and 1/8 in to 1 - reduced shank taps ISO 2284 .
-
CR4 - Thread: Thread forming taps
Use a taper thread cutting tap with a reduced shank and run it right through the plate with your battery drill do not reverse drop the tap out of your square drive and reengage for the next hole, there is less chance…
Indicates content that may require registration and/or purchase.