-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, direct-acting, spool-type reducing/relieving valve designed to act as a pressure regulating device for secondary circuits. It is intended for use in stable-input fl ow circuits.
- Pressure Rating: 0 to 1,000 psi
- Number of Ports/Ways: 3
- Controlled Pressure Range: 0 to 1,000 psi
- Media Temperature: -15 to 400 F
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, pilot-operated, spool-type reducing/relieving valve, which can be infi nitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. This valve is intended for use as a pressure
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 4,003.04052 psi
- Controlled Pressure Range: 100.076013 to 3,002.28039 psi
- Number of Ports/Ways: 2
-
Supplier: HydraForce, Inc.
Description: A direct-acting, spool-type, drop-in-style, flange-mounted, pressure reducing/relieving valve, which can be infinitely adjusted across a prescribed range using a variable electric input. Pressure output is proportional to DC current input. The Ecoil is an integral part of the
- Pressure Rating: 0 to 3,500 psi
- Controlled Pressure Range: 0 to 3,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 250 F
-
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, pilot-operated, spool-type, hydraulic pressure reducing/relieving valve with internal pilot and internal spring chamber drain, designed to act as a pressure-regulating device for secondary circuits.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.25 to 0.5 inch
-
Supplier: Accuris
Description: Test Methods for Electro-Hydraulic Proportional Pressure Reducing Valves and Electro-Hydraulic Proportional Pressure Reducing and Relieving Valves
-
Supplier: Continental Hydraulics
Description: VEP 03 MSV 3-WAY MODULAR PROPORTIONAL PRESSURE REDUCING/RELIEVING VALVES Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 13.2 gpm (50 l/min) Description The VEP03MSV-PDRP is a D03 modular three-way proportional pressure
- Pressure Rating: 4,600 psi
- Media: Hydraulic Fluid
- Features: Pressure Reducing Regulators, Regulators
- Valve Type: Solenoid Valves, Spool Valves
-
Supplier: Continental Hydraulics
Description: P03 MSV-PDR* PRESSURE REDUCING / RELIEVING VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (75 l/min) Description The P03MSV-PDR valve is a modular three-way spool type direct operated pressure reducing /
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3
- Controlled Pressure Range: 285 to 430 psi
- Valve Type: Cartridge / Manifold Valves, Spool Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOW CONTROL VALVE, REDUCING/RELIEVING VALVE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
-
Supplier: Radwell International
Description: CARTRIDGE VALVE, DIRECT-ACTING, PRESSURE REDUCING/RELIEVING VALVE, WITH DRAIN TO PORT 4. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Cartridge / Manifold Valves, Drain Valves
-
Supplier: Continental Hydraulics
Description: PowerFlow™ D08 MODULAR STACK VALVES Check, Flow Control, Cross Port Relief, Pressure Reducing/Relieving, Counterbalance Valves & Pressure Compensator Sizes NFPA D08, CETOP 8 & NG25 Pressures up to 3000 PSI High Flow Option Description Modular stack valves are
- Pressure Rating: 3,000 psi
- Valve Type: Cartridge / Manifold Valves, Check Valves, Control Valves, Pressure Relief Valves
- Media: Hydraulic Fluid
- Features: ISO, Pressure Reducing Regulators, Regulators
-
Supplier: AVK International A/S
Description: Wide variety of pressure reducing valves and float valves for water supply applications. The AVK ball float valves are designed to be fitted in the top of a tank or reservoir to automatically control the rate of filling and shut off completely when a predetermined level
- Valve Size: 1.5 to 12 inch
- Media Temperature: 158 F
- Features: AWWA, Bolt Flange, DIN, Other
- Media: Cold Water, Potable Water, Water
-
Description: water supply pipeline systems and city water supply projects. Maintenance Instructions For Flow Control Valve The hydraulic control valve is a self-lubricating valve body using water, without the need for additional oil lubrication, if you experience damage to the internal parts
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover pressure relief valves intended for use in sprinkler systems for fire protection service to relieve excessive pressures caused by thermal expansion, downstream of a pressure reducing valve or in valve trim. 1.2 Requirements for installation of
-
Supplier: Dymax
Description: Available Globally, Except Europe The RotoSpense 360 accurately dispenses medium to high-viscosity materials onto the outer diameter of tubes. It incorporates a tube detection sensor that identifies when a part is inserted, automatically activating the dual-integrated Dymax Model 455 valves
-
Supplier: Clippard
Description: options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in
- Pressure Rating: 300 psi
- Controlled Pressure Range: 10 to 100 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 158 F
- Port Size: 0.25 to 0.5 inch
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator.
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 122 F
- Port Size: 0.25 inch
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator.
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 122 to 176 F
- Port Size: 0.25 inch
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature oil removing filter / regulator.
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 122 to 176 F
- Port Size: 0.25 inch
-
Supplier: Clippard
Description: micro-adjustment (32 pitch thread). Knobs ordered separately (#AK4-A) *Non-relieving models only
- Pressure Rating: 300 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: Beswick Engineering Co., Inc.
Description: Weight will vary slightly, depending on configuration. Porting: ¼-28 internal threaded inlet port, 10-32 internal threaded outlet port. This regulator is available in both Relieving and Non-Relieving types. Mounting: Most models are supplied with a 15/32-32 thread, with two 9/16″
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Boston Gear
Description: on regulators maintain user settings Relieving style regulators Body and bowls are lightweight, yet rugged Sample Applications Clamping devices Lifting mechanisms Sorting equipment Packaging equipment Machine tools Food processing Automotive Material handling Specialty machinery
- Valve Size: 0.125 to 1.5 inch
- Pressure Rating: 250 psi
- Port Size: 0.125 to 1.5 inch
- Features: Filter, Regulator, Lubricator Assembly (FRL)
-
Supplier: KADANT
Description: also monitored and trended to show dryer section performance and operating efficiency. Valve Condition Monitoring Module The Valve Condition Monitoring Module monitors all steam system valves that are equipped with "smart" positioners. Control valve condition is a key to
-
Supplier: Oil-Rite Corp.
Description: phase power at 230/460V 60Hz. Additional controls include: · A stainless steel pressure gage located near the system outlet, displaying 0-60 PSI. · A bronze check valve located after each pump and at the system outlet to ensure fluid flows in only one direction. · A bypass relief valve
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
Featured Products Top
-
protection by automatically relieving excess pressure and admitting air when vacuum conditions occur. Designed for large-volume storage tanks, these valves help maintain safe operating pressure while significantly reducing vapor losses caused by normal (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
are designed to maintain safe operating conditions while providing an additional layer of fire protection. The valves automatically relieve excess pressure and prevent harmful vacuum formation, helping protect tank integrity and extend equipment service life. Integrated flame arrestors help (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
for many of today’s high-performance electronics. Unlike traditional cylindrical electrolytics, a THA/THAS capacitor has a sealed, laser welded aluminum case that eliminates the need for space wasting end seal gaskets. The design includes a valve to vent hydrogen gas, reducing swelling by (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier