-
Supplier: Technic, Inc.
Description: Wide current density capability tin lead process based on MSA.
- Chemical / Composition: Tin Plating
-
Supplier: Technic, Inc.
Description: application. Selective Spot systems can be made accurate to +/- 0.1 mm and include the capability of east/west plating on pins. Stripe systems may operate with a similar accuracy and allow stripe on strip and edge of strip placement. Dual Strand, U-shaped Reel to
- Machinery Type: Continuous Web - Reel to Reel
- Application / Industry: Electrical / Electronic Parts (Connectors, Pins, etc.)
- Process / Technology: Electroplating
-
Supplier: Technic, Inc.
Description: High speed matte pure tin plating process based on sulfuric acid electrolyte. Offers significant cost advantages vs MSA systems.
- Chemical / Composition: Tin Plating
-
-
Supplier: Technic, Inc.
Description: High speed, phosphate based electrolyte designed for reel-to-reel and cut strip silver spot plating applications.
- Chemical / Composition: Silver Plating
-
Supplier: Metalor Technologies USA Corporation
Description: concept: "easy to use", "easy to change" and "easy to maintain". We offer custom-built plating equipment and products meeting our customers' individual needs. As a leading manufacturer of plating equipment for the electronics industry our machines are in operation
- Machinery Type: Batch - Barrel / Tumbler, Batch - Vibratory / Ultrasonic, Continuous Web - Reel to Reel, Rack / Hook System
- Application / Industry: Electrical / Electronic Parts (Connectors, Pins, etc.), Semiconductor / Wafer, Tab / Finger Plating
- Process / Technology: Electroless Plating, Electroplating
-
Supplier: Newark, An Avnet Company
Description: G862 SERIES,TERMINAL CRIMPING TYPE,TIN PLATING,2.0mm PITCH,AWG#24 ONLY / Reel
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Our silver plating portfolio includes: Low Speed A low-speed silver plating process designed for rack-and-barrel applications. High Speed A high-speed silver plating process for reel-to-reel plating using inert anodes.
- Chemical / Composition: Silver Plating, Tin Plating
-
Supplier: MacDermid Alpha Electronics Solutions
Description: available are high-efficiency, low-speed, low-foam electrolytes formulated for rack-and-barrel deposition of pure tin. These produce light-colored, fine-grain deposits with a uniform matte appearance. Bright (MSA) High-speed tin plating solutions for reel-to-reel or
- Chemical / Composition: Nickel Plating - Hard, Tin Plating
-
Supplier: Newark, An Avnet Company
Description: Minitek Pwr 3.0, Dual Row, Right Angle Through Hole Header, 8 Positions, Gold Flash plating, GW Compatible LCP, With Pegs, Tape and Reel.
-
Supplier: Newark, An Avnet Company
Description: Minitek Pwr 3.0, Dual Row, Right Angle Through Hole Header, 4 Positions, Gold Flash plating, GW Compatible LCP, No pegs, Tape and Reel.
-
Supplier: Newark, An Avnet Company
Description: Minitek Pwr 3.0, Single Row, Right Angle Through Hole Header, Gold Flash plating, 2 Positions, Black Color, GW Compatible LCP, Tape and Reel.
-
Supplier: Harwin Plc
Description: Female crimp contacts on reel – Gold finish contact area. Suitable for cable conductor sizes from 24 to 30 AWG. Use with crimp housings M22-301 and M22-302 series.
- Current Rating: 1 amps
- Operating Temperature: -25 to 85 C
- Contacts Pitch: 2 mm
- Contact Plating: Gold Plating
-
Supplier: Harwin Plc
Description: Female crimp contacts on reel – Gold finish contact area. Suitable for cable conductor sizes from 22 to 30 AWG. Use with crimp housings M20-106 and M20-107 series.
- Current Rating: 3 amps
- Operating Temperature: -40 to 105 C
- Contacts Pitch: 2.54 mm
- Contact Plating: Gold Plating
-
Supplier: Metalor Technologies USA Corporation
Description: reel-to-reel, barrel, rack, vibratory and semiconductor metallization equipment. Simply stated, Metalor products work − they are tried and tested. Our Advanced Coatings Division concentrates its expertise on a comprehensive plating process range which includes precious
-
Supplier: Components Corporation
Description: Corporation's line of surface mount and through-hole test points are field-proven, with applications ranging from consumer electronics to medical and aerospace technology and beyond. The TP-108 is now available in silver plating for outstanding reliability. Certificate of Compliance
- Features: Plated Holes
- Standards / Compliances: REACH, RoHS Compliant
- Type / Mounting: Surface Mount
- Packaging Method: Tape Reel
-
Supplier: Waytek, Inc.
Description: Reel Size: 3000 Aptiv 12084200 Metri-Pack 150 Series Female Terminals on a reel Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Rating: 14A Series: 150 Series Contact Plating: Tinned brass Operating temp: -40c to 125c Cable Diameter: 2.4mm to 1.47mm
- North American (AWG): 22 to 20 AWG
- Terminal Type: Ferrule Terminal
- Features: RoHS
-
Supplier: Waytek, Inc.
Description: Reel Size: 2500 Aptiv 15304717 Metri-Pack Female Terminal Reel Category: GT 280 Connectors Manufacturer: Aptiv Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space
- North American (AWG): 16 to 12 AWG
- Terminal Type: Ferrule Terminal
- Features: RoHS
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are always at the forefront of similar
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 5 amps
-
Supplier: Waytek, Inc.
Description: Reel Size: 2000 Aptiv 15304731 Male Terminals on Reel Category: GT 280 Series Connectors Manufacturer: Aptiv Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the
- North American (AWG): 18 to 16 AWG
- Features: RoHS
-
Supplier: Waytek, Inc.
Description: Reel Size: 2000 Aptiv 15326004 Female Terminals on Reel Category: GT 280 Series Connectors Manufacturer: Aptiv Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the
- North American (AWG): 12 AWG
- Terminal Type: Ferrule Terminal
- Features: RoHS
-
Supplier: Allied Electronics, Inc.
Description: Mini-Fit Jr.™ is ideal for higher-current / higher-density applications which require design flexibility for wire- to-wire and wire-to-board configurations. Mini-Fit connectors are ideal for power applications up to 9.0A per circuit. The core attributes of Mini-Fit Jr. include:
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: assurance. Comprehensive quality management system, strict management in all aspects of design, manufacturing, testing, etc., to ensure the use of materials, coupled with high-precision imported equipment and high-tech technology to ensure, our products Performance and indicators are
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 5 amps
-
Supplier: Interplex Etch Logic, LLC
Description: expertise to create a number of reel-to-reel plating options. Customers can choose from a multitude of electro deposition technologies including selective brush, selective stripe, controlled depth and overall flood. In addition, Interplex is pioneering lead-free
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
- Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only
-
Supplier: Samtec Inc.
Description: 35,000 Contacts Per Reel Selective Gold Plating
- Applications: Battery / Fuel Cell, Electronics (IC Packaging / Interconnect)
- Type: Electrical Contact
- Plating / Coating: Gold
- Features: Gold / Gold Alloy (Au), Plated / Coated, Specialty / Other
-
Supplier: TE Connectivity
Description: Configuration Features Number of Positions : 2 Number of Rows : 1 PCB マウント向き : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material
- Current Rating: 6 amps
- Number of Contacts: 2 #
- Connector Type: Board-to-Board Connector, Wire-to-Board Connector
- Features: Other
-
Supplier: TE Connectivity
Description: Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : .2 MICM [8 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact
- Voltage Rating: 100 volts
- Current Rating: 0.5 amps
- Contact Pitch: 0.7873995748042296 mm
- Number of Contacts: 150 #
-
Supplier: Win Source Electronics
Description: Polyamide (PA46), Nylon 4/6 Voltage: 300 V Standard Package: 200 pcs Current: 6 A Mating Orientation: Horizontal with Board Wire Termination: Screw - Leaf Spring, Wire Guard Contact Material - Plating: Tin Plated Clamp Material - Plating: Steel, Stainless Screw Material -
- Current Rating: 6 amps
- Contact Pitch: 5.003797297949459 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: Umicore Metal Deposition Solutions
Description: For high-speed deposition in reel-to-reel equipment PALLUNA® 468 is a weakly ammoniacal high-speed electrolyte for depositing palladium-nickel alloys in reel-to-reel equipment (selective dipping, jet plating, brush plating) and in
-
Supplier: Umicore Materials
Description: For high-speed deposition in reel-to-reel equipment PALLUNA® 468 is a weakly ammoniacal high-speed electrolyte for depositing palladium-nickel alloys in reel-to-reel equipment (selective dipping, jet plating, brush plating) and in
-
Supplier: TE Connectivity
Description: Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Type : Pin Mating Tab Thickness : .3 MM [.012 INCH ] Mating Tab Width : .8 MM [.031 INCH ] Operation/Application Circuit Application : Signal Packaging Features Packaging Method :
- Features: RoHS
-
Supplier: Umicore Metal Deposition Solutions
Description: Alternative to electroless nickel With NIPHOS® nickel-phosphorus alloy layers with high phosphorus content can be plated electrolytically in barrel-, rack- or reel-to-reel lines. Compared to electroless nickel layers containing a high phosphorus content, the
-
Supplier: Umicore Materials
Description: Alternative to electroless nickel With NIPHOS® nickel-phosphorus alloy layers with high phosphorus content can be plated electrolytically in barrel-, rack- or reel-to-reel lines. Compared to electroless nickel layers containing a high phosphorus content, the
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5154TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .022 [0.55] OD: .394 [10.0] Packaging: Tape and Reel - 4,000 / 13" reel Trip Force: 9.9 oz. [280g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -
- Maximum Current: 0.000005 to 0.1 amps
- Maximum DC Voltage: 0.1 to 100 volts
- Switch Type: Dome Switch
- Features: Tape and Reel Packaging
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels Chemical series is designed for chemical distribution/delivery for a variety of applications including: commercial/community pools, water parks, toxic waste recycling, bulk handling of acid, bleach, chlorine, pesticides, fertilizers and more. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
If you are already using “Reflow Solder” to create PC Boards, more value can be gained from the already in-place equipment with ReelFast® fasteners. ReelFast® Surface Mount Fasteners (SMT) mount on PC boards in the same manner, and at the same time (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
ALPHA® Exactalloy® Preforms in tape and reel packaging are used with solder paste to selectively increase solder volume using standard pick and place equipment. The preform is placed directly into the solder paste prior to assembly reflow. Alpha (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
Hannay Reels 4100 Series reels are durable, compact and lighweight hose reel designed for long lengths of hose. Built with a rugged roll-formed frame, this series is available in manual or power rewind, handles 3/4" or 1 " ID hose and can hold up to 200 feet. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay's 8000 Series reels are heavy-duty reels designed for bulk transfer operations, fueling applications, chemical transfer and more. The 8000 series can handle 1.5" up to 2" ID hose and lengths up to 340 feet and are available in manual or power rewind options. Stainless steel internal (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Less scrap, less handling, and less risk of damage. See why PEM® ReelFast® surface mount fasteners are an economical and reliable way to fasten hardware to PC boards. Watch our new video below to see their simple, step-by-step installation process. (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
reflow solder process. Alleviates concerns about potential damage to P.C. Boards due to improper secondary operations. Fasteners provided on tape and reel compatible with existing SMT automated installation equipment. Benefits include reduced scrap, reduced handling and reduced risk of board damage. (read more)
Browse Rivets Datasheets for PennEngineering® -
It mounts on P.C. boards in the same manner and at the same time as other surface mount components prior to the automated reflow solder process. This alleviates concerns about potential damage to P.C. boards due to improper secondary installation operations. These fasteners are provided on tape (read more)
Browse Captive Fasteners Datasheets for PennEngineering®
More Information Top
-
Modern Electroplating 5th Edition
Reel-to- reel plating of connectors includes facilities for cleaning and preparation of parts, strike plating, and transport of parts and chemicals.
-
Operation and experience of a 2 km coated conductor REEL – to – REEL copper pulse plating facility
The design of the Cu reel-to- reel plating facility considers this strain sensitivity.
-
Long-Length Coated Conductor Copper Plating Fabrication
This work describes the overall analysis of the constructed reel-to- reel plating unit and evaluates the final conductor properties.
-
Copper – HTS hybrid conductor architecture
Pulse plating increases the plating efficiency and is utilized in a developed reel – to – reel plating unit to deposit a Cu shunt on CC continuously.
-
Gold Electroplating A Brief Overview
Reel to reel plating lines can be typically 10m in length and production speeds are limited by the engineering difficulties associated with mask alignment of the defined area over a long distance at high speed.
-
THE ROLLING OF RODS, BARS, AND LIGHT SECTIONS
When coiling is complete, the reel plate is elevated to raise the coil above the vertical pins, from whence it can be pushed off sideways by a separate pushing mechanism, after which the plate retracts for coiling the next bar.
-
Horizontal Reel to Reel Copper Plating with InPulse 2
Reel to reel plating is a standard technology for production of thin core flexible material where the substrate is treated as a continuous roll and where material handling is critical to ensure uniform results.
-
The optimization and based Petri net modeling of discrete event dynamic system on a rolling production line
materials of rolling mill for reeling plates and meadium plates. and the (control problem of the time of blooms getting out of the. fumace (reference paper[l] and [2]) put fonvord the optimal problem of a type of discrete event dynamic system…
-
Maskless Laser Plating Techniques For Microelectronic Materials
The use of laser plating techniques in conjunction with reel to reel plating .
-
Gold plating in the electronics industry
Where coatings with good wear resistance are required, many successful reel-to- reel plating installations are available for depositing cobalt-hardened gold at cur- rent densities up to 6 000 A/m2 .
Indicates content that may require registration and/or purchase.