-
Supplier: Alcoa North American Rolled Products
Description: Reflective White Lighting Sheet Description Alcoa’s Reflective White products have been specifically designed to meet the needs of the lighting sheet industry, and you can choose the desired formability and reflectivity to meet your exact requirements. Combining our
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Alcoa North American Rolled Products
Description: 5454 Al-Bright Aluminum Plate and Sheet Description Having the right size Al-Bright aluminum plate and sheet translates into better trailers. That is why Alcoa is offering the broadest range of bright aluminum sheet and plate with an unbeatable bright
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Clear, White, Yellow, Black, Red, Orange, Light Blue, Dark Blue, Light Green, Dark Green, Purple, Brown and Grey, Colors: Clear, White, Yellow, Black, Red, Orange, Light Blue, Dark Blue, Light Green, Dark Green, Purple, Brown and Grey Reflective Stripe Tape: This reflective stripe tape
- Features: Abrasion / Scratch Resistant, Adhesive, Foam, PVC / Vinyl, Permanent, UV / Weather Resistant
- Carrier / Backing: Cloth - Woven Fabric, Metal Foil / Sheet, Paper, Plastic / Polymer
- Type: Reflective, Safety / Flagging
- Adhesive: Single-Sided Adhesive
-
-
Supplier: Allied Electronics, Inc.
Description: A high performance, cost-effective sheet shielding material. Very good electrical and thermal conductivity, high reflectivity and resistance to oxidation and corrosive environments. Composition is four-layer matrix of static dissipative-EMC coating/polyester/Aluminum/polyethylene. EMC,
-
Supplier: Ferguson Perforating
Description: reflective to heat and light. For most applications, perforated aluminum sheets need no protective coating but are often anodized to improve color and strength.
- Metal: Aluminum
- Features: Other
- Pattern: Staggered, Straight
-
Supplier: Maxi Adhesive Products, Inc.
Description: Aluminum foil tape, highly reflective allows effective light reflection and electrical insulation shielding. Flame retardant.
- Width: 2 inches
- Thickness: 0.0036 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Backing: Metal Foil / Sheet
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old AL.100 is a 100 micron soft aluminium foil coated with a solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for fixing aluminium and copper tubes in the production of freezer/refrigerators, moisture barrier, heat reflection, plastic and foam
- Thickness: 0.005511811023622047 inches
- Temperature Resistance: -50 C
- Adhesive: Acrylic, Single-Sided Adhesive
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: Intertape Polymer Group, Inc.
Description: aggressive acrylic adhesive provides long lasting adhesion to clean, dry surfaces. Flame retardant, high shear adhesion, UV resistant and excellent reflective properties. 1.75 mil.
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: Abrisa Technologies
Description: The front surface of the enhanced aluminum mirror coating reflects an average of 93% over the visible spectrum (450-650nm). Back surface reflective aluminum coatings are also available. Metal mirror coatings are often used in systems where a very broadband reflector or beam
- Glass Type: Aluminosilicate
- Shape / Form: Plate
-
Supplier: Intertape Polymer Group, Inc.
Description: pressure-sensitive adhesive provides long-lasting adhesion to clean/dry surfaces. Flame retardant, high shear adhesion, UV and mold resistant. Excellent reflective properties (i.e. heat, light). Superior bonding when exposed to either sub-zero or elevated temperatures. Release coated kraft
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Metal Foil / Sheet
- Features: Single-Sided Adhesive
-
Supplier: Custom Fabricating & Supplies
Description: GF1310 combines strong fiberglass cloth with aluminum foil and is coated with special silicone adhesive. With high reflection to radiant heat and excellent flexibility, it is suitable for the plasma spray masking, grit blasting as well as for applications requiring resistance to extreme
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Backing: Metal Foil / Sheet
-
Supplier: R. S. Hughes Company, Inc.
Description: thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 250 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant,
- Width: 18 inches
- Thickness: 0.25 inches
- Carrier / Backing: Metal Foil / Sheet
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 250 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant,
- Width: 12 inches
- Thickness: 0.25 inches
- Carrier / Backing: Metal Foil / Sheet
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: thickness. The variances in thickness often make an important difference in proper performance. This aluminum tape has a 250 mil total thickness. In addition to the other properties this product is chemical-resistant, heat-reflective, light-reflective, moisture-resistant,
- Width: 6 inches
- Thickness: 0.25 inches
- Carrier / Backing: Metal Foil / Sheet
- Features: Specialty / Other
-
Supplier: Waytek, Inc.
Description: 3M 7100053630 Aluminum Foil Tape Rolls Category: Metal Tape Manufacturer: 3M Width: 2" Roll Length: 180' Thickness: 5 mils Color: Gray Flame resistant Thermally conductive Heat and light reflective Moisture and solvent resistant Outdoor weathering and UV resistant Protects parts from
- Width: 2 inches
- Thickness: 0.005 inches
- Backing: Metal Foil / Sheet
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 2113NA aluminum tape comes in a 1.5 in width, 15 ft length and is packaged 12 rolls per case. Can be used to a maximum temperature of +600 F. In addition to the other properties this product is heat-reflective.
- Width: 1.5 inches
- Carrier / Backing: Metal Foil / Sheet
-
Supplier: TransPak
Description: Thermally conductive for heating or cooling efficiency and provides water proofing barrier and air leak protection. General Purpose. Aluminum backed tape features acrylic adhesive. Flame resistant, heat and light reflective. Improves visibility by magnifying light sources. Resists
- Thickness: 0.0031 inches
-
Supplier: TransPak
Description: Thermally conductive for heating or cooling efficiency and provides water proofing barrier and air leak protection. Premium Grade. Aluminum backed tape features acrylic adhesive. Flame resistant, heat and light reflective. Improves visibility by magnifying light sources. Resists
- Thickness: 0.0046 inches
-
Supplier: TransPak
Description: Thermally conductive for heating or cooling efficiency and provides water proofing barrier and air leak protection. General Purpose. Aluminum backed tape features acrylic adhesive. Flame resistant, heat and light reflective. Improves visibility by magnifying light sources. Resists
- Thickness: 0.0031 inches
-
Supplier: TransPak
Description: Thermally conductive for heating or cooling efficiency and provides water proofing barrier and air leak protection. General Purpose. Aluminum backed tape features acrylic adhesive. Flame resistant, heat and light reflective. Improves visibility by magnifying light sources. Resists
- Thickness: 0.0031 inches
-
Supplier: Newport MKS
Description: The 10J00ER.3 is a Utility Broadband Aluminum Mirror optimized for 400-10,000 nm with a 25.4 mm (1.0 inch) diameter and a 3.17 mm thickness. These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The
- Wavelength Range: 400 to 10,000 nm
- Diameter/Width: 25.400000000000002 mm
- Thickness: 3.17 mm
- Surface Flatness: λ/5
-
Supplier: Newport MKS
Description: The 20J00ER.3 is a Utility Broadband Aluminum Mirror optimized for 400-10,000 nm with a 50.8 mm (2.0 inch) diameter and a 3.17 mm thickness. These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum coating. The
- Wavelength Range: 400 to 10,000 nm
- Diameter/Width: 50.800000000000004 mm
- Thickness: 3.17 mm
- Surface Flatness: λ/5
-
Supplier: Newport MKS
Description: The 75J00ER.3 is a Utility Broadband Aluminum Mirror optimized for 400-10,000 nm with square dimensions of 190.5 x 190.5 mm and a 3.17 mm thickness. These mirrors are excellent economical broadband reflectors. The front surface is coated with our ER.3 dielectric-enhanced aluminum
- Wavelength Range: 400 to 10,000 nm
- Thickness: 3.17 mm
- Surface Flatness: λ/5
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Daemar Inc.
Description: Aluminum Foil Discs - Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is moisture and chemically resistant, thermally conductive, heat and light reflective,
- Width: 1.312 inches
- Materials of Construction: Metal Foil / Sheet
-
Supplier: DeWAL
Description: DW 411 is a heavy (4 mil) aluminum foil/glass fabric laminate with a high temperature silicone adhesive. The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications. The silicone adhesive provides excellent adhesion at high
- Width: 0.25 to 26 inches
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: 260 C
-
Supplier: Deviser, Inc.
Description: Anti-Slip Tape is designed to help prevent slips and trips. Its heavy duty abrasive surface contains the highest amount of tough aluminum oxide granules that provide secure area to get safe footing. An aggresive pressure sensitive adhesive on the back keeps this anti-slip tape in place when
- Features: Abrasion / Scratch Resistant, Removable, Specialty / Other
- Carrier / Backing: Metal Foil / Sheet
- Type: Safety / Flagging
-
Supplier: Intertape Polymer Group, Inc.
Description: As an experienced tapes and films manufacturer, IPG applied this vast technological knowledge toward formulating the most effective line of foil tape products designed to deliver consistency in quality, performance and value. IPG aluminum foil tapes are engineered with an aggressive, long
- Backing: Metal Foil / Sheet
- Features: Single-Sided Adhesive, UV / Weather Resistant
-
Supplier: PARA Paints
Description: yellowing, stain resistant * ideal for doors, trim and pre-finished siding: steel, aluminum, vinyl Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet -
- Location / Orientation: Exterior
- Type: Paint
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Critical Equipment Controls, Exit & Directional Signage, Light Switch Covers, Special Effects, Labels, Advertising Novelties and Trim. Custom glow in the dark tapes can be manufactured in conjunction with: vinyl, paper, cloth, aluminum and copper foils, polypropylene and PVC films, foam, and
- Features: Adhesive, Fluoropolymer, Foam, PVC / Vinyl, Permanent
- Carrier / Backing: Cloth - Woven Fabric, Metal Foil / Sheet, Paper, Plastic / Polymer
- Type: Safety / Flagging
- Adhesive: Single-Sided Adhesive
-
Supplier: Aitken Products, Inc.
Description: your most economical answer. To increase temperature and production, these units can be installed in existing warm-up zone, or complete oven sections can be fabricated on a simple angle iron frame. For more efficiency, aluminum sheets can be placed between the extrusion slots to form
- Maximum Operating Temperature: 1,450 F
- Heating Capacity: 1.6 to 7.2 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 1,450 F
-
Supplier: Thermal Circuits, Inc.
Description: shelf life. Etched foil designs afford more heater size, shape opportunities and enhance the longevity potential. Supplemental heat distributing and thermal shielding sheet materials (aluminum and silicone sponge respectively) are available. Heat curing, pressure sensitive, and
- Maximum Operating (Sheath) Temperature: 347 F
- Maximum Operating Temperature: 347 F
- Heater Type: Air Heater, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Features: Electric, Other
-
Description: solar reflective (SR) pigments that keep building components cooler than bare aluminum or anodized aluminum. Leading green building programs including LEED and ENERGY STAR recognize the benefits of paints with high solar reflectance values. They decrease the amount of heat
- Features: Coating, Weather / UV Resistant
- Location / Orientation: Exterior, Roof, Wall
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Supplier: Schneider Electric, Automation & Control
Description: EMC) providing both environmental protection and continuity between the door and body of the enclosure. Aluzinc® Steel : the presence of 55% aluminium on the surface of the metal sheet ensures good reflection of electromagnetic waves. Aluzinc® is a steel substrate coated on both sides with an
- Material: Aluminum
- Type: Electronic and Instrument Enclosures
- Shape: Rectangular
-
Supplier: DiFruscia Industries, Inc.
Description: DiFruscia Industries Inc. (DFI) provides environmentally sound and cost-effective coating solutions to a wide variety of industries such as: Marine, Electronics, Electrical Enclosure, Precision sheet metal, Semi-conductor, electrical, medical, industrial equipment, recreational and consumer
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Mold Release / Nonstick, Protective, Reflective, VOC Compliant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Scrub Tank /
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Government, Maintenance / MRO, Marine, Military Specification, OEM / Industrial, Process Equipment, Vessels (Tanks / Reactors)
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
Find Suppliers by Category Top
Featured Products Top
-
Aluminum nitride ceramic substrate typical uses include IGBT and SiC power modules, DPC/DBC/AMB substrates, thick-film and thin-film circuits, optical modules, laser and optoelectronic packaging, high-power LEDs, and RF/microwave devices. Available in 170, 200, and 230 (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
reflective aluminum sheet - offers from reflective aluminum sheet manufacturers, suppliers, exporters & wholesalers
reflective aluminum sheet .
-
reflective aluminum sheet exporter - reflective aluminum sheet manufacturers, exporters, factories, suppliers, China reflective aluminum sheet
reflective aluminum sheet .
-
A Parabolic Solar Reflector For Accurate And Economic Producibility
In order to find methods of construction which will result in low cost units in production quantity, it was hypothesized that ribs could be designed to receive, flex, and retain flat Kinglux reflecting aluminum sheets into a parabolic reflector.
-
A Brief History of Radio Astronomy in the USSR
At the suggestion of Kopylov, the reflective aluminium sheets making up the el- ements of the circular reflecting surface were mounted on a girder panel using com- pressed springs and adjustable screws.
-
Development and test of a numerical model for pulse thermography in civil engineering
The effect of the reflective aluminum sheet is mod- eled as a second array of heating emitters in a distance of 6 cm behind the primary emitters, with a relative power of 7%.
-
MWIR and LWIR spectral signatures of water and associated materials
This transmission is small enough that one can neglect the downwelling term and the small self-emission term from the reflective aluminum sheet .
-
Development and demonstration of compound parabolic concentrators for solar thermal power generation and heating and cooling applications. Progress report, Jul...
To correct this problem, the bottom 2.5 in. (6.35 cm) of the reflective aluminum sheets were rolled to the approximately correct radius.
-
Design, construction, and performance of the Leighton 10.4-m-diameter radio telescopes
The exposed front honeycomb core will be machined to the desired paraboloidal shape and the front reflecting aluminum sheet attached using the process described below.
-
P‐181L: Late‐News Poster : Color Sequential Front‐Lit LCOS for Wearable Displays
The wall of hollow rod is made of high reflection aluminum sheets .
-
Evaluation and Optimization of a Novel Immobilized Photoreactor for the Degradation of Gaseous Toluene
In order to enhance the refracted light intensity, the outer side of Pyrex cylinder was covered with reflective aluminum sheet .
Indicates content that may require registration and/or purchase.