-
Supplier: Accuris
Description: Fibre optic active components and devices - Performance standards Part 9: Seeded reflective semiconductor optical amplifier transceivers
-
Supplier: Accuris
Description: Fibre optic active components and devices - Performance standard Part 8: Seeded reflective semiconductor optical amplifier devices
-
Supplier: Accuris
Description: Fibre optic active components and devices - Performance standards - Part 8: Seeded reflective semiconductor optical amplifier devices
-
-
Supplier: Accuris
Description: Fibre optic active components and devices - Performance standards - Part 9: Seeded reflective semiconductor optical amplifier transceivers
-
Description: IEC 62149-8:2014 covers the performance specification for seeded reflective semiconductor optical amplifier (RSOA) devices used for fibre optic telecommunication and optical data transmission applications. The performance standard contains a definition of the
-
Supplier: CSA Group
Description: IEC 62149-9:2014 covers the performance specification for seeded reflective semiconductor optical amplifier (RSOA) transceivers used for the fibre optic telecommunication and optical data transmission applications. The performance standard contains a definition of
-
Description: IEC 62149-9:2014 covers the performance specification for seeded reflective semiconductor optical amplifier (RSOA) transceivers used for the fibre optic telecommunication and optical data transmission applications. The performance standard contains a definition of
-
Supplier: CSA Group
Description: IEC 62149-8:2014 covers the performance specification for seeded reflective semiconductor optical amplifier (RSOA) devices used for fibre optic telecommunication and optical data transmission applications. The performance standard contains a definition of the
-
Description: IEC TR 61292-9:2017(E) which is a Technical Report, focuses on semiconductor optical amplifiers (SOAs), especially the specific features and measurement of gain and polarization dependent gain (PDG). In this document, only the amplifying application of SOAs is described. Other
-
Supplier: CSA Group
Description: IEC TR 61292-9:2017(E) which is a Technical Report, focuses on semiconductor optical amplifiers (SOAs), especially the specific features and measurement of gain and polarization dependent gain (PDG). In this document, only the amplifying application of SOAs is described. Other
-
Supplier: AENOR
Description: Fibre optic active components and devices - Performance standards - Part 8: Seeded reflective semiconductor optical amplifier devices
-
Supplier: AENOR
Description: Fibre optic active components and devices - Performance standards - Part 9: Seeded reflective semiconductor optical amplifier transceivers
-
Supplier: AENOR
Description: Fibre optic active components and devices - Performance standards - Part 8: Seeded reflective semiconductor optical amplifier devices (Endorsed by AENOR in August of 2014.)
-
Supplier: AENOR
Description: Fibre optic active components and devices - Performance standards - Part 9: Seeded reflective semiconductor optical amplifier transceivers (Endorsed by AENOR in October of 2014.)
Find Suppliers by Category Top
Featured Products Top
-
Laser systems and advanced optical equipment require mirrors with high reflectivity, low loss, and long-term stability. Cening High-Reflectivity Dielectric Mirrors utilize advanced coating technology (read more)
Browse Optical Mirrors Datasheets for CeNing Optics Co., Ltd. -
Product Overview The HPS-LCF 4000 is a 3D line confocal sensor suitable for 3D inspection of transparent, mirrored, and highly reflective materials — surface types that are challenging for conventional laser triangulation sensors. It records detailed raw data and (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
thermal conductivity,excellent electrical insulation,low dielectric loss and a coefficient of thermal expansion that is relatively well matched to semiconductor materials such as Si and InP.It can provide efficient and stable heat-conduction paths for heat-generating chips inside optical modules while (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
comparison to other optical encoders. The encoders are an opto-reflective system as a single-chip solution: As the LED, photodetectors, analysis unit and interpolation levels are installed in one chip, the encoders take up minimal space. The diameter compliant IER3 and IERS3 encoders are mechanically (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO -
inspection for transparent and highly reflective components Mirror, glass and optical wafer surface metrology High-speed inline high-precision surface profiling for automated production lines Precision measurement for 3C, semiconductor and new-energy parts with shiny / transparent (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
-Off Distance: 10 mm Measurement Range: 0.7 mm Maximum Scan Rate: 35,000 Hz Data Points/Profile: 2048 Protection Rating: IP55 Connection: 40G Optical Fiber Applications Semiconductor Inspection (read more)
Browse Dimensional and Profile Scanners Datasheets for Hypersen Technologies Co., Ltd. -
The new confocalDT IFS2407-xHT/VAC high-temperature sensor is the first optical sensor in Micro-Epsilon's portfolio that can withstand high temperatures up to 200 °C. By dispensing with organic adhesives, the stainless steel high-temperature sensors are low-outgassing and therefore (read more)
Browse Photoelectric Sensors Datasheets for Micro-Epsilon Group -
to resist wear, lower friction coefficients, and prevent hydrogen embrittlement issues in clean energy hardware. Precision Optics & Infrared (IR) Coatings IR Anti-Reflective Coatings : Applied in specialized optical systems requiring high infrared transmittance (over 90%) combined (read more)
Browse Wafer and Thin Film Instrumentation Datasheets for Daitron Co., Ltd. -
: Electronic Manufacturing: insulating substrates, circuit support parts, and precision assembly components. LED Industry: reflective substrates, LED packaging components, and heat-resistant supports. Semiconductor Equipment: precision fixtures, insulation (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
. Designing filters to have improved squareness, or steeper slopes, is a relatively straightforward matter of increasing the number of cavities in the filter design. To make a filter narrower, the designer increases the optical thickness of the spacer layer or increases the reflectivity of the quarter (read more)
Browse Datasheets for Alluxa, Inc.
More Information Top
-
2007 Index IEEE Photonics Technology Letters Vol. 19
…With a Photonic Crystal Fiber; LPT Nov.15, 2007 1825-1827 Kwon, H.- C., Won, Y.-Y., and Han, S.-K., Bidirectional SCM Transmission Using a Noise-Suppressed Fabry–Pérot Laser Diode and a Reflective Semi- conductor Optical Amplifier in a WDM/SCM-PON…
-
Next-Generation FTTH Passive Optical Networks
3.4.3 Reflective Semiconductor Optical Amplifier . . . . . . . . . . . .
-
OSA | Gigabit radio-over-fiber link for converged baseband and millimeter-wave band signal transmission using cascaded injection-locked Fabry-Pérot laser diodes
In addition, a successful bidirectional transmission of 1.25-Gbps wired and wireless data was achieved by adopting remodulation technique using a gain-saturated reflective semiconductor optical amplifier for uplink.
-
2007 Index Journal of Lightwave Technology Vol. 25
…A., see Rostami, A., JLT Oct. 2007 2942-2952 Won, Y.-Y., Kwon, H.-C., and Han, S.-K., 1.25-Gb/s Wavelength-Division Multiplexed Single-Wavelength Colorless Radio-on-Fiber Systems Using Reflective Semiconductor Optical Amplifier ; JLT Nov. 2007 3472…
-
OSA | Upstream capacity upgrade in TDM-PON using RSOA based tunable fiber ring laser
J.-M. Kang, T.-Y. Kim, I.-H. Choi, S.-H. Lee, and S.-K. Han, âSelf-seeded reflective semiconductor optical amplifier based optical transmitter four-stream WDM-PON link,â IET Optoelectron. 1(2), 77â81 (2007).
-
OSA | Adaptively modulated optical OFDM modems utilizing RSOAs as intensity modulators in IMDD SMF transmission systems
Detailed investigations of the transmission performance of adaptively modulated optical orthogonal frequency division multiplexed (AMOOFDM) signals converted using reflective semiconductor optical amplifiers (RSOAs) are undertaken over intensity-modulation and direct-detection (IMDD) single-mode fiber (SMF) transmission systems for WDM-PONs.
-
2013 Index IEEE Photonics Technology Letters Vol. 25
…Pointurier, Y., LPT Aug. 1, 2013 1416-1419 Antona, J.-C., see de Valicourt, G., LPT Dec. 15, 2013 2389-2392 Antonelli, C., and Mecozzi, A., Reduced Model for the Nonlinear Response of Reflective Semiconductor Optical Amplifiers ; LPT Dec. 1, 2013…
-
Bidirectional long reach WDM-PON delivering downstream data 20 Gbps and upstream data 10 Gbps using mode locked laser and RSOA
The optical source for downstream data and upstream data is mode locked laser at central office and reflective semiconductor optical amplifier (RSOA) at each optical network unit.
Indicates content that may require registration and/or purchase.