Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Novaflex Group
Description: Novaflex 5020 Rubber Industrial Vacuum Hose Designed for light duty commercial vacuum cleaners used in foundries, factories and similar applications where a flexible and lightweight construction is preferred. Construction: Tube: 1/16” abrasion resistant Reinforcement: Fabric
- Inside Diameter: 1 to 4 inch
- Outside Diameter: 1.38 to 4.38 inch
- Temperature Range: -40 to 160 F
- Specialized Construction: Corrugated
-
Supplier: Accuris
Description: Vacuum Brake Hose Ethylene Propylene Diene Monomer (EPDM) Tube and Cover- Reinforced
-
Supplier: Novaflex Group
Description: Vacuum Boom or Port Hose Heavy duty corrugated vacuum hose. Corrugated outer cover for easy of handling. Designed for full vacuum boom applications. Smooth inner tube for enhanced material flow. Abrasion resistant tube for extended wear. Construction: Tube: 3/16”
- Product Form: Complete Hose Assembly
- Specialized Construction: Corrugated
- Material: Elastomers
- Features: Reinforced
-
-
Supplier: Kuriyama of America, Inc.
Description: A unique crystal clear Phthalate Free PVC hose suitable for applications requiring a vacuum hose with higher pressure capability or as a pressure hose with vacuum capability. Wire helix reinforcement prevents kinking or collapsing... hose diameter will not
- Inside Diameter: 2 inch
- Outside Diameter: 2.6 inch
- Working Pressure: 75 to 150 psi
- Maximum Vacuum: 29.9 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: A unique crystal clear Phthalate Free PVC hose suitable for applications requiring a vacuum hose with higher pressure capability or as a pressure hose with vacuum capability. Wire helix reinforcement prevents kinking or collapsing... hose diameter will not
- Inside Diameter: 2 inch
- Outside Diameter: 2.6 inch
- Working Pressure: 75 to 150 psi
- Maximum Vacuum: 29.9 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: A unique crystal clear Phthalate Free PVC hose suitable for applications requiring a vacuum hose with higher pressure capability or as a pressure hose with vacuum capability. Wire helix reinforcement prevents kinking or collapsing... hose diameter will not
- Inside Diameter: 1 inch
- Outside Diameter: 1.464 inch
- Working Pressure: 112 to 225 psi
- Maximum Vacuum: 29.9 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: A unique crystal clear Phthalate Free PVC hose suitable for applications requiring a vacuum hose with higher pressure capability or as a pressure hose with vacuum capability. Wire helix reinforcement prevents kinking or collapsing... hose diameter will not
- Inside Diameter: 1 inch
- Outside Diameter: 1.464 inch
- Working Pressure: 112 to 225 psi
- Maximum Vacuum: 29.9 in Hg vac
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of the effect of anticipated stresses and strains that vacuum cleaner hoses will receive in normal use. 1.2 These test methods apply to plastic, wire-reinforced, nonelectric vacuum cleaner hoses for household use. 1.3
-
Supplier: NewAge Performance Products | NAPP
Description: visual flow characteristics Lightweight (compared to rubber hose) yet tough and abrasion resistant REACH compliant Chemical Transfer Conduit Coolant Lines Environmental Suit Air Feed Floor Cleaning Equipment Food & Beverage Lines Material Handling Shop Air Supply Spray Systems Vacuum
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.634 inch
- Working Pressure: 85 psi
- Media: Air, Chemicals, Coolant / Refrigerant, Water
-
Supplier: Accuris
Description: HOSE, SILICONE (VMQ) RUBBER, REINFORCED - VACUUM COLLAPSE RESISTANT, MEDIUM TEMPERATURE RESISTANT
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: NewAge Performance Products | NAPP
Description: 100% PVC construction Spiral reinforcement made from rigid PVC to resist impact, crushing, and kinking Lighter than ply-wrapped rubber and other similar hoses Available in Food and Industrial Grades Food Grade made from non-toxic ingredients conforming to FDA and 3-A standards Smooth interior
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.625 inch
- Working Pressure: 50 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Novaflex Group
Description: Designed to meet O.E.M.’s specifications for serviceability and more flexible than Novaflex™ 5010. This flexible full vacuum hose has an abrasion resistant smooth tube with 4” soft cuffs on each end for easy installation. Construction: Tube: Black smooth abrasion resistant rubber
- Inside Diameter: 6 to 8 inch
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -40 to 160 F
- Material: Elastomers
-
Supplier: U.S. Plastic Corporation
Description: This 1"ID x 1.300"OD wire reinforced PVC tubing has a working temperature range from 25F to 150F. Working pressure is 70 PSI @ 70 F and 35 PSI @ 122F. It has a minimum bend radius of 4" @ 70F.
- Inside Diameter: 1 inch
- Outside Diameter: 1.29 inch
- Application: Food and Beverage Processing, Suction / Vacuum
- Material: Thermoplastics
-
Supplier: U.S. Plastic Corporation
Description: This is used for air, fume, and light particle exhausting, blowing, and low vacuum. Ductall flexible vinyl hose highlights a supporting coil of high tensile, spring-steel wire inside flexible vinyl for maximum hose strength and durability. The flexible vinyl is premium-grade for
- Inside Diameter: 3 inch
- Product Form: Hose (including Duct)
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of the effect of anticipated stresses and strains that vacuum cleaner hoses will receive in normal use. 1.2 These test methods apply to all-plastic, nonelectric vacuum cleaner hoses for household use. Note 1-For information
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of the effect of anticipated stresses and strains that vacuum cleaner and extractor hoses will receive in normal use. 1.2 These test methods apply to plastic (regular and reinforced) vacuum cleaner and extractor hoses
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of the effect of anticipated stresses and strains that vacuum cleaner and extractor hoses will receive in normal use. 1.2 These test methods apply to plastic (regular and reinforced), nonelectric vacuum cleaner and extractor
-
Supplier: Flexaust
Description: • Rugged polyethylene copolymer hose reinforced with an integral polyethylene helix • Improved double helix design allows for superior flexibility & durability even in sub-zero temperatures • Designed to provide maximum abrasion protection for sewer jetting hose, expensive
- Inside Diameter: 3 inch
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -40 to 140 F
- Specialized Construction: Crush Proof
-
Supplier: Novaflex Group
Description: Novaflex 3261. Dock Hose. This is a multi-purpose hose designed for suction and discharge applications. This dock hose is highly flexible and has an all weather cover which is resistant to oil, cuts, abrasion and gouges. The tube is resistant to petroleum products with aromatic
- Inside Diameter: 4 to 12 inch
- Outside Diameter: 4.95 to 13.5 inch
- Working Pressure: 225 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: WLC Company, Inc.
Description: Connoisseur "Crush Resistant" hose is designed be the ultimate food hose. This unique hose construction uses a special monofilament helix which provides flexibility, kink resistance in a light weight hose. Full vacuum through 3"ID and 20" hg in 4" FDA, USDA, 3-A.
- Temperature Range: -40 to 240 F
- Features: Reinforced
-
Supplier: Flexaust
Description: Gray Polyethylene copolymer hose reinforced with an integral polyethylene helix Features Light weight & flexible even at low temperatures Tight bending characteristics High abrasion resistance Wet or dry vacuum in car wash, commercial & industrial applications Crush resistant
- Inside Diameter: 4 inch
- Working Pressure: 5 psi
- Maximum Vacuum: 3 in Hg vac
- Temperature Range: -40 to 140 F
-
Supplier: VAC-CON, Inc.
Description: hose with female end and bandlock (reinforced double cuffed) Hose retainer assembly Silencer Air Cannon Large final strainer and blower access door ICC lighting DuPont Imron 5000 polyurethane paint Warranty - see warranty certificate
- Number of Inlets: 1 #
- Technology: Centrifugal
- Features: Continuous Duty
- Media Vacuumed: Dry, Wet
-
Supplier: Morris Coupling Company
Description: A general purpose (unlined) or smooth bore (lined) metal flexible hose for dry-bulk material handling for pneumatic and vacuum systems. Flexible metal hose available in stainless, carbon or galvanized steel with end fittings assembled to customer specifications. Fabrications
- Inside Diameter: 1.5 to 8 inch
- Application: General-Purpose / Fluid Handling
- Product Form: Hose (including Duct)
- Material: Metal
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 1 inch
- Outside Diameter: 1.63 inch
- Working Pressure: 250 psi
- Temperature Range: -40 to 275 F
-
Supplier: Morris Coupling Company
Description: A general purpose (unlined) or smooth bore (lined) metal flexible hose for dry-bulk material handling for pneumatic and vacuum systems. Flexible metal hose available in stainless, carbon or galvanized steel with end fittings assembled to customer specifications. Fabrications
- Inside Diameter: 3 to 8 inch
- Application: General-Purpose / Fluid Handling
- Product Form: Hose (including Duct)
- Material: Metal
-
Supplier: Terra Universal, Inc.
Description: 1.5" (38 mm)-thick reinforced acrylic walls support full vacuum (to 29.9"Hg)* Dual hose barb fittings simplify connection to vacuum pump to allow rapid air removal and backfill with clean, dry process gas Perfect for anaerobic processing in a low-humidity nitrogen or
- Number of Glove Ports: 2
- Main Chamber Width: 32 inch
- Main Chamber Depth: 29 inch
- Main Chamber Height: 29.5 inch
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: Working temperature range:-40℃~+125℃▼medium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provide power, ensure fuel
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: Titeflex Corporation
Description: No Description Provided
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.386 inch
- Working Pressure: 3,000 psi
- Temperature Range: -65 to 400 F
-
Supplier: Titeflex Corporation
Description: No Description Provided
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.375 inch
- Working Pressure: 3,000 psi
- Temperature Range: -65 to 400 F
-
Supplier: SAE International
Description: This SAE Standard covers reinforced rubber, reinforced thermoplastic, or otherwise constructed hose, or hose assemblies, intended for conducting liquid and gaseous refrigerants for service connections from mobile air conditioning systems to service equipment such as a
Find Suppliers by Category Top
Featured Products Top
-
Silbrade® Platinum braid-reinforced silicone hose Silbrade® Platinum braid-reinforced silicone hose offers a higher degree of purity for critical applications such as medical and dental (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
Vardex™ Steel-Wire Reinforced PVC Hose Vardex (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Vardex® Steel Wire Reinforced PVC Hose Vardex, with its steel wire reinforcement coil, is specially suited for applications where resistance to kinking is of primary (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
Hannay Reels VACN900 series reels are designed for industrial shop vacuum needs. This series handles 1 1/2" ID indsutrial vacuum hose, and with a narrow frame and compact mounting base, allows for different mounting options: floor, ceiling or wall. Features: Non (read more)
Browse Hose Reels Datasheets for Hannay Reels -
) Temperatures from -20°F to +225°F (-29° C to +107° C) Consult factory for other pressures and temperatures Applications: Fueling Bulk Transfer Suction Discharge High Volume Chemical Transfer Vacuum Hose (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Vardex® Steel Wire Reinforced PVC Hose Vardex, with its steel wire reinforcement coil, is specially suited (read more)
Browse Datasheets for NewAge Performance Products | NAPP
Conduct Research Top
-
Vacuum Hose
Quadrant has succeeded in developing a new 50-part vacuum hose and handle, 20 parts of which are moulded in glass-reinforced and unfilled nylon by Quadrant CMS.
-
Vacuum Roughing Hoses
MDC wire reinforced PVC hose is a flexible and economical solution for mechanical pump roughing lines. They are suitable for basic vacuum service to levels of 1x10-3 Torr. The wire reinforced wall prevents tube collapse while under vacuum loads, yet provides adequate flexibility for convoluted line
-
Case Study: Vacuum Hose
Mitsubishi Chemical Advanced Materials has succeeded in developing a new 50-part vacuum hose and handle, 20 parts of which are moulded in glass-reinforced and unfilled nylon by Mitsubishi Chemical Advanced Materials.
-
Case Study: Dust Collector System
Mitsubishi Chemical Advanced Materials has succeeded in developing a new 50-part vacuum hose and handle, 20 parts of which are moulded in glass-reinforced and unfilled nylon by Mitsubishi Chemical Advanced Materials.
More Information Top
-
Altitude Testing of Fuel Cell Systems for Aircraft Applications
It was connected to the exhaust port using a 35 ft long, translucent, Mylar helical coil- reinforced vacuum hose with 6″ inside diameter, .25″ wall.
-
Project definition study for research facility access and science education
Each pump includes a muffler, filter support base, and proper fittings with 6 feet of reinforced vacuum hose .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/10930/ADA393620.pdf?sequence=1
reinforced vacuum hose .
-
Fresh gas flow changes during controlled mechanical ventilation with the circle breathing system have significantly greater effects on the ventilatory paramete...
… equipment: an Ohmeda Modulus 11anaesthesia system, an Ohmeda 2000 volume set ventilator, Datex COP monitor (calibrated with 5.0% COz), Ohio C02 absorber, a standard paediatric circle system made of low com- pliance wire reinforced breathing hoses ( Vacuumed ) and a Foregger pressure …
-
http://dspace.mit.edu/bitstream/handle/1721.1/89267/46032575-MIT.pdf?sequence=2
Vacuum reinforced - hose .
-
http://dspace.mit.edu/bitstream/handle/1721.1/70437/785723925-MIT.pdf?sequence=2
Connections to the vacuum pump were made using a wire- reinforced vacuum resistant hose and a hose clamp.
-
Federal Register > Tuesday, October 9, 2007 > [72 FR 57459] Federal Motor Vehicle Safety Standards; Brake Hoses
… times, and upon completion of the compression test sequence the inside diameter of the vacuum brake hose shall be at least 90 percent of its original inside diameter, or, in the case of a vacuum brake hose reinforced with wire, it shall …
-
Can cell walls bending round xylem vessels control water flow?
A simple experiment shows how a heli- cally thickened vessel is likely to change shape as tension in it changes ; if the dangling end of a helically reinforced hose on a vacuum -cleaner is blocked and the motor is switched on and …
Indicates content that may require registration and/or purchase.