-
Supplier: Triangle Manufacturing Company
Description: Serving similar functions as ball bearings, our reservoir or sleeve bearings work better in dusty or high dirt environments that normally would encumber a ball bearing. Reservoir bearings are encapsulated, allowing the oil to seep though the porous bronze or iron, while
- Bore Diameter: 0.875 inch
- Length Through Bore: 1.5 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure for the determination of grease life and torque in small bearings. Although this test method is not the equivalent of a long-time field-service test, it is intended to predict the relative grease life at high temperature in a
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure for the determination of grease life and torque in small bearings. Although this test method is not the equivalent of a long-time field-service test, it is intended to predict the relative grease life at high temperature in a
-
-
Supplier: Triangle Manufacturing Company
Description: Serving similar functions as ball bearings, our reservoir or sleeve bearings work better in dusty or high dirt environments that normally would encumber a ball bearing. Reservoir bearings are encapsulated, allowing the oil to seep though the porous bronze or iron, while
- Bore Diameter: 0.9375 inch
- Length Through Bore: 1.5 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Triangle Manufacturing Company
Description: Serving similar functions as ball bearings, our reservoir or sleeve bearings work better in dusty or high dirt environments that normally would encumber a ball bearing. Reservoir bearings are encapsulated, allowing the oil to seep though the porous bronze or iron, while
- Bore Diameter: 0.9375 inch
- Length Through Bore: 1.5 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: SKF/Global
Description: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.574804 inch
- Overall Width: 0.4330711 inch
- Rated Speed (Oil): 9,500 rpm
-
Supplier: SKF/North America
Description: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam
- Bore Size: 1.3779535 inch
- Outside Diameter: 3.149608 inch
- Overall Width: 1.0629927 inch
- Rated Speed (Oil): 4,300 rpm
-
Supplier: SKF/Global
Description: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam
- Bore Size: 0.6692917 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0.68897675 inch
- Rated Speed (Oil): 8,000 rpm
-
Supplier: SKF/North America
Description: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam
- Bore Size: 0.9842525 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.81102406 inch
- Rated Speed (Oil): 6,000 rpm
-
Supplier: SKF/Global
Description: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam
- Bore Size: 0.9842525 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.5905515 inch
- Rated Speed (Oil): 6,300 rpm
-
Supplier: SKF/North America
Description: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam
- Bore Size: 0.9842525 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.81102406 inch
- Rated Speed (Oil): 6,000 rpm
-
Supplier: SKF/North America
Description: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.574804 inch
- Overall Width: 0.62598459 inch
- Rated Speed (Oil): 8,500 rpm
-
Supplier: SKF/Global
Description: Cam rollers are ball bearings that have a thick-walled outer ring. These pre-greased ready-to-mount units are used in all types of cam drives and conveyor systems. SKF cam rollers are available in a narrow series (fig) and a wide series (fig) with a crowned running surface. Wide series cam
- Bore Size: 1.3779535 inch
- Outside Diameter: 3.149608 inch
- Overall Width: 0.6692917 inch
- Rated Speed (Oil): 4,500 rpm
-
Supplier: IHS ESDU
Description: ESDU 94020 primarily applies when there is a continuous lubricant film as in hydrodynamic or hydrostatic bearings, but also has application in boundary lubrication. It does not treat greases. Classes of lubricants considered are mineral oils (for comparison), synthetic hydrocarbons,
-
Supplier: GEEPLUS Inc.
Description: enhance isolation, and improve resistance to vibration, and to hostile environments/corrosionon. • Bearing Changes Bearings can be changed to withstand higher radial or axial loading, to accommodate a custom shaft, to use corrosion resistant material, to withstand higher or lower
- Shaft Size: 1.6535442 inch
- Features: Brushless, Torque Motor
- Motor Type: DC Motor, DC Servomotor
- Shaft Orientation: In-line, Single-ended
-
Supplier: Colonial Tool Group Inc.
Description: systems are available for extreme, heavy duty applications. Where application dictates, coolant can be brought to the tool thru the spindle shafts. Usually main spindle bearings are permanently grease lubed while gear train is oil lubricated thru a closed looped system that is integral
- Interface: Arbor / Shaft
- Application: Boring, Milling
- Features: Coolant Feed
- Drive: Gear Drive
-
Supplier: Ecolink, Inc.
Description: windings, breakers, bushings and bearings. PURITY- Formerly know as ULTRA PREP is highly effective in dissolving aliphatic and cyclic lubricating oils, greases, waxes, tape residues, silicone fluids, and similar soils likely to be found in the manufacturing industries.
- Features: VOC Compliant
-
Supplier: NETZSCH Premier Technologies LLC
Description: Fineness set by adjustment of the rotational speed and tool selection Bearing of the rotor shaft is a grease lubricated roller bearing in a flanged bearing housing Optional design with 2 doors for single rotating and counter-rotating operation Relative
- Feed: Batch, Continuous, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
Find Suppliers by Category Top
Featured Products Top
-
• Temperature Range Metal parts of the motor will normally withstand a fairly wide temperature range. Insulation materials, magnets, bearings, and lubricating grease or oil may need to be changed to withstand wide temperature variations. (read more)
Browse DC Motors Datasheets for GEEPLUS Inc.
More Information Top
-
CR4 - Blog Entry: Audi Gets the Green Light
I'm putting it on the shelf with my left handed monkey wrench, 30' of chow line, 1/2 gallon of prop wash, and my favorite, relative bearing grease .
-
CR4 - Thread: Probability
Moral Fiber - I understand it is best when fried in relative bearing grease to a nice crispy texture...
-
CR4 - Blog Entry: Fixing The Pump: CR4 Challenge (04/08/08)
Ah, the days of sending whipper-snappers for a quart of relative bearing grease !
-
CR4 - Thread: Where can We get Wet Steam Expander
He said they even threw in a pallet of relative bearing grease and ten buckets of start up steam, free with the purchase.
-
CR4 - Thread: Best Technical Prank
This is ever so much better than trips for a left-handed monkey wrench or relative bearing grease .
-
CR4 - Thread: Sky Hook
Relative bearing grease ?
-
CR4 - Thread: Topic for Project
Advantages of relative bearing grease over various nondirectional lubricants.
-
CR4 - Thread: Flux Capacitor
It was relative bearing grease in the Navy.
-
Bearing Failures - Smart Lubrication Tips By Dow Corning
There are several types of grease related bearing failures: .
-
Review of direct‐drive radial flux wind turbine generator mechanical design
Bearing lubrication is either once-off or continuous.17 Once-off lubrication relates to bear- ing greasing prior to assembly, whereas continuous lubrication entails continuous supply and cooling of lubricant with an .
Indicates content that may require registration and/or purchase.