Products/Services for Remote Decibel Meter
-
Noise Meters - (23 companies)RF noise meters are used to measure and monitor unwanted radio frequency (RF) noise across portions of the electromagnetic spectrum. RF noise is dependent upon bandwidth and usually specified in Hertz (Hz). Over a limited bandwidth, noise power... -
RF Power Meters - (47 companies)RF power meters measure the strength of an RF signal in dBm or watts and may also be called an RF wattmeter. Typically RF power meters are used to measure the output of a transmitter. RF power meters measure the strength of radio frequency signals...
-
Liquid Level Sensors - (732 companies)Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids. -
Dry Material (Powders) Level Sensors - (133 companies)Dry material (powders) level sensors are used to measure levels of solid, dry materials in either continuous or point values represented with various output options. -
Audio Transducers and Buzzers - (325 companies)...value is expressed as. pref = 20 mPa (rms). where rms = root mean square. This value can be roughly translated as the sound of a mosquito flying 3 meters away from a human ear. Sound pressure level is expressed in decibels (dB). Some common sounds... -
Remote Terminal Units (RTUs) - (162 companies)Remote terminal units (RTUs) connect directly to sensors, meters, dataloggers or process plants, and collect and transmit data automatically. Remote terminal units (RTUs) collect data automatically and connect directly to sensors, meters, loggers...
-
Audible Alarms - (464 companies)...measured as sound intensity, which is defined as the sound power per unit area. The most common approach to sound intensity measurement is to use the decibel scale. Decibels measure the ratio of a given intensity, I, to the threshold of hearing intensity...
-
Industrial Remote Controls - (229 companies)Industrial remote controls are wireless input devices that are used to control machines and equipment to which they are not directly linked. They use radio frequency (RF) signals, digital pulses, or infrared light to send signals from transmitters...
-
Flow Meters - (1708 companies)Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas. How to Select Flow Meters. Image Credit: Aalborg Instruments, Clark Solutions. Flow meters are devices for measuring...
-
Analog dBm Meters - (17 companies)Analog dBm meters are instruments that measure signal power. They display values on a dial, usually with a needle or moving pointer. Signal power, which can be expressed in decibels (dB) when the unit of reference is known, is measured in dBm...
Product News
-
McCrometer, Inc.
SmartTrax Remote Telemetry Unit The SmartTrax Remote Telemetry Unit (RTU) provides battery operated wireless telemetry of flow and sensor data. It can be used with mechanical or digital registers and can be mounted remotely for best positioning to transmit the signal. The unit uses cellular radio communication and features standard or rechargeable batteries that can be powered by a solar panel. The RTU can connect to AMI compliant devices and read data from them. In pulse mode, AMI functionality is disabled and the device can... (read more)Browse Flow Meters Datasheets for McCrometer, Inc. -
Cincinnati Sub-Zero Products
Remote Conditioners Cincinnati Sub-Zero 's dual-purpose Remote Conditioners are designed to either deliver temperature-conditioned air to remote sites or operate as completely independent, self-contained temperature/ humidity test chambers. Why purchase two separate chambers? This unique chamber provides the benefits of two different products in one unit. It may be operated as either a stand-alone Temperature Chamber or as a Remote Conditioner. Remote conditioners are ideal for testing odd shape products that do... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
WAGO
Remote I/O You'll be playing your cards right by enhancing your automation control with WAGO's Remote I/O modules. Maximum flexibility, 16 fieldbus options, and interoperability with higher level PLCs are just a few of the benefits you get when choosing from over 500 simple and complex WAGO I/O cards. (read more)Browse I/O Modules and Instruments Datasheets for WAGO -
Anritsu Company
Remote Spectrum Monitor MS2720xA The Anritsu MS2720xA Remote Spectrum Monitor with IQ Signal Master TM is a cutting-edge solution for real-time spectrum analysis and advanced signal monitoring. Covering a broad frequency range from 9 kHz to 43 GHz, this versatile instrument is designed to handle the most demanding RF environments, providing comprehensive remote monitoring and interference detection capabilities. The IQ Signal Master enhances the MS2720xA with advanced IQ data capture and analysis, allowing for detailed... (read more) -
Anritsu Company
Remote Spectrum Monitor MS27100A The Anritsu MS27100A Remote Spectrum Monitor, equipped with IQ Signal Master TM, delivers precise real-time spectrum analysis and advanced signal monitoring across a 9 kHz to 6 GHz frequency range. This robust system detects, analyzes, and manages RF signals in complex environments, ensuring accurate and reliable spectrum management. IQ Signal Master TM. The IQ Signal Master TM enhances the MS27100A by adding advanced IQ data capture and analysis capabilities. This allows for detailed... (read more) -
Anritsu Company
Remote Spectrum Monitor MS27103A The Anritsu MS27103A Remote Spectrum Monitor, integrated with Vision TM software and IQ Signal Master TM, delivers advanced real-time spectrum analysis and monitoring across a 9 kHz to 6 GHz frequency range. This system is designed for precise detection, analysis, and management of RF signals, making it suitable for complex and demanding RF environments. Vision TM Software. Vision TM software, a cutting-edge addition to the MS27103A, enhances it by providing powerful data visualization... (read more) -
Anritsu Company
Remote Spectrum Monitor MS27102A The Anritsu MS27102A Remote Spectrum Monitor, integrated with Vision TM software and the IQ Signal Master, delivers cutting-edge spectrum analysis and signal monitoring capabilities across a 9 kHz to 6 GHz frequency range. This robust system is designed for precise real-time monitoring and advanced signal analysis, making it suitable for complex RF environments. Vision TM Software. The Vision software, a powerful addition to the MS27102A, enhances the system by providing advanced data... (read more) -
United Electric Controls Company
Remote Mounting Temperature Switch The 55 Series is designed to provide end-users and OEMs with dependable, repeatable temperature control in a compact size. A single SPDT or dual SPDT output provides critical temperature alarm and emergency shutdown. Standard length thermal assemblies or custom-sized lengths are available to meet application requirements. Typical applications that utilize the 55 Series include commercial ovens and dryers, heat tracing and freeze protection, and refrigeration. Output flexibility with single or... (read more) -
Anritsu Company
Remote Spectrum Monitor MS27101A The Anritsu MS27101A Remote Spectrum Monitor, combined with the IQ Signal Master and In-Building Coverage Mapper, is a powerful solution for comprehensive spectrum analysis and signal monitoring. Designed for detailed RF environment assessment, this system covers frequencies from 9 kHz to 6 GHz, providing exceptional capability for detecting and analyzing signals in various settings. IQ Signal Master TM. The IQ Signal Master enhances the MS27101A by enabling advanced IQ data capture... (read more) -
Sierra Instruments, Inc.
Vortex Flow Meters . Fluid density. Low-cost alternative to Coriolis meters for large pipes and ducts. Easy single-point installation; hot tap and hot tap retractor available. Sensors located behind bluff body are well protected from pressure shocks and water hammer. Large LCD display and pushbutton interface; remote enclosure mounting available. Display of simultaneous total flow rates and process diagnosis. Loop-powered design simplifies wiring and signal processing. Mass flow equations - real gas, ideal gas... (read more)Browse Flow Meters Datasheets for Sierra Instruments, Inc.
-
The book of sounds
Your call is very loud: With 101 decibel by a distance of a meter one of frequency peculiar to a tube is it with a trumpet shock … … with its 155 Hertzes, the call of bittern is often held for a remote foghorn.
-
Standards on Electroacoustics: Definitions of Terms, 1951
The transmitting voltage response is usually expressed in decibels above a reference voltage response of 1 microbar … Note The sound pressure apparent at a distance of 1 meter is determined by multiplying the sound pressure observed at a remote point where the sound field is spherically divergent by the ratio of the distance of that point, in meters, from …
-
Final environmental impact statement for the construction and operation of an independent spent fuel storage installation to store the Three Mile Island Unit 2...
… Act CAM Constant Air Monitor CEQ Council on Environmental Quality CFA Central Facilities Area CFR Code of Federal Regulations CERCLA Comprehensive Environmental Response, Comperlsation and Liability Act (IBA Decibels , A-Weighted DEQ Division … … Permit to Constnzct RAM Remote Air Monitor RESL Radiological … … to SlfMetric Sl/Metric to English Length inch centimeter 2.54 0.3937 feet meter 0.3048 3 …
-
A method for estimating the physical and acoustic properties of the sea bed using chirp sonar data
… reflection coefficient are weakly related to grain size and permeability, so a second remote acoustic measurement, the … Attenuation rolloff (in decibels per meter per kilohertz) is the slope of the amplitude spectrum of an echo from the lower boundary of the uppermost sediment layer divided by the amplitude spectrum of the sediment–water interface echo.
-
The contribution of multitemporal SAR data in assessing hydrological parameters
The relationships between the backscattering coefficient ( , in decibels ) and plant water content [(PWC), in kilograms per square meter ], gravimetric soil moisture [(SMC), in grams per gram], and soil surface roughness ( , in centimeters) that have been taken into account in this letter are … … Spaceborne Imaging Radar-C (SIR-C) (April and Oc- tober 1994), and European Remote Sensing 1 satellite …
-
CLINICAL TRIAL OF AUDIO‐ANALGESIA IN CHILDBIRTH
… impedance and transmission properties of the external human ear) with a standard sound level meter (Dawe Instruments). The apparatus is adjusted so that a sound level of 120 decibels could not be exceeded, and the patient is able to choose the sound intensity up to this limit by varying a remote volume control.
-
Automotive Electromagnetic Compatibility (EMC)
… CM CI CUT CW dB dBm dBV dBW dc DSO DM ELF EHF EM EMC EME EMI EMP ESD EUT FFT FM GHz H HF ampere ampere per meter alternating current amplitude modulation … … under test continuous wave decibel decibel above 1 milliwatt … … board pulse repetition frequency pulse amplitude modulation pulse code modulation pulse width modulation remote acquisition unit resolution …
-
Sound Level Meters / Calibrators
This unique sound meter enables remote sound level readings using a detachable probe. Also has A and C decibel frequency weighting scales, fast or slow time weighting, min/max, hold and …
Indicates content that may require registration and/or purchase.