-
Supplier: Hiden Analytical
Description: Hiden HMT RGA quadrupole mass spectrometers a unique dual mode RGA system examination of components present in a vessel or evolved from a process.
- Mass Range: 100 (amu)
- Remote Interface: Application Software Included, Computer Interface, Other, Serial Interface
- General Features: Import/Export Capabilities, Monitor, Alarm or Process Controller
- Display: None
-
Supplier: Newport MKS
Description: The e-Vision 2 EV2-210-000FT is one of a new range of residual gas analysis products, from MKS Instruments, designed to meet all the traditional requirements for an RGA sensor but with data collection at speeds unachievable with previous generation technologies. It has a Faraday
- Operating Temperature: 392 F
-
Supplier: Newport MKS
Description: The e-Vision 2 EV2-110-000FT is one of a new range of residual gas analysis products, from MKS Instruments, designed to meet all the traditional requirements for an RGA sensor but with data collection at speeds unachievable with previous generation technologies. It has a Faraday
- Operating Temperature: 392 F
-
-
Supplier: Newport MKS
Description: The e-Vision 2 EV2-120-000FT is one of a new range of residual gas analysis products, from MKS Instruments, designed to meet all the traditional requirements for an RGA sensor but with data collection at speeds unachievable with previous generation technologies. It has a Multichannel
- Operating Temperature: 392 F
-
Supplier: Newport MKS
Description: EasyView is the latest RGA software platform for use with MKS' range of residual gas analyzers (RGAs). Designed for simplicity in installation and operation, EasyView is an interactive, icon-driven package with advanced data display and data storage capabilities. EasyView is a
-
Supplier: Hiden Analytical
Description: For the examination of all the components present in your chamber or evolved from your system. The HPR-30 process gas analysis system is a compact gas analysis system for monitoring residual gases and vacuum processes.
- Mass Range: 1,000 (amu)
- Remote Interface: Application Software Included, Computer Interface, Other, Serial Interface
- General Features: Monitor, Alarm or Process Controller
- Display: None
-
Supplier: Hiden Analytical
Description: For the examination of all the components present in your chamber or evolved from your system. The HPR-30 process gas analysis system is a compact gas analysis system for monitoring residual gases and vacuum processes.
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
- Mounting Type: Fixed
- Number of Gases Monitored: Multi Gas
-
Supplier: Accuris
Description: Standard Test Methods for Leakage Measurement Using the Mass Spectrometer Leak Detector or Residual Gas Analyzer in the Hood Mode
-
Supplier: Accuris
Description: Standard Practice for Leakage Measurement Using the Mass Spectrometer Leak Detector or Residual Gas Analyzer in the Hood Mode
-
Supplier: Accuris
Description: Standard Practice for Leaks Using the Mass Spectrometer Leak Detector or Residual Gas Analyzer in the Tracer Probe Mode
-
Supplier: Accuris
Description: STANDARD METHODS OF TESTING FOR LEAKS USING THE MASS SPECTROMETER LEAK DETECTOR OR RESIDUAL GAS ANALYZER IN THE TRACER PROBE MODE (R 1980)
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Flexible: Modular design, individual configuration for specific process requirements Proven: Testing according to Generic Standards GSA 07 1221 and GSA 07 2221 High performance: Low detection limits, fully automated measuring process
- Maximum Operating Pressure: 0.00000000037505 Torr
- Display: Video Display
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for testing the sources of gas leaking at the rate of 4.4 X 10 -14 moles/s (1 X 10 -9 std-cm /s at 0°C) or greater. The test may be conducted on any object that can be evacuated and to the other side of which helium or other tracer gas may be
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for testing and locating the sources of gas leaking at the rate of 4.5 10 14 mol/s (1 109 Std cm 3/s) or greater. The test may be conducted on any object to be tested that can be evacuated and to the other side of which helium or other tracer gas
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for testing the sources of gas leaking at the rate of 1 × 10−8 Pa m3/s (1 × 10−9 standard-cm3/s at 0°C) or greater. These test methods may be conducted on any object that can be evacuated and to the other side of which helium or other tracer gas may
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for testing and locating the sources of gas leaking at the rate of 1 × 10−8 Pa m3/s (1 × 10−9 Std cm 3/s) or greater. The test may be conducted on any object to be tested that can be evacuated and to the other side of which helium or other tracer gas
-
Supplier: Hiden Analytical
Description: The HPR QIC-20 gas analysis system is a compact bench-top gas analysis system for monitoring gases and processes at pressures up to atmosphere.
- Mass Range: 510 (amu)
- Remote Interface: Application Software Included, Computer Interface, Other, Serial Interface
- Ionization Method: Electron Impact Ionization (EI)
- Detector Type: Electron Multiplier Tube (EMT), Faraday Cup
-
Supplier: Qualitrol Company, LLC
Description: The TM3 is Serveron®’s highly accurate and repeatable 3 gas online DGA monitor. Based on an analytical platform built around a Gas Chromatogram (GC) the TM3 takes the recognized laboratory technology onto your transformer and used it to provide you with data capable of employing the
-
Supplier: Qualitrol Company, LLC
Description: Mechanical measurement of gas accumulation within a conservator style transformer. Alarm functions warn when level hits maximum limit and remains on until sufficient gas is removed. Sampling port allows your personnel to draw-off of gas for laboratory analysis. Features Provides
-
Supplier: Qualitrol Company, LLC
Description: The TM8 is the industry’s leading 8 gas online dissolved gas analysis monitor. Based on an analytical platform built around Gas Chromatogram (GC), the Serveron TM8 takes the recognized laboratory technology onto your transformer. Unprecedented accuracy and repeatability make the
-
Supplier: Qualitrol Company, LLC
Description: grid. For the first time, the benefits of on-line condition monitoring can be realized across the distribution transformer fleet. Hydrogen gas buildup in transformer oil is an early indicator of incipient transformer faults. The Serveron® TM1 continuously monitors hydrogen PPM Levels and can
-
Supplier: NETZSCH-Gerätebau GmbH
Description: temperature-dependent triggering Perfectly heated gas transfer (300°C) from the TG/STA to the valve box and the injector at the GC Fast and wide-range QMS for analysis of the gas chromatogram Independent application of GC-MS for liquid/gas injection at any time For GC-MS
- Remote Interface: Other
-
Supplier: Rigaku Corporation
Description: reactivities of substances adsorbed on the sample surface. The TPD type R has realized high-precision analysis of desorbed gas by adopting a gas circulation type holder and a skimmer type gas sampling system. EGA is an analytical technique in which the characteristics or amount
- Remote Interface: Application Software Included
- User Interface: Digital Front Panel
- Display: Digital Readout
- Features: Other Analyzer
-
Supplier: Rigaku Corporation
Description: This unique hybrid evolved gas analyzer system makes it practical to obtain information on not only a change of mass of a substance taking place at time of heating but also a chemical reaction difficult to decide on by traditional thermal analysis alone. Moreover, this information set
- Remote Interface: Application Software Included, Computer Interface
- Features: Can be Coupled with Gas Chromatograph, Can be Coupled with Mass Spectrometer
- Thermal Analyzer Type: Differential Thermal Analyzer (DTA), Thermal Gravimetric Analyzer (TGA)
- Display: None
-
Supplier: LECO Corporation
Description: Hydrogen determinations are delivered quickly and precisely with the DH603 using residual, diffusible, and total hydrogen measurements. This robust instrument determines the amount of residual hydrogen (or diffusible and residual hydrogen when equipped with the optional
- Elements Analyzed: Hydrogen (H)
-
Supplier: Rigaku Corporation
Description: Uses X-rays to non-destructively measures the residual stress accumulated in a material during the manufacturing process. Different frame sizes accommodate small, medium and large samples. The position-sensitive proportional counter (PSPC) permits high-speed measurement. Compared with the
- Features: Other, Residual Stress Measurement
- Wave: X-Ray
-
Supplier: NETZSCH-Gerätebau GmbH
Description: optimization of the gas paths with complete heating from the furnace to the gas detector. This eliminates gas loss through condensation at cold spots and only very low carrier gas flows are sufficient for complete transfer. The minimal dilution of the volatile sample
- Mass Analyzer Design: Quadrupole
-
Supplier: Quantachrome Instruments
Description: The gold-standard in micropore analyzers. Patented, dry high-vacuum system, ultra-stable transducers, three pressure ranges seamlessly overlap, and up to three micropore stations. Turbo-level degassing and metal O-rings and gaskets in critical measurement zones perfectly complement low
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Features: Other
- Measurement Type: Size
-
Supplier: VAT, Inc.
Description: Analysis of the residual gases at base pressure with the gate valve open. Line of sight between analyzer and process chamber. With bypass valves Pressure reduction of the process gas by means of two bypass valves with orifice Analysis of the residual gases at base
- Number of Ports/Ways: 2
- Features: Bolt Flange
- Media: Gas
- Valve Type: Gate / Knife Valves
-
Supplier: NETZSCH-Gerätebau GmbH
Description: As the entire system has sample temperature, condensation during gas transfer are excluded. Due to the vertical gas flow in the sample area and the short distances a complete transfer of the evolving gases is ensured. This again results in short retention times and an extremely high
- Mass Analyzer Design: Quadrupole
-
Supplier: HORIBA Instruments, Inc.
Description: Faraday cup. The ion current is proportional to the mass (partial pressure) of the residual gas. MICROPOLETM Analyzer The feature that makes the MICROPOLETM System unique is the MICROPOLETM Analyzer (MPA); a grouping of nine quadropoles that takes full advantage of
- Mounting Type: Fixed
- Instrument Type: Monitor
- Application: Process Gas
-
Supplier: NETZSCH-Gerätebau GmbH
Description: connected to the gas outlet of the furnace via a heated tube. The low volume of this short gas path guarantees fast response and is quite advantageous in cases where condensable evolved gases are present. Space-Saving Design As neither a separate FT-IR spectrome-ter nor a control unit
- Remote Interface: Other
-
Supplier: PTB Sales, Inc.
Description: We have used and surplus new Leybold Inficon Transpectors, which are residual gas analyzers that provide accurate and reliable data for vacuum process monitoring, process diagnostics and leak detection. We also have used sealed and unsealed electron multiplier probes.
-
Calorimeters and Thermal Analyzers - Simultaneous Thermal Analysis Toploading Thermobalance -- L81-ISupplier: Linseis Inc.
Description: with proper precautions. The system is capable of adapting residual gas analysis systems using an optional heated capillary. Because of the vacuum tight design of the instrument, static and dynamic atmospheres are possible. An optional gas control box and a vacuum pump can be
- Temperature Range: -150 to 1,000 C
- Remote Interface: Application Software Included, Computer Interface
- Features: Atmosphere Control, Can be Coupled with Fourier-Transform Infrared Spectrometer, Can be Coupled with Mass Spectrometer, Programmable Heating Rate, Temperature Control
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
-
Supplier: COSA Xentaur Corporation
Description: the oxygen content in the flue gas after combustion of the sample. A continuous gas sample is mixed with dry air at a precisely maintained constant ration, which depends on the BTU range of the gas to be measured. The fuel air mixture is oxidized in a combustion furnace in the
- Temperature Range: -40 to 50 C
- Accuracy: 0.4 (%)
- Response Time: 0.0833333333333333 minutes
- Operating Temperature: -40 to 50 C
Find Suppliers by Category Top
Featured Products Top
-
controller that solved a unique challenge. View the video View and subscribe to the Clippard Video Library Learn more about our Residual Gas Analyzer for Semiconductor Manufacturing (read more)
Browse Gas Valves Datasheets for Clippard -
fuel analysis is a necessity. It fulfills the requirements of ASTM D 6728, Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry. The SpectrOil M/F-W is a compact, rugged and easy to use (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Does your process need an individual solution for waste gas treatment? Together with you, we will design and manufacture a system tailored precisely to the requirements of your process. But we do not just deliver a final product. We provide a sustainable and efficient end-to-end solution that we (read more)
Browse Residual Gas Analyzers Datasheets for Pfeiffer Vacuum, Inc.
More Information Top
-
Vacuum Technology
a quadrupole residual gas analyzer , to check the composition of the residual gases and their contribution to the total pressure of the system.
-
Residual Gas Analyzer
Residual Gas Analyzers - aka RGA .
-
Field testing of collection and measurement of radioxenon for the Comprehensive Test Ban Treaty
… traps, (1) cooled 5A-molecular sieve radon removal trap, (m) cooled, final small volume charcoal trap for xenon transfer into counting system, (n) Nal(Tl)-scintillating gas cell based beta-gamma coincidence spectrometer, (o) quadrupole residual gas analyzer or thermal conductivity detector …
-
Foundations of Vacuum Science and Technology
\ .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93101/00rr002_full.pdf?sequence=1
5.19 Omegatron residual gas analyzer spectrum of M/Z of ion species formed .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43365/37525736-MIT.pdf?sequence=2
3.5.3 Residual Gas Analyzer ......
-
Stanford Research Systems
RGA100- 200amu - Residual Gas Analyzer .
-
Experimental lithium system. Final report
Residual Gas Analyzer .
-
Brayton Isotope Power System (BIPS) facility specification
4.2.4.1 Chamber Residual Gas Analyzer .
-
Experiments on sorption hysteresis of desiccant materials
D.2 Samples of Data from Residual Gas Analyzer and Thermal Conductivity Detector •••••••••••••••••••••••••••••••••••••••••• Breakthrough Data for Each Experiment •••••••••••••••••••••••••• 68 68 .
Indicates content that may require registration and/or purchase.