Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASME Standards and Certification
Description: intermediates. The impervious graphite used for the construction of graphite pressure vessels is a composite material, consisting of "raw" graphite that is impregnated with a resin using a tightly controlled pressure/heat cycle.
-
Supplier: ASME
Description: intermediates. The impervious graphite used for the construction of graphite pressure vessels is a composite material, consisting of "raw" graphite that is impregnated with a resin using a tightly controlled pressure/heat cycle.
-
Supplier: ASTM International
Description: 1.1 This practice covers acoustic emission (AE) examination or monitoring of fiberglass-reinforced plastic (FRP) tanks-vessels (equipment) under pressure or vacuum to determine structural integrity. 1.2 This practice is limited to tanks-vessels designed to operate at an internal
-
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F cold
- Use Temperature: 220 F
- Applications: Automotive / Transportation, Industrial OEM
- Material: Carbon / Graphite
-
Supplier: ASTM International
Description: 1.1 This guide discusses current and potential nondestructive testing (NDT) procedures for finding indications of discontinuities and accumulated damage in the composite overwrap of filament wound pressure vessels, also known as composite overwrapped pressure vessels
-
Supplier: ASTM International
Description: 1.1 This guide discusses current and potential nondestructive testing (NDT) procedures for finding indications of discontinuities and accumulated damage in the composite overwrap of filament wound pressure vessels, also known as composite overwrapped pressure vessels
-
Supplier: ASTM International
Description: 1.1 This guide discusses current and potential nondestructive testing (NDT) procedures for finding indications of discontinuities in thin-walled metallic liners in filament-wound pressure vessels, also known as composite overwrapped pressure vessels (COPVs). In general,
-
Supplier: Woodex MECO Industries
Description: atmospheric oxygen from entering the vessel. The OFS Type-1 is used in the production of plastic resins and additives, paraxylene, solvent-based ink, VOC vapors and fumes, crystal sugar, industrial chemicals and industrial fermentation processes. Process improvements encompass product
- Shaft Speed: 250 rpm
- Operating Pressure: 5 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: BakerCorp
Description: ASME Code Temperature: 150°F Max Media Weight Range: 10,000 to 20,000 lbs (per vessel depending on media type) Height: 10' 6" (overall) Width/Diameter Range: 8'-0" (skid).96" (each vessel). Length Range: 25' Weight: 10,000 lbs. each vessel (20,000 lbs. total) Features Type of
- Features: All Gravity Filters, Other
- Application / Industry: Waste / Sludge
-
Supplier: Marmon Industrial Water LLC
Description: through the powdered resin, through the element and returned to the condensate system and is discharged to the condensate effluent/feedwater system. Upon exhaustion of the ion exchange resin or high differential pressure, the resin is removed by backwashing and discarded
- Continuous Flow Rate: 33,000 GPM
- Removal Application: Condensate Polishing
- Market: Industrial, Other
-
Supplier: NewAge Performance Products | NAPP
Description: Bottle Filling Chemical Feeds Deionized Water Transfer Fermenter Lines Hot Fill Lines Food Handling Laboratory Resin Feeds Stirring Vessels
- Inside Diameter: 0.188 inch
- Outside Diameter: 0.447 inch
- Working Pressure: 216 psi
- Temperature Range: 350 F
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 116.029471485758 psi
- Flow (Cv): 28 to 32
- Number of Ports/Ways: 2
-
Supplier: Sussman Electric Boilers
Description: when a larger boiler is shut down or unavailable. The automatic electronic liquid level controller meets all UL and ASME requirements. A main waterline pressure 10 psig greater than the operating pressure of the steam generator is required for automatic water feeding. All MBA steam
- Heat Output (Capacity): 10,235.414534288639 to 68,236.0968952576 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: WellMate
Description: The Vessel of Choice for Chemical Contact Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to 450-gallon
-
Supplier: Watts
Description: recharge • NSF listed pressure vessel • High-quality, food-grade softening resin • Low maintenance cost • Reducing bushing included • Eliminates cloudy iced tea • Eliminates limescale buildup in tea and espresso machines • Reduces maintenance on tea, expresso and steamer
- Continuous Flow Rate: 7 to 9 GPM
- Market: Food / Medical / Sanitary
- Removal Application: Water Softening
-
Supplier: SAE International
Description: construction from a gasoline container. In comparison to a gasoline tank at near ambient pressures, OEMs have aligned to a nominal working pressure of 700 bar for hydrogen tanks in order to achieve the customer expected driving range of 300 miles. Beyond the need to contain
-
Supplier: Polygon Company
Description: composite raw material inputs. The new tank uses thermoplastic resin matrices forming a pressure vessel that can be hammered without stress crack propagation. Lightweight Polygon's air tanks provide an impact-resistant tank that is 20 to 30 percent lighter than any metallic tank
-
Supplier: CSA Group
Description: ISO 14692-1:2017 defines the applications, pressure rating methodology, the classification of the products according to application, type of joint and resin matrix and the limitations to both the materials of construction and the dimensions. It also lists the terms, definitions and
-
Supplier: Mar Cor Purification
Description: Service deionization is a portable DI and carbon exchange service that allows customers to produce high purity water in an economical manner. A typical SDI system includes a carbon tank and ion exchange resin tanks which are designed and configured to meet your requirements for water
- Features: Canada Only, North America, Other, United States Only
- Industry Served: Chemicals, Cosmetics, Foods / Beverages, Pharmaceuticals, Research and Development, Semiconductor Manufacturing
- Operation / Mounting: Clean in Place, Floor / Field, Laboratory / Bench, Skidded
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Inspection / Optimization, Installation / B.O.T. / Commissioning, Preventative Maintenance Plans, Repair / Overhaul Services, Training / Consulting
-
Supplier: AGC Chemicals Americas, Inc.
Description: Business and Technical Center Our Business and Technical Center in Exton, PA is the North and South American business head office and center of technology for our fluoropolymer resins, custom compounds and specialty materials. Recently we completed a $1 million dollar upgrade to our R&D
- Industry: Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Nuclear / Utility, Piping / Pressure Vessel
- Test Methods: Chromatography (GC, HPLC, etc.), Infrared Spectroscopy (FTIR, etc.), Mechanical Testing, Microscopy / Metallography, Property Testing, Rheology, Thermal Analysis, UV / Vis Spectroscopy
- Capabilities: Environmental Exposure Testing, Environmental Testing and Analysis Services, Sunlight Exposure / Solar Simulation
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: CeramSource Inc.
Description: purity magnesia and chromite materials and sintered under the high temperature in the tunnel kiln, it™s widely used in the lining of the RH/DH vessel , cement rotary kiln, glass tank furnace, non-ferrous metal metallurgical furnace, AOD, VOD furnaces, etc. Re-Bonded Magnesia- Chrome Brick
- Density: 2.85 to 3.05 g/cc
- Compressive / Crushing Strength: 5,801.47357428788 psi
- Shape / Form: Block
- Specialty Ceramic Type: Magnesia / Magnesite
Find Suppliers by Category Top
Featured Products Top
-
including resins, oils, melted waxes, emulsions, and aqueous solutions. The pictured VersaMix Model VM-600 is a 600-gal capacity dual-shaft mixer designed for deep vacuum levels. Featuring a High Shear Mixer with SLIM Technology, the rotor/stator assembly of the VM-600 creates a powerful suction that draws (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
the vessel and is distributed evenly to the multiple filter bags inside. The liquid passes through the bag media under pressure, with solid particles captured inside the bags, while the clean liquid flows out through the outlet. The core advantages are threefold: High Flow Rate (read more)
Browse Filter Housings Datasheets for Harbory Filtration
Conduct Research Top
-
Pressure Vessel Case Study
A leading supplier to the Petro Chemical industry was experiencing a high use of abrasives during the custom fabrication of pressure vessels, bulk storage tanks, and transport trailers. The welders were grinding torch cut edges with a ceramic resin fiber disc because they valued the combination
-
Marketplace
293 Custom Vessels From Portable to Batch Top- or bottom-entry agitators, jacketed and vacuum or pressure designs, sprayball testing, prevalidation documentation, electropolishing and specializing fittings Lee Industries has the experience and expertise to handle it all! Visit them at Interphex
More Information Top
-
Nondestructive Test Techniques for Filament-Wound Glass Fiber-Resin Rocket Motor Cases
With the advent of the filament-wound glass fiber - resin pressure vessel , a ma- terial unlike any encountered previ- ously was brought into the field.
-
Power Circuit Breaker Theory and Design
During a stress-strain test, on say a cylindrical glassfibre- resin pressure vessel tested with hydrostatic pressure, the material will show little or no creep at the very low loads.
-
Some characteristics of a 100 kV plasma-jet switch
The plasma-jet switch was also enclosed in a glass-fibre-reinforced epoxy resin pressure vessel so that experiments could be carried out with different gases at different pressures. .
-
Mechanical analysis and reasonable design for Ti-Al alloy liner wound with carbon fiber resin composite high pressure vessel
In order to examine the theory, a Ti-Al alloy liner wound with carbon fiber resin composite pressure vessel was designed.
-
Experimental Stress Analysis for Materials and Structures
Fig. 3.32 How to build 3D models: the mold design for casting epoxy resin of pressure vessels .
-
Elastic moduli of laminated anisotropic composites.
Elastic moduli of laminated anisotropic composites, specifically glass-filament-reinforced resin cylindrical pressure vessels and cross-ply and angle-ply plates .
-
Effect of Time at Load on Fatigue Response of [(0/ ± 45/90)s]2 T300/5208 Graphite-Epoxy Laminate
Recently, Hamstad et al [5] observed a loading cycle shape effect when testing Kevlar 49 (with ERL2258/ ZZL 0820 resin ) pressure vessels .
-
Journal of Spacecraft and Rockets > The Fleet Ballistic Missile System: Polaris to Trident
In the latter part of the 1950's, winding of continuous glass fibers with thermosetting epoxy resins into pressure vessels indicated performance advantages over steel.
-
Integrated Data Base for 1992: US spent fuel and radioactive waste inventories, projections, and characteristics. Revision 8
Solidd Reactor pressure vessel Spent resins Asbestos Compacted trash Metallic waste package .
-
Influence of polymerization conditions on monomer elution and microhardness of autopolymerized polymethyl methacrylate resin
In summary, the technique of processing autopoly- merized PMMA resin in pneumatic pressure vessels , as used by many clinicians, did not produce the best results.
Indicates content that may require registration and/or purchase.