-
Supplier: Data Device Corporation (DDC)
Description: Compact and reliable, DDC's RD-19242 resolver-to-digital converter offers a low cost off-the-shelf solution for today's rugged, high reliability motion feedback applications. These cost-effective converters offer programmability and flexibilty, with a small footprint and
- Operating Temperature: -55 to 125 C
-
Supplier: Data Device Corporation (DDC)
Description: Synchro-to-Digital-and-Resolver-to-Digital-Hybrid Converter. Models for synchro or resolver inputs.
- Operating Temperature: -55 to 125 C
-
Supplier: Data Device Corporation (DDC)
Description: Two Channel Digital-to-Resolver Converter. High Reliability CMOS D/R Chip. 8-Bit/2-Byte Double Buffered Transparent Latches.
- Operating Temperature: -55 to 125 C
- Output Type: Current, Voltage
- Features: Other
-
-
Supplier: Lingto Electronic Limited
Description: DIGITAL TO SYNCHRO OR RESOLVER
-
Supplier: Data Device Corporation (DDC)
Description: 16 Bit Pin Programmable Digital-to-Synchro or Digital-to-Resolver Converter. 0.05% Scale Factor Variation with Angle. DC-Coupled Reference Accepts any Waveform.Generates SIN/COS DC or Rotating PPI Sweep. High-Rel CMOS D/R Chip.8-Bit/2-Byte Double Buffered Transparent
- Operating Temperature: -55 to 125 C
- Output Type: Current, Voltage
- Features: Other
-
Supplier: SAE International
Description: This paper discusses the RDC method utilizing delta-sigma analog-to-digital converter hardware module (DSADC) integrated in the Infineon's microcontroller family. With its higher resolution capability when compared to the regularly used ADC with successive-approximation
-
Supplier: Richardson RFPD
Description: The AD2S83 is a monolithic 10-, 12-, 14-, or 16-bit tracking resolver-to-digital converter. The converter allows users to select their own resolution and dynamic performance with external components. The converter allows users to select the resolution
- Input Voltage Range (Vpp): 13 volts
- Package Type: PLCC
-
Description: RESOLVER-TO-DIGITAL CONVERTERS
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Richardson RFPD
Description: suits their system requirements. The converter allows users to select the resolution to be 10, 12, 14, or 16 bits [AD2S81A allows 12 bit resolution only] and to track resolver signals rotating at up to 1040 revs per second (62,400 rpm) when set to
-
Supplier: Prosig USA, Inc.
Description: The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to
- Application: Aerospace / Military, Vehicular
- Features: Analog-to-Digital Converter, Application Software Included, Chart Recorder, Data Acquisition Instrument / System, Encoder and Resolver Signal Conditioners, Vibration and Acceleration
- User Interface: Computer Programmable
- Data Logger: Datalogger / Recorder
-
Supplier: Aitech Defense Systems, Inc.
Description: Designed to provide three (3) wire Synchro-to-Digital (or four (4) wire Resolver-to-Digital) conversion at 14-bit resolution (minimum) on a cost effective and small industrial PMC form factor. 2-Synchro/Resolver to Digital Converters - Selectable
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Richardson RFPD
Description: reference for resolver-to-digital converters such as Analog Devices’ AD2S80A, AD2S82A, AD2S83 and AD2S90. The AD2S99 is packaged in a 20-pin PLCC and operates over –40ºC to +85ºC.
-
Supplier: ValueTronics International, Inc.
Description: (47 Hz to 11 kHz) and may be supplied to the rear panel connector or front panel terminals. The outputs are transformer isolated synchro or resolver signals programmable to 11.8, 26, or 90V rms line-to-line. The microprocessor provides control for analog
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Renesas Electronics Corporation
Description: requirements and design complexity. Zilker Labs Digital-DC technology enables a unique blend of performance and features not available in either traditional analog or newer digital approaches, resolving the issues associated with providing multiple low-voltage power domains on a single
- Output Voltage (Volt): 0.54 to 5.5 volts
- Input Voltage (VIN): 3 to 14 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ZL2005 is designed to be a flexible building block for DC power and can be easily adapted to designs ranging from a single-phase power supply operating from a 3.3 V input to a multi-phase supply operating from a 12 V input. The ZL2005 eliminates the need for complicated
- Output Voltage (Volt): 0.54 to 5.5 volts
- Input Voltage (VIN): 3 to 14 volts
- Quiescent Current (IQ): 0.016 amps
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Stability: 8 hrs: ±0.001%; 24 hrs: ±0.002%; 90 days: ±0.005%; 1 year: ±0.0075% General Specifications Isolation: Power transformer to analog output: 2.5 x 10 4 m Ohms, 300 pF Control logic to analog output: optically isolated: 10 9 Ohms, 130 pF, 500 Vdc Temperature
-
Supplier: JEOL USA, Inc.
Description: specimen surface that is likely to be uneven. Achieving a wide dynamic range The SpiralTOFTM-plus 3.0 has realized a wide dynamic range by employing a 14-bit ADC (Analog-to-Digital Converter) for TOF signal processing. This makes it possible to simultaneously
- Ionization Method: Matrix-assisted Laser Desorption/Ionization (MALDI)
- Mass Analyzer Design: Time of Flight (TOF)
Find Suppliers by Category Top
Featured Products Top
-
7 turns analog or digital signals into accurate, repeatable system data or control outputs, giving engineering teams measurable design and test targets. Design Review Checklist Functional fit: Confirm that the function (resolver-to (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
industrial, medical, or scientific applications, limiting their ability to capture weak or wideband signals. The ADS127L01IPBSR, designed by Texas Instruments, is a 24-bit ADC featuring an (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit (read more)
Browse Data Acquisition Datasheets for STEGO -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey -
Phase detector frequency up to 500 MHz Reference input frequency up to 1000 MHz Typical spurious fPFD: −95 dBc at fOUT = 12 GHz APPLICATIONS - High performance data converter and MxFE clocking - Wireless infrastructure (MC-GSM, 5G) - Test and measurement (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
-operated systems where power, efficiency, and performance are important design considerations. They may also be used with dual power supplies from +-1.5 to +-6 volts. With only 0.1uW power dissipation, the switches are ideal for micropower-based systems. The versatility of the ALD4213 analog switches makes (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD
More Information Top
-
U.S. Roland fmts - a field maintenance test systems using commercial ate
' Station calibration programs perform C-level calibration of system equipment using the station standards; digital voltmeter (DVM), timer-counter, and synchro- resolver analog to digital converter (ADC).
-
A novel resolver-to-360/spl deg/ linearized converter
[16] D. C. Alhorn, D. E. Howard, and D. A. Smith, “ Resolver to 360 Linear Analog Converter and Method,” U.S. Patent 6 104 328, 2000.
-
A high precision resolver-to-DC converter
[17] D. C. Alhorn, D. E. Howard, and D. A. Smith, “ Resolver to 360 linear analog converter and method,” U.S. Patent 6 104 328, 2000.
-
Military Displays: Technology and Applications
Interfaces are of various kinds, including two- or three-wire synchros for heading, bearing, course and heading data, pitch and roll, etc.; resolvers (digital- to - analog converters ) for course input/output; AC analog voltages for course deviation bar, glideslope deviation alarm flag, vertical/horizontal …
-
Federal Register > Tuesday, January 12, 1999 > [64 FR 1826] Government-Owned Inventions, Available for Licensing
NASA Case No. MFS-31237-1: Resolver To 360 Degree Linear Analog Converter & Method; .
-
A new closed-loop converter for sinusoidal encoders — Preliminary results
[5] D.C. Alhorn, D.E. Howard & D.A. Smith, “ Resolver to 360º linear analog converter and method,” US Patent 6 104 328, 2000.
-
Sensors and Signal Conditioning 2nd Edition
Conversely, digital- to-synchro converters (DSCs) and digital- to - resolver converters (DRCs) obtain analog signals from digitally coded angles.
-
Pointing Control System for a High Precision Flight Telescope
3 Mark L. Schirmer, “Using Laplace and Fcwier Transform Techniques to Model the Performance of Resolver to Digital Converters ,” ( Analog Devices Inc.: Memory Devices Division, 3 Techno- logy Way, Norwood Massachusetts .
-
Distributed LIM-based actuator and control for an ultrafast material transfer network
… the LIM motion controller for the test setup currently consists of a single VME-bus based Motorola 56000 digital signal processor (DSP), five channel analog to digital converters (ADCs), five channel digital to analog converters (DACs), two resolver to digital converters (RTDCs …
-
Micro controller unit based motor control system using field oriented control algorithm
The Bison1 platform is composed of Bison1 MCU, resolver to digital converter (RDC), analog -to-digital converter (ADC), some special I/O for motor control such as multi-phase PWM generator, precise event trigger module (CAPTURE), position, rotation rate detected module (Quadrature Encoder …
Indicates content that may require registration and/or purchase.