Products/Services for Restrictor Orifice Calculation
-
Flow Orifices and Flow Restrictors - (133 companies)Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves. Flow orifices...ConnectionMedia TypeMaterial -
Math Calculation Software - (39 companies)Math calculation software is used to perform mathematical calculations. These programs provide general core calculations as well as graphical analysis that can be used in science, engineering and technology. Math calculation software is used... -
Inductors, Coils, and Chokes - (1114 companies)Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. -
Industrial Valves - (3059 companies)...could be a disc, slat or flexible material, like a diaphragm. The closure device can be used to: Move a disc or plug into or against an orifice. Slide a slat, cylindrical, or spherical surface across an orifice. Move a flexible material into the flow... -
Globe Valves - (800 companies)...to the valve seat allows or restricts flow. Ball disks fit into a tapered, flat-surface seat. The ball disk is best used in low pressure, low temperature systems. They can be used for throttling services but they are best used to start/ stop flow. Composition... -
Tower Packing - (42 companies)Tower packing and tower fill materials are used in cooling towers to provide a high surface area for steam condensation without restricting air flow. Tower packing is a mass of inert, solid shapes. Within a cylindrical column, it provides a greater...
-
Computational Fluid Dynamics Software (CFD) - (80 companies)Computational fluid dynamics software (CFD) is used for the calculation of flow parameters in fluids, and for the design and simulation of the behavior of fluidic systems. CFD is also used to simulate fluid mechanics. Computational fluid dynamics...
-
CPU Chips - (79 companies)CPU chips or central processing unit chips are used in digital computers and are the semiconductor component where most calculations take place. Specifications. Specifications include: Clock speed. Internal register size. Data input/output (I/O) bus...
-
Liquid Flow Meters - (613 companies)...is greater than DP devices. Differential pressure flow meters obtain a liquid's flow rate by measuring the pressure differential and extracting the square root. Examples include orifice plates, Venturi tubes, flow nozzles, Pitot tubes, target meters...
-
Bollards - (206 companies)Bollards are structures used to protect buildings from vehicular impact, restrict access or serve as landscape enhancement. Bollards are structures used to restrict access, improve security, and landscape property. While many bollards provide...
Product News
-
Lee Co. (The)
VILA Multi-Orifice Restrictor The Lee Company's new VILA is an economical, multi-orifice restrictor designed to offer a range of metered Lohm rates for high flow applications. Rated for working pressures up to 1500 psi differential, the VILA is constructed entirely from 2024-T4 aluminum, resulting in a robust design that is lightweight and corrosion resistant. Featuring bidirectional flow capability, the Lee VILA is available in 5 different Lohm rates, ranging from 1600 to 4100 Lohms. In addition, each VILA is 100% tested... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Beswick Engineering Co., Inc.
Orifice Restrictor Fittings-Tamper Resistant Beswick miniature restrictor fittings are the perfect solution for controlling the flow rate of a gas or liquid. Take a look at our micro drilled orifices that are available in diameters as small as 0.004 " in brass and stainless steel. Drilled orifice fittings are held to a tolerance of +/- 0.0005 " and are an excellent choice for the majority of applications. With 50+ standard orifice sizes of each type to choose from, and the capability of making custom sizes and configurations, Beswick... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
Lee Co. (The)
LEE PRECISION FLOW RESTRICTORS The Lee Company offers a wide selection of field-proven single and multiple orifice precision flow restrictors for a variety of demanding applications, including aerospace hydraulic and fuel systems, oil tools, race cars, and other sophisticated fluid power systems. Design engineers worldwide have found Lee Company flow restrictors to be indispensable when small size, light weight and proven reliability are required. Single Orifice: Lee Jets (JETA Series). Lee High Watt Jet (JEHA Series). Lee... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Beswick Engineering Co., Inc.
Orifice Fittings for High Precision -Pneumatic Beswick synthetic sapphire orifice (also known as flow restrictors) are ideal for instruments requiring extreme precision and consistent flow rates. Sapphire is almost as hard as diamond. It is wear, heat and corrosion resistant. The orifice is manufactured to exacting tolerances. Hole diameters as small as 0.003 inch and as large as 0 .021 inch can be ordered in increments of 0.001 inch diameter. Available in brass, 303 & 316 stainless steel. The maximum pressure rating is 250 psig (17.2 bar). (read more)Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
O'Keefe Controls Co.
Precision Sapphire Orifices: Many Sizes/Exact Flow Featuring exceptionally tight flow tolerances, O'Keefe Controls Co. Precision Sapphire Orifices are extremely accurate and highly repeatable, performing exactly as expected over a long operating life. For small and miniature industrial flow control applications requiring orifice sizes between 0.0012 " to 0.0252 " in diameter, O'Keefe Controls Co. offers a full 32 incremental sizes within this tight range in our extensive Precision Sapphire orifices catalog. Our Sapphire Orifices are available... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
O'Keefe Controls Co.
Accurate Flow–Orifice Sizes as Small as 0.0003 in From systems using pneumatic circuits, to applications with very low flow rates, O 'Keefe Controls Co. MICRO-ORIFICES (R) provide flow restriction with exceptional accuracy and repeatability. Available in incremental sizes from 0.005" to 0.0003" in diameter, they provide unparalleled performance over a wide range of pressures and temperatures. A variety of connection options are offered for compatibility with most systems. Also, NIST traceable flow data is available, so predictability of flow... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
O'Keefe Controls Co.
Reliable Flow Control: Precision Metal Orifices Extremely accurate and predictable fluid control is a must in many industrial systems. O'Keefe Controls Co. Precision Metal Orifices provide unmatched accuracy and repeatability in flow, providing reliable, time-tested solutions for a wide variety of applications. Often specified for operating conditions with higher temperatures and pressures, these durable devices are available in both brass and stainless steel, for wide chemical compatibility. They are offered in an extensive variety of sizes... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
FAULHABER MICROMO
DC Motor Calculations DC Motor Resource: Motor Calculations, Formulas And Examples. When selecting a DC motor for an application, or when developing a powered prototype there are numerous calculations and formulas which must be considered to produce a well-functioning, sufficiently-powered, and safe device. We have provided some important formulas and calculation details to determine mechanical power requirements of a DC motor, to calculate torque, and for determining the steady state temperature increase of a motor... (read more)Browse DC Motors Datasheets for FAULHABER MICROMO -
MOCAP LLC
Vinyl Collar Guard Bend Restrictors Material: Vinyl. Flexible Yet Durable - Won't Split, Tear or Shred. Prevents Kinking on Consumer and Industrial Hoses. Printable (read more)Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
STEGO
CALCULATION TOOL FOR THERMAL MANAGEMENT Heating and cooling sensitive electrotechnical and electronic components is indispensable for many industrial and manufacturing processes. However, calculating the required heating or cooling capacity for a control cabinet or enclosure can often be a challenge. STEGO has developed a solution to simplify this process. STEGO heating and cooling capacity calculation tool. (read more)Browse Temperature Controllers Datasheets for STEGO
-
Analysis of gas flow in intake tube of gasoline engine
Throttle valve opening area ratio f i / f w, diaphragm asked at calculation in figure 7 .
-
CR4 - Thread: flow calculation software for orifice plate
You might be interested in: Math Calculation Software, Flow Orifices and Flow Restrictors , Flow Meters .
-
Advances in Mechatronics and Control Engineering
They found that MFR calculated from the theory, which assumes orifice -type restrictor as a nozzle, might cause large error, and they modified the critical-pressure ratio of the restrictor based on the results of experiments and simulations.
-
Design and evaluation of a high-speed and precision microspindle
In the design calculation of aerostatic cylindrical bearing, the bearing clearance is usually divided into equivalent slots in terms of orifice restrictors .
-
Improving Production in Steamed Wells With a Ring Seal Packer
THIS DOCUMENT CALCULATES ESTIMATED SEALING EFFICIENCY FOR TOOLS UTILIZING RING SEAL ADAPTER TECHNOLOGY, THE MODELING METHOD SELECTED IS LOHMS LAWS FOR GAS FLOW THROUGH SERIES RESTRICTORS WITH A SINGLE ORIFICE OUTLET.
-
Modelling and Simulation of Variable Displacement Vane Pumps for IC Engine Lubrication
…the delivery volume through a fixed restrictor OR00-1 vanes VAN53: simulate the leakage flow through the vanes laminar restrictor MEA105: simulates the leakage … casing axial clearance annular orifice BAF13-1: evaluates the … sleeve clearance stator STA54: calculates the position of the…
-
Table Motion Systems
bearing with orifice restrictor : good stiffness, no finishing problems, low thrust force, very susceptible against contamination of the supplied air … pressure distribution and thrust force by deflecting the slide area /7/,infinite stiffness possible by proper calculation of the bearing shape…
-
Engine/Vehicle Matching for a FSAE Race Car
…at constant pressure (Jkg-1K-1) hk Specific enthalpy entering the plenum Mass rate entering the plenum (from the restrictor and form the engine … restrictedl torque curve A20 Orifice area 20mm diameter (m2 … Discharge coefficient used to calculate effective orifice area Cil…
-
Functional Manufacturing and Mechanical Dynamics II
…in fluid analysis, thus not only won't affect calculation precision, but also greatly improve the calculation efficiency. .... The structure parameters of the restrictor include the orifice diameter and depth, the gas chamber height and diameter, the finite element model of the film is established with APDL based on ANSYS.
Indicates content that may require registration and/or purchase.