-
Supplier: Meadowlark Optics, Inc.
Description: Meadowlark Optics is pleased to present our Bare Polymer Retarder film. Our proprietary polymer film provides high retardance accuracy in a cost effective product which can be provided in almost any configuration and quantity. The temperature dependence of the nominal retardance
-
Supplier: American Polarizers, Inc.
Description: API’s quarter wave retarders are chromatic single layer polymer films offering great performance and clarity. Our wave retarders are optimized at 560nm (140nm OPD). More cost effective than traditional wave plates, our wave retarders feature uniform birefringence, low
- Thickness: 0.10159994513602963 mm
- Transmittance: 92 %
- Operating Temperature: -50 to 65 C
- Features: Other Material
-
Supplier: Meadowlark Optics, Inc.
Description: Retarder Applied Polymer (RAPtor) parts are manufactured using a proprietary high birefringent polymer. These retarders are true zero order with a typical film thickness less than 10 microns. The material can be added to customer provided windows and even mildly curved
-
-
Description: Mitsubishi Chemical Carbon Fiber and Composites, Inc. manufacturing facility utilizes advanced, highly efficient production equipment and technology. This enables us to provide our customers with the advanced composite materials they require. Our facility can process nearly every high performance
- Use Temperature: 250 F
- Applications: Aerospace, Automotive / Transportation, Industrial OEM, Marine
- Material: Carbon / Graphite
- Performance Features: Flame Retardant
-
Supplier: ASTM International
Description: vapor retarder response. 1.2 Typical vapor retarders applicable to this test method that are intended for indoor use include foil-scrim-kraft laminates, metallized polyester-scrim-kraft laminates, treated fabrics, treated papers, films, foils, or combinations of these materials
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of the properties of flexible membranes to be used as vapor retarders in contact with earth under concrete slabs, against walls, or as ground cover in crawl spaces. The test methods are applicable primarily to plastic films and other
-
Description: Features : ● double sided metallized polypropylene membrane structure ● low loss and internal temperature rise ● negative capacity temperature coefficient ● excellent flame retardancy
- Capacitance Range: 0.00022 to 0.12 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 to 900 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Description: Low high-frequency loss, low internal temperature rise, high stability. Flame retardation epoxy resin powder coated, small size, low cost. Low noise design. Applications: Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
- Capacitance Range: 0.027000000000000003 to 10.000000000000002 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 to 1,000 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Supplier: Newport MKS
Description: retardation accuracy over a broad wavelength range. This 1 inch diameter true zero-order waveplate is constructed using a stack of birefringent polymer films laminated between two high-precision N-BK7 optical windows, each with a high efficiency, broadband antireflection coating. This
- Wavelength Range: 460 to 644 nm
- Clear Aperture: 10.200000000000001 mm
- Diameter: 25.400000000000002 mm
- Thickness: 6 mm
-
Supplier: Newport MKS
Description: retardation accuracy over a broad wavelength range. This 1 inch diameter true zero-order waveplate is constructed using a stack of birefringent polymer films laminated between two high-precision N-BK7 optical windows, each with a high efficiency, broadband antireflection coating. This
- Wavelength Range: 900 to 1,270 nm
- Clear Aperture: 10.200000000000001 mm
- Diameter: 25.400000000000002 mm
- Thickness: 6 mm
-
Supplier: Newport MKS
Description: of retardation accuracy over a broad wavelength range. This 1 inch diameter true zero-order wave plate is constructed using a stack of birefringent polymer films laminated between two high-precision BK 7 windows, each with a high efficiency, broadband antireflection coating. This construction
- Wavelength Range: 900 to 1,270 nm
- Clear Aperture: 10.200000000000001 mm
- Diameter: 25.400000000000002 mm
- Thickness: 6 mm
-
Supplier: Newport MKS
Description: of retardation accuracy over a broad wavelength range. This 1 inch diameter true zero-order wave plate is constructed using a stack of birefringent polymer films laminated between two high-precision BK 7 windows, each with a high efficiency, broadband antireflection coating. This construction
- Wavelength Range: 460 to 655 nm
- Clear Aperture: 10.200000000000001 mm
- Diameter: 25.400000000000002 mm
- Thickness: 6 mm
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2345 is manufactured from polyimide film with high-temperature adhesive. CHR 2345-1 meets the Underwriters Laboratories, Inc. Guide File 66639 with a 180°C temperature rating and complies with UL 510 for flame retardance. Applications: Applications that require holding, insulating, or
- Thickness: 0.0025196850393700786 to 0.0035039370078740156 inches
- Temperature Resistance: -73 C
- Backing: Polyimide (e.g., Kapton®)
- Features: Protective Tape, Single-Sided Adhesive
-
Description: Features : ● metallized polypropylene film ● withstand overvoltage impact ● excellent flame retardancy ● good noise suppression, energy peak absorption and damping
- Capacitance Range: 0.1 to 0.47000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- Packing Method: Bulk Pack, Tray / Rail
- Technology: Film Capacitors, Monolithic / Single Layer, Wound
-
Supplier: SPIE - Education
Description: reflected, the phase change, the emittance, the color, the polarization, the retardation, including even the mechanical properties. Optical coatings consist of assemblies of thin films of materials where interference properties combine with the intrinsic properties of the materials to yield
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Electronics, Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: SEKISUI KYDEX
Description: KYDEX® 110 a proprietary alloy sheet, brings new dimensions to thermoformers in: formability, rigidity, breakage resistance, chemical resistance and fire retardancy.
- Form / Shape: Film / Sheet
- Industry: Medical / Food (FDA, USDA)
- Features: Thermoplastic
-
Supplier: Cole-Parmer
Description: aluminum foil sealing films with a 50
m layer of acrylic adhesive that withstands cold storage at temperatures to 80 C. AlumaSeal CS sealing films are not recommended for PCR or thermocycling. A single non-perforated end tab simplifies application. Simply hold the tab -
Supplier: Cole-Parmer
Description: aluminum foil sealing films with a 50
m layer of acrylic adhesive that withstands cold storage at temperatures to 80 C. AlumaSeal CS sealing films are not recommended for PCR or thermocycling. A single non-perforated end tab simplifies application. Simply hold the tab -
Supplier: Pocono Fabricators
Description: When applied to newly placed Pre-Krete, Concrete Sealer forms a hard moisture retaining film which retards evaporation of water, permitting better curing and higher strength. For use both indoors and outdoors and for structures.
-
Supplier: Surventis Surface Treatment LLC
Description: Rinsite is a liquid additive used in the final stages of metal cleaning and plating (and tumbling) operations to improve rinsing. It makes dry down uniform, eliminates water spotting and tarnishing, and retains the bright finish of the metal. It leaves an invisible, non-oily film to retard
- Applications: Cleaners / Disinfectants
-
Description: a VOC compliant high quality enamel for shipboard use.This product complies with Military Specification MIL-DTL-1115E, Amendment 1. Recommended Usage Recommended for general purpose exterior and interior shipboard surfaces where fire-retardency is not required.
- Wet / Applied Thickness: 0.003 to 0.004 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Coatings For Industry, Inc.
Description: Alseal 5200 is a high temperature resistant one component composition for use over Alseal 5000. The purpose of this sealer is to enhance the smoothness of the Alseal 5000 and to extend the long term corrosion protection by retarding the sacrificial consumption of these coatings.
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
- Substrate: Metal
-
Supplier: Buckaroos, Inc.
Description: A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A type 304
- Pipe Size: 6 inch
- Support Type: Pipe Support
-
Supplier: Total Plastics, Inc.
Description: Available in a Wide Range of Standard Colors. Call TPI for Custom Colors. Super tough, durable KYDEX ® 100, a proprietary alloy sheet, brings new dimensions to thermoformers in: formability, rigidity, breakage resistance, chemical resistance and fire retardancy. Aircraft interiors Mass transit
- Overall Thickness: 0.028 to 0.25 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Interstate Plastics, Inc.
Description: NORYL® engineering thermoplastic resin is based on polyphenylene ether (ppe). Ppe, a high-heat amorphous polymer, forms a miscible, single-phase blend with polystyrene. General characteristics include high heat resistance, good impact strength, stiffness, flame retardency, excellent electrical
- Overall Thickness: 0.25 to 1 inch
- Tensile Strength (Break): 8,300 to 9,600 psi
- Elongation: 23 to 30 %
- Industry: Building / Construction, Electric Power, Electronics, General Industrial
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: PITTWRAP® CF jacketing is a cellulose free fiberglass reinforced vapor retarder insulation jacketing. It consists of a 28 μm (1.1 mil) thick white polypropylene film reinforced with a fiberglass scrim and laminated to a 12μm (0.5mil) thick aluminized polyester film (bottom) to
- Service Temperature: -40 to 220 F
- Material: Fiberglass
- Type: Pipe and Fitting Jacketing
- Application: Thermal Insulation
-
Q-switches - Ultra Compact Pockels Cells with Brewster Polarizer and Waveplate for Laser Q-SwitchingSupplier: Electro Optical Components, Inc.
Description: Prompted by a need for even smaller components than our model EM510C we have developed this latest model EM508UC to provide a full, 8mm aperture in a package only 19mm diameter yet it also packs a factory pre-aligned thin film Brewster plate polarizer and quarter wave retardation plate making
- Wavelength Range: 1,064 nm
- Peak Optical Power Density: 600 MW/cm²
- Rise Time: 1 ns
- Aperture: 8 mm²
-
Supplier: Electro Optical Components, Inc.
Description: Prompted by a need for even smaller components than our model EM510C we have developed this latest model EM508UC to provide a full, 8mm aperture in a package only 19mm diameter yet it also packs a factory pre-aligned thin film Brewster plate polarizer and quarter wave retardation plate making
-
Supplier: Electro Optical Components, Inc.
Description: Prompted by a need for even smaller components than our model EM510C we have developed this latest model EM508UC to provide a full, 8mm aperture in a package only 19mm diameter yet it also packs a factory pre-aligned thin film Brewster plate polarizer and quarter wave retardation plate making
- Wavelength Range: 1,064 nm
- Peak Optical Power Density: 600 MW/cm²
- Rise Time: 1 ns
- Aperture: 8 mm²
-
Supplier: Electro Optical Components, Inc.
Description: Prompted by a need for even smaller components than our model EM510C we have developed this latest model EM508UC to provide a full, 8mm aperture in a package only 19mm diameter yet it also packs a factory pre-aligned thin film Brewster plate polarizer and quarter wave retardation plate making
-
Supplier: Zippertubing Co. (The)
Description: Z-Shield-AL is a wrap around EMI shielding jacket made of fire retardant Polyurethane film, SH1 EMI shielding foil and an adhesive closure. This combination provides excellent electromagnetic shielding of wires and cables in applications requiring limited flexing, flame retardance, good
- Sleeving: Wrap Around Sleeving
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: electronics, electrical appliances, chemicals, instruments, automobiles, construction, food processing, medical equipment, etc. This material is usually in the form of flakes and can be coated with PET film on one or both sides. There is a high adhesion between the PET film and
- Thickness: 0.015748031496062992 to 0.1968503937007874 inches
- Dielectric Strength: 18,000,000 V/m
- Features: Anti-static / ESD Control, Dielectric / Insulating, Electrical, Electrically Conductive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: General Digital Corporation
Description: Glass-Film-Glass resistive touch sensor with antireflective coating Includes circular polarizer and 1/4-wave retarder for maximum contrast Optically bonded to LCD to minimize internal reflections, maximize contrast, and create a vandal shield for the display Industrial- / marine- /
- Diagonal Screen Size: 15 inch
- Voltage Rating: 9 to 36 volts
- Environmental Temperature: -4 to 140 F
- Color: Color
Find Suppliers by Category Top
Featured Products Top
-
environments. Weidy MMKP82 film capacitors utilize double-sided metallized polypropylene film technology to deliver low loss, excellent flame retardancy, and reliable performance in high voltage and pulse circuits. The optimized structure reduces internal temperature rise while maintaining (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Product Overview The W82 (MMKP82 series) is a high-frequency, low-loss film capacitor designed for high-power supply applications. Built with a double-sided metallized polypropylene film structure in a box-type housing, it delivers low loss and low heat rise, handles (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
P‐145: New Configuration of Normally Black Transflective ECB LCD with Low Cost
In order to minimize wavelength dispersion in the black state, it is need to have Ʌ /4 Retarder and Ʌ /2 Retarder film union.
-
Flexible Flat Panel Displays
Figure 10.4 The optomechanical setup used for testing reactive mesogen retarder films .
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
The underfloor area should be free of sharp stones and debris that could punc- ture the vapor retarder film .
-
Synthesis, Properties, and Photopolymerization of Liquid‐Crystalline Oxetanes: Application in Transflective Liquid‐Crystal Displays
Hence, to obtain a dark on-state (and a bright off-state) simul- taneously for both the transmissive and reflective mode, a 1/4k retarder has to be employed on the reflective part of the retar- der film and a 0k retarder on …
-
Improving the Brightness and Daylight Contrast of Organic Light‐Emitting Diodes
remaining light becomes circularly polarized light on passing the quarterwave retarder film .
-
P‐140: Novel ¼‐Wave Plate Film for OLED Panels
The other is to laminate two different retarder films with different slow axis angles (e.g. combination of and retarder [2]).
-
26.2: Molecular Alignment in Crystal Polarizers and Retarders
Together with polarized light measurements of the retarder film , these data were used to determine the birefringence as a function of wavelength of the film.
-
Photo‐aligned anisotropic optical thin films
Since stretching can only be applied along or perpen- dicular to the web direction, the in-plane optical axis direc- tions of stretched retarder films are restricted to either parallel or perpendicular to the edges of the film.
-
Technologies towards patterned optical foils applied to transflective LCDs
Retarder films are obtained when the molecules align themselves in a single domain after coating on top of an alignment layer.
-
ASTM MNL18 - Moisture Control in Buildings
Both air barriers and vapor retarder films must be physically supported to prevent dislodgement by wind pressure.
Indicates content that may require registration and/or purchase.