Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Harper International Corporation
Description: design enhancements such as variable mass flow controlled gas flow into the retort, oxygen and water vapor sensing systems, additional heating elements and control zones for exacting temperature uniformity (± 5°C), and isolated cooling chambers. The Harper system includes two kiln cars with
-
Supplier: Surface Combustion, Inc.
Description: Furnace Designed Utilizing A Tube With An Internal Helix Which Acts As An Internal Screw Conveyor (Revolving Retort) To Continuously Transport Parts Through Furnace Or Tumble Parts In The Batch Furnace. Units Have Been Provided With Single And Double Retorts. Retort Diameters
-
Supplier: EnviroCare International, Inc.
Description: and filtering process. The resultant concentrate is then placed into retort boats (metal containers), which are loaded into the retort furnace. The processing temperature is elevated through thermal radiation and controlled by a PLC. Hot gases exit the retort and are
- Application: Drying
- Features: Other
- Configuration: Top Loading
-
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 2000°F / 1093°C The TRENT Vertical Retort Furnace has the same design as the PF Series Pot Type furnace except that a high alloy gas retort is substituted for the salt pot. It is used primarily in the metal working industry for sintering, brazing, annealing, etc..
- Process Temperature: 1,093.3333333333333 C
- Width / Tube O.D.: 457.19975311213335 mm
- Length (Chamber / Tube): 380.9997942601111 mm
- Atmosphere: Air / Oxidizing
-
Supplier: Albion Casters and Wheels
Description: Designed to withstands the rigors of high temperature, these wheels are perfect for cooker racks and retort carts. Oversized bore ID ensures smooth movement, even if wheels experience heat expansion.
- Load Capacity: 300 to 900 lbs
- Wheel Diameter: 3 to 8 inch
- Wheel Tread Width: 1.375 to 2 inch
- Hub Length: 1.5 to 2.1875 inch
-
Supplier: Isotech, Inc.
Description: single chamber Retort Series is also available. 9 standard sizes are available for the Series Retort H&D.
- Process Temperature: 648.8888888888889 to 1,148.888888888889 C
- Configuration: Box
- Heat Source: Electric / Resistance
- Atmosphere: Inert
-
Supplier: JBT Automatic Guided Vehicles
Description: The Automated Batch Retort AGV type (Automated Guided Vehicle) is a special vehicle designed to transfer pallets of materials between other types of automated machinery. This vehicle has stainless steel components, a variable speed powered conveyor deck and is capable of being in contact with
- Load Capacity: 4,000 lbs
- Features: Other AGV
-
Supplier: Accuris
Description: MUTAGENICITY EVALUATION OF RETORTED SHALE
-
Supplier: Accuris
Description: TERATOLOGY STUDY IN RATS RETORTED SHALE DUST FINAL REPORT
-
Supplier: Accuris
Description: Standard Guide for Use and Handling of Flexible Retort Food Pouches in the Manufacturing Environment
-
Supplier: Accuris
Description: CANNED BAKED, CANNED STEAMED, AND CANNED STEAMED, AND RETORTED SUBSISTENCE ITEMS, PACKAGING AND PACKING OF
-
Supplier: ASTM International
Description: 1.1 This guide is recommended for use by all producers of food in retort pouches. Adherence to this guide will help prevent damage to the pouches by preventing and avoiding known causes of damage that occur in the processing environment. 1.2 This guide for flexible retort food pouches
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1400°F / 760°C The TRENT Vertical Retort Furnace has the same design as the PF Series Pot Type furnace except that a high alloy gas retort is substituted for the salt pot. It is used primarily in the metalworking industry for sintering, brazing, annealing, etc.
- Process Temperature: 760 C
- Height: 457.19975311213335 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Atmosphere: Air / Oxidizing
-
Supplier: AFC-HOLCROFT
Description: design for easy installation and expansion - Easy retort removal from front hinged door, so no overhead clearance is required for retort servicing - Unique baffle Recuperative to preheat combustion air to 600°F allowing 18-20% fuel savings - Specially-designed EndoInjector™ system
-
Supplier: Valspar Corporation (The)
Description: Non-post lube water- or solvent-based beverage end coatings UV-curable rim coatings for retort and non-retort applications Non-BPA* technologies Formaldehyde free formulations Water-based melamine-free repair spray EzDex™ - water-based interior and exterior beverage end coating EcoDEX™
- Substrate: Aluminum, Steel
- Industry: Food and Beverage
- Cure / Setting Technology: Radiation Cured - UV Irradiation
- Form: Solvent Based, Water Based
-
Supplier: Surface Combustion, Inc.
Description: Controlled Atmosphere Heating For Resource Recovery And Toxic/ Hazardous Waste Disposal. Equipment Available Includes: Pyrobatch® Batch Processing Furnaces Continuous Rotary Retort Furncaces Continuous Tray Furnaces Polution Control Systems Material Handling Equipment Afterburners
-
Supplier: L&L Special Furnace Co., Inc.
Description: The JSC SERIES is an electric Bell/Shuttle Lift furnace with a bell type "top hat" alloy low dew point retort. The system normally includes one plug insulated base, one retort, one furnace, one separate insulated "parking" base, and an overhead hoist and shuttle system. The control
- Process Temperature: 1,200 C
- Atmosphere: Air / Oxidizing, Inert, Reducing, Salt Bath
- Application: Annealing, Brazing / Soldering
- Heat Source: Electric / Resistance
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FD DIGITAL REFERENCE THERMOMETER, TEMPERATURE SENSORS, PASTEURIZATION CONTROLS, RETORT CONTROLS, 50F TO +350F (-45C TO +176C), INSERTION LENGTH 2" TO 9 1/8". FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Surface Combustion, Inc.
Description: The pit furnace is a vertical orientation batch furnace used for a variety of processes. Designs can be provided for atmosphere or direct fired processes. Furnaces are available with retorts or without depending on process requirements.
-
Supplier: L&L Special Furnace Co., Inc.
Description: The XLC SERIES Atmosphere Retort Furnaces represent an advanced design which emphasizes process quality and control as well as operator safety. The control system, alloy retort and flow system are completely integrated as one unified system. Any application requiring 100% hydrogen or a
- Process Temperature: 1,200 C
- Height: 457.19975311213335 mm
- Width / Tube O.D.: 761.9995885202222 mm
- Length (Chamber / Tube): 1,777.9990398805185 mm
-
Supplier: AFC-HOLCROFT
Description: AFC-Holcroft offers a unique pit furnace design, which eliminates the need for costly retorts while providing superior temperature uniformity over traditional pit furnace designs. AFC-Holcroft also offers an alternative to pit furnaces (EZ Lynks), which eliminates the need for pits and large
-
Description: The sample is heated under standard conditions to a final temperature of 600 C. The coke residue obtained is classified by reference to a series of standard residues. If the coke residue produced is so swollen that it fills the crosssection of the retort tube, the determination is repeated
-
Description: Inconel 601 (Nickel 601) Strip, Coil, Foil & Wire, AMS 5715, AMS 5870, ASTM B166, ASTM B167, ASTM B168 APPLICATIONS Furnace components such as baskets, muffles, retorts, petrochemical processing equipment, gas turbine components DESCRIPTION lnconel® 601 (alloy 601) is a nickel-chromium alloy
- UNS Number: 6,601
- Tensile Strength (UTS, Break): 80,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 35 %
-
Description: A test piece, in the form of a pencil, prepared from powdered coal is heated at a constant rate in a steel retort positioned in a furnace, the temperature monitoring system having been previously calibrated using two reference metals of known melting points. The change in level of a piton
-
Supplier: CSA Group
Description: A test piece, in the form of a pencil, prepared from powdered coal is heated at a constant rate in a steel retort positioned in a furnace, the temperature monitoring system having been previously calibrated using two reference metals of known melting points. The change in level of a piton
-
Supplier: L&L Special Furnace Co., Inc.
Description: retort. There is no large "vestibule" to fill with combustible gas at a low temperature. In addition, the retort provides superior atmosphere protection because there is no outgassing of oxygen from the insulation. The three zone heating, even heating of the elements which surround the
- Process Temperature: 980 C
- Height: 609.5996708161778 mm
- Heat Source: Combustion, Natural Gas
- Features: Other, View Ports
-
Supplier: Surface Combustion, Inc.
Description: electric, direct fired and indirect gas fired configurations to meet specific processing requirements. For special processes, retorts can be incorporated into the design. Systems have been provided with lengths exceeding 200 feet.
-
Supplier: ASTM International
Description: application of heat from fluid heating media, particularly steam, air, water, their combinations, and their mixtures. 1.2 Specifically, this guide describes procedures for determining environmental conditions in the retort during thermal processing of foods in flexible containers and for
-
Description: 27265|IDF/RM 228:2009 is limited to dried whole milk, skim milk, and buttermilk products that are destined to be recombined and used in the manufacture of sterilized (e.g. UHT or retort-treated) milk products.
-
Supplier: CSA Group
Description: IDF/RM 228:2009 is limited to dried whole milk, skim milk, and buttermilk products that are destined to be recombined and used in the manufacture of sterilized (e.g. UHT or retort-treated) milk products.
-
Supplier: Ingredion
Description: retort conditions and homogenization.
- Features: Natural
-
Supplier: Valspar Corporation (The)
Description: vinegars, meats, and sulphur preservatives) and can accommodate every closure type including press-twist (PT), continuous thread (CT), lug-style caps, roll on pilfer-proof caps (ROPP), wine caps and bottle crowns. Technology Solvent-based and High solids Design for sterilization (retort,
- Substrate: Aluminum, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Industry: Food and Beverage
- Form: Solvent Based
-
Description: Strip, Coil, Foil & Wire, ASTM A5167, ASTM A 276, ASTM 314, ASTM 580, QQ-S-763 APPLICATIONS Kilns, heat exchangers, furnace parts, muffles and retorts, annealing covers, food processing equipment, cryogenic structures. DESCRIPTION Type 310 stainless is an austenitic heat resistant alloy with
- Tensile Strength (UTS, Break): 70,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 31,000
-
Supplier: Ingredion
Description: is cold water soluble, capable of withstanding retort conditions and homogenization.
- Features: Natural
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: FDP102653 Alu foil (retort) Overpouch, 250pcs, STD-S Robust, scalable, reproducible technology in single-use containers Multiple manufacturing sites: High security of supply 100 % integrity testing of bag and immediate connection: Process safety and integrity All connections extensively
- Volume Capacity: 0.007925163 gallons
- Height: 19.5 inch
- Length: 92.5 inch
- Width / Diameter: 27.5 to 42.5 inch
Find Suppliers by Category Top
Featured Products Top
-
used in food packaging for dry food, boiled pouch, standing pouch, and aluminum retort packaging applications. It is suitable for foil and non-foil laminations in food packaging. It is used in flexible retort packaging, pouches and bags for frozen food, pet food/treats and snacks (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
. Applications: Tool & Die Ceramic Processing Laboratory Heat Treatment Powder Metallurgy Thermal Coating Electra Series Retort H&D: Inert Atmosphere Capability: Extended design allows the (read more)
Browse Ovens (industrial) Datasheets for Isotech, Inc. -
. · Exceptional heat resistance and heat resistant adhesion. · Superb resistance to retort treatment. · Useable with simple equipment such as gravure coaters, roll coaters and sprays (read more)
Browse Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
Application Note: Retort Control in the Food Industry Using the C1960
Much of the food consumed each year is preserved by packaging it in hermeticallysealed. containers in a process known as canning. One of the most important steps in the canning of foods is 'thermal processing', more. commonly referred to as the retorting operation. In this operation, strict
-
CANopen-fieldbus and Motion-Control Success, Packaging World, April2 013
End user productivity went up 30% after a state-of-the-art retort-basket unloading system was designed as a replacement for a largely mechanical predecessor.
More Information Top
-
Thermal Processing of Packaged Foods
…for quality optimization in newer packaging materials, and (g) important new aspects of methods of retort control.
-
Thermal Processing of Packaged Foods
…of Thermal Processing of Non-symmetric and Irregular-Shaped Foods Vacuum Packed in Retort Pouches: A Numerical…
-
Assessment of Long-Term Research Needs for Shale-Oil Recovery (FERWG-III)
Research Recommendations Relating to Aboveground Retorting .
-
Energy and Environment Division, annual report FY 1980
PARTITIONING STUDIES A Partitioning Model for Hg in Simulated In-situ Oil Shale Retorts J. P. Fox .
-
ENERGY& ENVIRONMENT DIVISION ANNUAL REPORT 1979
Trace Contaminants in Oil Shale Retort Water M. J.Kland, A. S. Newton, and H. L. Eaton .
-
Review and analysis of oil shale technologies. Volume IV. Aboveground or surface technology
…presented f o r BOM's G a s Combus- t i o n retort (GCR) , Union "…
-
Pressurized fluidized-bed hydroretorting of eastern oil shales. Volume 4, Task 5, Operation of PFH on beneficiated shale, Task 6, Environmental data and mitiga...
retorting .
-
Survey of literature relating to energy development in Utah's Colorado Plateau
O I L SHALE RETORTING . . . . . . . . . . . . . .
-
Occidental vertical modified in situ process for the recovery of oil from oil shale, Phase 2. Construction, operation, testing, and environmental impact. Final...
RETORTS 7 AND 8 .
-
Essentials of Thermal Processing
7.1 In-pack processing: Retort systems .
Indicates content that may require registration and/or purchase.