-
Supplier: Reelcraft Industries, Inc.
Description: The S Series reel is economical, lightweight and easy to handle. Its technical design and materials were selected to meet the demands of an industrial grade reel for continuous, trouble-free operation. This reel is made of corrosion proof, tough polypropylene and extensive tests
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 19 inch
- Hose / Cable Outside Diameter: 0.53 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series TW spring retractable gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation of gases. Double-sealed, special molded O-rings prevent leakage.
- Maximum Pressure: 200 psi
- Hose / Cable Length: 60 ft
- Flange Diameter: 19 inch
- Hose / Cable Outside Diameter: 0.53 inch
-
Supplier: Hannay Reels
Description: To handle 1/4" through 1/2" I.D. hose Lubrication / Air / Water / Steam / Assembly Operations / Washdown / Air Tools / High Pressure / General Industrial Applications Standard N Series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 25 to 100 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.625 to 0.875 inch
-
-
Supplier: Hannay Reels
Description: Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors.
- Maximum Pressure: 2,325 to 2,600 psi
- Hose / Cable Length: 50 to 75 ft
- Hose / Cable Outside Diameter: 0.375 to 0.5 inch
- Hose Outside Diameter: 0.375 to 0.5 inch
-
Supplier: Hannay Reels
Description: To handle 3/4" or 1" I.D. hose Dairy / Caustic Materials / Air / Water / Chemical Transfer / Food Transfer Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° stainless
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 15 to 70 ft
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 1.28125 to 1.5625 inch
-
Supplier: RS Components, Ltd.
Description: RS PRO AV.800812 Air Hose Reel
- Hose / Cable Length: 39.3701 ft
- Hose Length: 39.3701 ft
- Features: Hose Reel, Other
- Rewind: Spring
-
Supplier: Hannay Reels
Description: To handle 1/4" or3/8" I.D. high-pressure hose Chassis Grease / Hydraulics / Air / Water Compact frame and narrow base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1/4" female NPT threads; 3/8" female NPT threads
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 25 to 75 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.625 to 0.75 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Series 4000 & 5000 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. The standard low pressure hose is for air or water service only. The basic reel without hose
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 18.5 inch
- Hose / Cable Outside Diameter: 0.475 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of
- Maximum Pressure: 43.51131 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 1.188 inch
- Hose Inside Diameter: 0.75 inch
-
Supplier: Hosetract Industries, Ltd.
Description: Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.
- Maximum Pressure: 2,500 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: 300 PSI. Oil Service uses an SAE 100R1 Wire Braided Hose Rated to 2320 PSI. DEF Service uses an EPDM Hose rated to 150 Psi. Lead Hose not provided. Rated for Mobile Truck Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coat finish Full flow swivel Steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: McLellan
Description: FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated.
- Flange Diameter: 25 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
-
Supplier: Hosetract Industries, Ltd.
Description: Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Safety banded spring sealed springcase Full 1ch flow path Compact design Guide rollers allow frictionless retrieval of
- Maximum Pressure: 300 psi
- Hose / Cable Length: 45 ft
- Hose Inside Diameter: 1 inch
- Hose Length: 45 ft
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: McLellan
Description: Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing the
- Flange Diameter: 21.75 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Hosetract Industries, Ltd.
Description: The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low pressure
- Maximum Pressure: 1,000 psi
- Hose Inside Diameter: 0.25 inch
- Features: Hose Reel
- Rewind: Spring
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
Find Suppliers by Category Top
Featured Products Top
-
The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90° ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray (read more)
Browse Hose Reels Datasheets for Hannay Reels -
avialable in manual or power rewind reels for longer lengths up to 2" ID hose, and spring rewind retractable reels for shorter lengths up to 1" ID hose. Manual or Power Rewind Reel Features: Heavy-duty reel designed for longer lengths. Choose gear (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels N400 Spring Rewind Gas Welding Reels handle twin welding hoses between 1/4” and 3/8.” The heavy-duty spring motor rewinds hoses quickly, without sparking. The declutching arbor prevents damage from reverse winding, and the reels are available with a number of four (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 2400 series manual or power rewind reels handle two 1/4" through 3/8" welding hose and can hold up to 200 feet. Features: MX chain drive crank rewind or powered by a compressed air or hydraulic motor MX rewind reels supplied with pinion brake (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
rubber hose and pvc hose,China rubber hose and pvc hose Manufacturers, Suppliers - ECOL
(m)PackingColour8 0-0.83.030filmpackingredgreenblack10 0-0.83.030 Rubber Oxygen and Acetylene Hose . .... Pneumatic cable reel , hose reel, extension hose reel, retractable auto hose reel, PU hose reel, PVC hose reel, air hose reel .
-
Patient anesthesia and monitoring at a 1.5‐T MRI installation
Two Boyle MS-222 three-gas ( oxygen , medical air, nitrous oxide) anesthesia ma- chines were selected for .... Each machine was supplied with retractable hose reels and a Bain circuit attachment.
-
Journal of Spacecraft and Rockets > Project EGRESS
(The oxygen mask hose and intercommunication micro- phone leads also must be disconnected. .... The entire system, including inertia reel , torso harness, leg retraction , and capsule door closure, has been tested many times with human subjects under these extreme temperature conditions.
-
Starline, Inc
Each unit has two grounding cables with self- retracting reels . .... Hose Test Cabinet The SL-1500 is an air-over-water test unit designed to accommodate hoses .... Oxygen /Nitrogen Replenishment Units The range includes the SL-210 with up to five oxygen/nitrogen bottles mounted…
-
The Practice of Veterinary Anesthesia: Small Animals, Birds, Fish and Reptiles
To avoid head knocking of connectors, retractable hoses or hose reels may be advantageous. .... Oxygen Flush Valve .
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
The cart contains an inert gas supply (two gas cylinders); a flexible steel hose fitted for the overpack tube and another flexible steel hose for the standard storage tubes; a … monitor port heat exchanger;and an oxygen concentrationmonitor with associated alarms .... The cart receives electricalpower for recharging its batteries and operating equipment by means of an on-board retractable cable reel (480 V, 3-phase,4-wire cord with ground).
-
A Redesigned anaesthetic gas machine
The method of attachment of hoses which conduct gases from the wall outlet to the machine has .... In our operating room the outlets are supplied through columns; a retractable system in the ceiling would .... Our design incorporates retractable reels for pressure tubing below the table top of the anaesthetic machine (Figure .... Three reels which supply tubing for oxygen , nitrous oxide and compressed air are placed at the back…
Indicates content that may require registration and/or purchase.