-
Supplier: Reelcraft Industries, Inc.
Description: Spring Retractable Cable Welding Reel Reelcraft’s Series WC welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 700 AMP rated
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
Supplier: Hannay Reels
Description: Manual Storage Reel Storage only. Manual rewind with hand crank permanently attached to disc.
- Hose / Cable Length: 90 to 150 ft
- Cable Length: 90 to 150 ft
- Features: Cable Reel, Reel & Cable Assembly
- Rewind: Manual / Crank
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model
- Voltage: 125 volts
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion. *Nylon covered
- Hose / Cable Length: 100 ft
- Cable Length: 100 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
Featured Products Top
-
Available in manual rewind or power rewind, the SWCR Series of Spring Rewind Arc Reels can handle #2 through #4 cables up to 400 amps. This reel quickly connects the welder to the project at hand and instantly unwinds any cable length for immediate use. The non-sparking ratchet assembly and the (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Cee-109 1.9" x 4.3", C-109 16 gauge roll formed painted reel bat. This profile is formed in pre-painted material to match an agricultural equipment color scheme. The profile is combined with other mating post to make a finished assembly. Common (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
tools, waterworks engineers and construction workers often focus on more expensive maintenance equipment — equipment like cameras, crawlers, cables, and cable reels. While diverse high-tech gadgets are essential, you shouldn’t take the trade’s basic tools for granted. If the (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Electromechanical Devices & Components Illustrated Sourcebook > WIRE AND CONDUCTORS
Overhead, Self Retracting Extension Cord Reel . .... Welding cables are also difficult to keep coiled and stored.
-
welding reels
Re: welding reels . .... I bought two different styles to try it; I wound them full of cable , that's as far .... I pirated two electric retract hose reels off of a lawn care truck.
-
Test and evaluation results of the /sup 252/Cf shuffler at the Savannah River Plant
Breakage of the hoist cable occurred when the winch was reeling in the attachment hook and the limit switch failed to stop the winch motor at the end of travel point. .... to be miswired into a current above the design rating, eventually causing the contacts to weld closed. .... leaving the source in the irradiation position because it could no longer be retracted by the stepping…
-
SHARED TECHNOLOGY TRANSFER PROGRAM
560 Payout Tension Control System for Reel Mounted Cable 477 Pendulum Based Power Supply for Projectiles 653 Phase Control Mechanism for Wave Energy Conversion 769 Piezoelectric Polymer Antifouling Coating 762 Piezoelectric Polymer Antifouling Coating and Method of Use and Application 39 Plastic … Method of Operation 264 Resistive Wall Klystron Amplifier Having Grounded Drift Tube 671 Retractable , Lever Action, Scroll … Permanganate Precursor 189 Synthesis of Metal Matrix Composite 617 System for Control of Weld Arc Development 180…
-
Reynolds Boughton mobile servicing and LAD workshop 510 kg trailers
There are four retractable snapjack supports fitted, one at each corner of the body, for added stability … is fitted with a petrol-engined compressor, grease pump, two oil pumps, grease reel , two oil reels .... Equipment includes: heavy duty drill; heavy duty grinder; bench grinder and polisher; pillar drill stand; portable air-cooled arc welding set; portable air compressor; battery charger; two vices; and a 9.14 m extension cable .
-
$900-$1000 Electrical - Grainger Industrial Supply
• Welding Cable Welding Cable . .... • Commercial/Industrial Grade 600VAC Volts Retractable Cord Reels Commercial/Industrial Grade 600VAC Volts Retractable Cord Reels .
-
Roll up for the flexible way to move a mast | News | The Engineer
The longitudinal seam of a BRC tube can be temporarily fastened or permanently welded for use as .... BRC units can be retracted to less than 10% of their extended length, which can reach up .... Fibre optics, cables , sensors, metal meshes and other elements can also be incorporated during manufacture to create reeled structures with `intelligent’ properties.
-
rubber hose and pvc hose,China rubber hose and pvc hose Manufacturers, Suppliers - ECOL
RUBBER OXYGEN and ACETYLENCE HOSE is used for various as air transmit , welded and cutting industry , gas .... Pneumatic cable reel , hose reel, extension hose reel, retractable auto hose reel, PU hose reel, PVC hose reel, air hose reel .
-
Conceptual design for remote handling methods using the HIP process in the Calcine Immobilization Program
…hoist would lower the can down to the floor, disengage the grapple, and retract back into the … the HIP process can in the main handling corridor between the airlock and the evacuation/ weld station. .... British Nuclear Fuels Limited is using a cabling and reel management system for power and control at Sellafield in the United Kingdom for similar purposes, as described in reference .
-
An Oscillograph for Television Development
The body of the instrument is a rack, or framework, of welded aluminum, in which are mounted .... The power cable , which is carried on a spring retracting reel at the rear of the frame, has a third wire for ground to encourage safety further, and the main switch is an overload circuit breaker.
Indicates content that may require registration and/or purchase.