-
Supplier: APITech
Description: API Technologies Upconverters and Downconverters utilize in-house filter, amplifier and mixer designs as well as an optional dual channel frequency converter with a tunable synthesized LO, very popular in many airborne applications. API Technologies' Upconverters and
-
Supplier: thinkRF
Description: RELIABLE, HIGH SPEED, UNINTERRUPTED WIRELESS NETWORKS WITH thinkRF R5550 The thinkRF R5550 Real-Time Spectrum Analyzer is built on innovative and highly optimizable software-defined radio technologies that provide more flexibility, greater coverage, and increased functionality. Designed and built
- Input Frequency Range: 0.009 to 27,000 MHz
- Output Frequency Range: 55 to 1,200 MHz
- Operating Temperature: 0 to 50 C
- Technology: Crystal Controlled
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power
- Input Frequency Range: 71,000 to 76,000 MHz
- Output Frequency Range: 0 to 10,000 MHz
- Conversion Gain: 12.5 dB
- Noise Figure: 5 dB
-
-
Supplier: APITech
Description: API's emphasis on multi-disciplined integration, coupled with its design and engineering capabilities, has allowed us to provide complex up/down converters that seamlessly integrate to some of the world's most sophisticated platforms. We utilize in-house filter, amplifier, and mixer
-
Supplier: Renesas Electronics Corporation
Description: The HSP50216 Quad Programmable Digital Downconverter (QPDC) is designed for high dynamic range applications such as cellular basestations where multiple channel processing is required in a small physical space. The QPDC combines into a single package, a set of four channels which include:
- Features: Downconverter
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
-
Supplier: Renesas Electronics Corporation
Description: The ISL5416 Four-Channel Wideband Programmable Digital DownConverter (WPDC) is designed for high dynamic range applications such as cellular basestations where the processing of multiple channels is required in a small physical space. The WPDC combines four channels in a single package, each
- Features: Downconverter
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
-
Supplier: Qorvo
Description: The Qorvo QPC4610 is a K-Band Image Reject Downconverter. The QPC4610 operates over an RF frequency range of 17 to 27 GHz and LO from 6.5 to 15.5 GHz with IF outputs from DC to 4 GHz. This part is designed using Qorvo's pHEMT production process. The QPC4610 integrates an LNA, and image
- Input Frequency Range: 17,000 to 27,000 MHz
- Conversion Gain: 15 dB
- Features: RoHS
-
Supplier: thinkRF
Description: RELIABLE, HIGH SPEED, UNINTERRUPTED WIRELESS NETWORKS WITH thinkRF R5550 The thinkRF R5550 Real-Time Spectrum Analyzer is built on innovative and highly optimizable software-defined radio technologies that provide more flexibility, greater coverage, and increased functionality. Designed and built
- Frequency Range: 9 to 27,000,000 kHz
- Dynamic Range: 100 dB
- Operating Temperature: 32 to 122 F
- Host Connection: Ethernet, USB
-
Supplier: Qorvo
Description: Qorvo's S510065 is a 50-150 MHz downconverter designed to be used as an Out-of-Band (OOB) Tuner. The S510065 consists of an input AGC amplifier, mixer, and a video/AGC amplifier. This device offers optimum performance with low power consumption and low distortion.
- Input Frequency Range: 50 to 150 MHz
- Conversion Gain: 82 dB
- Features: Downconverter
- Form Factor: IC Chip
-
Supplier: Qorvo
Description: Qorvo's TGC4610-SM is a K-Band Image Reject Downconverter. The TGC4610-SM operates over an RF frequency range of 17 to 27 GHz and LO from 6.5 to 15.5 GHz with IF outputs from DC to 4 GHz. This part is designed using Qorvo's pHEMT production process. The TGC4610-SM integrates an LNA,
- Input Frequency Range: 17,000 to 27,000 MHz
- Conversion Gain: 15 dB
- Features: Downconverter, RoHS
- Form Factor: IC Chip
-
Supplier: Spectrum Microwave
Description: Spectrum Microwave draws upon an extensive design library and a talented staff of experienced microwave engineers with backgrounds in amplifiers, mixers, filters, Oscillators, Synthesizers and systems. The company now is a single organization focused on providing a wide range of microwave
- Input Frequency Range: 500 to 18,000 MHz
- Output Frequency Range: 750 to 1,250 MHz
- Noise Figure: 20 dB
- Operating Temperature: -40 to 85 C
-
Supplier: QuinStar Technology, Inc.
Description: between IF and RF output power) varies with LO drive level and IF input power. Generally, the RF output power varies linearly with IF signal below –10 dBm level, and hence conversion loss is nearly constant. Local oscillator waveguide port may be in either the same waveguide band as
- Input Frequency Range: 18,000 to 110,000 MHz
- Power Output: 3.000000000000001 to 4 dBm
- Connectors: SMA
- Features: Upconverter
-
Supplier: Custom MMIC
Description: X-MWblock Housings or Custom Housings. Features Low loss broadband performance High isolation Absorptive design Integrated 2:4 TTL decoder Applications Test and Measurement Microwave Backhaul Radar Military Communications Block DownConverters We've Made Evaluating Our MMICs Twice as
- Development Tool: Break Out Board
- Features: Other
- Supported System: RF
-
Supplier: Marki Microwave LLC
Description: The QH-0R71R3 is an octave band multi-purpose 3dB quadrature (90°) hybrid. It is designed to mate with the MLIQ connectorized package, for use as an image reject downconverter or single sideband upconverter. Custom designs are also available; contact the factory for details.
- Frequency Range: 650 to 1,300 MHz
- Package Type: Connectorized
-
Supplier: ValueTronics International, Inc.
Description: applications. Additional Features: Low noise microwave downconverter for phase noise measurements AM noise detection The Agilent 70427A microwave downconverter module translates microwave signals to RF frequencies for use with the 3048A phase noise measurement system. The 70427A
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Marki Microwave LLC
Description: downconverters, IQ modulators, balanced amplifiers, microwave correlators and microwave Butler matrices. Custom designs are also available; contact the factory for details.
- Frequency Range: 8,000 to 67,000 MHz
- Package Type: Connectorized
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar’s receiver subsystems achieve their excellence in performance from the state-of-art components and integration techniques offered by QuinStar. Specifically, these subsystems utilize QuinStar’s state of art low-noise amplifiers, downconverters and our versatile local oscillator
- Features: Other
- Applications: Terrestrial RF/Microwave Systems
-
Supplier: ValueTronics International, Inc.
Description: demodulation quality of input signals. Additional Features: Narrowband vector signal analysis at RF and microwave frequencies Converts a 21.4 MHz IF output from an external receiver to the input frequency range of the Keysight Agilent HP 89410A, 89440A, and 89441A Frequency coverage over the
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY73212-11 is being discontinued and is not recommended for new designs. Skyworks SKY73212-11 is a fully integrated diversity downconverter that includes a high linearity mixer, large dynamic range Intermediate Frequency (IF) amplifier, and a complete Voltage Controlled
- IF Frequency Range: 40 MHz
- Features: Other
- Package Type: Through Hole Technology (THT)
-
RF Mixers - 350-5000 MHz Wideband Receive Mixer with Integrated Integer-N PLL and VCO -- SKY73208-11Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY73208-11 is being discontinued and is not recommended for new designs. Skyworks SKY73208-11 is a fully integrated wideband receive downconverter that includes a high linearity mixer and a complete Voltage Controlled Oscillator (VCO), synthesizer, and Local Oscillator
- IF Frequency Range: 50 MHz
- Features: Other
- Mixer Type: Single Balanced Mixer
- Package Type: Through Hole Technology (THT)
-
Supplier: ValueTronics International, Inc.
Description: 2.4 GHz and 5 GHz frequency bands utilized worldwide for 802.11a/b/g/n and Bluetooth products. Inputs and outputs at both RF and baseband are provided, enabling detailed testing of all aspects of a WLAN product’s analog design. A vector signal analyzer (VSA) provides matching
Find Suppliers by Category Top
More Information Top
-
Urban area performance of GPS receiver with simultrac capability
The Humminbird RF Downconverter Board is designed to amplify and transform the L-Band GPS L 1 C/A signal at 1575.42MHz to a sampled IF waveform that can be interpreted by the Analog to Digital Converter on the Digital Board.
-
Biasing and Demodulation Firmware for Kilopixel TES Bolometer Arrays
[18] B. Ogilvie and P. Pacheco, “Designing digital downconverters ,” RF Design , pp. 38–46, May 2006.
-
Measurement hardware emulator: synthetic instrumentation and CASS
By upgrading the design of the RF Downconverter to a include wider bandwidth preamplifier and by adding some additional processing to the software, a frequency range to 26.5 GHz and a noise floor to -160 dBm can be attained.
-
S-Parameter Test Set for Pulsed Networks
In an accelerator control system it is necessary that everything be synched to a stable, constant power level RF reference at the operating frequency; the Downconverter design requires the RF reference as an input to assure this.
-
7.28.09 -- Method Of Attaching Semiconducting Silicon Goes Beyond The Limits Of Moore's Law
The S510075-33Z from RF Micro Devices is a downconverter designed to be used as an out-of-band tuner for use in CATV set-top box and digital cable ready TV applications.
-
Extending the Bandwidth and Dynamic Range of Old RF Instruments to Meet State-of-the-Art Performance, Using a Synthetic Instrument Approach
The critical RF downconverter in the setup is carefully designed not to degrade the dynamic range performance.
-
An I/Q active balanced harmonic mixer with IM2 cancelers and a 45° phase shifter
There is a mistake in RF -amplifier design in the complete downconverter since the RF-amplifier stage is bypassed, and evaluated gain, noise, and distortion use a chip without the RF amplifier stage.
-
An FPGA based rapid prototyping platform for MIMO systems
The receiver was designed to interface to an PIT15600 RF downconverter with an IF of 15hlHz.
-
Ultra-wideband MMICs for remote sensing applications
The downconverter design includes active baluns on the RF and LO ports and an active combiner circuit on the IF port of the Gilbert Cell Mixer.
-
RFMD Targets Downconverter at PCS Handset Designs
It also includes all of the additional functionality required to implement the RF functions of a downconverter in a wireless design .
Indicates content that may require registration and/or purchase.