-
Supplier: Newark, An Avnet Company
Description: BALUN W/HARMONIC FILTER, 436MHZ; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:434MHz; RF Filter Applications:SPIRIT1 ST Transceiver; Filter Case Style:Flip-Chip; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BALUN W/HARMONIC FILTER, 928MHZ; Filter Type:Balun; No. of Pins:8Pins; Pass Band Frequency:866MHz to 928MHz; RF Filter Applications:Bluetooth; Filter Case Style:Flip-Chip; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Anatech Electronics, Inc.
Description: LPH Series Harmonic Low Pass Filter
- Filter Type: Low Pass
-
-
Supplier: Anatech Electronics, Inc.
Description: 18000 MHz LPH Series Harmonic Low Pass Filter
- Frequency (Fc): 18,000 MHz
- Insertion Loss: 0.4 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Anatech Electronics, Inc.
Description: 12000 MHz LPH Series Harmonic Low Pass Filter
- Frequency (Fc): 12,000 MHz
- Insertion Loss: 1.2 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: DigiKey
Description: Low Pass Harmonic Filter, 2500 t
- Bandwidth: 3,500,000 kHz
- Insertion Loss: 0.75 dB
- Filter Type: Low Pass
- Filter Technology: Passive Filter
-
Supplier: Anatech Electronics, Inc.
Description: 18000 MHz LPH Series Harmonic Low Pass Filter With N-Type (M/F) Connectors
- Frequency (Fc): 18,000 MHz
- Insertion Loss: 0.7 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to 1.585
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to 1.585
-
Supplier: APITech
Description: 30 MHz to 10 GHz Broad Stopbands Ideal for Harmonic Rejection Moderate Bandwidths (2 to 50%) Chebyshev Transfer Functions High Power Handling Capability Design a Filter
-
Supplier: Knowles Precision Devices
Description: Product offering provides typical rejection necessary. Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. High pass filters suppress spectrum from DC
- Frequency (Fc): 6,000 MHz
- Bandwidth: 6.5 to 20 kHz
- Insertion Loss: 2 dB
- VSWR: 1.43 :1
-
Supplier: Richardson RFPD
Description: The RLF Series Low Pass Filter from CTS has been optimized to support 3GPP standards that require harmonic suppression through 5th order harmonics. The RLF family of products offers the industry’s lowest insertion loss and superior close-in rejection/attenuation while providing
- Bandwidth: 698,000 to 860,000 kHz
- Insertion Loss: 0.4 dB
- Filter Design: Ceramic Filter
- Filter Type: Low Pass
-
Supplier: QuinStar Technology, Inc.
Description: the waveguide for all standard models. These filters have a very wide rejection band that covers up to three times the highest pass band frequency. Series QFL filters are well suited as harmonic filters and as pre-selectors for receivers. They can be employed to remove
- Operating Frequency Range: 18 to 110 GHz
- Profile: Rectangular
- Component Type: Waveguide Filters
-
Supplier: ValueTronics International, Inc.
Description: preselector With signal generator or signal source in: Slotted line measurements Checking filter characteristics Determining response The Agilent HP 360B Low Pass Filter is designed to facilitate microwave measurements by eliminating harmonics generated by the signal source.
- Filter Type: Low Pass
-
Supplier: Richardson RFPD
Description: • Noise interference in analog signal transducers, • Noise interference in RF communication systems. One way to alleviate these problems is to use filtering. Bonitron manufactures PWM to Sine Wave Filter Modules for use with low horsepower, IGBT, PWM drives. The M3464 series is
- Features: Other
-
Supplier: Knowles Precision Devices
Description: Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. Low pass filters pass from DC to desired frequency range and suppress the rest of undesired
- Frequency (Fc): 28,600 MHz
- Bandwidth: 27,000,000 kHz
- Insertion Loss: 1.75 dB
- Operating Temperature: -55 to 125 C
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology offers Series QNF Band-Reject and Notch Filters at any rejection frequency in the 18-185 GHz range. The performance of these filters is custom-tailored to suit the specific attenuation need of the application. The insertion loss depends on the separation between the
- Operating Frequency Range: 18 to 185 GHz
- Profile: Rectangular
- Component Type: Waveguide Filters
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ BFHK-1432+ Band Pass Filter delivers precision filtering for Ku-band uplinks in a compact, rugged ceramic package. Leveraging proprietary materials science and a distributed design topology ensures highly repeatable performance for mission- critical operation. The filter
- Insertion Loss: 14.3 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Richardson RFPD
Description: A K-Band harmonic suppresser filter designed for use with MACS-007964-0M1R19 and MACS-007964-0M1R24 Doppler Transceivers.
- Frequency (Fc): 24,250 MHz
- Bandwidth: 500,000 kHz
- Insertion Loss: 0.6 dB
- VSWR: 1.7 :1
-
Supplier: SAE International
Description: The radio frequency (RF) filter is a well-known technique that has been used in communication systems for a long time. It is able to limit the selected band from receiving signals or transmitting signals. The filter can be a low-pass filter, high-pass filter,
-
Supplier: Knowles Precision Devices
Description: Product offering provides typical rejection necessary. Use as standalone or addition to a bandpass filter for additional harmonic suppression. Custom versions can be accommodated to support higher rejection requirements or other needs. High pass filters suppress spectrum from DC
-
Supplier: Mini-Circuits
Description: designs. The filter provides typical passband loss of 0.85 dB from 9.5 to 13.5 GHz with exceptional stopband rejection of 46 dB from 0.1 to 4.5 GHz and 74 dB through 30 GHz, greatly suppressing interference and harmonics. The BFHK-1202+ is rated for up to 1 W of RF input power
- Insertion Loss: 11.5 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Richardson RFPD
Description: The typical insertion loss is 5.3 dB, and the wideband rejection is 35 dB, which is ideally suitable for minimizing system harmonics. This tunable filter can be used as a smaller alternative to large switched filter banks and cavity tuned filters, and the ADMV8913-EP
- Bandwidth: 6,600,000 to 11,900,000 kHz
- Insertion Loss: 5.3 dB
- VSWR: 1.532 :1
- Filter Type: Bandpass
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. SPECIAL FEATURES Filters: Our Filters consist of
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through the power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18GHz. The GF68215 Facility Power Line Filter is a standalone
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase
-
Supplier: Mini-Circuits
Description: ZX75BP-204-S+ is a 50Ω bandpass filter in a connectorized package covering 175 to 237 MHz. This offers good matching within the passband and high rejection in stopband. This will find its applications in transmitters and re- ceivers to suppress spurious emission and harmonics.
- Insertion Loss: 2 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: AR Modular RF
Description: The Model AR-75 is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using automatically switched
- Frequency Range: 30 to 512 MHz
- Minimum Gain: 9 dB
- Output Power( P1dB): 45.44068044350276 to 48.750612633917 dBm
- Input VSWR: 1.5 :1
-
Supplier: ValueTronics International, Inc.
Description: The SMG is a 1 GHz RF Generator from Rohde & Schwarz. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 1,000 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The 4220 is an RF power meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to measure and
-
Supplier: Skyworks Solutions, Inc.
Description: harmonics and low insertion loss. The switch is optimized for both 2G GSM/EDGE and 3G WCDMA applications. No external blocking capacitors are required on the RF ports. The SKY18106-455LF consists of an SP8T switch, GSM transmit signal harmonic filters, and a Serial
- Frequency Range: 400 to 2,200 MHz
- Isolation (Port to Port): 25 dB
- Features: Other
- Type: SP8T
-
Supplier: Infineon Technologies AG
Description: topology for an optimum flexibility in RF front-end designs. The BGSA142GN12 includes 4 low RON and high RF voltage ports making it ideal for antenna tuning and tunable matching network applications. RFC as well as RF1, RF2, RF3 and RF4 can handle high RF voltage (bidirectional
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
-
Supplier: Infineon Technologies AG
Description: can handle high RF Voltage (bidirectional RF Voltage handling). Due to its very high RF voltage ruggedness on all RF ports, it is suited for switching any reactive devices such as inductors and capacitors without significant losses. Unlike GaAs technology, the 0.1 dB
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
-
Supplier: Infineon Technologies AG
Description: Applications Mobile devices and smartphones Designers who used this product also designed with BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGS12WN6 | RF Switches BGS12P2L6 |
- Frequency Range: 400 to 7,125 MHz
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Maximum operating frequency 48 MHz 128-bit Advanced Encryption Standard (AES) crypto engine 32-bit Medium Access Control (MAC) symbol counter Automatic retransmission modes Single 1.8V - 3.6V supply FCC / ETSI compliant RF front end with harmonic filter Two Serial Communication
- Operating Frequency: 700 to 900 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Infineon Technologies AG
Description: can handle high RF voltage (bidirectional RF voltage handling). Due to its very high RF voltage ruggedness on all RF ports, it is suited for switching any reactive devices such as inductors and capacitors without significant losses. Unlike GaAs technology, the 0.1 dB
- Frequency Range: 400 to 6,000 MHz
- Features: Other
- Type: SP4T
Find Suppliers by Category Top
Featured Products Top
-
industry standards require suppression through 5th order harmonics. As such, RF designers need “clean-up filters” with minimal insertion loss to suppress not merely for the 2nd and 3rd order harmonics, but also 4th and 5th order harmonics. CTS low pass filters provide higher order harmonic (read more)
Browse RF Low Pass Filters Datasheets for Richardson RFPD -
Fidelity Ensures clean signals with Harmonics <-58 dBc and Spurious <-72 dBc (at 10 GHz), minimizing distortion in component characterization. 21.5 GHz Frequency Extension Functional extension up to 21.5 GHz. Offers essential extra bandwidth for filter roll-off testing (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech CSG9K20GA is designed for RF and microwave measurements where unwanted spectral components can reduce confidence in the test result. Its low non-harmonic spurious performance (read more)
Browse Signal Generators Datasheets for Corech Microwave -
consumption while maintaining the highest linear output power and leading-edge throughput. Integrated die level filtering for 2nd and 3rd harmonics as well as 5 GHz rejection for DBDC operation are included. A coupler with RF output as well as a broad range, constant slope voltage logarithmic power (read more)
Browse RF Modules Datasheets for Qorvo -
harmonics as well as 2.4 GHz rejection for DBDC operation are included. A coupler with RF output as well as a broadrange, constant slope voltage logarithmic power detector is provided for application feedback. The QPF4657 integrates a 6-7 GHz power amplifier (PA), single pole two throw switch (SP2T) and bypassable low noise amplifier (LNA) into a single device. (read more)
Browse RF Modules Datasheets for Qorvo -
for use on the same board. Receive path matches the optimal technologies to maximize Rx sensitivity through noise figure performance that is consistent over a wider variety of conditions. Integrated die level filtering for 2nd and 3rd harmonics as well as 2 (read more)
Browse RF Modules Datasheets for Qorvo -
transformers All of our transformers can be tailored to meet the particular currency, frequency, and voltage needs of your equipment and application. For your convenience, we also offer a complete range of standard and custom filter chokes, RF transformers, and RF (read more)
Browse Audio Transformers Datasheets for Triad Magnetics
More Information Top
-
CR4 - Thread: Can I run this harmonic filter backwards?
This question deals with whether or not this RF harmonic filter is symetrical input to output.
-
Abstract cards
Aggressively applied function and geometry oriented partitioning is proposed for design and analysis of RF harmonic filters .
-
Book of abstracts
Aggressively applied function and geometry oriented partitioning is proposed for design and analysis of RF harmonic filters .
-
Topological and functional partitioning in EM analysis: Application to wafer-level chip-scale harmonic filters
Abstract— Aggressively applied function and geometry oriented partitioning is proposed for design and analysis of RF harmonic filters .
-
Wafer level processing of 3D system in package for RF and data application
Fig.9 a/ PZT capacitor b/ SiO2 capacitor c/ L-C RF Harmonic filter with thick Cu inductances .
-
Techniques for perfusion imaging with microbubble contrast agents
Fundamental or broad- band RF filtering may actually be preferred over harmonic RF filtering for intermittent perfusion imaging with high transmission power levels and large packet sizes.
-
Efficient spectrum utilization: Cognitive radio approach
It comprises a low-noise amplifier (LNA), attenuator, tunable RF filter , harmonic rejection mixer (HRM), tunable baseband (BB) filter, programmable gain amplifier (PGA), and DR-scalable energy detector.
-
Techniques for perfusion imaging with microbubble contrast agents.
Under some conditions, fundamental RF filtering outperformed harmonic filtering for intermittent Doppler imaging.
-
Optical millimeter-wave generation with modified frequency quadrupling scheme
The RF harmonic is filtered out by a band pass filter centered at 40 GHz and down-converted to the base-band by coherent demodu- lation.
-
Optical microwave up-conversion via phase modulation in 60GHz
radio-over-fiber links
At the receiver, the optical mm-wave signal is detected by a 70-GHz bandwidth PD, The RF harmonic are filtered out by a band pass filter with a band- width 1.5 GHz centered at 60 GHz.
Indicates content that may require registration and/or purchase.