-
Supplier: Broadcom Inc.
Description: The HSMS-281x family are General purpose, low flicker (1/f) noise schottky diodes.VBR=20 V, CT=1.2pF, RD=15 Ohms, Vf @ 1 mA=410 mV
- VF: 0.4 volts
- IF: 1 mA
- VR: 15 volts
- IR: 0.0002 mA
-
Supplier: Infineon Technologies AG
Description: Power MOSFET BBY55-02V | RF tuning diode CY7C65213-32LTXI | EZ-USB™ Serial Bridge Controller IRFH6200 | N-Channel Power MOSFET BBY55-02V | RF tuning diode CY7C65213-32LTXI | EZ-USB™ Serial Bridge Controller IRFH6200 | N-Channel Power MOSFET
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Maury Microwave
Description: built-in isolator provides almost constant output impedance as the noise source bias is switched on and off. The isolator also protects the noise diode from incident RF power (consult the factory for higherpower units). An SMA female connector is standard for the
- Form Factor: Coaxial
- Device Type: Noise Source
-
-
Supplier: Infineon Technologies AG
Description: The BFP843F is a robust low noise broadband pre-matched hetero-junction bipolar transistor (HBT). Summary of Features Unique combination of high end RF performance and robustness: 20 dBm maximum RF input power, 1.5kV HBM ESD hardness High transition frequency fT = 60 GHz to
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: Silicon Tuning Diodes Summary of Features Excellent linearity High Q hyperabrupt tuning diode Low series resistance Designed for low tuning voltage operation for VCO's in mobile communications equipment Very low capacitance spread Pb-free (RoHS compliant) package Applications
- IF: 20 mA
- VR: 16 volts
- Features: Other, Single
- Diode Type: RF Diodes
-
Supplier: Acme Chip Technology Co., Limited
Description: SI NOISE NON HERMETIC CHIP
- Tj: -55 to 150 C
- Features: Other
- Diode Type: RF Diodes
-
Supplier: Richardson RFPD
Description: Single Diode Configuration: The diodes have low noise figure through 26 GHz. Low Barrier diodes for minimum LO drive. Stripline and microstrip mixers from 100 MHz Upconverters.
- Operating Frequency: 0 to 16,000 MHz
- CT: 0.32 pF
- Features: Other, Single
- Diode Type: RF Diodes, Schottky Barrier Diodes
-
Description: SI NOISE NON HERMETIC CHIP
- Tj: -55 to 150 C
- Features: Other
- Diode Type: RF Diodes
-
Supplier: Richardson RFPD
Description: The UMX9989AP is the first MRI switching diode module, designed to optimize performance and reduce assembly labor, cost, and polarity errors. There are two principle applications for which the UMX9989AP modules are intended: 1) MRI receiver protection from high RF energy fields,
- Features: Other, Single
- Diode Type: PIN Diodes, RF Diodes
-
Supplier: Richardson RFPD
Description: Microsemi’s GaAs Gunn diodes, epi-up (anode heatsink), are fabricated from epitaxial layers grown at MSC by the Vapor Phase Epitaxy technique. The layers are processed using proprietary techniques resulting in ultra- low phase and 1/f noise. The diodes are available in a variety
- Operating Frequency: 9,500 to 35,500 MHz
- Diode Type: Gunn Diodes, RF Diodes
- Features: Other
-
Supplier: Richardson RFPD
Description: The SMV1263 series of silicon hyperabrupt junction varactor diodes are designed for 3 V platforms. The high capacitance ratio and low reverse voltage of these varactors make them attractive for low phase noise Voltage Controlled Oscillators (VCOs) in wire
- CDmin/CDmax: 2.5
- Features: Other
- Diode Type: RF Diodes, Varactor Diodes
-
Supplier: kTB Solutions
Description: kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response. Our diodes are available in a variety of specifications and packages, with the
- Features: Other
-
Supplier: Infineon Technologies AG
Description: This Infineon RF Schottky diode is silicon low barrier N-type device with an integrated guard ring on-chip for over-voltage protection. Its low barrier height, low forward voltage and low junction capacitance make BAT15-099R a suitable choice for mixer functions in applications which
- VF: 0.25 to 0.32 volts
- IF: 110 mA
- VR: 4 volts
- Diode Applications: Detector, Mixer
-
Supplier: Marki Microwave LLC
Description: The ADM-8625PC is a high-linearity low noise amplifier capable of providing 18 dB gain, 1.4 dB noise figure and +29 dBm OIP3 from 750 MHz to 8 GHz. The ADM-8625PC can serve either as a linear signal amplifier, or as a saturated driver amplifier for H- or S-diode mixers. The
- Frequency Range: 750 to 8,000 MHz
- Package Type: Connectorized
- Amplifier Type: Low Noise Amplifier
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The APM-6849 is a single stage broadband, low phase noise LO driver amplifier designed to provide saturated +21 dBm output power. This amplifier uses GaAs HBT technology for low phase noise, and provides industry leading -170 dBc/Hz at 10 kHz offset from carrier frequency. The
- Frequency Range: 2,000 to 30,000 MHz
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The APM-7516 is a robust broadband distributed, low phase noise LO driver amplifier designed to provide greater than +20 dBm output power with excellent return losses and high input power handling. This amplifier uses GaAs HBT technology for low phase noise and is optimized to provide
- Frequency Range: 1,000 to 22,000 MHz
- Package Type: Connectorized
- Features: Other
-
Supplier: RS Components, Ltd.
Description: UHF Schottky Diode Low Noise SOT-23
- Features: Other, SOT23, Schottky
- Diode Applications: Rectifier Diode, Switching
- RoHS Compliant: RoHS Compliant
- Diode Type: Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 7V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7V, Diode and Rectifier, RF
- Tj: -55 C
- Features: Other
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and
- Tj: -55 to 150 C
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: The SMV2020-079LF is silicon hyperabrupt junction varactor diode. The low capacitance range and High Q of this varactor makes it attractive for high frequency and low phase noise VCOs in wireless systems. SMV2020 Series includes SMV2020-079LF.
- VR: 22 volts
- CT: 2.25 pF
- Features: Other
- Diode Type: Varactor Diodes
-
Supplier: ValueTronics International, Inc.
Description: The NRVZ55 is a used 40 GHz 0.3 Watts RF Sensor from Rohde & Schwarz. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.
- Frequency Range: 40,000 MHz
-
Supplier: Skyworks Solutions, Inc.
Description: (nominal) results in a fast speed RF switching PIN diode. The RF performance of the SMPA1345-040LF is assured by virtue of the very low capacitance (0.15 pF) and low resistance (1.5 Ω at 10 mA).
- Diode Type: PIN Diodes
-
Supplier: ValueTronics International, Inc.
Description: The 5232 is a used Dual Channel RF Power Meter from Boonton. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters to
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 12 GHz. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 12 GHz,
- Diode Applications: Rectifier Diode
- Diode Type: Schottky Barrier Diodes
-
Supplier: Skyworks Solutions, Inc.
Description: The SMV2201-SMV2205 series are silicon hyperabrupt junction varactor diodes specifically designed for wide bandwidth, low-loss applications. The specified high capacitance ratio and low reverse voltage make these varactors appropriate for low phase noise Voltage Controlled Oscillators
- VR: 22 volts
- Features: Other
- Diode Type: Varactor Diodes
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-2320TRX RF Fiber Optic Transceiver is the principle hardware for long-haul transmission of RF signals in the frequency range of 100 MHz to 2500 MHz over singlemode fiber optic cable. The OFW-2320TRX is designed to provide full duplex signal transmission between an antenna
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 2,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Light Source: Laser Diode
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks packaged, beam-lead and chip Schottky barrier detector diodes are designed for applications through 40 GHz in Ka band. They are made by the deposition of a suitable barrier metal on an epitaxial silicon substrate to form the junction. The process and choice of materials result in low
- Diode Type: Schottky Barrier Diodes
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-5000TX is a RF/fiber optic Transmitter designed for antenna remoting and broadband RF transmission applications using singlemode fiber optic cable.The transmitter uses a high efficiency Distributed Feedback(DFB) laser diode with an operating wavelength selected from the
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Light Source: Laser Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 036692-ZAMP002H6TA Packaging: Reel - TR Test Frequency: 950MHz Frequency: 800MHz to 2.5GHz Gain: 21dB to 22dB Noise Figure: 6dB P1dB: 7dBm (5mW) RF Type: DBS, Set Top Box, SMR, General Purpose Categories: RF/IF and
- Frequency Range: 800 to 2,500 MHz
- Minimum Gain: 21 to 22 dB
- Maximum Gain: 21 to 22 dB
- Noise Figure: 6 dB
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Broadband Planar Tunnel Diode Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM
- Frequency Range: 100 to 2,000 MHz
-
Supplier: Rochester Electronics
Description: Schottky Diode 7V Low Noise
- Features: Other, TO-92
- RoHS Compliant: RoHS Compliant
- Diode Type: Schottky Barrier Diodes
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 036691-ZAMP001H6TA Packaging: Reel - TR Test Frequency: 950MHz Frequency: 800MHz to 2.5GHz Gain: 17dB to 18dB Noise Figure: 5dB P1dB: -6dBm (0.3mW) to -2dBm (0.6mW) RF Type: DBS, Set Top Box, SMR, General Purpose
- Frequency Range: 800 to 2,500 MHz
- Minimum Gain: 17 to 18 dB
- Maximum Gain: 17 to 18 dB
- Noise Figure: 5 dB
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Broadband Planar Tunnel Diode Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM
- Frequency Range: 500 to 18,500 MHz
-
Supplier: KRYTAR, Inc.
Description: KRYTAR Broadband Planar Tunnel Diode Detectors are specifically designed for use in today’s high-performance microwave instrumentation and systems. KRYTAR detectors are designed for such applications as power measurements, analyzing radar performance, leveling pulsed signal sources, AM
- Frequency Range: 1,000 to 18,000 MHz
-
Supplier: Microwave Photonic Systems, Inc.
Description: wide array of communication applications. The link applications include antenna remoting, time and frequency reference distribution, RF delay lines, telemetry tracking, and point-to-point RF transmission.The transmitter utilizes a low noise, high dynamic range Distributed
- Wavelength: 3,110 to 1,550 nm
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 158 F
- Connector Type: FC, SC
Find Suppliers by Category Top
Featured Products Top
-
kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response (read more)
Browse Diodes Datasheets for kTB Solutions -
-040LF. Applications Sensitive RF and microwave detector circuits Sampling and mixer circuits High-volume wireless Wi-Fi and mobile Low-noise receivers in high-sensitivity ID tags Radio designs (read more)
Browse Diodes Datasheets for Skyworks Solutions, Inc. -
up to 18GHz. The higher-power modules are designed for secure communication and signal jamming, while the low-power modules with a high crest factor are used for signal impairment in BER and jitter applications. Each module contains a hermetically packaged noise diode that has been (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
noise diode that has been pre-selected for special performance characteristics. The standard module is designed for a 50 Ω load impedance. General Specifications Operating temperature -40 °C to +100 °C (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
limitations 99 dBa @ 10' on axis (109 dBa @ 1m on axis) Four wire terminal block and supervisory diode (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Are duty cycles burning out your audible horns?
450E is ideal for general alarm, start and dismissal, coded paging, and process control signaling in areas of high ambient noise levels. Additionally, the 4-wire terminal block and supervisory diode design also makes this unit ideal for Fire Alarm Applications. Model 450E produces 99dBA @ 10 (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Characteristics of Thermocouple Power Monitors Introduction Thermocouple RF power monitors are widely used for accurate measurement of RF power in demanding applications. Unlike other sensor technologies that require correction factors or (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
Space Operations: Mission Management, Technologies, and Current Applications > ESA Deep Space Antenna 2 Pointing Calibration System
A remote access capability is also provided to allow the same user interface from a remote workstation over LAN or wide area network (WAN). 3) Radiometer and its associated RF noise diodes .
-
Comparison of GaAs/AlGaAs quantum-well IR detectors fabricated on GaAs and Si substrates
This power was calibrated by replacing the MQW detector with an rf noise diode and modulating it at the same frequency with a square wave having an amplitude .
-
Millimeter Wave Cloud Radar (MMCR) Handbook
RF noise diode .
-
The ACTS propagation campaign
Calibration is performed automatically a t frequent intervals by switching a low loss coaxial switch ahead of the mixer to the RF noise diode in series with an attenuator.
-
Automatic Millimeter Wave Mixer Noise Figure Measurements
Changes ?, Enter # or 0 for Exit Mixer I.D. # Chopper frequency Hot load temperature Cold load temperature IF gain IF bandwidth IF noise figure RF losses Noise diode ENR Video amp gain Square law detector factor = 6/183/3/3 = 25.0 Hz …
-
Solid-state RF noise source
Severalyears ago atM.I.T. Lincoln Laboratory, it was observed by the writer that a step-recovery diode generated RF noise at Sband when re- verse-biased and driven by a VHF CW signal.
-
Practical Electronics for Inventors, Third Edition > Semiconductors
One side effect that occurs in avalanche diodes is RF noise generation.
-
CR4 - Thread: PIN Diode Switch in a Frequency Multiplier Circuit
Pathfinder Tags: electrical frequency multiplier noise pin diode RF spectral switch .
-
Front cover and table of contents
Steprecovery diodes ; RF noise generation. Yakutis,A .
-
Author Index, Jun. 1981
of diode noise under RF and dc excitations (Short .
Indicates content that may require registration and/or purchase.