Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: 40K XFP OPTICAL TRANSCEIVER
- Data Rate: 1.00E7 kbps
- Features: RoHS
- Operating Temperature: -5 to 75 C
- RF Connector: Other
-
Supplier: APITech
Description: The API OPTO-FIRE™ micro-optical transceiver incorporates and improves critical data communication systems for military aircraft and commercial aerospace, land and sea vehicles, oil and gas, renewable energy and mining for reliable, improved data transfer performance. This flexible
- Form Factor / Package: Stand Alone
-
Supplier: Utmel Electronic Limited
Description: Laser Drivers 3.3V,4.25Gbps Optical Transceiver (Limiting Post Amp plus Laser Diode Driver)
- Data Rate: 4.25E6 kbps
- Features: RoHS
- Form Factor / Package: Surface Mount Technology (SMT), Other
- Operating Temperature: -40 to 85 C
-
-
Supplier: Microwave Photonic Systems, Inc.
Description: radio base station complex interconnected with as much as 50 km of optical cabling. The OFW-2320TRX is compatible with various radio transceivers and can replace the conventional RF Coax Cables that interconnect the transceivers to their respective antennas. The system
- Bandwidth: 2500 MHz
- Cable Type: Single Mode
- Light Source: Laser Diode
- Maximum Optical Output Power: 3 dBm
-
Supplier: ValueTronics International, Inc.
Description: Keysight 8157x and 8156x modular attenuators Includes powerful and user-friendly GUI software Two instrument configurations can be stored and recalled Applications Optical transceiver testing Optical network integration testing
- Attenuator Type: Other
-
Supplier: MACOM
Description: MACOM's transmitter optical sub-assemblies (TOSA) are focused on enabling our customers high performance/high bit rate optical transceivers operating at 100G and beyond. Our current 100G TOSAs are high performance and low power consumption 4 x 25G 1310nm LAN-WDM TOSA, consisting
- Connector Type: LC
- Data Rate: 25.8 to 28 Gbps
- Light Source: Laser Diode
- Maximum Optical Output Power: 0.0 to 4 dBm
-
Supplier: Microchip Technology, Inc.
Description: Fully integrated Single-LIN transceiver complying to LIN specification 2.0, 2.1 and SAEJ2602 with advanced EMI and ESD performance and TXD-dominant time-out function. The device is designed to handle low-speed data communication (down to 1 Kbaud) in vehicles and in convenience electronics
- Form Factor / Package: Surface Mount Technology (SMT), Other
-
Supplier: Microchip Technology, Inc.
Description: The Microchip ATA663211 is a fully integrated LIN transceiver designed in compliance with the LIN specification 2.0, 2.1, 2.2, 2.2A and SAEJ2602-2. It interfaces the LIN protocol handler and the physical layer. The device is designed to handle the low-speed data communication in vehicles, for
- Form Factor / Package: Surface Mount Technology (SMT), Other
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW 7300 / IFL; L Band Fiber Optic Transceiver Subsystem provides “Best of Breed” optical long-haul transmission of RF signals in the frequency range of 950 MHz to 2250 MHz. The Subsystem can support the transmission of High Density L Band SATCOM traffi c over distances of
- Bandwidth: 950 to 2250 MHz
- Cable Type: Single Mode
- Signal Input / Output: RF
- Stand Alone: Yes
-
Supplier: Microchip Technology, Inc.
Description: Fully integrated Dual-LIN transceiver complying to LIN specification 2.0, 2.1 and SAEJ2602 with advanced EMI/ESD performance and TXD-dominant time-out function. The device is designed to handle low-speed data communication (down to 1 Kbaud) in vehicles and in convenience electronics. Improved
- Form Factor / Package: Surface Mount Technology (SMT), Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Foxconn Optical Interconnect Technology, Inc. Win Source Part Number: 846670-AFBR-89CDDZ Features: Transceiver Module Package: Tray Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand
- Function: Transceiver
-
Supplier: Microchip Technology, Inc.
Description: Microchip’s dual channel XAUI-to-serial transceivers, VSC8487-15 and VSC8488-15, provide fully 1588v2-compliant devices for timing-critical applications, including all industry-standard protocol encapsulations. The VSC8488-15 is a full dual-channel device, and the VSC8487-15 includes one
- Communication Interface: Serial Interface
- Form Factor / Package: Surface Mount Technology (SMT), Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Foxconn Optical Interconnect Technology, Inc. Win Source Part Number: 846879-AFBR-57D7APZ- HP1 Features: Transceiver Module Package: Tray Categories: Optoelectronics Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per
- Function: Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: Foxconn Optical Interconnect Technology, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092418-SFBR-5237Z Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 35
-
Supplier: Win Source Electronics
Description: Manufacturer: Foxconn Optical Interconnect Technology, Inc. Win Source Part Number: 909120-ABCU-5740ARZ Features: Transceiver Module Switch Interfacing 1.25Gbps - 3.3V RJ45 Pluggable, SFP Package: Bulk Mounting: Pluggable, SFP Family Name: ABCU-5740 Categories
- Form Factor / Package: Through Hole Technology (THT), Other
-
Supplier: Quarktwin Technology Ltd.
Description: Transimpedance Preamplifier IC Optical Receivers 8-SOIC
- Features: RoHS
- Form Factor / Package: Surface Mount Technology (SMT), Other
-
Description: The first formal, comprehensive textbook on implementing free space optical networks This book provides a comprehensive description of an optical communications technology known as free space optical—a next-generation communications network that uses optical signals
-
Supplier: Infineon Technologies AG
Description: PG-DSO-8 package, but is also available in a tiny, leadless PG-TSON-8 package, called TLE9250LE. Both packages are RoHS compliant and halogen free. Additionally the PG-TSON-8 package supports the solder joint requirements for reliable automated optical inspection (AOI). As an interface
- Data Rate: 5000 kbps
- Device Type / Applications: Transceiver
- IC Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: , called TLE9251LE. Both packages are RoHS compliant and halogen free. Additionally the PG-TSON-8 package supports the solder joint requirements for reliable automated optical inspection (AOI). As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9251SJ
- Data Rate: 5000 kbps
- Device Type / Applications: Transceiver
- IC Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: , called TLE9251SJ. Both packages are RoHS compliant and halogen free. The PG-TSON-8 packaged TLE9251LE supports the solder joint requirements for reliable automated optical inspection (AOI). As an interface between the physical bus layer and the HS CAN protocol controller, the TLE9251LE
- Data Rate: 5000 kbps
- Device Type / Applications: Transceiver
- IC Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: , leadless PG-TSON-8 package and is also available in standard PG-DSO-8 package, called TLE9250SJ. Both packages are RoHS compliant and halogen free. Additionally the PG-TSON-8 package supports the solder joint requirements for reliable automated optical inspection (AOI). As an interface
- Data Rate: 5000 kbps
- Device Type / Applications: Transceiver
- IC Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Microwave Photonic Systems, Inc.
Description: compatible with UHF SATCOM Transceivers and can replace the conventional RF Coax Cables that interconnect the transceivers to their respective antennas. The system’s optical conversion process is functionally independent of the RF carrier’s data modulation format.
- Bandwidth: 100 to 2500 MHz
- Cable Type: Single Mode
- Signal Input / Output: RF
- Stand Alone: Yes
-
Supplier: Microwave Photonic Systems, Inc.
Description: optional extended-range configuration can be specified that increases the link range to 80 km. The system’s optical conversion process is functionally independent of the RF carrier’s data modulation format. The links have low noise and high dynamic range characteristics, a wide
- Bandwidth: 800 to 2250 MHz
- Cable Type: Single Mode
- Signal Input / Output: RF
- Stand Alone: Yes
-
Supplier: Glenair, Inc.
Description: Gbps and BeyondOptoelectronics (also referred to as photonics) are various forms of optical transceivers / receiver assemblies, copper-to-fiber media converters, "active" connectors and cables and other devices used to convert digital electrical signals in electronic equipment into
- Form Factor: Module
- Primary Network: Other
- Secondary Network: Other
-
Supplier: Fujitsu Limited
Description: chips and components, including compound semiconductors used in optical communications applications. Fujitsu offers electronic devices for the broadband Internet market in fields such as network/mobile devices for mobile, automotive, SOHO infrastructures; digital consumer electronics such as
- Device Type: Transceiver
- Interface: Other
- Technology: Bluetooth
-
Supplier: Xoxide
Description: convenience. No longer will you be stuck at your desk typing away. Nope, not with this one! With a range of up to 40 feet and their patented optical track ball, you can relax on the couch without having to get up at all. The MK701 comes with a transceiver/receiver that plugs into any
-
Supplier: AVX Corporation
Description: Ultra Broadband Resistors (UBR) Features & Benefits Ultra broadband performance Small size Tight tolerance High stability RoHS compliant Typical Applications Optical signal processing RF
- Category / Application: Automotive, Telecom Resistor
- Configuration: Single Resistor
- Technology / Construction: Thin Film
-
Supplier: SPIE
Description: following subjects: a top level overview; optics, semiconductors, and passives; RF concepts; an introduction to CATV modems and transmitters; digital transceivers' performance, evaluation, and concepts; and integration and testing. Copublished with Wiley Interscience.
-
Supplier: ValueTronics International, Inc.
Description: your RF transceiver set, designing layout and configuration changes to maximize efficiency, or testing your system in noisy environments the DSA800 series spectrum analyzers will help you to quickly and easily identify and analyze your areas of concern.
- Frequency Range: 7.50E6 kHz
Find Suppliers by Category Top
Featured Products Top
-
SpaceABLE 10G SL Series 4TRX, 12TX, and 12RX The SpaceABLE® 10G SM Series radiation resistant transceivers are engineered to withstand radiation doses >100 krad (Si). The low profile (read more)
Browse Fiber Optic Transceivers Datasheets for Smiths Interconnect -
CENO's RF rotary joint belongs RCN series. RF rotary joint design adopts the principle of skin effect of high frequency signal and the structure simulation of coaxial cable. To ensure RF rotary joint with the high frequency signal low damage and reliable transmission, CENO uses import high (read more)
Browse RF Rotary Joints Datasheets for CENO Electronics Technology Co., Ltd. -
) Industrial equipment 3D Automated Optical Inspection (3D AOI) Machine vision / industrial cameras Frame grabbers Military systems Unmanned Aerial Vehicle (UAV) (read more)
Browse RF and Microwave Connectors Datasheets for TE Connectivity -
through the SCIF grant. A key goal for Smiths Interconnect is to reduce both the time-to-market and cost of manufacturing of its radio frequency (RF) and optical components. This will be enabled by developing new, in-house digital manufacturing capabilities and scaling up (read more)
Browse RF Filters and Microwave Filters Datasheets for Smiths Interconnect -
, based on radio frequency (RF) signals with long-haul optical fiber cables running across oceans and continents. Readers of a certain age will remember the days when a long-distance phone call was not only costly but annoying: there was often a perceptible pause between a caller’s (read more)
Browse Mirror Mounts Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
reorganization plan received approval from a majority of holders of senior secured notes and preferred stock. RF Micro enters optical communications chip market with SiGe analog ICs GREENSBORO, N.C.-- RF Micro Devices Inc. here has announced a family of silicon-germanium (SiGe) serial analog ICs
More Information Top
-
An Optical IM/DD Channel Based Relay Scheme for Indoor Healthcare Communication System
RF Transceiver Optical Transceiver .
-
Microwave photonics frequency-converted link using electroabsorption devices
Proposed RF transceiver optical link using a mcdulatodmixer at transmitter and a detector/mixerat the receiver. , .
-
Integrated optical/wireless networking
The RAU consists of an optical RF transceiver followed by a stage providing power amplification on the downlink and low noise amplification on the uplink.
-
Wireless broadband access systems using fiber links: a comparison between IF and RF transport techniques
Here the BS consists of an optical RF transceiver followed by a stage providing power amplification on the downlink and low noise amplification on the uplink.
-
Performance analysis of wireless broadband systems employing optical fiber links
Here the BS consists of an optical RF transceiver followed by a stage providing power ampli- fication on the downlink and low noise amplification on the uplink.
-
2011 Index Proceedings of the IEEE Vol. 97-99
… 2010 2095-2110 Zhang, S., see Valentine, J., JPROC Oct. 2011 1682-1690 Zhang, T., Micheloni, R., Zhang, G., Huang, Z. R., and Lu, J. J.-Q., 3-D Data Storage, Power Delivery, and RF / Optical Transceiver —Case Studies of 3 …
-
2010 Index Proceedings of the IEEE Vol. 96–98
… 64-76 Zhang, Q., see Seabaugh, A. C., JPROC Dec. 2010 2095-2110 Zhang, T., Micheloni, R., Zhang, G., Huang, Z. R., and Lu, J. J.-Q., 3-D Data Storage, Power Delivery, and RF / Optical Transceiver —Case Studies of 3 …
-
2009 Index Proceedings of the IEEE Vols. 95–97
… Design for QoS Support in Multihop Wireless Networks; JPROC Jan 2008 64-76 Zhang, T., Micheloni, R., Zhang, G., Huang, Z. R., and Lu, J. J.-Q., 3-D Data Storage, Power Delivery, and RF / Optical Transceiver —Case Studies of 3 …
-
A wideband radar for mapping internal layers in the polar icesheets for estimating accumulation rate
The target simulator was constructed using fiber optic cables, microwave delay lines and RF / optical transceivers to simulate reflections from the air/snow interface, internal layers and the antenna reflection, which degrades the system’s sensitivity.
-
Arbitrary Modeling of TSVs for 3D Integrated Circuits
T. Zhang, R. Micheloni, G. Zhang, Z.R. Huang, J.J. Lu, 3-D data storage, power delivery, and RF / optical transceiver case studies of 3-D integration from system design perspectives.