-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ESD Protection Diodes / TVS Diodes SESD0802Q4UG-0 Product overview: RF3076-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for
- Features: Single
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS Protection Diode, TVS
- Features: Single
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, DFN, TVS Protection
- Features: Other, Single
- RoHS Compliant: RoHS Compliant
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ESD Suppressor Polymer Bi-Dir 14V Automotive AEC-Q200 2-Pin Case 0402(1006Metric) T/R Product overview: RF1600-000 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is
- Tj: -55 C
- Features: Other, Single
- RoHS Compliant: RoHS Compliant
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Richardson RFPD
Description: The UMX1089 diode series was designed to protect MRI receivers from high RF energy fields including long RF pulses and RF spike pulses present in most MRI machines. The UMX1089 acts as a passive protector (limiter) for the MRI receiver. No forward bias voltage is required
- VR: 75 volts
- CT: 1.5 pF
- Diode Type: PIN Diodes, RF Diodes
-
Supplier: Nexperia B.V.
Description: Extremely low clamping, extremely low capacitance bidirectional ElectroStatic Discharge (ESD) protection diode, part of the TrEOS protection family. This device is housed in a DSN0603-2 (SOD962-2) leadless, ultra-small Surface-Mounted Device (SMD) package designed to protect one
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Category: Circuit Protection -Transient Voltage Suppressors (TVS) -TVS Diodes Series: Automotive, AEC-Q101, TPSMB Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Zener Unidirectional Channels: 1 Applications: Automotive Operating
- Tj: -65 to 150 C
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Acme Chip Technology Co., Limited
Description: TVS DIODE 5.3VWM 21VC TSSLP-2
- VR: 5.3 volts
- Tj: -55 to 125 C
- Clamping Voltage (VC): 21 volts
- VBR: 7 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1121075-TPSMB75CA Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, TPSMB Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ):
- VR: 64.1 volts
- Tj: -65 to 175 C
- Peak Pulse Power: 600 watts
- Clamping Voltage (VC): 103 volts
-
Description: TVS DIODE 5.3VWM 21VC TSLP-2
- VR: 5.3 volts
- Tj: -55 to 125 C
- Clamping Voltage (VC): 21 volts
- VBR: 7 volts
-
Supplier: Infineon Technologies AG
Description: Infineon RF Schottky Diode is a silicon low barrier N-type of device with an integrated guard ring on-chip for overvoltage protection. Its low barrier height, small forward voltage diode and low junction capacitance, make BAT24 - 02LS a suitable choice for mixer and
- VF: 0.25 volts
- IF: 110 mA
- VR: 4 volts
- Diode Applications: Detector, Mixer
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: DFN1006 Electrostatic and Surge Protection (TVS/ESD) ROHS
- Diode Applications: Protector
- RoHS Compliant: RoHS Compliant
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Toshiba America, Inc.
Description: SiC SBDs are ideal for low-loss, high-efficiency power conversion applications such as server power supplies and solar power conditioners. SiC Schottky Barrier Diodes Schottky Barrier Diodes TVS Diodes (ESD Protection Diodes) Rectifier Diodes Switching
- Diode Applications: Protector, Rectifier Diode
- Diode Type: RF Diodes, Schottky Barrier Diodes, Transient Voltage Suppressor Diodes (TVS), Zener Diodes
- Features: Single
-
Supplier: PUI - Projections Unlimited, Inc.
Description: CPDU Series-HF Surface Mount Device (SMD) Electrostatic Discharge (ESD) Protection Diodes
- Features: Other
- Diode Type: RF Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors ESD/EMI PROTECTION ANTENNA/RF 20kV 50V
- Features: Other
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Infineon Technologies AG
Description: capacitance diodes for ESD protection BGA5M1BN6 | Multi-purpose LNAs DPS368 | Pressure sensors for IoT ESD106-B1-W0201 | Low capacitance diodes for ESD protection
- Features: Other
- Packing Method: Tape Reel
-
Supplier: PolyPhaser Corporation
Description: a power handling maximum of 10 Watts. RF surge protector GPS+06NFSF from PolyPhaser incorporates avalanche diode technology to provide protection for equipment at up to the max. power of 10W. Our coax surge protection device for RF is manufactured with a type N
- Maximum Surge Current: 15,000 amps
- Operating Temperature: -58 to 185 F
- Frequency: 1,200 to 1,600 MHz
- Maximum DC Power: 10 watts
-
Supplier: ASAP Semiconductor LLC
Description: TVS DIODE 5V 1CH UNI SMD 5V - - Unidirectional Surface Mount 2-XFDFN 2-XDFN (0.32x0.62) Digi-Reel«
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: ASAP Semiconductor LLC
Description: TVS DIODE 5V 1CH BI SMD 5V - - Bidirectional Surface Mount 2-XFDFN 2-XDFN (0.32x0.62) Digi-Reel«
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Nexperia B.V.
Description: The IP4256CZ5-W is a dual-channel RC low-pass filter which provides high-level ElectroStatic Discharge (ESD) protection. The device is designed to protect a range of portable communication transmitter applications against unwanted RF signals. Incorporated diodes provide
- Features: ESD Suppressor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Richardson RFPD
Description: fast response time in a limiting event, ensuring protection of sensitive circuitry. It also offers excellent ESD rating and ESD protection. The PE45361 is manufactured on Peregrine’s UltraCMOS® process, a patented advanced form of silicon-on-insulator (SOI) technology, offering the
- Frequency Band: 10 to 8,000 MHz
- Peak Power: 100 watts
- Insertion Loss: 0.95 dB
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The MA24106A is a used 6 GHz 0.2 Watt RF Sensor from Anritsu. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.
- Frequency Range: 6,000 MHz
-
Supplier: Richardson RFPD
Description: capacitance, and fast switching speed. They are fully passivated with silicon nitride and have an additional polymer layer for scratch protection. The protective coating prevents damage during handling and assembly to the diode junction and the chip anode air-bridges. Off chip bias
- Frequency Range: 50 to 67,000 MHz
- Insertion Loss: 0.7 dB
- Isolation (Port to Port): 33 dB
- Switching Speed: 0.00002 ms
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter
- Diode Applications: Limiter
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048953-BCX5510TC Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage
- Package Type: SOT3, SOT89
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter
- Diode Applications: Limiter
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106431-ZXTP07060BGQTC Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
- Package Type: SOT3
-
Supplier: Nexperia B.V.
Description: with integrated ESD protection Superior common-mode suppression over a wide frequency range Extremely high symmetry between line pairs ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior RF performance compared to other integrated filters or
- Capacitance: 0.3 pF
- VESD: 15 volts
- Features: ESD Suppressor, Other
- Direction: Unidirectional
-
Supplier: Infineon Technologies AG
Description: this product also designed with BGS16MA12 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA5H1BN6 | Multi-purpose LNAs ESD239-B1-W0201 | Multi purpose diodes for ESD protection BGS12P2L6 | RF Switches BGA824N6 | GNSS LNAs BGA855N6 | GNSS LNAs BGS14M8U9 | RF
- Frequency Range: 600 to 2,700 MHz
- Features: Other
-
Supplier: Richardson RFPD
Description: and contact circuit losses, the 114 relay has proven to be an excellent ultraminiature RF switch for frequency ranges well into the UHF spectrum. A typical RF application for the 114 relay is in handheld radio transceivers, wherein the combined features of good RF performance,
- Poles: Double Pole (DP)
- Throw: Double Throw
-
Amplifier and Comparator Chips - RF - Low Noise Amplifier LNA ICs - GNSS LNAs - BGA123N6 -- BGA123N6Supplier: Infineon Technologies AG
Description: CYW43012 Wi-Fi 4 (802.11n) CY8C4025FNI-S412T | PSOC™ 4 Arm® Cortex®-M0/M0+ ESD246-B1-W01005 | Multi purpose diodes for ESD protection BGSA14M2N10 | Antenna tuners BGSA12GN10 | Antenna tuners ESD242-B1-W01005 | Multi purpose diodes for ESD protection BGS12P2L6 | RF
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: Products within the TPSMB series have been qualified to AEC-Q101, and are appropriate for use in Automotive applications. The TPSMB series Transient Voltage Suppression (TVS) Diode offers secondary protection of sensitive automotive and other electronics from transients induced by load
- VR: 85.5 volts
- Clamping Voltage (VC): 137 volts
- VBR: 95 to 105 volts
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
Find Suppliers by Category Top
Featured Products Top
-
high-frequency applications where energy efficiency and response speed are critical. With advantages including low leakage current, temperature stability, and reliable electrical performance, SS16 Schottky diodes are widely used in switching power supplies, voltage protection circuits, solar (read more)
Browse Diodes Datasheets for Win Source Electronics -
devices are fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and extremely low parasitics. The diodes are fully passivated with silicon nitride and have an additional layer of polyimide for scratch protection. The protective coatings prevent damage to (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD
More Information Top
-
Microwave components for wide-band phased arrays
2) The useof a switchable circulator provides tunnel diode RF protection and high isolation between active and inactive receiverelements.
-
OnChip Devices Introduces Low Capacitance Diode Arrays For RF Antenna ESD Protection
OnChip's new RF Antenna protection diodes are designed for applications requiring signal swing above and below ground with a maximum working voltage of up to ±7V.
-
Design of Compact ESD Protection Circuit for V-Band RF Applications in a 65-nm CMOS Technology
In the circuit of Fig. 1, the parasitic effects of ESD protection diodes caused RF performance degradation.
-
Optimization on Layout Style of ESD Protection Diode for Radio-Frequency Front-End and High-Speed I/O Interface Circuits
Layout optimization is the essential element to minimize the parasitic capacitance and to improve ESD robustness of the ESD protection diodes for RF front-end and high-speed I/O applications.
-
Characterization on ESD devices with test structures in silicon germanium RF BiCMOS process
[7] M.-D. Ker and C.-M. Lee, "interference of ESD protection diodes on RF performance in giga-Hz RF circuits,” m Proc. of IEEE Int.
-
Investigation of prebreakdown currents flowing in pseudospark gaps
They were protected by rf diodes to prevent a high current from flowing in them in the event of a random breakdown.
-
Investigation of LOCOS- and Polysilicon-Bound Diodes for Robust Electrostatic Discharge (ESD) Applications
[4] M. D. Kou and C. M. Lee, “Interference of ESD protection diodes on RF performance in Giga-Hz RF circuits,” in Proc.
-
A new ESD model: The Charged Strip Model
Figure 11: SEM image (upper left photo) of typical junction damage around the P+ diffusion contacts to the ESD protection diodes of RF IC leakage failures stressed above the FICSM withstand voltages shown in Figure 10.
-
Proceedings of the 2003 IEEE International Symposium on Circuits and Systems (Cat. No.03CH37430)
PROTECTION DIODES ON RF PERFORMANCE IN GIGA-HZ RF CIRCUITS .
-
T-diodes - a novel plug-and-play wideband RF circuit ESD protection methodology
Schematic of two-stage T- diodes RF ESD protection .
Indicates content that may require registration and/or purchase.