-
Supplier: Interplex Etch Logic, LLC
Description: Power and Hybrid technologies. Interplex is always driven by the singular mission to deliver innovative solutions and services to our customers. APPLICATIONS: Sensor Housings RF, Hybrid, Converters & Solar Devices UV & Light Detectors RFID & Security Tags Tire Pressure
- Capabilities: Design Assistance, Full System Assembly (Box Build), Just-In-Time Capability, Large Production Quantities, Part Procurement, Prototype / Low Production Quantities, Subsystem Assembly, Testing and Evaluation
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Northeast US Only, South Asia Only, United States Only
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure port Axial port, unportedSupplier Angst+Pfister
- Working Pressure Range: 5.0763195 to 507.63195 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage
-
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range: 0~5kpa~60bar. High performance diffused silicon core. Compact design. Multiple output signals optional. Multiple electrical connections, superior long term stability.
- Working Pressure Range: 0 to 870.2262 psi
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
- Features: Other
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: -14.50377 to 232.1 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: -14.50377 to 232.1 psi
-
Supplier: Angst+Pfister Sensors and Power
Description: Unamplified, highperformance pressure sensor mbar version on request 0.5% accuracy on request
- Working Pressure Range: 0.01450377 to 101.52639 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: SMC ZSE20A-V-01-J Pressure Sensor
- Working Pressure Range: 0 to 14.6488077 psi
- Vacuum Range: 757.7876055799995 torr
- Measurement Type: Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Pole, Double Throw, Single Pole, Temperature Output
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 5,801.508 psi
- Vacuum Range: 300,113.9031999998 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: The 10 Series pressure switch is designed for light industrial applications as well as for OEM equipment. A compact, cylindrical design and choice of electrical terminations make the 10 Series simple to install and operate. OEMs can choose from standard models with a variety of options or
- Working Pressure Range: 4 to 7,500 psi
- Operating Temperature: -40 to 180 F
- Deadband: 1 to 950 psi
- Features: Double Throw, Single Pole
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: The nozzle and the housing are made of stainless steel Strong corrosion resistance and good long-term stability Wide range of temperature compensation A variety of pressure interface thread forms and the connection modes With HART board or RS485 board 316 stainless steel
- Working Pressure Range: -14.5036839357197 to 29,007.3678714394 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 140 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: ifm efector inc.
Description: harsh industrial environments Convenient operation via buttons or parameter setting via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Working Pressure Range: 0.7261527 to 14.5049905 psi
- Accuracy: 0.4 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 0.63816588 to 14.5036839357197 psi
-
Supplier: ifm efector inc.
Description: Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Programmable analog and switching output Convenient operation via buttons
- Working Pressure Range: -1.8 to 36.27 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -1.7404524 to 36.25920983929925 psi
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: ifm efector inc.
Description: Robust stainless steel housing for use in the food and beverage industry Hygienic, flush design Resistant to high-pressure cleaning with aggressive cleaning agents High temperature resistance and high protection rating Precise analog output and user-friendly communication via IO-Link Learn
- Working Pressure Range: 0.7251885 to 5.801508 psi
- Operating Temperature: -13 to 176 F
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
-
Supplier: TE Connectivity
Description: 3X Other Non-Linearity (PCT) : ±.1 Options : No Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated Pressure Sensor
- Working Pressure Range: 100 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Measurement Type: Differential, Gauge, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: United Electric Controls Company
Description: The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Standard, Non-Display, Transmitter, 0 psi (0 bar), G 1/4 BSPP Female
- Working Pressure Range: 0 to 2,000 psi
- Signal Output: Analog Current
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran 2008A is a rugged, hermetically sealed IEPE dynamic pressure sensor built for extreme environments. Featuring a quartz sensing element and electrically isolated stainless steel housing, it ensures accurate and stable pressure measurements in demanding applications
- Working Pressure Range: 5,000 psi
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: Sensata’s 25PS pressure switch family of products has been designed for direct control of electric motors and other demanding load applications requiring precise pressure settings. Sensata’s Klixon® snap acting disc is the heart of this hermetically sealed product offering. Extended
- Working Pressure Range: 500 psi
- Operating Temperature: -65 to 275 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: The Infineon XENSIV KP300 is a pressure sensor used for side crash detection in passenger cars. It is assembled in a door module within the car's side door and provides an output proportional to the pressure change inside the sensitive air volume (∆p/p0). The relative
- Working Pressure Range: 45.5 to 15.95405232929167 psi
- Operating Temperature: -40 to 194 F
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 42 Pressure Sensor and Series 742 Diaphragm Seal isolate and provide accurate instrument reading of gauges, transmitters and pressure switches, making them ideal for use in chemical or slurry service. The Series 42 and Series 742 can be mounted in any flow
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Clippard
Description: transducer. CPS Pressure Sensor Benefits: Standalone or use in conjunction with Cordis Pressure Controls Downstream sensor feedback Multiple VDC signal outputs Static or dynamic applications Multiple electrical connection options Customizable pressure ranges and
- Working Pressure Range: 0 to 150 psi
- Operating Temperature: 32 to 158 F
- Signal Output: Analog Voltage
- Media: Gas
-
Supplier: Heilind Electronics, Inc.
Description: 4IN ACPC HGRADE GA.,ABSOL PRESSURE SENSOR
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1345888-MPVZ12GC6U Category: Sensors, Transducers - Pressure Sensors, Transducers Series: MPVZ12 Termination Style: Gull Wing Package: Tube Applications: Board Mount Standard Package: 40 Output Type: Wheatstone Bridge Output: 0 mV ~ 55 mV (3V)
- Working Pressure Range: 1.45 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge
- Features: Other
-
Supplier: Aratas America LLC
Description: Micropressure Sensor with Easy-to-Read Digital Display Compact design (31 × 30 × 30 mm) saves mounting space. Easy-to-read red LED indicator. Analog current output models available (E8Y-L@Y). Pressure port Rc (PT) 1/8 models (-R) available. EN and UL approved (excluding accessories
- Measurement Type: Gauge
- Sensor Technology: MEMS
- Device Category: Sensor
-
Supplier: Richardson RFPD
Description: Barometric Pressure Sensor, with stainless steel cap The MS5607-02BA is a new generation of high resolution altimeter sensors from MEAS Switzerland with SPI and I2C bus interface. This barometric pressure sensor is optimized for altimeters and variometers with an
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Sensata Technologies
Description: Allows direct measurement and control of supply pump. Measure the fuel back pressure on the fuel filter to determine filter service interval.
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP226-IG E3411 analog Turbo MAP pressure sensor for automotive, industrial and consumer markets Infineon´s XENSIV KP226-IG E3411 is a miniaturized Analog Manifold Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
exchange of a coded identification number between a target (tag, label, or chip) and a reader – a device which transmits an encoded radio signal to the target. Schmersal has applied this technology to the RSS36 series non-contact safety sensor. In this application the RFID actuator target is (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
option. By replacing the tire inflation valve with a SmartStem wireless Tire Pressure Sensor, tire pressure maintenance becomes quicker and more convenient. With automatic data tracking of tire pressure, maintenance task are reliably documented and can be used to develop predictive analytics (read more)
Browse Flow Meters Datasheets for Crane Aerospace & Electronics -
BLE functionality. Sensata's new BLE TPMS leverages its field proven tire pressure monitoring sensors by replacing the ultra high frequency (UHF) radio with BLE radio to enable two-way communication. These new BLE TPMS solutions are available in both clamp-in and snap-in configurations (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
safety and maintenance capabilities to Sensata’s existing market-leading tire safety products. The virtual sensor system is a new, innovative technology that gathers and combines data from multiple existing sensors on a vehicle, including Sensata’s tire pressure sensors, to provide (read more)
Browse Condition Monitors and Fault Detectors Datasheets for Sensata Technologies -
The AZM300 is a unique combination of a solenoid latching keyed interlock and RFID safety sensor. One look at the AZM300 and one cannot help but notice the distinctive external Maltese Cross shaped cam. This unique design allows the AZM300 to accept the actuator from any of three sides (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
3. Automotive Industry Many modern vehicles are equipped with multiple pressure sensors to optimize engine performance and safety. For example, TPMS sensors are a type that prevent tire blowouts by alerting drivers of under-inflated tires. In fuel systems, meanwhile (read more)
Browse Pressure Sensors Datasheets for ASAP Semiconductor LLC -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
for landing gear, doors and flight control surfaces to tire pressure sensor and monitoring systems, our proven solutions are trusted industry wide. (read more)
Browse RF Switches Datasheets for Crane Aerospace & Electronics -
Crane A&E's Sensing Components & Systems group delivers the defense industry tire pressure management and proximity sensors and system solutions for landing gear, doors and flight control surfaces. A&E's Tire Pressure Indication System (TPIS) supports the USAF's fleet of C-5M aircraft (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
The AZM40 is a safety rated solenoid interlock with an integrated radio frequency identification (RFID) based electronic safety sensor. Schmersal’s smallest electronic solenoid interlock AZM40 now offers even more versatile application options with new accessories and new features (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc.
More Information Top
-
Estimators for Inductive-Coupling Based Batteryless Wireless High-Frequency Sensing
The most popular commercial applications of such sensors include RFID tags, tire pressure sensors , torque sensors, invivo pressure sensors etc.
-
Similarly and Mixed of signal-switching circuits
The content of the available booklet is rounded through product or Anwendungspr € asentationen of the firms NXP (NFC - Near Field of Communication and Electronic Autoschl € ussel), Infineon Technologies ( tire pressure measuring system with RFID ) and sensor Dynamics (combination sensors f …
-
Integrated MEMS-based IQ intelligent tire applications
The answer was to make an integrated wireless MEMS sensor' by combining RFID with a pressure sensor and use it to monitor tire pressure throughout the life ofthe tire.
-
Development of a "Smart" Wireless Soil Monitoring Sensor Prototype Using RFID Technology
Crosslink (Boulder, Colo.), a company that specializes in wireless electronics for the trucking industry, has recently developed a proprietary RFID-based temperature- pressure sensor for wireless monitoring of tires in heavy vehicles ( RFID Journal , 2003).
-
Design method of a tap feed for a very small normal-mode helical antenna
So, the NMHAs were developing to use for the RFID (Radio Frequency Identification) tags and the TPMS ( Tire Pressure Monitoring System) sensor antenna placed in a tire.
-
Radio Frequency Identification
– In the RFID automotive sector (engine immobilizers, radio controlled keys, tyre pressure sensors etc.), chip innovations from Styria are also no. 1 with a market share of 50%.
-
Ultra low-power techniques for sensor-enhanced RFID tags
Possible applications for passive sensor -enhanced UHF RFID tags are cold chain surveillance, tire pressure monitoring in vehicles or humidity surveillance in living spaces.
-
RFID Technology in Large Truck and Trailer Applications
The wireless sensor methods developed for tire pressure monitoring has enabled the acceptance of RFID devices embedded in the tire.
-
http://waset.org/publications/3526/tri-axis-receiver-for-wireless-micro-power-transmission
UE to the progress of micro-machining technique, the meso-scale devices and micro-scale systems, such as wireless sensor networks, capsule endoscope, micro drug delivery system, RFID and tire pressure monitoring system, are gradually mature and commercialized ([1]-[3]).
-
Research Opportunities in Radio Frequency Identification Transportation Applications
Tire manufacturers are also exploring the installation of sensors in tires , coupled with RFID tags, to communicate the status of tire pressure and tread life to the driver.
Indicates content that may require registration and/or purchase.