-
Supplier: TelephoneStuff.com
Description: Plenum RGB video coaxial cable with 26 AWG silvered copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: 26 AWG silvered copper - Dielectric: Foam FEP/ 0.077" - Shield: Aluminum foil and 93% tinned copper braid - Jacket:
- Product Category: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: RGB broadcast coaxial cable with 22 AWG stranded bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: 22 AWG stranded bare copper - Dielectric: Foam FEP/ 0.144" - Shield: 95% tinned copper braid - Jacket:
- Product Category: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: Plenum RGB video coaxial cable with three 26-AWG stranded bare copper conductor. Features: - Broadcast cable - Conductor: Three 26 AWG stranded bare copper - Dielectric: Foam polyethylene/ 0.099" - Shield: 93% tinned copper braid - Jacket: Flame-retardant PVC/0.016" -
- Product Category: Bulk Cable
-
-
Supplier: TelephoneStuff.com
Description: Plenum RGB video coaxial cable with five 26-AWG silvered copper conductor. Available on reels in quantities of 5,000'. Features: - Broadcast cable - Conductor: Five 26 AWG silvered copper - Dielectric: Foam FEP/ 0.077" - Shield: Aluminum foil and 93% tinned copper braid -
- Product Category: Bulk Cable
-
Supplier: Hi-Tech Controls, Inc.
Description: RGB cables are suitable for the transmission of both analogue and digital video signals. They are used particularly as connecting cables for data systems, engineering applications (CAD, high-definition graphics) and in television studios. The three main signals (red, green,
- Impedance: 75 ohms
- Number of Conductors: 1 #
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: Newark, An Avnet Company
Description: CABLE, COAX, RGB SYNC, 4C, 75R, 50M; Coaxial Cable Type:RG179; Wire Gauge:24AWG; Conductor Area CSA:0.092mm2; Impedance:75ohm; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Red; Jacket Material:PVC; Conductor RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a
- Cable Length: 25 ft
- Features: Audio, BNC, Coaxial, Male-Male, Video
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a
- Cable Length: 5 ft
- Features: Audio, BNC, Coaxial, Male-Male, Video
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a
- Cable Length: 15 ft
- Features: Audio, BNC, Coaxial, Male-Male, Video
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: This series of three line 75 Ohm cable is perfect for the transmission of a RGB video signal. The true 75 Ohm BNC male connectors provide impedance matched performance to assure a clean signal. The molded strain reliefs on the BNC connectors and on the cable jacket result in a
- Cable Length: 10 ft
- Features: Audio, BNC, Coaxial, Male-Male, Video
- Product Category: Cable Assembly
-
Supplier: Newark, An Avnet Company
Description: Bundled RGB coaxial cable, 26AWG 7x34 stranded bare copper conductor, barid shielded, rated 30V/60 degree C, PVC jacket
-
Supplier: Newark, An Avnet Company
Description: 5X #25 RGB COAX CMR OA JKT
-
Supplier: Newark, An Avnet Company
Description: 5X #25 RGB COAX CMP OA JKT
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 50 ft. SVGA/VGA Easy Pull Monitor Cable with Connectors makes running long length video cables a snap. The pull-apart design allows the cable to be run through conduit or other tight areas that a HD15 connector wouldn't fit through. Diameter of the circular DIN end
- Cable Length: 50 ft
- Product Category: Cable Assembly
- Features: Computer Cable, High Density 15, Monitor Cable, SVGA Cable, VGA Cable, Video
- Standards / Certifications: RoHS
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 100 ft. SVGA/VGA Easy Pull Monitor Cable with Connectors makes running long length video cables a snap. The pull-apart design allows the cable to be run through conduit or other tight areas that a HD15 connector wouldn't fit through. Diameter of the circular DIN end
- Cable Length: 100 ft
- Product Category: Cable Assembly
- Features: Computer Cable, High Density 15, Monitor Cable, SVGA Cable, VGA Cable, Video
- Standards / Certifications: RoHS
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 6 foot PVC SVGA/VGA monitor replacement cable features built-in 3.5mm stereo plugs, for extending audio as well video. The mini-coax (RGB) and paired video wire construction delivers superior video signal quality. Nickel plated connectors and gold plated copper contacts
- Cable Length: 6 ft
- Features: Audio, Coaxial, Computer Cable, High Density 15, Monitor Cable, SVGA Cable, VGA Cable, Video
- Product Category: Cable Assembly
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 50 foot PVC SVGA/VGA monitor replacement cable features built-in 3.5mm stereo plugs for extending audio as well as video. The mini-coax (RGB) and paired video wire construction delivers superior video signal quality. Nickel-plated connectors and gold-plated copper contacts
- Cable Length: 50 ft
- Features: Audio, Coaxial, Computer Cable, High Density 15, Monitor Cable, SVGA Cable, VGA Cable, Video
- Product Category: Cable Assembly
-
Supplier: HAVE, Inc.
Description: GEPCO RGB250 3 CHANNEL MINI COAX Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yields a1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95% braid and 100%
-
Coaxial Cables and Triaxial Cables - Gepco RGB250S 25AWG 3 Channel RGB Mini Video Coax -- GEPRGB250SSupplier: HAVE, Inc.
Description: coaxial elements, GepcoÆs RGB250S series has a 3GHz bandwidth; a low-loss gas-injecteddielectric; and solid copper conductors for lower attenuation and simplified connector termination. The RGB250S features a flexible and low-friction outer jacket that is easy to strip and install.
-
Supplier: Gem Electronics
Description: Adapter for RGB cable, to be used with RG6 type cable connectors
- Frequency Range: 0 to 1,000 MHz
- Connector Type: BNC
- Adapter Type: Coaxial
- Adapter Style: Straight Jack-Jack
-
Supplier: HAVE, Inc.
Description: GEPCO RGB250 3 CHANNEL MINI COAX, FULL REEL 1000' Miniature RGB coax snake that utilizes precision low-loss VDM250 type miniature coax. Twenty-five gage conductor with high velocity foam dielectric yields a 1GHz bandwidth and exceptionally low-attenuation for its size. The tight-angle 95%
-
Supplier: Belden Inc.
Description: RGB Video Coax, CM-Rated, 5-26 AWG stranded bare copper conductors, foam HDPE insulation, Duofoil® +95% tinned copper braid shield, inner PVC jackets, PVC jacket
- Number of Conductors: 5 #
- Rated Voltage: 0.03 kilovolts
- Operating Temperature: -40 to 60 C
- North American (AWG): 26 AWG
-
Supplier: Belden Inc.
Description: RGB Video Coax, 3-26 AWG stranded bare copper conductors, foam HDPE insulation, Duofoil® +95% tinned copper braid shield, inner PVC jackets, flexible PVC jacket
- Number of Conductors: 3 #
- Operating Temperature: -40 to 60 C
- North American (AWG): 26 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Allied Electronics, Inc.
Description: Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact
-
Supplier: Windy City Wire
Description: Digital Video Cable Windy City Wire stocks 26 AWG 3 and 5 pack RGB coaxial cable products. Included in this offering is our RGB55E, an RGB5 pack with integrated Cat5 cables. Windy City Wire also stocks all the compression RCA and BNC connectors you need to complete
- Product Category: Bulk Cable
- Standards / Certifications: RoHS
-
Supplier: Belden Inc.
Description: RGB Video Coax, CL2-Rated, 4-30 AWG stranded tinned copper conductors, foam HDPE insulation, Duofoil® +90% tinned copper braid shield, overall Beldfoil® shield, inner PVC jackets, PVC jacket
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 60 C
- North American (AWG): 30 AWG
-
Supplier: Belden Inc.
Description: RGB Video Coax, Riser-CMR, 3-25 AWG solid tinned copper conductors, FPFA insulation, Duofoil® + 95% tinned copper interlocked serve shield, inner PVC jackets, PVC jacket
- Number of Conductors: 3 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 75 C
- North American (AWG): 25 AWG
-
Supplier: Allied Electronics, Inc.
Description: Connex BNC connectors are high quality, medium size coaxial connectors with bayonet lock. 50 ohm impedance for applications up to 4 GHz and 75 ohm impedance up to 2 GHz. All 75 ohm BNC connectors and 50 ohm BNC connectors are intermateable without restrictions. Features: Center Contact
-
Supplier: Richardson RFPD
Description: BNC Straight Crimp Plug for RGB Cable 75 Ohm
- Features: Coaxial Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: HAVE, Inc.
Description: signal conductivity Great for High Resolution Mini Coax Cable
- Gender: Male / Plug
-
Supplier: Visual Sound, Inc.
Description: Magenta Research, Ltd. The Magenta Research RGB to VGA active video converter converts a three component RGB, sync on green computer signal to a 5 component RGBHV separate sync signal compatible with a VGA display. The RGB to VGA converter also features switchable settings for
-
Supplier: Visual Sound, Inc.
Description: provides better performance, in regards to signal distance and frequency response, than the typical stranded center conductor cables in the market. The solid 25 AWG cable is great for longer RGBHV cable runs and the solid 23 AWG RGBHV cable is swept to 3 GHz. The 23 AWG
- Connector Type: Audio / Video Connector
- Features: RCA
-
Supplier: Visual Sound, Inc.
Description: provides better performance, in regards to signal distance and frequency response, than the typical stranded center conductor cables in the market. The solid 25 AWG cable is great for longer RGBHV cable runs and the solid 23 AWG RGBHV cable is swept to 3 GHz. The 23 AWG
- Connector Type: Audio / Video Connector
- Features: BNC
-
Supplier: Visual Sound, Inc.
Description: provides better performance, in regards to signal distance and frequency response, than the typical stranded center conductor cables in the market. The solid 25 AWG cable is great for longer RGBHV cable runs and the solid 23 AWG RGBHV cable is swept to 3 GHz. The 23 AWG
- Connector Type: Audio / Video Connector
- Features: RCA
-
Supplier: Radwell International
Description: VGA RGB COAX MONITOR CABLE HIGH RES HD15 M/M 40' 40FT. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
Find Suppliers by Category Top
Featured Products Top
-
— from home entertainment systems and recording studios to theaters and professional venues. From high-conductivity microphone cables to analog/digital audio and video, speaker cable, RGB, S-video, multi-coax bundles, and composite multimedia constructions, New England Wire delivers signal purity (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
Custom cable in motion Bend radius in custom cables — what it is, why it matters and how improper bending can impact performance and lifespan. Learn how to determine the correct bend radius for your application and ensure reliability, flexibility and safety in cable (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
pairs can use lower operating voltages which can both improve efficiency and data speeds Improved Flexibility – Since coaxes require large dielectric layers and metallic shielding, cabled twisted pairs can offer significant increases in (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
for many wire and cable applications. Other aspects such as number of conductors or voltage rating are essential to designing an adequate construction, however, for many multi-conductor cables, the difference between adequate and ideal comes down to flexibility. Off-the-shelf multi (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Power + Ethernet in One Ruggedized Cable (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Northwire designs and manufacturers POWER with DATA in one slag-resistant, high flex life custom cable—ideal for harsh environments and demanding applications, such as welding. Every solution is made-to-order in the USA and (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Optimize Your Cable for Flexibility and High Flex Life Cable types include terms like “flex,” “flexibility,” and “flex life”. What factors (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Designing a custom cable for a specific application? Custom cable design can feel overwhelming; there are many different factors that can affect material selection and many different (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
The Engineer’s Guide to Custom Cable Design Custom cable design can be a bit overwhelming, especially if you are like many and left the cable and connector design until the end of the project. There (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
BRIM ELECTRONICS, INC. announces the expansion of our MINIFLYXä Ultra-Flexible instrumentation cables. Our new constructions include 26 AWG and28 AWG, for applications requiring a heavier gauge conductor. BRIM'S part number series 1208/ and 1209/ constructions are run with the (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc.
More Information Top
-
Composite, Audio/Video and Data - Wire & Cable from Allied Electronics - Page 5
Bundled RGB Coaxial Cable , 5COAX, 25AWG, .018 TIN COPP COND, GAS INJECTED, 95% .
-
Belden - 1279R B59500 - Cable - Coaxial - Allied Electronics
Capacitance, Bundled RGB Coaxial Cable .
-
UNITED STATES AIR FORCE
RESEARCH LABORATORY
Booth 3605 was located about 75 feet from a second AFRL display, Booth 3629, and connected to it by a number of Category 5 Twisted Pair Ethernet cables and 5-wire RGB coaxial cables strung along wire braces suspended from the ceiling…
-
FO
Cable Diameter: 10.5 mm Length: 100, 200, 300 m Conductor: coaxial cable RGB 174 Construction: Kevlar fibres, PE foam, PE insulation Weight: 70 g/m (in air) Buoyancy: 2 g/m (in seawater) Breaking strength: 200 kg .
-
Spy
Umbilical Length: 100, 200, 300 m Diameter: 10.5 mm Conductor: HF coaxial cable RGB 174+ Construction: Aramid fibres, PE foam, PE insulation Weight: 70 g/m (in air) Buoyancy: 2 g/m (in seawater) Breaking strength: 200 kg .
-
FO
Cable Diameter: 10.5 mm Length: 100, 200, 300 m Conductor: coaxial cable RGB 174 Construction: Kevlar fibres, PE foam, PE insulation Weight: 70 g/m (in air) Buoyancy: 2 g/m (in seawater) Breaking strength: 200 kg .
-
Fast, real-time, DFT instrument based on VMEbus
The Color Displaymonitor is connected to the Display Controller by three coaxial cables : RGB .
-
Manual of the Mess- and automation technique in the production
…641 Resolver 117, 257, 750 resonance 134 resonant frequency 55 resonator-principle 55 resonator-weighing cell 80 residual error rate 530 Reynolds number re 174 RFD 652 RG of 518 518-58 600 RG6 coaxial cables 540 RGB physical to 296 grooves…
-
Application Of Fibre Optics In The Computer Graphics Revolution
Ideally, the workstations (monitors) are located a suitable distance away from the display generator, connected together by the three coaxial cables for RGB video.
-
EMI problems in video frame buffers design
The video cable uses coaxial lines for RGB signals (75R*4R) and also an external shield.
Indicates content that may require registration and/or purchase.