-
Description: POTENTIOMETER
-
Supplier: Newark, An Avnet Company
Description: Rotary Potentiometer, Position Sensor, 3382H Series, 10 kohm, Linear, 1, 50 mW, Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Rotary Potentiometer, Position Sensor, 8146R Series, 5 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes
-
-
Supplier: Betatronix LLC
Description: switches can work in conjunction with conductive plastic rheostats or potentiometers, and can be ganged to the same shaft or concentric shaft. In the area of precision, low-current-capacity, multi-position switches, Betatronix can supply highly accurate precious metal "flush" circuit
- Maximum Angular Measurement: 55 to 350 degrees
- Mechanical Range: 70 to 360 degrees
- Accuracy: 5 to 0.2 ±% Full Scale
- Operating Temperature: -65 to 125 F
-
Supplier: RS Components, Ltd.
Description: SMD 12mm Rotary Position Sensor 100K
- Features: Other
- Standards and Certifications: RoHS Compliant
- Potentiometer Type: Standard Potentiometer
- Mounting / Packaging: Surface Mount (SMT / SMD), Tab Terminals
-
Supplier: Radwell International
Description: LINEAR POSITION SENSOR, 10 KOHM, 420 SERIES, PANEL MOUNT, SOLDER LUG TERMINATION, PCB MOUNTING, 1 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 10,000 ohms
-
Supplier: PMC Engineering LLC
Description: different shaft/drive types. Typical applications include: Throttle Position - Steering Angle - Pedal Position - Gear Position - Aero Surfaces Features Compact Design 0.5% Linearity 350°F Operation Lightweight IP65 or IP67 Sealing Rugged Construction
- Resistance Range: 5,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 40 volts
- Operating Temperature: -40 to 350 C
-
Supplier: TE Connectivity
Description: Voltage Divider (Potentiometric) Other Non Repeatability and Hysteresis : .05 Non-Linearity (PCT) : .5 Product Type Features Position Sensor Product Type : Industrial Rotary Potentiometer Usage Conditions Operating Temperature Range : -40 - 90 DEGC [-40 - 200 DEGF ]
- Operating Temperature: -40 to 90 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Conductive Plastic Potentiometer, 22 mm Length, ± 20% Tolerance 7⁄8" round single-turn Conductive Plastic. 20% resistance tolerance. 1.0 watt at 70°C. 340° ±3° electrical travel. Features Compact, Single-Turn Conductive Plastic Position Sensors Offer Versatility in a Variety of
-
Supplier: Allied Electronics, Inc.
Description: Conductive Plastic Potentiometer, 22 mm Length, ± 20% Tolerance 7⁄8" round single-turn Conductive Plastic. 20% resistance tolerance. 1.0 watt at 70°C. 340° ±3° electrical travel. Features Compact, Single-Turn Conductive Plastic Position Sensors Offer Versatility in a Variety of
-
Supplier: Allied Electronics, Inc.
Description: 3048 Linear Motion Potentiometer, ± 20 % Tolerance Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable for many sensor
-
Supplier: Allied Electronics, Inc.
Description: reverse log tapers. 408 and 409 available with solder hook terminals as special order. Call Allied for price and delivery info on custom parts. Manufacturers literature and catalog available on request. Include rotary sensing and controls, linear rotary sensors, ultrasonic sensors and
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL90462 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.0000003 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ISL90461 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is
- Operating Temperature: 85 C
- No. of Tap Positions: 32 #
- Current Rating: 0.0000003 amps
- Potentiometer Type: Digital Potentiometer
Find Suppliers by Category Top
More Information Top
-
Experimental investigation of a piston helium expander
This was similar to the rheostat position sensor described in [4].
-
Surface acoustic wave tactile display
By placing a slide rheostat ’s position sensor with suf- ficiently low friction on the linear guide, we can gener- ate tactile sensation according to the finger’s position.
-
CR4 - Thread: Trying to ID a Potentiometer
You might be interested in: Potentiometers, Rheostats and Trimmers, Linear Position Sensors , Commercial Matrix Displays .
-
A design guide for energy-efficient research laboratories
A sash position sensor physically measures sash position either through a cable and pulley to a rheostat or a sensingstrip on the hood and a magnet on the sash.
-
CR4 - Thread: level transmitter resistive type
Usually vehicular fuel tank level sensors are somewhat crude devices consisting of a float at the end of a lever which controls the position of a sliding arm on a rheostat .
-
STUDIES ON THE EFFECT OF BEHAVIOR ON FISH GUIDANCE EFFICIENCY AT ROCKY REACH DAM: AVOIDANCE TO STROBE LIGHT AND OTHER STIMULI
The sensor was not sensitive enough to obtain readings at the two lowest stimulus intensities; consequently, they were determined by regressing measured light intensity on rheostat position and extrapolating.
-
Frontiers of Manufacturing Science and Measuring Technology II
Resistive displacement sensor is actually a sliding rheostat . .... As a voltage divider, it used to measure the relative position of the voltage to show the…
-
Springer Handbook of Automation
Fig. 30.12 Recovery tree for rheostat pick-up and insertion recovery. .... once; on success branch downward; on failure branch to right if possible, otherwise branch left; when the end of a branch is reached, unless otherwise specified return to last sensing position ; “?” signifies sensing position where sensors or variables are evaluated…
-
Material Properties under Intensive Dynamic Loading
These include, for example, the discrete method using electrocon- tact sensors, the method of continuous measurement using rheostat sensors , and optical methods using photorecorders (either with image mirror scanning, or frame-by-frame filming, or slit scanning). .... Electrocontact sensors positioned at discrete depths into the HE charge register the passage of a detonation wave.
-
Engineering Geology for Society and Territory - Volume 1
…resis- tance as heat source, continuously controlled by a ther- mometer and a rheostat during the tests .... Along the major axis of the box, four thermo-resistances Pt100 were placed, located at definite distances from the source, in different positions depending on the test; four Watermark soil moisture sen- sors , previously properly calibrated, were placed to check simultaneously the…
Indicates content that may require registration and/or purchase.