-
Supplier: Bodine Electric Company
Description: 24A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Industrial lip type seals on motor and output shafts. Bronze sleeve bearing on output shaft for quietness. Permanently lubricated gearing utilizing semi-fluid
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0588235294117647 HP
- Continuous Current: 2.6 amps
- Continuous Torque: 19 In-lbs
-
Supplier: Bodine Electric Company
Description: Totally enclosed non-ventilated (IP-40). Class "F" insulation, Class "B" rating. External brush access for easy inspection and replacement. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for increased
- Other DC Voltage: 24 VDC
- Other Output Power: 0.04 HP
- Continuous Current: 1.8 amps
- Continuous Torque: 95 In-lbs
-
Supplier: ElectroCraft
Description: ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance
- Other DC Voltage: 48 VDC
- Continuous Torque: 960.1769911504424 In-lbs
- Gearbox Ratio: 32 : 1
- Shaft Size: 0.667716896 inch
-
-
Supplier: Bodine Electric Company
Description: Performance ratings of 24 VDC models are based on operation from DC power. 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class F. 1.25-inch hollow shaft bore size One plastic shaft cover is included
- Other DC Voltage: 24 VDC
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 14 amps
- Continuous Torque: 1,280 In-lbs
-
Supplier: Groschopp, Inc.
Description: Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
- Other DC Voltage: 24 VDC
- Other Output Power: 0.1038 HP
- Continuous Current: 7.09 amps
- Continuous Torque: 26.4 In-lbs
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from
- Other DC Voltage: 24 VDC
- Continuous Current: 2.9 amps
- Continuous Torque: 442 In-lbs
- Shaft Speed: 5.9 rpm
-
Supplier: ElectroCraft
Description: ElectroCraft's MPP24 integrates a 4-pole Brushless DC motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MPP24 combines
- Other DC Voltage: 48 VDC
- Continuous Torque: 1,187.8761061946902 In-lbs
- Gearbox Ratio: 32.79 : 1
- Shaft Size: 0.9842525 inch
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Worm geared motor is made of a brushed DC motor with worm gear reducer. The worm geared motor provided by 3X Motion has good performance. Compact mechanical structure, compact size and light shape, small and efficient; good heat exchange performance, fast heat
- Other DC Voltage: 24 VDC
- Other Output Power: 600 HP
- Continuous Torque: 1.2 In-lbs
- Gearbox Ratio: 10 : 1
-
Supplier: 3X Motion Technologies Co., Ltd
Description: This Series motor is right angle geared motor. Which is a new product implemented by 3X Motion in 2020. This motor is widely used in logistics industry. Right-angle geared motor is used in various rotary motion occasions. It is a revolutionary
- Other Output Power: 400 HP
- Continuous Current: 2.7 to 8.1 amps
- Continuous Torque: 1.27 In-lbs
- Rotor Inertia: 0.21 oz-in-sec²
-
Supplier: Western Analytical Products
Description: manual and bulkhead mountable manual configurations. Bulkhead mounting specifications are included and are also available. The bulkhead mountable manual configuration can also be mounted on our M-615-1 Valve Bracket. DC gear motor actuated versions are also available. The bulkhead
- Valve Type: Injection Valves
-
Supplier: Transmotec
Description: Brush dc motors with robust design, metal gears and closed motor body. Motor shafts are supported by ball bearings. Configurations may include gearbox, encoder and brake depending on motor model. Please check the part description for proper selections of
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.013804269964499 HP
- Continuous Current: 2.3 to 3 amps
- Gearbox Ratio: 55 : 1
-
Supplier: parvalux by maxon
Description: magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 471 Watts. It is rated for continuous torque up to 1.5 Nm (S1) and maximum intermittent torque up to 2.4 Nm (S2 – 15 mins). It offers up to 78%
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.6312438012892282 HP
- Continuous Current: 27.5 amps
- Continuous Torque: 13.27433628318584 In-lbs
-
Supplier: parvalux by maxon
Description: 48V DC and output power up to 209 Watts. It is rated for nominal continuous torque up to 0.50 Nm (S1) and maximum intermittent torque up to 0.88 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling
- Torque Constant: 9.912 in-oz/amp
- Other Output Power: 0.13938292002989328 HP
- Continuous Current: 6.1 amps
- Continuous Torque: 2.9203539823008846 In-lbs
-
Supplier: parvalux by maxon
Description: 48V DC and output power up to 77 Watts. It is rated for nominal continuous torque up to 0.1 Nm (S1) and maximum intermittent torque up to 0.15 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you
- Torque Constant: 4.5312 in-oz/amp
- Other Output Power: 0.03484573000747332 HP
- Continuous Current: 1.8 amps
- Continuous Torque: 0.5309734513274336 In-lbs
-
Supplier: parvalux by maxon
Description: 48V DC and output power up to 77 Watts. It is rated for nominal continuous torque up to 0.1 Nm (S1) and maximum intermittent torque up to 0.15 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you
- Torque Constant: 6.0888 in-oz/amp
- Other Output Power: 0.05628925616591844 HP
- Continuous Current: 2.6 amps
- Continuous Torque: 0.8849557522123893 In-lbs
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect),
- Shaft Speed: 8,000 rpm
- AC Voltage & Frequency: 460 / 480V 60 Hz
- Motor Type: AC Servomotor, DC Servomotor
- Features: Brushless
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect),
- Shaft Speed: 8,000 rpm
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
- Motor Type: AC Servomotor, DC Servomotor
- Features: Brushless
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 60 = 152.4 mm (6.0 in.), 3000 RPM, Single-turn High-resolution Encoder. Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: TiMOTION Technology
Description: the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed: 105RPM (±5%) after gear reduction Torque: 4.6Nm after gear reduction Operational temperature range at full
- Other DC Voltage: 24 VDC
- Continuous Torque: 40.7079646017699 In-lbs
- Shaft Size: 0.2362206 inch
- Shaft Speed: 264 rpm
-
Supplier: Radwell International
Description: SERVO MOTOR, MEDIUM-INERTIA SERVO MOTORS PRODUCT, 460 V, FRAME SIZE 115 = 115 MM (4.53 IN.), 1 MAGNET STACK, 6000 RPM, MULTI-TURNHIGH SHAFT EXTENSION, SPEEDTEC DIN CONNECTOR, RIGHT ANGLE, 180 DEGREES ROTATABLE(QUICK CONNECT), 24V DC BRAKE, IEC METRIC. FREE 2
-
Supplier: Radwell International
Description: RIGHT ANGLE GEARMOTOR, 0.06 HP, 90 V, 125 RPM, 25 FRAME, TENV. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TiMOTION Technology
Description: use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum speed:107RPM (±5%) after gear reduction Torque: 15Nm after gear reduction IP rating: Up to IP66
- Other DC Voltage: 12 to 36 VDC
- Continuous Torque: 132.743362831858 In-lbs
- Shaft Size: 0.4724412 inch
- Shaft Speed: 107 rpm
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0268044076980564 to 0.0402066115470846 HP
- Continuous Current: 1.6 to 2.2 amps
- Continuous Torque: 7.52212389380531 to 38.0530973451327 In-lbs
-
Supplier: Western Analytical Products
Description: manual and bulkhead mountable manual configurations. Bulkhead mounting specifications are included and are also available. The bulkhead mountable manual configuration can also be mounted on our M-615-1 Valve Bracket. DC gear motor actuated versions are also available. The bulkhead
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: manual and bulkhead mountable manual configurations. Bulkhead mounting specifications are included and are also available. The bulkhead mountable manual configuration can also be mounted on our M-615-1 Valve Bracket. DC gear motor actuated versions are also available. The bulkhead
- Valve Type: Injection Valves
-
Supplier: Western Analytical Products
Description: manual and bulkhead mountable manual configurations. Bulkhead mounting specifications are included and are also available. The bulkhead mountable manual configuration can also be mounted on our M-615-1 Valve Bracket. DC gear motor actuated versions are also available. The bulkhead
- Valve Type: Injection Valves
-
Supplier: DOGA, S.A.
Description: DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is
- Other DC Voltage: 24 VDC
- Other Output Power: 0.04 to 0.1 HP
- Continuous Current: 3 amps
- Continuous Torque: 79.646017699115 In-lbs
-
Supplier: DOGA, S.A.
Description: DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is
- Other DC Voltage: 24 VDC
- Other Output Power: 0.054 to 0.13 HP
- Continuous Current: 6 amps
- Continuous Torque: 106.194690265487 In-lbs
-
Supplier: DOGA, S.A.
Description: DOGA DC Motors and Gear Motors are developed with optimal adaptation capabilities so that each motor can be customized for the client. As part of its main mission to offer custom Design Motors and Gear Motors already for very low production volumes, DOGA is
- Other DC Voltage: 24 VDC
- Other Output Power: 0.04 to 0.16 HP
- Continuous Current: 3 amps
- Continuous Torque: 88.4955752212389 In-lbs
-
Supplier: TiMOTION Technology
Description: the TA6 is available with optional Hall sensors for position feedback. It can also be used where freewheeling push only functionality is desired. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum load: 6,000N in push Maximum load: 4,000N in pull
- Stroke or X-Axis Travel: 0.9842525 to 39.3701 inch
- Rated Speed: 1.53543307086614 in/sec
- Rated Force: 1,348.8 lbs
- Material: Aluminum, Plastic
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5109A16 E2210 magnetic angle sensors for ultra-precise angular position sensing applications Infineon´s TLE5109 product family covers Infineon Technologies AG’s new ultra-precise, fast analog AMR-based angle sensors. TLE5109 products are the right fit for any kind
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 200 to 5,000 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: TiMOTION Technology
Description: TA4 is available with an optional IP54 or 66 rating. General Features Voltage of motor: 12V DC or 24V DC Maximum load: 3,500N in push Maximum load: 2,000N in pull Maximum speed at full load: 17mm/s (with 800N in a push or pull condition) Minimum installation dimension:
- Rated Speed: 1.5748031496063 in/sec
- Rated Force: 786.8 lbs
- Mounting Type: Clevis or Eye
- Actuation Type: Electrical
-
Supplier: Lift Products, Inc.
Description: opportunity charging & withstands vibration. PM Drive System 24V DC permanent magnet drive reduces maintenance and overall operating cost. Standard Features 24volt Curtis transistor control Efficient 24V permanent magnet drive motor Adjustable straddles or fork over
- Type: Stacker / Walkie
-
Supplier: ValueTronics International, Inc.
Description: 1500VA Frequency: 15~1.2 kHz Phase angle: 0~360° Built-in PFC, provides input power factor of over 0.98 AC+DC output mode Comprehensive measurement capability,V, Irms, Ipk, Iinrush, P, PF, CF of current etc. Programmable r.m.s. current limit Turn on, turn off phase angle control
- Type: AC Power Source
Find Suppliers by Category Top
Featured Products Top
-
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Rated voltage: 24 V No-load speed: 39,000 RPM Speed (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview Engineered for UAV and handheld gimbal applications, this 24mm hollow-shaft brushless DC motor delivers high performance in a space-saving design where space and precision matter most. It combines rapid rotational speed with robust reliability, and its (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
operation, which can hinder productivity and reliability. Traditional motors may struggle to maintain consistent torque and speed under demanding conditions, leading to decreased system performance. Our 64mm 48V Brushless DC Motor addresses these (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
, and low-noise operation make it ideal for both home and commercial coffee equipment. Product Specifications: Motor Type: Permanent Magnet Brushed DC Motor Voltage: 12V-220V DC (Standard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Small appliance and device manufacturers often face space limits, unstable speed, and customization needs. Standard motors may not match exact performance or mechanical layouts, leading to redesigns and inefficiency (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
Suppliers to the Ford Expedition
…zone solar/headlight sensor Honeywell Sensing and Control Electronics (ACU and Satellites) Autoliv HVAC DC Actuators Saia-Burgess .... Transmission Shifter Saia-Burgess Automotive Power Running Board Motor , ABS Valeo Power Seat Switch (Tier 2) Omron Rear … stop socket Federal-Mogul Sidemarker Socket Federal-Mogul Steering angle sensor for stability control … Washer Nozzle Bowles Fluidics Right hand, Left hand, cowls … Modules[Transmission - 6R75W ] Metaldyne Centre Bearing Support Trelleborg Connecting Rods[Engine - 5.4L 24v sohc V8] Metaldyne…
-
A PID backstepping controller for two-wheeled self-balancing robot
The designed robot has an aluminum chassis, two 24V -30W DC -Servo motors for actuation, an accelerator and a gyroscope for measuring pitch angle and angular velocity of the body of robot, two incremental encoders built in motors for measuring the position … of the robot (upright and balance, moving forward, moving backward, turning left, turning right ,...) which can be…
-
Proportional Drivewheel Power And Steering Electronics For A 3-Wheel Robot
Each of the two 10.5 -inch drivewheels is mounted on the horizontal output shaft of a 9-.to -1 right - angle gearbox, the horizontal input shaft of which … 24V 3000 - Rpm -NLS 0.5Q PM DC motor having a 24 In .... The battery charger and the series -connected 0 - 24V unbalanced pair of 12V 150AH lead - acid batteries…
-
γ Ray irradiation test of motion control components of nuclear emergency rescue robot
RE-30 (MAXON) 24v , 60W. .... Coreless servo motor Encoder. .... ADR-100 (APEX) 100:1, 25Nm Right angle planetary gearbox. .... Servo driver Whistle DC 5/60 (ELMO) 48V/5A .
-
CR4 - Thread: How Do I Spin the Dish on My Time Machine
A 5/8" steel shaft attached to the motor goes up about 3 feet and makes a right angle towards the back of the Machine via a 1:1 right angle gearbox. .... //www.youtube.com/watch?v=AmFxri4KQnU&feature=related] I'm guessing what I need is a DC stepper motor (24 .... (120v AC input and 24v DC output).
-
Decentralized control design for welding mobile manipulator
…interface between the two levels, and the others are left-wheel con- troller, right -wheel controller, joint .... The device controllers are DC motor drivers that perform indirectly ser\o control using one encoder. .... in section 4.1. and the three others are connected to measure the angle of the link .... We use 5 DC motors (15W/ 24V : to drive 3 revoluie joints and 2 wheels.
-
ebm-papst - 4656Z - Fans, Motors & Thermal Management - Fans - Allied Electronics
Cordset, Right Angle , 36 Inches Long. .... Fans, Motors & Thermal Management > Fan & Blower Accessories. .... Power Products > Power Supply (AC- DC Power Supplies). .... Power Supply;AC-DC; 24V @3.75A;85-264V In;Enclosed;DIN Rail Mount;PFC;PS5R Series .
-
Altech Corp. - 2BU3R - Circuit Protection - Circuit Breaker - Allied Electronics
LOW PROFILE RIGHT ANGLE ADAPTER, DB9 MALE/FEMALE, CABLE EXIT 2. .... Fans, Motors & Thermal Management > Fan & Blower Accessories. .... Power Products > Power Supply (AC- DC Power Supplies). .... Power Supply;AC-DC; 24V @6.2A;85-264VIn;Enclosed;Panel Mount;PFC;AWSP Series .
-
sEMG based human computer interface for robotic wheel
The stepping motor is DC 24V -1.2A input voltage, 1.8° stepping angle , and it been controlled by SLA7024 High-Current PWM, Unipolar Stepper Motor Controller/Drivers which are designed for high-efficiency and high-performance operation of 2-phase, unipolar stepper .... Right .
-
TE Connectivity - PE0SSSSX0 - Power Products - Power Entry Modules (PEM) - Allied Electronics
Fans, Motors & Thermal Management > Fans. .... Fan; DC ; 24V; 0.12A; 80x80x25mm; Sq; 40CFM; 2.41W; 35dBA; 3100RPM; Leadwires. .... Cord; 10 A; Right Angle ; SJT; 6 ft. 7 in.; 0.315 in. OD; 1250 W; 125 V. .... Power Supply;AC-DC; 24V @5A;88-132/176-264V In;Enclosed;DIN Rail Mount;DR Series .
Indicates content that may require registration and/or purchase.