-
Supplier: APEM Components, Inc.
Description: Single pole single throw right angle DIP switches available from 4-12 positions. Tape seal process compatible option available.
-
Supplier: Utmel Electronic Limited
Description: 94 Series 10 Position Right Angle Thru Hole Rotary Dip Switch
- Number of Positions Available (# of actuators): 10
-
Supplier: Newark, An Avnet Company
Description: Rotary DIP Switch Right angle standard output h RoHS Compliant: Yes
-
-
Supplier: Acme Chip Technology Co., Limited
Description: RIGHT ANGLE 6 POS DIP SWITCH
- Pole and Throw Specifications: Other Type (Special Application), Single Pole, Single Throw (SPST)
-
Supplier: Win Source Electronics
Description: Manufacturer: Grayhill Inc. Category: Switches DIP Switches Series: 76 Product Status: Active Circuit: SPST Number of Positions: 5 Current Rating (Amps): 150mA Mounting Type: Through Hole, Right Angle Termination Style: PC Pin Pitch: 0.100" (2.54mm), Full
- Number of Positions Available (# of actuators): 5
- Max Current Rating: 0.15 amps
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: Win Source Electronics
Description: Manufacturer: Grayhill Inc. Category: Switches -DIP Switches Series: 76 Package: 76 Tube Product Status: Active Base Product Number: 76PSB Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole, Right Angle Pitch: 0.100" (2.54mm), Full Features: Tape Seal
- Operating Temperature: -40 to 185 F
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: ODG (Origin Data Global)
Description: DIP Switches / SIP Switches Dip switch Right Angle Type
-
Supplier: VAST STOCK CO., LIMITED
Description: DIP Switches / SIP Switches RIGHT ANGLE DIP SW 10P AU
-
Supplier: DigiKey
Description: Dip Switch SPST 2 Position Through Hole, Right Angle Slide (Standard) Actuator 25mA 24VDC
- Max Current Rating: 0.025 amps
- Max DC Voltage Rating: 24 volts
- Operating Temperature: -40 to 185 F
- Terminal Type: Other Terminal Type
-
Supplier: VAST STOCK CO., LIMITED
Description: DIP Switches/SIP Switches Dip switch Right Angle Type
-
Supplier: TE Connectivity
Description: Color : Black DIP & SIP Switch Housing Material : High Temperature Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Right Angle Packaging Features Packaging Method : Tube
- Number of Positions Available (# of actuators): 6
- Max Current Rating: 2 amps
- Operating Temperature: -22 to 185 F
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: APEM Components, Inc.
Description: Single pole single throw slide actuated DIP switches available up to 12 positions. Actuators are raised or recessed . Process compatible with tape seal. Crosses to C & K BD series DIP switch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1376123-S-8031 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 70°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Nidec Components Corporation Series: S-8000 Package: Bulk Product Status: Active Mounting
- Number of Positions Available (# of actuators): 8
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 5 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Grayhill, Inc.
Description: a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Max Mechanical Life: 10,000 (#)
- Operating Temperature: -40 to 185 F
-
Supplier: NKK Switches
Description: ND-Series 8mm Process Sealed DIP Rotaries Sealed construction prevents contact contamination and allows for automated soldering and washing. Highly visible legends and choice of screwdriver or shaft actuation provide trouble-free code setting. Detent mechanism designed for crisp, positive
- Actuator Specifications: Raised Actuator
- Terminal Type: Right Angle PC Pins
-
Supplier: Newark, An Avnet Company
Description: DIP SWITCH, SPST, 3CKT, 0.025A, 24V, THT; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole, Right Angle; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIP SWITCH, SPST, 2CKT, 0.025A, 24V, THT; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole, Right Angle; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
-
Supplier: C&K Components
Description: Features/Benefits Process sealed – withstands soldering and cleaning Thru-hole and surface mount models Compact size saves space – 36% smaller than traditional 10mm DIP Crisp, positive detent ensures actuation RoHS compliant Typical Applications Address switching applications Data storage
- Max AC Voltage Rating: 20 volts
- Max DC Voltage Rating: 20 volts
- Max Mechanical Life: 200,000 (#)
- Operating Temperature: -25 to 85 F
-
Supplier: Utmel Electronic Limited
Description: TE CONNECTIVITY 1825008-4 SWITCH, ROTARY DIP
- Voltage Rating: 20 volts
- Current Rating: 0.02 amps
- Features: Other
- Geometry: Right Angle
-
Supplier: C&K Components
Description: Features/Benefits Process sealed – withstands soldering and cleaning Thru-hole and surface mount models Crisp, positive detent ensures actuation Computer and peripherals Rohs compliant Typical Applications Address switching applications Data storage devices Computer and peripherals Instrumentation
- Max AC Voltage Rating: 0.4 volts
- Max DC Voltage Rating: 20 volts
- Max Mechanical Life: 30,000 (#)
- Operating Temperature: -20 to 85 F
-
Supplier: APEM Components, Inc.
Description: Solid PCB pins ensure trouble-free assembly and safe connection. Extra sealed design with high temperature resistance, Reflow (10s/260°C), Wave (5s/280°C), and Iron soldering (2s/340°)
-
Supplier: Allied Electronics, Inc.
Description: Rotary DIP Switch, 8 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three extended lengths with an
-
Supplier: VAST STOCK CO., LIMITED
Description: Coded Rotary Switches Rotary DIP Switch Right Angle 8 Pos
-
Supplier: Allied Electronics, Inc.
Description: Rotary DIP Switch, 8 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three extended lengths with an
-
Supplier: New Yorker Electronics Co., Inc.
Description: SWITCH, SLIDE, 4P2T, VERTICAL DIP, RIGHT ANGLE ACTUATOR
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Rotary DIP Switch, 10 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three extended lengths with an
-
Supplier: C&K Components
Description: Features/Benefits Thin Single In-line Packaging saves PCB space Retention feature holds part to PCB prior to soldering Available in vertical or right angle models High pressure contact system does not require tape sealing RoHS compliant Typical Applications Address switch for
- Number of Positions Available (# of actuators): 10
- Max Current Rating: 0.01 amps
- Max DC Voltage Rating: 5 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Excel Cell Electronic USA Corp.
Description: No Description Provided
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Operating Temperature: -13 to 158 F
- Actuator Specifications: Flush Actuator
-
Supplier: Excel Cell Electronic USA Corp.
Description: No Description Provided
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 24 volts
- Operating Temperature: -13 to 158 F
- Features: Available in Tape and Reel Packaging, Imprinted Markings (e.g. ON/OFF, I/O)
-
Supplier: ASAP Semiconductor LLC
Description: CONV DC-DC + - 5V 1.0A HRZ Isolated 2 38V 75V 5V -5V - 1.2A 1.2A 6W 1.5kV (1500V) With UVLO Through Hole Right Angle 18-DIP Module (9 Leads) - Tray -40¦C ~ 85¦C 0.82
- Form Factor: Board Mount
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER DC-DC 12V 1.6A HRZ Isolated 1 18V 40V 12V - - 1.6A 20W 1.5kV (1500V) With UVLO Through Hole Right Angle 6-DIP Module 1.73"" L x 1.52"" W x 0.33"" H (43.9mm x 38.6mm x 8.5mm) Tray -40¦C ~ 85¦C 0.83
- Form Factor: Board Mount
-
Supplier: ASAP Semiconductor LLC
Description: CONVERTER DC-DC 3.3V 5A HRZ Isolated 1 18V 40V 3.3V - - 5A 20W 1.5kV (1500V) With UVLO Through Hole Right Angle 6-DIP Module 1.73"" L x 1.52"" W x 0.33"" H (43.9mm x 38.6mm x 8.5mm) Tray -40¦C ~ 85¦C 0.78
- Form Factor: Board Mount
-
Supplier: ASAP Semiconductor LLC
Description: CONV DC-DC 15V 1.3A HORZ Isolated 1 36V 75V 15V - - 1.3A 20W 1.5kV (1500V) With UVLO Through Hole Right Angle 6-DIP Module 1.73"" L x 1.52"" W x 0.33"" H (43.9mm x 38.6mm x 8.5mm) Tray -40¦C ~ 85¦C 0.86
- Form Factor: Board Mount
Find Suppliers by Category Top
Featured Products Top
-
panel (accessory) and removable rear panel are both recessed to protect keypads, displays, connectors and switches. The internal chassis is pre-punched for three, five, seven or nine PCB guide rails: circuit boards slide in and out for quick and easy installation, inspection and maintenance (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
installation flexibility. Not only does the SHS3 enable front and interior installation, right-hinged or left-hinged mounting or freely selectable direction of electric connection, but thanks to the switching point which can be set in an angle range of 270°, this hinge switch can also be installed (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
4- Available in male/female, straight/right?angle, DIP/SMT/panel?mount and cable?to?board styles. Applications The M8 4?pin circular connector is widely adopted across various (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
inverter-duty motors feature a special UL recognized insulation system that provides long life despite the more strenuous output from an inverter. Bodine Electric's product line includes face-mounted motors, base-mounted motors, parallel shaft gearmotors, offset parallel shaft gearmotors, right angle worm gearmotors, right angle hypoid gearmotors, and hollow shaft gearmotors. Browse the Bodine Electric website to see all of the options. (read more)
Browse AC Motors Datasheets for Bodine Electric Company -
configuration of Basic parameters: easy, without tools, using 4 rotary and 8 DIP switches. Calibrated range selection: without complicated trimming. Convenient adjustment: start and (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
operation, low operating temperature and optimal brush life. The controls feature five trim pots to adjust min/max speed, torque (current) limit, and acceleration. In addition, DIP switches allow the user to easily match a motor/gearmotor to these controls. System speed may be controlled with (read more)
Browse Datasheets for Bodine Electric Company -
created a secure connection. Even flexible conductors without ferrules can quickly and easily be installed. These 5.00mm pitch pluggable terminal blocks are available in vertical, right-angle, and inverted right-angle headers as well as the fixed are available in vertical and right-angle (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
all times. Product Series - Right Angle, SMT/ PTH Type - Upright, PTH Type - Midplane Mount Reverse PTH Type Key Features & Benefits - Support 4K/8K/10k resolution - Support Dynamic HDR ( High Dynamic Range ) Target Market - Digital Signage/ Industrial Computing/ POS/ Medical/ STB/ Display/ Docking adapter/ KVM Switch (read more)
Browse Audio and Video Connectors Datasheets for Rego Electronics Inc. -
profiles used in many machine guard doors. The AZM150 offers mounting flexibility - The head of the switch offers two actuator key entries (top and side) and can be rotated in 90-degree steps. The same switch can be used for left or right facing doors. The front cover locks the head in place (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
Applications of MEMS Mirrors LiDAR & 3D Sensing Real-time 3D environment mapping Automotive, robotics, industrial automation Optical Communication Signal switching Beam alignment Dynamic routing (read more)
Browse Optical Mirrors Datasheets for Avantier Inc.
More Information Top
-
dip switch - offers from dip switch manufacturers, suppliers, exporters & wholesalers
Dip Switch ( Right Angle Type) .
-
Sell IP67 TACT SWITCH
• Sell DIP SWITCH - RIGHT ANGLE TYPE .
-
Sell DIP Switch(IC)
We can offer Box type dip switch,Piano type dip switch, Right - angle type dip switch ,IC type dip switch,SMT type dip siwtch,rotary dip switch.
-
Sell 110 Wiring Block
We can offer Box type dip switch,Piano type dip switch, Right - angle type dip switch ,IC type dip switch,SMT type dip siwtch,rotary dip switch.
-
Grayhill - 94HBB16RAT - Switches - DIP - Allied Electronics
Switch , DIP , CODED Rotary, 16 PositionS, RIGHT ANGLE MOUNTING, 0.27 Actuator .
-
Grayhill - 94HBB08T - Switches - DIP - Allied Electronics
Popular rotary encoded DIP switches are available to fit most form factor needs with standard and right - angle through-hole mounting plus surface mount versions as well.
-
Grayhill - 94HAB08T - Switches - DIP - Allied Electronics
Popular rotary encoded DIP switches are available to fit most form factor needs with standard and right - angle through-hole mounting plus surface mount versions as well.
-
The effect of Dauphiné twinning on plastic strain in quartz
…Dau- phine´ twinning microstructure in porphyroclast A and of its influence on the switch in the dominant .... For simplicity, the illustration is limited to the case of left- dipping low- angle boundaries formed by the activity of a right -dipping slip plane. b Mechanical Dauphine´ twinning in a quartz grain oriented with the negative rhomb planes {z} perpendicular to…
-
Bill of Materials - Acer Aspire One D150-1165 Netbook
Slide Switch - Momentary, Right Angle , w/ Metal Shielding. .... DIP .
-
New developments in power quality immunity and voltage sag standards: hands-on applications in North America, Asia, and Europe
Depth, duration, and phase angle are controlled by the upper knobs. .... Arming the dip is controlled by the red switch , and the dip is fired by the button at right .
Indicates content that may require registration and/or purchase.