-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QWL series linear-to¬-circular fixed polarizers cover the frequency range of 12.4 to 110 GHz in eight waveguide bands. Fixed polarizers are sections of circular waveguide with a built-in polarization converter that converts a linearly-polarized
- Primary Frequency Range: 12,400 to 110,000 MHz
- Polarization: Left Hand Circular (LHCP), Linear, Other, Right Hand Circular (RHCP)
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QWQ series linear-to¬-circular switchable polarizers cover the frequency range of 12.4 to 170 GHz in ten waveguide bands. Series QWQ switchable polarizers have an internal polarizing card that can be manually rotated to change the signal between
- Primary Frequency Range: 12,400 to 170,000 MHz
- Polarization: Left Hand Circular (LHCP), Linear, Other, Right Hand Circular (RHCP)
-
Supplier: Knight Optical (UK) Ltd
Description: Circular sheet polarizers are comprised of a linear polarizer cemented to a quarter wave plate, therefore polarizing the output light. If light passes through the polarizer and is reflected back from a mirror, the light that now enters the linear polariser component is
-
-
Supplier: Knight Optical (UK) Ltd
Description: Circular sheet polarizers are comprised of a linear polarizer cemented to a quarter wave plate, therefore polarizing the output light. If light passes through the polarizer and is reflected back from a mirror, the light that now enters the linear polariser component is
-
Supplier: Knight Optical (UK) Ltd
Description: Circular sheet polarizers are comprised of a linear polarizer cemented to a quarter wave plate, therefore polarizing the output light. If light passes through the polarizer and is reflected back from a mirror, the light that now enters the linear polariser component is
-
Supplier: Knight Optical (UK) Ltd
Description: Circular sheet polarizers are comprised of a linear polarizer cemented to a quarter wave plate, therefore polarizing the output light. If light passes through the polarizer and is reflected back from a mirror, the light that now enters the linear polariser component is
-
Supplier: L-com, Inc.
Description: The Hyperlink model HG908PCR series are high performance right hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and
- Primary Frequency Range: 900 MHz
- Gain: 8 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Microstrip, Panel / Sector
-
Supplier: L-com, Inc.
Description: The Hyperlink model HG908PCR series are high performance right hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and
- Primary Frequency Range: 900 MHz
- Gain: 8 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Microstrip, Panel / Sector
-
Supplier: L-com, Inc.
Description: The Hyperlink model HG908PCR series are high performance right hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and
- Primary Frequency Range: 900 MHz
- Gain: 8 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Microstrip, Panel / Sector
-
Supplier: L-com, Inc.
Description: The Hyperlink model HG908PCR series are high performance right hand circular polarized wall mount panel antennas designed to operate in the 900 MHz (860-960 MHz) band. These antennas feature circular polarization which makes them ideal for RFID applications. Compact and
- Primary Frequency Range: 900 MHz
- Gain: 8 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Microstrip, Panel / Sector
-
Supplier: Meadowlark Optics, Inc.
Description: Meadowlark Optics Eigenstate Generator Set is a metrology tool that produces six polarization eigenstates: linear polarized light at 0, 90, +45, -45 degrees as well as circular right-handed and left-handed polarized light. These states are created by using a precision linear
-
Supplier: Richardson RFPD
Description: WiFi Directional, 2.4 GHz, 8.5 dBi, Indoor, RHCP circular polarized; Wall Mounting Socket, Connector SMA (f)
- Primary Frequency Range: 2,300 to 2,500 MHz
- Gain: 8.5 dB
- VSWR: 1.5 :1
- Technology Type: Panel / Sector
-
Supplier: Rohde & Schwarz USA, Inc.
Description: 26.5 GHz to 40 GHz Omnidirectional broadband reception of right-hand circularly polarized signals The Omnidirectional Antenna R&S®AC004R2 has been optimized for omnidirectional reception in the frequency range 26.5 GHz to 40 GHz. The circularly polarized antenna can also be used for
- Primary Frequency Range: 26,500 to 40,000 MHz
- Polarization: Circular, Horizontal Linear, Vertical Linear
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: APAG Type: Passive Patch Protocol: WIFI/Bluetooth/ZigBee, ISM Frequency Range: 2400 ~ 2500 Bandwidth Range: 60 Length: 25 mm Width: 25 mm Height: 4 mm Gain Display: 4.5 VSWR: 1.5 Polarization: RHCP Mounting: Thru-Hole Mount Features: 2.4 GHz RHCP
- Primary Frequency Range: 0.0024 to 0.0025 MHz
- Gain: 4.5 dB
- VSWR: 1.5 :1
- Technology Type: Microstrip
-
Supplier: American Polarizers, Inc.
Description: Optical laminations are what we do best at API and we are most proud of our glass polarizer laminations. The resolution, clarity and cleanliness of our polarizer laminations are second to none.We produce glass laminated linear and circular polarizer filters for a wide
- Enhancement / Features: Abrasion / Scratch Resistant, Anti-Reflection / Anti-Glare, Coated, Hard Coat / Thin Film
-
Supplier: TACO Communications Inc.
Description: This 50 Ohm, circular polarized, Helical antenna is completely enclosed to provide protection from the environment and prevent detuning of the antenna due to ice. It can be mounted directly to a flat surface or pipe-mounted. Mounting hardware permits vertical and horizontal adjustment.
- Primary Frequency Range: 2,500 to 2,485 MHz
- Gain: 14 dB
- VSWR: 1.5 :1
- Applications: Broadband Network / WLAN
-
Supplier: TACO Communications Inc.
Description: The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions. The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz models
- Primary Frequency Range: 215 to 265 MHz
- Gain: 13.3 dB
- VSWR: 1.5 :1
- Applications: Aerospace / Military, Satellite / Satcom
Find Suppliers by Category Top
Featured Products Top
-
Lenses Beam Splitters - polarized and unpolarized Beamsplitter Plates and Cubes Mirrors - protected and unprotected coatings Flat Aluminized, Maximum Reflection Flats, Front Surface Concave; Silver Plane, Front surface concave Prisms (read more)
Browse Optical Lenses Datasheets for Gurley Precision Instruments -
right tool isn’t available in a pinch, inspections can come to a screeching halt. The day could be a complete loss if your hands are tied and you aren’t able to open needed maintenance holes or perform minor repairs as quickly as possible. Here are ten essential tools that every (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Retaining Ring A Single-Turn Spirolox Retaining Ring is a circular flat-wire ring with less than 1 revolution, or as we call it a “turn”. It is designed for light-duty and low clearance applications. A single-turn ring is an economical option when (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
important distinctions between the two when determining welded vs. seamless tubing needs. Tubes are measured by the outside diameter (OD) and wall thickness. A pipe, on the other hand, is measure by its inside diameter (ID). In terms of functionality, tubing is generally used in structural and aesthetic (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Real-time polarization difference imaging (rPDI) reveals surface details and textures in harsh environments
Previous studies have highlighted the potential utility of applying left and right handed circular polarizers in imaging in scattering media [3].
-
51‐3: Polarization‐Selective Reflective Liquid Crystal Lens with Wavelength‐Tunability
Images focused on the letter ‘HY’ under right handed circular polarizer .
-
Push-Pull Liquid Crystal Modulator For Electronic Stereoscopic Display
When viewed through spectacles including left and right handed circular polarizer analyzers, half of the .
-
Improved Byatt modulator
The cycle continues, and R and L segments are shunted to the appropriate eye because the observer is viewing the image through a selection device made up of left and right handed circular polarizer .
-
Ghosting Impingements in 3D Dual-View Projection Systems
handed circular polarizer, and at 45 on right shutter, for an active right handed circular polarizer .
-
Septum Polarizer for Ka-Band H-Shaped Rotary Joint
Fig. 3 Structure of the septum part of the polarizer (RHCP: Right hand circular polarizer , V: Vertical component of E vector, H: Horizontal component of E vector).
-
SCARABAEID BEETLE EXOCUTICLE AS AN OPTICAL ANALOGUE OF CHOLESTERIC LIQUID CRYSTALS
When viewed through this combination arranged as a right handed circular polarizer , all of the optically active species which we have used, and which are initially brightly coloured, appear dark, showing that they reflect left hand circularly polarized light.
-
Polarization sensitive and Mueller matrix OCT measurements and
data analysis
Where, M1,2,3,4 are predefined matrices, and in this study we have chose the matrices of: horizontal aligned polarizer, vertical aligned polarizer, +45° aligned polarizer and right handed circular polarizer .
-
17.2: Low Voltage Polymer‐stabilized Blue Phase with Red‐shifted Bragg Reflection
To retain high contrast ratio, in the experiment we take following steps: first we choose a right - handed circular polarizer (RCP) as the front polarizer so that the transmitted light before entering the BPLC cell is right-handed, then we use a…
-
The physical mechanism of cuticular color in Phelotrupes auratus (Coleoptera, Geotrupidae)
Under the incidence of unpolarized white light, beetles were viewed through a right - handed circular polarizer .
Indicates content that may require registration and/or purchase.