Products/Services for Ring-laser Gyroscope

  • Gyroscopes-Image
    Gyroscopes - (90 companies)
    Gyroscopes are designed to measure angular rate or orientation about a given directional vector. They usually take the form of a disc-shaped object or rotor which is suspended in light supporting rings called gimbals. The gimbals have...
    Type
    Angular / Rotary Axes
    Rate vs. Rate-integrating Gyro
  • Inertial Navigation Systems-Image
    Inertial Navigation Systems - (80 companies)
    Inertial navigation systems use a combination of accelerometers and angular rate sensors (gyroscopes) to detect altitude, location, and motion. They may also be capable of detecting attitude, position, velocity, temperature, or magnetic field...
  •  
    Compasses - (75 companies)
    ...are used mainly in orienteering, map reading, and navigational training. Consequently, these devices have few markings. Gyrocompasses are compasses that are similar to gyroscopes. These non-magnetic devices use an electrically-powered, spinning wheel...
  •  
    Motion Reference Units (MRU) - (14 companies)
    ...objects. Gyroscopes come in a variety of types. Select models feature a spinning mass or ring lasers that reflect light to detect rotation. Other types include the hemispherical resonator gyro (HRG), also known as the wine-glass gyroscope. An HRG...
  • Optical Isolators-Image
    Optical Isolators - (149 companies)
    ...with fiber optic amplifiers, fiber optic ring lasers, fiber optic links in CATV applications, and high-speed and coherent fiber optic communication systems. Single polarization fiber optic isolators are also used with laser diodes, gyroscopic systems...
  •  
    Inertial Measurement Units (IMU) - (64 companies)
    Inertial measurement units (IMUs) determine location via integrated gyroscopes and accelerometers that detect the distance and direction traveled over a period of time. Inertial measurement units (IMU) are self-contained systems that measure linear...
  •  
    MEMS Devices - (67 companies)
    ...use MEMS processing equipment such as silicon etching tools, wafer grinders, lapping and polishing machinery, and planarization equipment. MEMS production equipment is used to manufacture MEMS devices such as accelerometers and gyroscopes...
  •  
    MEMS Foundry - (68 companies)
    MEMS foundry services suppliers design and manufacture microelectromechanical devices on a contract basis, in prototype to production quantities.
  •  
    Industrial Electronic Repair Services - (445 companies)
    Industrial electronic repair services fix, repair, overhaul, refurbish, and warranty industrial electronic equipment such as power supplies, motor drives, controllers, meters, and oscilloscopes.
  •  
    Accelerometers - (338 companies)
    Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire