Products/Services for Ring-laser Gyroscope
-
Gyroscopes - (90 companies)Gyroscopes are designed to measure angular rate or orientation about a given directional vector. They usually take the form of a disc-shaped object or rotor which is suspended in light supporting rings called gimbals. The gimbals have... -
Inertial Navigation Systems - (79 companies)Inertial navigation systems use a combination of accelerometers and angular rate sensors (gyroscopes) to detect altitude, location, and motion. They may also be capable of detecting attitude, position, velocity, temperature, or magnetic field... -
Compasses - (74 companies)...are used mainly in orienteering, map reading, and navigational training. Consequently, these devices have few markings. Gyrocompasses are compasses that are similar to gyroscopes. These non-magnetic devices use an electrically-powered, spinning wheel...
-
Motion Reference Units (MRU) - (14 companies)...objects. Gyroscopes come in a variety of types. Select models feature a spinning mass or ring lasers that reflect light to detect rotation. Other types include the hemispherical resonator gyro (HRG), also known as the wine-glass gyroscope. An HRG...
-
Optical Isolators - (149 companies)...with fiber optic amplifiers, fiber optic ring lasers, fiber optic links in CATV applications, and high-speed and coherent fiber optic communication systems. Single polarization fiber optic isolators are also used with laser diodes, gyroscopic systems... -
Inertial Measurement Units (IMU) - (63 companies)Inertial measurement units (IMUs) determine location via integrated gyroscopes and accelerometers that detect the distance and direction traveled over a period of time. Inertial measurement units (IMU) are self-contained systems that measure linear...
-
MEMS Devices - (66 companies)...use MEMS processing equipment such as silicon etching tools, wafer grinders, lapping and polishing machinery, and planarization equipment. MEMS production equipment is used to manufacture MEMS devices such as accelerometers and gyroscopes...
-
MEMS Foundry - (68 companies)MEMS foundry services suppliers design and manufacture microelectromechanical devices on a contract basis, in prototype to production quantities.
-
Industrial Electronic Repair Services - (445 companies)Industrial electronic repair services fix, repair, overhaul, refurbish, and warranty industrial electronic equipment such as power supplies, motor drives, controllers, meters, and oscilloscopes.
-
Accelerometers - (338 companies)Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration.
Product News
-
Insaco, Inc.
Glass ceramic with zero thermal expansion Zerodur (R) (Schott Glass). Zerodur (R) is a glass ceramic with an extremely low thermal expansion coefficient. Zerodur is a glass ceramic made by Schott Glass that is designed and formulated to exhibit essentially zero thermal expansion over a wide temperature range. This remarkable property is useful where precision parts will face wide thermal conditions in application. An ideal application is as a mirror substrate for astronomical telescopes or ring laser gyroscopes, as well as spacers... (read more) -
Insaco, Inc.
High accuracy ceramic gyroscopic components Defense and Aerospace. INSACO provides sapphire machining and polishing services for sapphire tubes for infrared countermeasures (IRCM) for military and VIP aircraft. High accuracy ceramic gyroscopic components and large ceramic composites used for guidance of various aerospace applications. INSACO is ITAR and ISO compliant and DDTC registered. Insaco Designers Guide. select materials of interest based on what is most important to your application. Once you specify which properties are most... (read more) -
Tronics Microsystems
Gyro MEMS Foundry Gyro MEMS Foundry: Tactical-Grade Gyroscopes Made Custom. Tronics' MAGELAN Gyro MEMS Foundry delivers high-performance gyroscope solutions tailored for aerospace and automotive systems. Our proprietary SOI MEMS platform integrates advanced etching and vacuum packaging to achieve tunable Q-factors and exceptional stability. Whether you need tactical-grade or custom gyros, our foundry service ensures precision and scalability for demanding inertial navigation needs. Discover the Gyro MEMS Foundry. (read more) -
RS Components, Ltd.
Industrial Sensing Solutions From gyroscopes to accelerometers to transducers sensors, industrial sensors are found in a variety of shapes and applications. Discover the latest trends and products from leading suppliers such as TE Connectivity, Maxim Integrated, ST Microelectronics, and more. (read more)Browse Photoelectric Sensors Datasheets for RS Components, Ltd. -
Tronics Microsystems
MEMS gyros for navigation in dynamic applications Discover our GYPRO4300, a high-performance, closed-loop digital MEMS gyroscope with +- 300 /s input range that offers a cost-effective alternative to Fiber-Optic Gyroscopes (FOG) at a fraction of their size, weight, and power consumption. GYPRO (R)4300 is a high stability MEMS gyro tailored to GNSS-assisted inertial navigation and positioning of ground vehicles and trains, MRU (Motion Control Unit) for ship motion control and positioning, as well as AHRS for small aircrafts, helicopters... (read more)Browse Gyroscopes Datasheets for Tronics Microsystems -
Win Source Electronics
BMI160 6-Axis IMU Sensor by Bosch The Bosch BMI160 is a versatile 6-axis Inertial Measurement Unit (IMU) combining an accelerometer and gyroscope in a compact 14-LGA package. Designed for efficient motion sensing, it supports I2C and SPI interfaces, making it highly adaptable for various industrial, automotive, and consumer electronics applications. Operating within a temperature range of -40 C to 85 C, it provides reliable performance even in extreme conditions. With an easy-to-integrate surface-mount design, the BMI160 helps... (read more)Browse Uncategorized Products Datasheets for Win Source Electronics -
Win Source Electronics
High-Precision 10DOF Inertial Module In GPS-denied or dynamic environments, reliable navigation is critical. The ADIS16488B combines a 3-axis gyroscope, 3-axis accelerometer, 3-axis magnetometer, and barometer in a compact, EMI-shielded module. Factory-calibrated and temperature-compensated, it delivers accurate, high-reliability data with minimal integration effort. Engineered for UAVs, autonomous robots, 3D mapping, and industrial monitoring, it provides gyro bias stability of 4 /hr, low noise, and industrial-grade operation... (read more)Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
Tronics Microsystems
High stability MEMS gyro I drilling - survey tools . GYPRO4300 gyro is housed in a miniature and hermetic J-lead package that ensures long operational and storage life. Its small form-factor allows to build compact multi-axis inertial systems that fit into a low-diameter cylinder. To minimize mechanical cross-coupling effects, GYPRO4300 is available in 3 frequency ranges. Low-SWaP, cost-effective and high reliability gyroscope. Thanks to its miniature package and low-power consumption, Tronics GYPRO4300 gyro offers a digital, cost-effective... (read more)Browse Gyroscopes Datasheets for Tronics Microsystems -
Tronics Microsystems
High Perf Compact Inertial Systems with GYPRO4300 Build compact and high-performance inertial systems with GYPRO4300, a tactical grade +- 300 /s MEMS rate gyro able to demonstrate high stability and low drift for precise attitude determination, positioning and navigation in harsh conditions. Ideal for space restrained applications. INS for GNSS-assisted positioning and navigation of ground vehicles & trains. AHRS (Attitude & Heading Reference System). MRU (Motion Reference Units). IMU for precision robotics and remotely operated vehicles. (read more)Browse Gyroscopes Datasheets for Tronics Microsystems -
Tronics Microsystems
Enhance Marine & Subsea Systems with GYPRO4300 Introducing GYPRO4300, a tactical-grade, miniature, digital, and low-SWaP MEMS gyro - a superior alternative to traditional FOG gyros. GYPRO4300 is engineered to deliver exceptional stability and low drift, unlocking new levels of performance for your critical applications. Enhance the performance and reliability of your systems with GYPRO4300: + Superior Ship Motion Control & Dynamic Positioning. + Precise Underwater Vehicle Motion Control. + Accurate AUV & ROV Navigation. Key performances: ARW... (read more)Browse Gyroscopes Datasheets for Tronics Microsystems
-
Strapdown Inertial Navigation Technology
5.1.3 Ring laser gyroscope 118 .
-
Lasers and Optoelectronics: Fundamentals, Devices and Applications
… Infrared (FLIR) Sensors Munitions Guidance Techniques 14.4.1.1 Beam Rider Guidance 14.4.1.2 Command Guidance 14.4.1.3 Homing Guidance 14.4.1.4 Navigation Guidance 14.4.1.5 Ring Laser Gyroscope 14.4.1.6 …
-
Advances in Gyroscope Technologies
3 He–Ne and Solid-State Ring Laser Gyroscopes . . . . . . . . . . . . . . .
-
Earthquake Source Asymmetry, Structural Media and Rotation Effects
In the last years, new types of the very sensitive rotation seismographs and the laser/fiber ring interferometers ( ring laser gyroscopes and fiber op- tic gyros), based on the Sagnac principle, opened new abilities of recording techniques.
-
Specifications And Manufacturing Considerations Of Diamond Machined Optical Components
The impact of these specifications on the fabrication and testing of optical components for high power laser systems and ring laser gyroscopes is discussed.
-
Ring Laser Gyroscopes�Charge-Coupled Device (CCD) Readout And Signal Processing For High Resolution Applications
Ring laser gyroscopes - charge -coupled device (CCD) readout and signal processing for high resolution applications .
Indicates content that may require registration and/or purchase.