-
Supplier: jbj Techniques Limited
Description: ELPEX-B couplings are highly flexible and free of torsional backlash. Because of their low torsional stiffness and damping capacity, ELPEX-B couplings are especially suitable for coupling machines with a highly non uniform torque pattern. ELPEX-B couplings are also
- Bore Diameter: 0.393701 to 7.086618 inch
- Coupling Diameter: 4.0944904 to 24.7637929 inch
- Coupling Length: 3.2283482 to 449 inch
- Angular Misalignment: 4 degrees
-
Supplier: KTR Corporation
Description: The POLY-NORM® coupling is a torsionally-flexible, shear type shaft coupling. It has an axial plug-in design with a unique short overall length. The POLY-NORM® can be used in nearly all types of machinery and is ideal for the pump industry. Product features
- Bore Diameter: 1.574804 to 6.8897675 inch
- Coupling Diameter: 3.4251987 to 15.74804 inch
- Coupling Length: 3.149608 to 14.4094566 inch
- Angular Misalignment: 1.2 to 6 degrees
-
Supplier: Renold Plc.
Description: Heavy-duty all-metal couplings giving maximum power capacity within the minimum space envelope combined with excellent misalignment capacity. Coupling Capacity Maximum power @ 100RPM - 50485kW Maximum torque - 4747000Nm Features & Benefits Heavy duty gear coupling for high
- Coupling Diameter: 0.5511814 to 10.236226 inch
- Rated Torque: 12,592.9203539823 to 1,386,017.69911504 In-lbs
- Rated Speed: 1,830 to 7,100 rpm
- Coupling Type: Elastomeric "Tire" Shape
-
-
Supplier: Radicon
Description: Nylicon Flexible Gear Couplings are available in 3 Sizes and are ideal for small power drives with Bore Sizes up to 55mm (2.25 in) diameter and a basic rated Torque up to 463 Nm (4097 lb.in). Radicon nylicon gear couplings are able to compensate for all types of shaft
- Bore Diameter: 2.1653555 inch
- Rated Torque: 4,097.34513274336 In-lbs
- Coupling Type: Gear / Multi-Jaw
-
Supplier: KTR Corporation
Description: vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Jaw-type coupling shiftable
- Bore Diameter: 0.3149608 to 3.93701 inch
- Coupling Diameter: 2.1653555 to 11.417329 inch
- Coupling Length: 3.8582698 to 15.9055204 inch
- Coupling Type: Spider Coupling, Torsionally Flexible Coupling
-
Supplier: KTR Corporation
Description: vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Double cardanic jaw-type
- Bore Diameter: 1.1023628 to 4.330711 inch
- Coupling Diameter: 2.1653555 to 7.87402 inch
- Coupling Length: 3.93701 to 9.842525 inch
- Angular Misalignment: 1 degrees
-
Supplier: Radicon
Description: (types 611 and 613) except that they are supplied with only half the standard number of pin and ring assemblies. This enables a useful cost saving to be made when the size of the coupling is determined by the shaft diameter rather than the coupling's torque capacity.
- Bore Diameter: 13.9763855 inch
- Rated Torque: 1,669,911.50442478 In-lbs
- Features: Other
-
Supplier: KTR Corporation
Description: The POLY-NORM® coupling is a torsionally-flexible, shear type shaft coupling. It has an axial plug-in design with a unique short overall length. The POLY-NORM® can be used in nearly all types of machinery and is ideal for the pump industry. Product features For
- Bore Diameter: 1.574804 to 6.8897675 inch
- Coupling Diameter: 3.4251987 to 15.74804 inch
- Coupling Length: 3.149608 to 14.4094566 inch
- Angular Misalignment: 1.2 to 6 degrees
-
Supplier: QTC METRIC GEARS
Description: Module 2, 40 Tooth Mild Steel Gear Coupling
- Bore Diameter: 2.9921276 inch
- Coupling Diameter: 4.1338605 inch
- Coupling Type: Gear / Multi-Jaw
-
Supplier: Boston Gear
Description: Overview Boston Gear offers seven types of couplings that permit accurate linkage of in-line system components for the transmission of motion and power. They include: three-jaw insert and three-jaw spider ring types, shear, clamping, multi-jaw, rigid, 1-piece, and plastic
- Coupling Type: Gear / Multi-Jaw
-
Supplier: Lovejoy, Inc.
Description: 2° angular misalignment capability .030” - .047” parallel misalignment capability 50D shore Urethane material — max. temperature of 200°F (93°C) Torsional wind-up of 5° at full load Retaining ring is made from #347 cast stainless steel Can be used with AL-type aluminum Jaw
- Bore Diameter: 9 inch
- Angular Misalignment: 2 degrees
- Parallel Misalignment: 0.03 to 0.047 inch
- Rated Torque: 183,333 In-lbs
-
Supplier: Boston Gear
Description: Overview Boston Gear's BF series of BOST-FLEX® spider ring (3-jaw) type couplings are manufactured from powdered metal and are available with a urethane spider ring insert. With ratings of approximately 1/3 those of the FC series, these couplings are an economical
- Bore Diameter: 0.375 to 1.25 inch
- Angular Misalignment: 1.5 degrees
- Rated Torque: 28 to 300 In-lbs
- Rated Speed: 100 to 3,450 rpm
-
Supplier: John Crane, Inc.
Description: TSR coupling range is particularly suited for close-coupled applications traditionally fitted with gear type couplings. Torque is transmitted through two sets of membranes in hub assemblies protected by two adaptable guard rings. The hub assemblies are separated by an
- Bore Diameter: 4 inch
- Rated Torque: 118,141.592920354 In-lbs
- Rated Speed: 6,400 rpm
- Coupling Type: Wafer / Flexible Disc
-
Supplier: John Crane, Inc.
Description: TSE coupling range is particularly suited for close-coupled applications traditionally fitted with gear type couplings. Torque is transmitted through two sets of membranes in hub assemblies protected by two adaptable guard rings. The hub assemblies are separated by an
- Bore Diameter: 4.56 inch
- Rated Torque: 118,141.592920354 In-lbs
- Rated Speed: 8,700 rpm
- Coupling Type: Wafer / Flexible Disc
-
Supplier: Renold Canada
Description: Heavy-duty all-metal couplings giving maximum power capacity within the minimum space envelope combined with excellent misalignment capacity. Coupling Capacity Maximum power @ 100RPM - 67,700 hp Maximum torque - 42,015,697 lbf.ins Features & Benefits Heavy duty gear coupling for
- Bore Diameter: 0.5511814 to 33.070884 inch
- Coupling Diameter: 4.5669316 to 60.0000324 inch
- Coupling Length: 3.4251987 to 45.1181346 inch
- Angular Misalignment: 0.75 degrees
-
Supplier: R+W Coupling Technology
Description: Design: Full split hubs with an elastomer insert and precision machined aluminum tube. Both coupling bodies are solid joint by two tubes with high concentricity. While loosening the tube clamping, a length variation is possible within the given range. Elastomer inserts are available in
- Bore Diameter: 0.1968505 to 2.362206 inch
- Coupling Diameter: 1.2598432 to 4.0157502 inch
- Coupling Length: 5.905515 to 19.68505 inch
- Rated Torque: 110.619469026549 to 5,840.70796460177 In-lbs
-
Supplier: SAE International
Description: through -88). This aerospace specification is a departure from prior qualification practices for assembled couplings. Prior practice sought to validate this type of assembled coupling design by conducting a sequence of tests on sets of coupling assemblies. There were
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Flex Hub, Insert, and Drive Ring. The Ring Hub and Flex Hub are installed on the shafts with the Drive Ring fitting over the Flex Hub. After coupling alignment, the Insert is placed around the Flex Hub engaging the bottom lobes of the Insert. The Drive Ring is then
- Bore Diameter: 1.375 to 15 inch
- Coupling Diameter: 2.95 to 28.5 inch
- Rated Torque: 413 to 1,570,000 In-lbs
- Rated Speed: 1,400 to 18,000 rpm
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very Economical Torque Ratings up to 3,610,000lbs Uniquely combines the stability of a compression
- Bore Diameter: 0.25 to 4 inch
- Coupling Diameter: 2.17 to 27.6 inch
- Rated Torque: 88 to 3,610,000 In-lbs
- Rated Speed: 1,100 to 20,200 rpm
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Flex Hub, Insert, and Drive Ring. The Ring Hub and Flex Hub are installed on the shafts with the Drive Ring fitting over the Flex Hub. After coupling alignment, the Insert is placed around the Flex Hub engaging the bottom lobes of the Insert. The Drive Ring is then
- Bore Diameter: 1.375 to 12 inch
- Coupling Diameter: 8.5 to 28.875 inch
- Coupling Length: 1.86 to 13.835 inch
- Rated Torque: 413 to 1,570,000 In-lbs
-
Description: Nor-Cal Products manufactures an extensive line of flanged flexible couplings. The hydroformed bellows assemblies are typically used for alignment correction or vibration isolation. Flexible couplings normally feature thinner wall thickness with a greater number of
- Flange Bore / ID: 0.375 to 12 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Flange System & Fitting Seal: ANSI ASA, Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
- Features: All Ports Same Type
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very Economical Torque Ratings up to 3,610,000lbs Uniquely combines the stability of a compression
- Bore Diameter: 0.25 to 7 inch
- Coupling Diameter: 2.125 to 34.62 inch
- Coupling Length: 2.05 to 23.25 inch
- Rated Torque: 88 to 3,610,000 In-lbs
-
Supplier: OMEGA Engineering, Inc.
Description: FT-SMC Series quick disconnect couplings bring reliability, economy and added convenience to users of very small diameter flexible plastic tubing. OMEGA's FT-SMC coupling is a reliable quick connect system for easy servicing and quick component replacement. Available for
- English Size: 0.0625 to 0.125 inch
- Metric Size: 3 mm
- Features: English, Metric
- Fitting Type: Pipe Fitting, Quick Coupler
-
Supplier: Travaini Pumps USA
Description: Travaini high efficiency liquid ring vacuum pump, monoblock design Heavy duty flexible coupling, no field alignment or lubrication required NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor Separator reservoir with level gauge, temperature &
- Ultimate Operating Vacuum: 379 to 48.8 torr
- Pumping Speed: 500 CFM
- Motor Power: 40 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: R+W Coupling Technology
Description: Design: Full split hubs with an elastomer insert and precision machined aluminum tube. Both coupling bodies are solid joint by two tubes with high concentricity. While loosening the tube clamping, a length variation is possible within the given range. Elastomer inserts are available in
- Bore Diameter: 0.1968505 to 2.362206 inch
- Coupling Diameter: 1.2598432 to 4.0157502 inch
- Coupling Length: 5.905515 to 84.645715 inch
- Rated Torque: 110.619469026549 to 5,840.70796460177 In-lbs
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: PTFE Products The Kempchen range of plastic products at a glance: Gaskets Piston rings Guide rings Guide belts Control floats V-packing rings Solid O-rings Coated O-Rings with elastomer insets Balls All types of structural elements PTFE bearings and sliding
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Biotech housings are sold ready to install with all gaskets, o-rings and clamps. The flexible connectivity allows the end-user to install the housings to new or existing hard-piped installations. Quality of Materials Only 316L Stainless steel is used for all wetted surfaces to provide
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Biotech housings are sold ready to install with all gaskets, o-rings and clamps. The flexible connectivity allows the end-user to install the housings to new or existing hard-piped installations. Quality of Materials Only 316L Stainless steel is used for all wetted surfaces to provide
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Biotech housings are sold ready to install with all gaskets, o-rings and clamps. The flexible connectivity allows the end-user to install the housings to new or existing hard-piped installations. Quality of Materials Only 316L Stainless steel is used for all wetted surfaces to provide
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Biotech housings are sold ready to install with all gaskets, o-rings and clamps. The flexible connectivity allows the end-user to install the housings to new or existing hard-piped installations. Quality of Materials Only 316L Stainless steel is used for all wetted surfaces to provide
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: Amphenol Aerospace Corporation
Description: The Amphenol® AJ Aquacon Series of connectors has been designed to provide maximum service in oceanic or fluid immersion applications: 1500 PSI capability "O" ring sealing, thread Threaded coupling Visual mating indication Design flexibility A specially designed aluminum bronze
- Contact Size (AWG): 12 to 22 AWG
- Voltage Rating: 400 to 900 volts
- Number of Contacts: 3 to 128 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Description: Strip, Coil, Foil, Wire, UNS S32100, AMS 5510 APPLICATIONS Aircraft collector rings, exhaust stacks, carburetor air intensifier tubes, exhaust manifolds, flexible couplings, jet engine parts, mufflers, pressure vessels, tubing, fasteners, flexible metal hose and bellows
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 32,100
-
Supplier: Technetics Group
Description: The HELICOFLEX® seal is a high performance, flexible metal seal that has exceptional compression and elastic recovery properties. This seal is composed of a close wound helical spring surrounded by one or more metal jackets. The spring is designed to have a specific compression resistance.
- Temperature: -457.6 to 1,472 F
- Pressure: 43,511.31 psi
- Outside Diameter: 0.1574804 to 314.9608 inch
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Silver, Stainless Steel, Steel, Titanium
Find Suppliers by Category Top
Featured Products Top
-
-B coupling's transmission characteristic is determined essentially by the elastic tire. The elastic tire is manufactured from a natural rubber or a chloroprene rubber mixture with amultiply fabric insert. The elastic tire is fastened to the hubs with bolts and two clamping rings. In type EBWT (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
certain types the flexible rings can be changed without having tomove the coupled machines. If substantial overload occurs, the rubber disk element of the coupling is irreparably damaged, the coupling throws the load and thus limits the overload for particular operating conditions. The (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Torque limiters and safety couplings are available in pulley and coupling mount designs. They feature zero backlash, high rigidity and a disengagement detection ring, as well as multiple connection options. (read more)
Browse Flexible Couplings Datasheets for DieQua Corporation -
flange-to-shaft arrangements. Split flexible rings can be replaced without moving the connected machines. Applications include marine drives, cement mill drives and large excavators. Discuss the driver (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Torque limiters and safety clutch couplings are ideally installed as physically close to the point of impact or overload as possible in order to enhance sensitivity. As with flexible couplings, the appropriate size will be found once the correct torque rating has been determined. The appropriate (read more)
Browse Flexible Couplings Datasheets for DieQua Corporation -
! A short intro to our flexible couplings C-Flex Bearing Co., Inc. is a privately owned small business located in upstate New York. We have been incorporated since 1993 (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
manufactured in materials including stainless steels, Inconel, and Elgiloy to meet application requirements. Rotor Clip spiral rings also offer customization flexibility in diameter and number of turns. The coiling process allows for efficient production with (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a Helium Neon (He-Ne) laser light source, effectively coupling the (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Material Construction: Outer Ring: Case-hardened alloy steel (HRC 58-62 surface hardness) Locking (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source, effectively coupling the wavelength of light to the part being measured. Our patented laser path is in-line with the measurement axis (read more)
Browse Calibration Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
gear coupling h13,China gear coupling h13 Manufacturers, Suppliers - ECOL
FAN- BATCHING PLANT- COUPLING- GAUGE- HOSES & TUBES- RUBBER SEAL & O- RING - VALVE- VIBRATOR S- TYPE FLEXIBLE NYLON SLEEVE GEAR COUPLING FOR TRUCK AND ...
-
The development of electric traction on the French National Railways
The flexible coupling between quill and axle is of the Alsthom floating- ring type with links articulated on Silentblocs.
-
Hanford facility dangerous waste permit application, 616 Nonradioactive dangerous waste storage facility
Flexible Couplings : 801ted S1eeve type for use with grooved-end pipe, with rubber rings for sealing.
-
Maintenance Engineering Handbook, Seventh Edition > FLEXIBLE COUPLINGS FOR POWER TRANSMISSION
Laminated disk- ring couplings (Figs. 3.8 to 3.10) are the most prominent type in the material- flexing group and are available in a wide range of sizes and styles.
-
Inside Cover: An Efficient Synthesis of Dibenzo[ b , f ]oxepins by Ring‐Closing Metathesis (Asian J. Org. Chem. 10/2013)
In their Communication on page 848 ff., Debendra K. Mohapatra and co‐workers disclose a practical, flexible , and general synthetic approach through a two‐step sequence of Ullmann‐ type coupling and ring ‐closing metathesis.
-
Graphical Abstract: Asian J. Org. Chem. 10/2013
In their Communication on page 848 ff., Debendra K. Mohapatra and co-workers disclose a practical, flexible , and general synthetic approach through a two-step sequence of Ullmann- type coupling and ring -closing metathesis.
-
Cover Picture: A Concise Method for Synthesizing 1,4,8,11‐Tetraaza‐6,13‐dioxapentacene Derivatives (Asian J. Org. Chem. 10/2013)
In their Communication on page 848 ff., Debendra K. Mohapatra and co-workers disclose a practical, flexible , and general synthetic approach through a two-step sequence of Ullmann- type coupling and ring -closing metathesis.
-
Fatigue Performance of Marine Shafting—Laboratory and Service Tests
I "Bibby" type flex coupling m Cardan shaft n "Bibby" type flex coupling o Weight assembly clamping bolts p Exciter holding bolts q Shaft specimen r Grease sealing ring « Vibration pickup unit t Pedestal block u Sled runner key v Counter…
-
Sludge Handling System Conceptual Design Document
Flexible and rigid couplings : Bolted sleeve type lnr use with grooved-end pipe. with rubber rings for sealing.
Indicates content that may require registration and/or purchase.