Products/Services for Riptide PCI Audio Controllers
-
Sound Level Meters and Noise Dosimeters - (224 companies)Sound level meters and noise dosimeters are used in sound and noise analysis. Applications include industrial safety, traffic noise studies, and scientific noise measurement.Meter StyleSound Level Measurement ModesTime Response -
PCI Products - (251 companies)PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial... -
Device Drivers - (88 companies)Device drivers are programs that provide the interface between general use software (such as an operating system) and specific hardware or software modules. With personal computers (PCs), drivers are often packaged as dynamic link library (DLL) files. -
PCI Express Products - (100 companies)PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace. PCI Express products (PCIe products) cover... -
Motor Controllers - (796 companies)...efficient low-torque delta configuration. Computer-based motor controllers use many different types of buses and communication standards. Bus types include advanced technology attachment (ATA), peripheral component interconnect (PCI), integrated drive... -
Motion Controllers - (498 companies)...alone controller can be run independently of a host computer. A board or module plugs into a computer, a rack, or a backplane. Computer interface choices include PCI, PC / 104, ISA or EISA, STD bus, Multibus, VME, VXI or MXI, PXI bus, parallel port...
-
IC PCI Bridges - (53 companies)PCI bridges are semiconductors that expand the number of slots available on PCI devices. An IC PCI bridge is an electronic device or chip that connects a device with a particular PCI protocol to another PCI type, or to another device...
-
Audio and Video Connectors - (437 companies)Audio connectors are used to affix cables to other audio equipment, providing electronic signal transference and grounding protection. Applications for audio connectors can be general purpose, telephone, or microphone. Most audio connectors...
-
Audio Transducers and Buzzers - (326 companies)Audio transducers and buzzers are used in electronic equipment, toys and various warning devices as the sounding component. Audio transducers and buzzers produce a continuous or intermittent tone by converting electrical energy into acoustic energy...
-
Audio Mixers and Consoles - (196 companies)Audio mixers and audio consoles are units that combine signals from microphones and/or line level sources to produce a combined signal or signals. Audio mixers and audio consoles combine signals from microphones and/or line level sources to produce...
Product News
-
SiTime Corporation
PCI Express Timing Solutions in Automotive Introduction - The growing demand for AD (automated driving) and ADAS (advanced driver assistance system) features in modern vehicles is driving an increase in the number and complexity of automotive electronic systems. These systems feature numerous sensors that generate a large amount of data and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express (R) (PCIe) is one of the interfaces commonly... (read more) -
Rego Electronics Inc.
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a replacement for the Mini PCI form factor. Rego offers both Mini PCI 124 position connectors and Mini PCI Express 52 position connectors with mated heights from 4.0mm to 9.9mm. M.2 connectors includes 3.2H and 4.2H... (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Majestic Transformer Co.
Valve Audio Transformers We are able to design & manufacture a wide range of custom built mains and output audio transformers and also DC smoothing chokes. All hand crafted at our Poole, UK factory. We do not hold a stock range of these components, preferring to match exactly the individual requirements of our customers. We also hold a wide range of specifications from previously built products. These units can be finished fully shrouded for top chassis mounting or half shrouded for drop through chassis mounting... (read more)Browse Audio Transformers Datasheets for Majestic Transformer Co. -
Rego Electronics Inc.
PCI Express Series - support Gen 5 (32 GT/s) Markets & Applications. - Datacenter. - High-performance computing. - Artificial intelligence. - Test & Measurement. - Automotive. - Servers. - Storages. - Workstations. - Embedded systems. - Industrial computers. - Routers. - Desktop PCs (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Amphenol Communications Solutions
PCI-SIG, EDSFF, OCP Compliant, High-speed Cables Amphenol Communications Solutions is pleased to announce the release of its high-speed cable solutions with options to meet PCIe (R), EDSFF, OCP specifications, and power shelf requirements. In close collaboration with the PCI-SIG association, the PCIe (R)DirectAttached (R) cable riser solution eliminates PCB trace and vias and supports up to PCIe 5.0 32Gb/s. The EDSFF cable assemblies meet E1 and E3 specifications, OCP cable assemblies meet OCP NIC 3.0 specifications, and the power shelf cable... (read more)Browse Cable Assemblies Datasheets for Amphenol Communications Solutions -
Altech Corp.
DFSF Audio Earth Leakage Protection DFSF Audio Earth Leakage Protection. The DFSF Audio RCCB is designed to protect audio systems without interrupting playback. Its low-resistance contact design and optimized current sensing core help minimize series impedance, while Type F protection helps distinguish real earth faults from mixed frequency residual currents produced by modern switching power supplies. Designed for modern audio installations. Complete earth leakage protection. Helps preserve supply integrity. Low-resistance (read more)Browse Circuit Breakers Datasheets for Altech Corp. -
Triad Magnetics
Enhance Sound Quality with Audio Transformers PC Mount - Plug-In Printed Circuit Audio Transformers. Triad produces a wide assortment of audio transformers for use in printed circuit designs. These transformers fill a broad application spectrum in the audio industry. Triad audio printed circuit transformers are used in line matching, telephone coupling, pulse trigger, interstage, output, isolation and input applications. Audio Transformers. Follow Us: YouTube. LinkedIn. Facebook. Our Blog. Watch > >Triad Magnetics Company Overview. Triad... (read more)Browse Transformers Datasheets for Triad Magnetics -
Majestic Transformer Co.
Custom Audio Transformers & DC Chokes We are able to design & manufacture a wide range of custom built mains and output audio transformers and also DC smoothing chokes. All hand crafted at our Poole, UK factory. We do not hold a stock range of these components, preferring to match exactly the individual requirements of our customers. We also hold a wide range of specifications from previously built products. These units can be finished fully shrouded for top chassis mounting or half shrouded for drop through chassis mounting... (read more)Browse Audio Transformers Datasheets for Majestic Transformer Co. -
Nordic Semiconductor ASA
Revolutionize Public Spaces with Auracast Audio Auracast broadcast audio solution powers assistive listening in public spaces with Nordic Semiconductor wireless connectivity. Ampetronic and Listen Technologies ' Auri Auracast solution employs Nordic 's nRF5340 SoC to deliver market leading radio sensitivity and power consumption. UK-based Ampetronic and Listen Technologies have introduced what is claimed to be the first AuracastTM broadcast audio-based solution for assistive listening. Powered by Nordic Semiconductor 's dual-core nRF5340... (read more) -
New England Wire Technologies Corporation
Wire & Cable Products for Audio & Video Audio & Video. The way we experience music and video may evolve, but the passion never fades. At New England Wire Technologies, we partner with the most technologically advanced entertainment companies to deliver immersive, world-class experiences for today 's most discerning audiences. Our custom audio and video cables are engineered to eliminate electromagnetic distortion and reduce dielectric losses, delivering exceptional sound clarity and picture quality. We manufacture precision wire... (read more)Browse Audio Cables Datasheets for New England Wire Technologies Corporation
-
DRIVER NEEDED: SFN Audio riser card (Windows ME) [PCI / ISA] - Free Drivers Download | Request and Support Forums
Intel 82371AB/EB PCI to USB Universal Host Controller Master Riptide PCI Audio Device .
-
help on posting a screen shot of (msinfo32/"conflicts/sharing)
IRQ 11 Master Riptide PCI Audio Device. .... IRQ 14 Primary IDE controller (dual fifo) .
-
How do I install the Conexant Riptide HCF modem driver in Win 2K Pro?
It has a Conexant HCF Riptide modem/sound combocard . .... I found Question Marks in telling me about Unknown Devices, like AUDIO CONTROLLER (!) and PCI INPUT DEVICE(!) .
-
Need help to fix 16 colors display! | Techie7 - Free Technical Help
Video Adapter Standard PCI Graphics Adapter (VGA). .... Audio Adapter Rockwell Master Riptide Audio Controller .
-
no puedo instalar la conexant ac-link - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Conexant Conexant Cx20549 @ Intel 82801HBM ICH8M - High Definition Audio Controller (Windows XP Professional) [ PCI / ISA]. .... DRIVER NEEDED: Conexant Conexant Riptide Racc010 D7400-12 (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: VIA Technologies-Conexant HSP56MR(VIA) (Windows XP Professional) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Conexant Conexant Cx20549 @ Intel 82801GBM ICH7-M - High Definition Audio Controller (Windows XP Professional) [USB]. .... DRIVER NEEDED: Conexant Conexant Riptide Racc010 D7400-12 (Windows XP Professional) [ PCI / ISA] .
-
Sound Card Request Board - Page 16 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Intel Intel 82801EB ICH5 - AC'97 Audio Controller [A-2/A-3] (Windows XP Home). .... DRIVER NEEDED: Riptide PC 80079 [combo board?] (Windows ME) [ PCI / ISA] .
-
Sound Card Request Board - Page 34 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Intel Intel 82801DBM AC97 Audio Controller (Windows XP Professional). .... DRIVER NEEDED: Rockwell model # 90079 Riptide RACC010 (Windows 2000 Workstation) [ PCI / ISA] .
-
Help plz | Techie7 - Free Technical Help
Description Riptide Audio Device. .... Description Intel(r) 82801BA/BAM AC'97 Audio Controller . .... Device ID PCI \VEN_8086&DEV_2445&SUBSYS_4D448086&REV_04\3&61AAA01&0&FD .
-
laser master winprinter - Free Drivers Download | Request and Support Forums
Need Driver for Master Riptide PCI Audio Device. .... SIS Master Bus Controller has no drivers .
Indicates content that may require registration and/or purchase.