Products/Services for Road Watch Pavement Temperature Sensors
-
Temperature Sensors - (625 companies)How to Select Temperature Sensors What are Temperature Sensors? Temperature sensors are measurement devices that determine temperature by sensing a corresponding physical characteristic, such as electrical resistance, electromagnetic field... -
Road Condition Sensors - (6 companies)Road condition sensors measure surface conditions including surface temperature, water film height, freezing point, ice percentage, and the friction coefficient. They are used to assess road conditions and winter maintenance operations. They may...
-
Noncontact Infrared Temperature Sensors - (375 companies)Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible. Noncontact infrared temperature sensors absorb ambient... -
Temperature Sensor Chips - (157 companies)Temperature sensor chips are semiconductor dies or packages that have built-in temperature sensors. Temperature sensor chips are employed in controlling temperatures of various electric and electronic instruments. A temperature sensor chip infers... -
Watch Glasses - (22 companies)Glasses. Disposable plastic watch glasses are often used in lab work where cross-contamination during sample preparation could occur. EPDM has a suggested operating range of -70 F to 275 F, making it a good choice for many low-temperature applications...
-
Temperature Indicators - (429 companies)Temperature indicators are designed for temperature monitoring and analysis. These devices either come equipped with an integral sensor, or require sensor input. Temperature indicators are designed for temperature monitoring and analysis...
-
Temperature Controllers - (1194 companies)Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level. Temperature controllers maintain a set temperature level using input from a sensor...
-
Asphalt Road Surfacing Materials - (62 companies)Cold constructed asphalt pavement is an asphalt binder mixed with the aggregate that is mixed in a pug mill or at a plant at warm temperatures for use with low to medium volume roads. The benefits include road flexibility to prevent cracking, durability...
-
Road Construction and Paving Services - (515 companies)...road builders and highway engineers may recommend either asphalt pavement or concrete pavement. Block pavers, paving stones, and concrete pavers are used sometimes in driveways and walkways. Commercial Paving Services. Commercial paving services...
-
RTD Temperature Transmitters - (399 companies)...the sensor and the instrument. Transmitter input, specifications, user interfaces, features, sensor connections, and environment are all important parameters to consider when searching for RTD temperature transmitters. Transmitters RTD / Resistance...
Product News
-
Pexco
Ready Your Road with Pavement Markers Why Pavement Markers are a Necessity. Work zones are among the most hazardous environments on the highway. Each year, many people are injured or fatally struck in work zone -related accidents. In these high-risk areas, visibility is lifesaving. Roadway markings are a driver 's first and most critical line of guidance, especially in low light or wet weather. Our pavement markers combine innovative design, durable materials, and ease of installation to create safer roads for drivers and workers... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Innovative Sensor Technology IST USA Division
Nickel temperature sensors IST nickel temperature sensors provide solutions for precise temperature measurement applications and are a direct replacement for nickel-balco sensors. IST nickel temperature sensors operate within a temperature range of -60 C to +300 C. Standard IEC 43760, 1/2 IEC 43760, and 2x IEC 43760 sensors are offered in TCR values ranging from 4280 ppm/K to 6720 ppm/K. IST sensors are available in SMD and wired configurations, and in sizes ranging from 2mm (L) x 1.2mm (W) to 10mm (L) x 5mm (W... (read more)Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Innovative Sensor Technology IST USA Division
Platinum Temperature Sensors sensors can be customized with a variety of wire material, length, and configurations with user defined attributes such as nominal resistance, TCR value, and tolerance class. IST AG Temperature Sensors you can BUY ONLINE on our web shop. Application Services. Need some help with your application developement? Our technical team can offer you consulting, development, and production assistance for your project. Watch our corporate video > > > >Welcome to INNOVATIVE SENSOR TECHNOLOGY!. Innovative... (read more)Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Hottinger Brüel & Kjær A/S
Road Load Data Acquisition for Mobile Testing To support automotive engineers with the demands of modern vehicle testing, Hottinger Br uel & Kj aer (HBK) has launched Fusion RX, a Road Load Data Acquisition (RLDA) platform for capturing reliable load data. RLDA obtains this information via sensors in the vehicles, that collect data during on-road and track tests. This data forms the basis for durability, fatigue and performance validation, enabling engineers to create accurate lab test profiles and validate simulation models. HBK 's RLDA... (read more)Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
Heilind Electronics, Inc.
Driving Innovation Beyond the Road . Solving Application Challenges. The A Series TM addresses the following issues non-automotive applications face with sealed, vibration-resistant designs, user-friendly termination options, and a wide range of configurations tailored to industry-specific needs. Harsh environmental exposure - dust, moisture, vibration, and extreme temperatures. High reliability demands - maintaining uptime in mission-critical systems. Serviceability concerns - ensuring easy installation and maintenance in the field... (read more)Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Pyromation
Hazardous Location Temperature Sensors Pyromation manufactures a line of explosion-proof temperature sensors that carry North American and international certifications/approvals for use in Hazardous Locations. Learn More (read more)Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
Micro Crystal AG
The Temperature Sensor Module The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA. Temperature precision and accuracy: +-1 C (-40 C to 85 C). High time accuracy: +- 2.5 ppm, +- 0.216 s/day. Small package and low profile: 3.2 x 1.5 x 0.8 mm. Extended temperature range up to 105 C including AEC-Q200 (read more)Browse Temperature Sensor Chips Datasheets for Micro Crystal AG -
Pyromation
Handheld Temperature Sensor Probe Pyromation now produces an updated line of Handheld Temperature Sensor Probes. These molded phenolic plastic handle RTD & thermocouple temperature probes provide a convenient grip, and are easy to insert into into a variety of materials, fluids, gases, or semi-solid substances, producing quick and accurate measurements. The probes are often used in HVAC systems, laboratories, production machines or engine fluids, gas or air monitoring, refrigeration, furnace sensor calibration checks (SAT), etc. (read more)Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
Dexter Research Center, Inc.
Infrared Temperature Sensor Module The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable outputs and flexible power requirements yield a turnkey solution for consumer, commercial, industrial and medical applications. * Factory calibrated IR thermometer with linear digital output. * Small size TO-5... (read more)Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Win Source Electronics
ADT Temperature Sensor Comparison Selecting the right temperature sensor is critical for ensuring accuracy, stability, and safety in electronic systems. Applications range from medical equipment requiring ultra-high precision to industrial and server systems needing multi-point monitoring, and cost-sensitive HVAC and appliances. The ADT7420UCPZ offers high-precision digital measurement with +-0.25 C accuracy and 0.0078 C resolution, perfect for medical and high-end industrial instruments. The ADT7481ARMZ-1 provides dual-channel... (read more)Browse Temperature Sensor Chips Datasheets for Win Source Electronics
-
Winter road maintenance-ITS options
Each vehicle also has a Road Watch Waming System, which monitors the air and pavement surface temperature , and a Search-Eye Sensor System to detect the presence of any vehicles or obstructions behind the truck and automatically applies the brakes if necessary…
-
PERFORMANCE MEASURES OF OPERATIONAL EFFECTIVENESS FOR HIGHWAY SEGMENTS AND SYSTEMS
Road /Environmental Sensor Station Data. .... • Temperature : air, wet-bulb, dew-point, 24-h maxi- mum, 24-h minimum;. .... • Pavement sensing: pavement type, elevation, solar exposure, surface status (dry, moisture trace, wet, chemically wet, ice warning/ watch , snow warning/ watch, absorption, dew, frost), surface temperature, pavement temperature (2–10 cm below surface), sur- face water depth, surface salinity, surface conductiv- ity…
-
Parking garages, garages
…57, 99 CO concentration 259, 261, 267 CO concentration measuring installation 261 CO sensor 261 CO monitoring … 41 D wall hydrant 294 Dynamic to 208, 220 headroom 111, 148 passage path length 265 passage … 166, 167 cutting line 303 folding sliding gate 26 color code 37 color temperature 169 traffic Flächenorientierter … risk position 31 intercom 27, 28, 58, 65, 316 oncoming traffic region 181 walkway 56, 97, 228 .... Annual factor 262, 266 annual-switch clock 27 Jeton 40 .
-
Use of Data Mining Technology to Investigate Vehicle Speed in Winter Weather: a Case Study
RWIS stations 37 contain special atmospheric sensors on their structures and pavement sensors embedded in and 38 below the road that collect detailed data on weather conditions at and near the road surface. .... 39 Typical observations made at each station include air temperature , atmospheric pressure, 40 chemical saturation, precipitation status .... 8 Ice Watch : thin or spotty film of moisture at or below freezing.
-
Sensor performance and weather effects modeling for intelligent transportation systems (ITS) applications
After about 3 minutes of training while watching a person drive, ALVINN is able to take over .... autonomous navigation systems which require fixed, predefined features (like the road 's center line) for accurate driving. .... networks have been trained to handle include single lane dirt roads, single lane paved bike paths, two .... Part of this effort involves modeling the combined effects of vehicle dynamics, the sensor , driver, environment and … laser scanner, a forward looking camera, sensors to monitor the pavement (e.g., temperature ) and a Global…
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 32 - Civil Engineering > [FDBKF2005051016513384703] Afi32-100...
Also watch for corrosion and deterioration of underground cables that may result from long-term or excessive .... Excessive bumper blocks, elevated utility manholes in pavements , congested or enclosed parking arrangements, lack of road shoulders, and dead-end or cul-de-sac streets severely hamper opera- tions. .... Using Sensors . .... These devices precisely measure the pavement temperature , indicate the presence of water or ice, and provide information…
-
Transportation
…detection systems couple a doppler radar with computer data on hum- idity and temperature to disclosewhen con … yet, only 42 km of highway are covered, the goal is 300 km Transguide starts with inductive loop detectors, 183 cm2 in area, buried i cm beneath the road surface They monitor and … the last six years Sensors embedded in the roadway … which direct traffic, and the video cameras, which the traffic operationscenter use to watch for congestion and .... Traffic controllersalso monitor data from wire loops, embeddedinthe pavement , that detect magnetic field changes as vehicles passover.
-
Viewpoint: Transportation Unbounded
…detection systems couple a doppler radar with computer data on hum- idity and temperature to disclosewhen con … yet, only 42 km of highway are covered, the goal is 300 km Transguide starts with inductive loop detectors, 183 cm2 in area, buried i cm beneath the road surface They monitor and … the last six years Sensors embedded in the roadway … which direct traffic, and the video cameras, which the traffic operationscenter use to watch for congestion and .... Traffic controllersalso monitor data from wire loops, embeddedinthe pavement , that detect magnetic field changes as vehicles passover.
-
Evaluation of alternative criteria for determining the optimal location of RWIS stations
The term RWIS is generally used to describe a system consisting of many environmental sensors placed at the roadside or in the roadway, connected together for col- lecting real-time local atmospheric and pavement condi- tions information [1]. .... of sensors are subsequently examined and/or manipulated, and utilized in generating site-specific road weather and condition .... World Weather Watch [7] conducted a study involving a climatological analysis for the purpose of optimizing the .... The study extensively reviewed micrometeorological variations by investigating local physiography, topography, temperature , and snowfall pre- cipitation amount…
-
FABRICATION AND TESTING OF AUTOMATED POTHOLE PATCHING MACHINE
The vehicle will be equipped with a non-contact infrared pyrometer to watch pavement temperature before, during, and after heating, thus assuring that no damage is done. .... densities and impact pressures achieved during the process and gave us mobility to experiment on the road . .... Our experiments with a dynamic pressure sensor allowed us to determine the force of impact of a…
Indicates content that may require registration and/or purchase.