-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR, ROLLER STATOR, HYDRAULIC, SERIES RS, 5.4 CUBIC INCH/REV DISP, REVERSIBLE, 1750-2000 PSI, 1300 IN/LB TORQUE, 420-580 RPM, 10 GPM FLOW RATE, 2 BOLT SAE A MOUNT, 1 INCH DIAMETER SHAFT WOODRUFF KEYED, SAE 10 SIDE PORTS. FREE 2 YEAR RADWELL
-
Supplier: White Drive Products, Inc.
Description: The WR Series motor incorporates the latest advances for smooth performance, efficiency and durability. It features an optimized Roller Stator® geometry with seven precision rollers to eliminate sliding friction and provide rolling contact between the rotor and
-
Supplier: White Drive Products, Inc.
Description: RS Series motors are the most economical model in the White Drive Products product line. Unlike competitive products using power robbing, two-piece rotor set designs with sliding contact points, RS Series motors utilize the patented Roller Stator® design. Seven precision
-
-
Supplier: White Drive Products, Inc.
Description: The White Drive Products tradition of providing motors that excel in demanding applications continues with the RG series. RG motors provide an exceptionally solid platform for any medium-duty application where sideload may present a concern. The RG incorporates our patented
-
Supplier: White Drive Products, Inc.
Description: The White Drive Products tradition of providing motors that excel in demanding applications continues with the WG series. WG motors provide an exceptionally solid platform for any medium-duty application where sideload may present a concern. The WG incorporates our patented
-
Supplier: SAE International
Description: The document also addresses failure modes, certification issues, and past development efforts. Details on the design and control of electric motors, gear train design, ball or roller screw selection are available in the reference documents and elsewhere, but are outside the scope of
-
Supplier: Mile-X Equipment, Inc.
Description: 414471 - 13" Round and 13"x21" Flat Capacity, 3 HP, 3 Ph, 230/460V " 13" SEMI-AUTOMATIC BANDSAW STANDARD FEATURES Semi-automatic bow raises after cut is complete to predetermined height Fully adjustable hydraulic downfeed controls the rate of descent Variable blade speed allows optimum
- Cutting Capacity: 13 to 21 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: International Thermal Systems LLC.
Description: Horizontal, Vertical, Slat and other attachments Overhead: Enclosed Track and I-beam Hydraulic Pusher Mechanism Walking Beams and Roller Hearths also available Construction Specifications Heavy gauge Aluminized Steel 304, 316 Stainless Steel or other Nickel Alloys for temperature and
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
Find Suppliers by Category Top
Featured Products Top
-
flight control actuator system. These motors serve as the critical interface between pilot commands and the hydraulic actuators, enabling precise control of flight surfaces and smooth aircraft maneuverability. Designed to meet the rigorous demands of rotary (read more)
Browse Brushless Motors Datasheets for Portescap -
electric, compressed air, or hydraulic motor. Auxiliary crank rewind available on power reels. Crank rewind reels supplied with pinion brake. Power rewind standard with comet brake. Rollers and roller mounting brackets are accessory (read more)
Browse Reels Datasheets for Hannay Reels -
. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Manual reels include cam-lock drag brake, spring actuated pin lock. Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads. Standard outlet: 3 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 9000 Series from Hannay Reels is made to handle 2” through 4” ID hoses. The heavy-duty reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. The 9000 Series features a multi-wrap configuration as well as a (read more)
Browse Hose Reels Datasheets for Hannay Reels -
-duty reel for longer lengths of hose. Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake; power rewind reels with a comet brake. Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels -
: Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint, 1" female NPT (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 2400 series manual or power rewind reels handle two 1/4" through 3/8" welding hose and can hold up to 200 feet. Features: MX chain drive crank rewind or powered by a compressed air or hydraulic motor MX rewind reels supplied with pinion brake (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 1500 Series Manual or Power Rewind Reels feature a permanent direct crank rewind ideal for long lengths of hose in lawn care and pest control applications. A chain and sprocket drive is powered by electric, hydraulic or a compressed air motor. The reels are designed for 1/4” (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Magna-Tac® TR-8899 (Cross reference to 3M™ Scotch-Weld™ Epoxy Adhesive 2290) is a one part formulated thermosetting epoxy designed to adhere metals and alloys in transformer cores, as well as electric motor rotors and (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Beacon Adhesives, Inc.
More Information Top
-
Intermediate-scale high-solids anaerobic digestion system operational development
However, a lower cost roller stator hydraulic motor was chosen for use with the intermediate-scale digester system.
-
Laboratory Equipment for Teaching Planter Technology
A 46 cm (18 in.) wide endless ribbed conveyor belt, supported by a commercial steel roller undercarriage, was attached to the top of the test stand and powered by a Roller Stator hydraulic motor with a displacement of 0.074 L(4…
-
Horsepower requirements for high-solids anaerobic digestion
Although this hydraulic motor configuration worked well in all fermentation studies, a roller stator type of hydraulic motor was used in horsepower measurements because the roller stator motor excels in low rpm applications.
-
Intelligent Robotics and Applications
…ρ is the distance of contact point of roller and stator and the center of roller; l is the length of roller, l=24mm; μ is Poisson's ratio of roller and stator , μ=0.3; The … the structure of water hydraulic motor .
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
…lubrication pump assemblies; turbine engine pumps; lube pump shafts; turbine stators ; vacuum test equipment; fan … fixture set; machining tools; hydraulic presses; test equipment fixtures … assemblies; annular ball bearings; roller bearings; plain bearings, radial … encased seals; actuator assembly motors ; servo-drive assemblies; actuators…
-
Sell MS Modular Series Hydraulic Motor
MS series motors are designed in control modules, can combine freely. .... The core of MS series is composed by stator , rotor, and roller piston distributors, they are hydraulic function units.
-
Comparison of the First Requirement of the Doctrine of Equivalents Between Korea and Japan
…portion of the pulverizing chamber such that: – A pulverizing blade (35) and a pulverizing hammer (36) made of cemented carbide are attached to both ends of a stator (34) maintaining a predetermined … cylinder of a pressing roller (2) installed at the .... A shaft in support thereof is mounted on a supporting portion of the support (25), and a rotary shaft of the hydraulic motor (24) is attached to one side of the support shaft with a chain to lift or lower the support…
-
Output speed and flow of double-acting double-stator multi-pumps and multi-motors
…setup with a connecting-bar can be designed as a rectangle slider, single- roller , and concentric circle .... Simulation, theoretical analysis, test results, structure parameters, performance standards, and graphic symbols of these novel hydraulic components as well as the definition of multi-pumps and multi- motors were discussed in detail (Wen et al., 2008; 2011; Wen, 2009). .... 3 Modeling of double- stator multi-pumping dynamics .
-
High-Power Slim-Hole Drilling System
…not find wide acceptance because of problems with slim-hole equipment (e.g., roller bits, logging tools .... Advances in PDC drag bits, down-hole motors , and slim-hole logging tools have resulted in renewed .... High-Power Motor Design Positive-displacement mud motors (PDMs) utilize eccentric rotors in rubber stators to convert hydraulic power to mechanical power to rotate drill bits.
-
Hydraulic Percussion Drilling System with PDC Bit Increases ROP and Lowers Drilling Cost
Torque generated by the hydraulic pressure in the stator is responsible for the torsional load and RPM of the assembly. .... axial travel frequency, it only increases the total bit RPM, which equals string RPM ϩ motor RPM. .... Figure 1—Lifting and falling of the roller .
Indicates content that may require registration and/or purchase.