Products/Services for Rosen Type Piezoelectric Transformers
-
Transformers - (2124 companies)Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction.A basic transformer consists of two coils of wire wrapped around a core, known as the primary coil and secondary coil...
-
Piezoelectric Drivers and Piezoelectric Amplifiers - (49 companies)Piezoelectric drivers and piezoelectric amplifiers are power sources that provide the high voltage levels needed to drive other piezoelectric devices such as actuators, motors, transducers, and sensors. They are also used for the open-loop... -
Piezoelectric Sensors - (73 companies)Piezoelectric sensors measure the electrical potential caused by applying mechanical force to a piezoelectric material. They are used in a variety of pressure-sensing applications. Piezoelectric sensors measure the electrical potential caused... -
Piezoelectric Motors - (22 companies)Piezoelectric motors use a piezoelectric ceramic element to produce ultrasonic vibrations of an appropriate type in a stator structure. The consequent movement can either be rotational or linear depending on the design of the structure... -
Piezoelectric Actuators - (61 companies)Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied. Piezoelectric actuators are devices that produce a small displacement with a high force capability when voltage is applied... -
Piezoelectric Ceramics - (49 companies)Piezoelectric ceramics produce an electrical charge when a load is applied and deformation occurs. Piezoelectric ceramics can also produce force or deformation when an electrical charge is applied. The production of an electrical charge is useful...
-
Power Transformers - (1033 companies)Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert...
-
RF Transformers - (127 companies)RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other. RF transformers are devices designed to transfer energy...
-
Transformer Winding Services - (152 companies)Transformer winding services design transformers and other magnetics products for application-specific and OEM usage in a variety of industrial, medical, military, aerospace, telecommunications, commercial and specialty applications. Transformer...
-
Flyback Transformers - (32 companies)Flyback transformers (FBT) or line output transformers (LOPT) are designed to produce a very high voltage by storing energy in their magnetic windings. Flyback transformers (FBT), or line output transformers (LOPT), are designed to produce a very...
Product News
-
Tekceleo SAS
Piezoelectric Motors Our miniature motors offer precise and smooth motion, making them ideal for applications like surgical robots and injectors, where accuracy is critical. They have a high torque-low speed ratio, allowing for efficient and accurate movement even in tight spaces. Additionally, our range of piezo motors offer the possibility to control them in Direct Drive, which eliminate the need for gears and other mechanical components. This not only simplifies your design but results in a more reliable... (read more)Browse Piezoelectric Motors Datasheets for Tekceleo SAS -
Tronics Microsystems
MEMS accelerometer hit piezoelectric technology Improvements over the last two decades into Micro-electromechanical Systems (MEMS) technology enable today MEMS accelerometers to reach equivalent piezoelectric based accelerometer performances in terms of large bandwidth up to 20 000Hz, range up to +-64g and reduce noise down to 30 ug/ Hz. And MEMS accelerometers are designed to operate in harsh environments such as high temperature and dust. Piezoelectric is a technology used for decades by accelerometer sensors designed for vibration... (read more) -
Triad Magnetics
Custom Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more)Browse Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Instrument Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more) -
Triad Magnetics
Current Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more) -
Triad Magnetics
Isolation Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more)Browse Isolation Transformers Datasheets for Triad Magnetics -
TPS Elektronik GmbH
Transformers - Three Phase Pad Mounted Transformer The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output... (read more)Browse Transformers Datasheets for TPS Elektronik GmbH -
Majestic Transformer Co.
What is the transformer inrush current Transformer inrush current is the temporary surge of current that occurs when a transformer is first switched on. It can be several times higher than the normal operating current, even when the transformer is working correctly. (read more)Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
Triad Magnetics
Custom RF Transformers Triad Magnetics manufactures custom RF transformers to match your specifications including designs for LAN, ISDN, xDSL, VOIP and other data applications. (read more) -
Majestic Transformer Co.
Guide to Transformer kVA Ratings Guide to Transformer kVA Ratings: Choose the Right One for Your Needs. Understanding the rating of a transformer is essential when choosing a device that handles both voltage and current effectively. Whether you 're working with a high insulation class-rated transformer for a critical industrial application or simply need a reliable unit for your home, knowing how transformers are rated is the first step in ensuring your equipment can handle the required power capacity. Keep Reading (read more)Browse Transformers Datasheets for Majestic Transformer Co.
-
Electrical and mechanical field interactions of piezoelectric systems: foundation of smart-structure-based piezoelectric sensors and actuators, piezotransforme...
Figure 6(a) shows a Rosen type piezoelectric transformer equipped with a mode-two actuator and operating at the second mode.
-
A modal actuator-based single-layer piezoelectric transformer for coilless soft switching
inverters
Step-up ratio (a) and efficiency (b) of a 1 mm Rosen type piezoelectric transformer with a quasi-modal electrode. .
-
The analysis of multilayer piezoelectric transformer
Abstract- The multilayer Rosen type piezoelectric transformer is investigated through linear piezoelectric equations combined with the theory of elasticity.
-
An improved piezoelectric transformer model with parallel connection feature
The Rosen Type piezoelectric transformers are generally considered outstanding which provides high step up ratio and high power density.
-
Electroelastic field concentrations and frequency properties of Rosen-type piezoelectric transformers
Fig. 1: Rosen type piezoelectric transformer .
-
P6E-1 Optimization Methodology for Piezoelectric Transformers Design
In this paper, the study of a Rosen type piezoelectric transformer is presented.
-
Modeling and characteristics comparison of two different piezoelectric transformers
Comparison between the two transformers is then carried out and applications of both radial mode type and Rosen type piezoelectric transformers are briefly presented.
-
New design method of piezoelectric transformer considering high-power characteristics of various composition ceramics
Equations for input voltage V,, output voltage V, and output power PL for the l-st mode Rosen type piezoelectric transformer in Fig.2 are given as follows, .
-
Efficient Waveform Preservation of Discrete Spectrum Signals With Multilayered Piezoelectric Transformer
Abstract—Transformation of square pulse signals by the multi- layer Rosen type piezoelectric transformer (PT) is investigated with the goals to preserve the signal waveform and achieve maximum efficiency for power electronics and LED lighting applications.
Indicates content that may require registration and/or purchase.