-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw CPBg 35 to 50 hp Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 143 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Three Phase
-
Supplier: Howden
Description: Bisector air preheaters Power boiler applications require highly efficient and reliable air preheaters to ensure optimum boiler performance. An air preheater with a gas sector and one air sector is called a bi-sector design. Gas and oil fired boilers require only
- Features: Air Heater
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed Direct Drive Rotary Screw CPVSd 35 to 50 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive (CPVSd) compressor allows you to save operating costs when your application does not require the compressor's full capacity. Artificial
- Discharge / Operating Pressure: 73 to 188 psi
- Flow Capacity: 35 to 193 SCFM
- Horse Power: 40 HP
- Power Source: AC Three Phase
-
-
Supplier: nVent Electric
Description: factory and outdoor environments Easy-mount flanges for simple installation Standard Indoor Air Conditioner models also include: Active condensate management with heater strip Power-off relay for door switch and other system requirements Malfunction switch Standard Outdoor Air
-
Supplier: nVent Electric
Description: factory and outdoor environments Easy-mount flanges for simple installation Standard Indoor Air Conditioner models also include: Active condensate management with heater strip Power-off relay for door switch and other system requirements Malfunction switch Standard Outdoor Air
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Heat pumps with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat
-
Supplier: Inductotherm Group
Description: ambient. Rotary Bolt Heat Treat & Traverse Fixture Mounted to a ruggedly welded steel frame, the rotary dial tooling is designed to accept bolt fasteners from the inline vibratory feeder. The adjustable speed rotary table contains advanced safety features to prevent damage and
- Heating Capacity: 100 kW
- AC Voltage Required: 440 to 480 volts
- Output Power: 100 kW
- Output Frequency: 200 to 400 kHz
-
Supplier: Industrial Combustion, LLC
Description: trim adjustment provides optimum performance to meet load demand. Features Include: Gas, light and heavy oil fuels Low-pressure air atomizing system on oil with rotary vane compressor Piston-type positive displacement oil metering pump Cam trim with 14-point adjustment range for
- Maximum Capacity: 1,399.9999999999998 to 10,500 BTU/hr
- Convection: Forced Draft
- Combustion Fuel: Heavy Oil, Light Oil, Natural Gas, Propane
- Firing: Indirect
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Chillers with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat
- Cooling Capacity: 5.7 to 32.8 kW
- Process Flow: 4.31481018822 to 34.21028077803 GPM
- Process Pressure: 7.54191564657424 to 15.9540523292917 psi
- Compressor Motor Horsepower: 2.41239669282508 to 16.7527548112853 HP
-
Supplier: Emerson Automation Solutions – Rosemount
Description: to refineries – where positioning speed and accuracy are taken for granted. The miniature 2½ x 5 positioner is so compact that 24 to 48 of these units are often used to control secondary air on one boiler. Features Swivel mount Dust cover and internal heater Limit switches and position
- Operating Pressure Range: 45 to 120 psi
- Shaft / Table Axial Load Capacity: 500 lbs
- Operating Temperature: 0 to 140 F
- Features: Position Feedback
-
Supplier: Emerson Automation Solutions – Rosemount
Description: available. Features Variety of mounting options: wall, swivel or floor Dust cover and internal heater Limit switches and position transmitters Power air supply Internal air locking system Benefits Accuracy Reliability Simple maintenance because of the rugged frame construction
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 2,880 In-lbs
- Shaft / Table Axial Load Capacity: 45 lbs
- Operating Temperature: 0 to 140 F
-
Supplier: Emerson Automation Solutions – Rosemount
Description: lock and characterized cams that provide an output motion that is a function of the input signal. Features Swivel mount Dust cover and internal heater Limit switches and position transmitters Power air supply Internal air locking system Benefits Accuracy Reliability Simple
- Operating Pressure Range: 45 to 120 psi
- Shaft / Table Axial Load Capacity: 400 lbs
- Operating Temperature: 0 to 140 F
- Features: Position Feedback
-
Supplier: Emerson Automation Solutions – Rosemount
Description: position transmitters, heated enclosures, air failure lock and characterized cams that provide an output motion that is a function of the input signal. Features Floor mount Dust cover and internal heater Limit switches and position transmitters Power air supply Internal
- Operating Pressure Range: 45 to 120 psi
- Maximum Torque: 21,600 In-lbs
- Operating Temperature: 0 to 140 F
- Torque: 21,600 In-lbs
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Warm exhaust air from the cooling section is re-circulated to the drying zone air heater, providing an additional energy savings of 10-15% and reducing the amount of air exhausted to atmosphere by up to 50%. Dryer/Cooler with Multi-Point Predictive Controls – A PLC-based
- Application: Industrial, Process
-
Supplier: ProMation Engineering, Inc.
Description: PAO Series 445 in lbs / 50 Nm - w/ Manual Override The ProMation Engineering line of quarter-turn spring return industrial actuators are robust fail-safe actuators for industry. They are appropriately used on dampers and air handling louvers. Available in torque ranges to suit most needs
- Supply Voltage: 24 to 230 volts
- Maximum Torque: 450 In-lbs
- Operating Temperature: -22 to 150 F
- Torque: 450 In-lbs
-
Supplier: GEA Process Engineering Inc.
Description: Niro's Versatile P6.3 Spray Dyer comprises certain basic components: drying chamber, air heater, cyclone collector, fan and support structure...plus quick mounting kits permitting optional use of centrifugal or nozzle automation, co-current or mixed flow drying, and separate recovery
-
Supplier: Stoelting Cleaning Equipment
Description: High velocity, high volume, adjustable air knives in blowoff chamber for faster, more complete drying. Featuring Stoelting’s patented non-clog spray tubes, minimizes machine maintenance and eliminates need to clean or replace individual nozzles. A high-impact, precision spray system. Maximum
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Rotary Brushes, Spray Washers
- Features & Automation: Automatic / CNC, Integral Drying, Integral Rinsing, None - Manual
- Part Loading: Conveyor
- Operation: Degreasing, General Cleaning / Surface Prep
-
Supplier: Clark Solutions
Description: Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for over-torque situations and do
- Actuator Torque: 3,000 In-lbs
- AC Voltage: 220 volts
- Operating Temperature: -40 to 150 F
- Failsafe: Close at No Power
Find Suppliers by Category Top
Featured Products Top
-
designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
(integrated heat of compression) dryers use the heat that is a by-product of air compression to regenerate the desiccant without any additional heating energy to power the drying process. This ensures reliable air drying with maximum efficiency and lower energy costs—even when air demand varies (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
validatable rotary band sealer. Unit is designed with 10" long heating zone, and 10" long cooling zone for greater flexibility in product sealing of difficult materials with temperatures up to 450 degrees +/-2 degrees Fahrenheit. Temperature, speed control and cooling bar pressure can be (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
? What’s causing condensation in electric actuators? When the temperature of an object is at or below the dew point temperature of the air around the object, condensation will form on that particular object. A simple definition of dew point temperature would be the temperature at which (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Manual 4 SR & SX The SR & SX series NEMA 4 and/or 7 rotary electric actuator was designed solely for applications within the 200 lb × in (model SR) and (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
Designed to Seal Tyvek/Mylar, Nylon, Polyethylene, Polypropylene, Laminates, Kraft/PE and Foil. Features: Tabletop hi speed validatable rotary band sealer. Unit is designed with 10" long heating zone, and 10" long cooling zone for greater (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Energy saving and emission reduction opportunities in mixed‐fueled industrial boilers
The Measurement Results of the Steam Boiler Rotary Air Heaters .
-
Computer Simulation of Thermal Plant Operations
Rotary Air Heaters : Ljungstr¨om and Rothemuhle .......
-
Energy exergy efficiencies and environmental effects of mixed fuelled (solid+gas) industrial facility steam boiler
The main efficiency losses are identified as, opera- tion of the boiler with a high rate excess air, rotary air heater leakage air, and surface heat loses.
-
Selecting an air heater. Technical and economic rationale
Regenerative rotary air heaters (RRA).
-
CR4 - Thread: Power Plant Operation
This problem is especially true in heat exchangers ( such as your rotary air heater ).
-
Demonstration of Selective Catalytic Reduction (SCR) technology for the control of nitrogen oxide (NO{sub x}) emissions from high-sulfur coal-fired boilers. Te...
These were loaded into the two rotary air heaters , and the removed baskets were weighed.
-
Investigation of flow and heat transfer in corrugated-undulated plate heat exchangers
The optimization problem in rotary air heaters was discussed, for example, in [4].
-
On the Failure Analysis of an Air Preheater in a Steam Power Plant
While using two types of oil fuels, cold end corrosion in the rotary air heater was studied by the Barreras et al. [11].
-
A Dictionary of Mechanical Engineering
rotary air heater See rotary regener- .
-
ESDU 92012 A - Fouling and slagging in combustion plant.
The problem is particularly prominent in rotary air heaters since the temperature of the matrix is continually changing.
Indicates content that may require registration and/or purchase.