Products/Services for Rotary Brush Strainers

  • Strainers-Image
    Strainers - (756 companies)
    Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused. Strainers can be supplied as either an assembly or an element. Strainer assemblies come...
  •  
    Power and Rotary Brushes - (96 companies)
    Power brushes and rotary brushes are designed to be mounted to an electrical or pneumatic tool or machine. They are rotated at high speeds for cleaning, finishing and surface preparation applications. With power brushes and rotary brushes, wire...
  •  
    Abrasive Brushes - (87 companies)
    ...a rotary brush supplier. Industrial brushes are designed and manufactured to meet most industry specifications. Applications. Industrial brushes have many applications. Examples include conveyor and blanket cleaning and glass washing. Industrial brushes...
  • Electrical Brushes-Image
    Electrical Brushes - (48 companies)
    How to Select Electrical Brushes. Electrical brushes are used in conjunction with slip rings, commutators, or other contact surfaces to maintain electrical connections in rotary and linear sliding contact applications. They require very good...
  •  
    Wire Brushes - (127 companies)
    ...including: rotary brushes. power brushes. file cards. thread brushes. disc brushes. cup brushes. end brushes. flare brushes. hand brushes. scratch brushes. plater's brushes. wire brooms. scrub brushes. washout brushes. internal brushes. twisted-in-wire...
  •  
    Industrial Brushes - (440 companies)
    ...and water-resistant. Industrial brushes can be purchased from a rotary brush supplier. Industrial brushes are designed and manufactured to meet most industry specifications. Applications. Industrial brushes have many applications. Examples include conveyor...
  •  
    Brushing Machines - (18 companies)
    Brushing machines use bristle or wire brushes to deburr, deflash, finish, polish, dedust, and clean surfaces. Brushes are also used to scour or texture surface to simulate wood grains or other patterns. Brushing machines create a uniform workpiece...
  •  
    Hand Brushes - (102 companies)
    Hand brushes have bristles mounted in a wood, plastic or metal handle or stem such as scratch, welders, and twisted-in-wire and plater brushes. Hand brushes have a handle or hand grip to allow the brush to be held in a hand and rubbed against...
  •  
    Specialty Brushes - (96 companies)
    Specialty brushes use specialized or proprietary technologies, or feature brush designs for specific applications or industries. Often, the bristles or filaments are made of acrylic, aluminum, aluminum oxide, aluminum zirconia, brass, boron carbide...
  •  
    Brush Seals - (45 companies)
    Brush seals are used as a barrier against flying debris and liquid. They are also used to reduce or block the infiltration of light or air flow. Brush seals are composed of thousands of fine wires and are used to form barriers against flying debris...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Acme Engineering Products
Acme Engineering Products
Kaydon Filtration Corporation