-
Supplier: Newark, An Avnet Company
Description: PULSE GENERATOR ENCODER; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:2000PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:Quadrature; Encoder Mounting:Servo Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROTARY ENCODER, INCREMENTAL, 60 PULSES; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:60PPR; No. of Detents:0 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:HTL
-
Supplier: Newark, An Avnet Company
Description: ROTARY ENCODER, INCREMENTAL, 360 PULSES; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:360PPR; No. of Detents:0 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:HTL
-
-
Supplier: Newark, An Avnet Company
Description: ROTARY ENCODER, INCREMENTAL, 200 PULSES; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:200PPR; No. of Detents:0 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:HTL
-
Supplier: Allied Electronics, Inc.
Description: SENSOR, ROTARY PULSE GENERATOR,100 PPR,QUADRATURE,IN:8-28VDC,OUTPUTS:40MA NPN
-
Supplier: Allied Electronics, Inc.
Description: The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and
-
Supplier: Allied Electronics, Inc.
Description: The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Incremental encoder, size 80 mm Low profile Internal structure in steel Through hollow shaft up to Ø44 mm Gearmotors
- Diameter or Width: 3.149608 inch
- Operating Temperature: -13 to 185 F
- Vibration Rating: 10 g
- Shock Rating: 100 g
-
Supplier: RS Components, Ltd.
Description: Bourns PEC11R-4115F-S0018
- Resolution (counts per revolution): 18 (counts/revolution)
- Diameter or Width: 0.2362206 inch
- Maximum Mechanical Shaft Speed: 60 rpm
- Encoder Type: Incremental
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery,
- Encoder Technology: Magnetic
-
Supplier: Radwell International
Description: ENCODER, ENCODER AIAB128, PULSE ENCODER ALPHA IAB128, REPLACES A860-2014-T301, CNC. FREE 2 YEAR RADWELL WARRANTY
- Encoder Type: Manual Pulse Generator
-
Supplier: Broadcom Inc.
Description: The HRPG series is a family of miniature panel mount optical rotary encoders, also known as Rotary Pulse Generators (RPG) and digital potentiometers. The HRPG rotary encoder is designed to be mounted on a front panel and used as a rotary,
- Resolution (lines per revolution): 16 (lines/revolution)
- Diameter or Width: 0.68110273 inch
- Maximum Mechanical Shaft Speed: 200 rpm
- Operating Temperature: 32 to 158 F
-
Supplier: Dwyer Omega
Description: The ZB Series shaft encoders are general duty industrial rotary pulse generators. The AU-ZBG models are for single channel sensing for counting, one directional measuring or speed applications. The AU-ZBH models are for quadrature applications, allowing for counting up
- Resolution (counts per revolution): 1,000 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 57.15 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: DigiKey
Description: Rotary Encoder Optical 256 Quadrature (Incremental) Vertical
- Resolution (counts per revolution): 256 (counts/revolution)
- Operating Temperature: -40 to 212 F
- Encoder Type: Incremental
- Encoder Technology: Optical
-
Supplier: ODG (Origin Data Global)
Description: ROTARY ENCODER MECHANICAL 15PPR
- Encoder Output: Quadrature
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders 2 Channel 256CPR
-
Supplier: Red Lion Controls, Inc.
Description: Shaft Encoder Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
- Resolution (counts per revolution): 1,000 (counts/revolution)
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 8,000 rpm
- Encoder Type: Incremental
-
Supplier: Red Lion Controls, Inc.
Description: General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter
- Resolution (counts per revolution): 500 (counts/revolution)
- Diameter or Width: 0.25 inch
- Maximum Mechanical Shaft Speed: 8,000 rpm
- Encoder Type: Incremental
-
Supplier: Red Lion Controls, Inc.
Description: Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
- Resolution (counts per revolution): 2,500 (counts/revolution)
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 8,000 rpm
- Encoder Type: Incremental
-
Supplier: Red Lion Controls, Inc.
Description: Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
- Resolution (counts per revolution): 500 (counts/revolution)
- Diameter or Width: 0.375 inch
- Maximum Mechanical Shaft Speed: 8,000 rpm
- Encoder Type: Incremental
-
Supplier: Magnescale Americas, Inc.
Description: Compact, reflective rotary Laserscale featuring high accuracy, high resolution, and high-speed response, Ideal for high-resolution angle measuring in HDD manufacturing equipment and precision measuring instruments High resolution and high response speed(signal wavelength : 250nm) Clock
- Maximum Mechanical Shaft Speed: 13,000 rpm
- Operating Temperature: 50 to 86 F
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER electronic handwheels are manual pulse generators used primarily for positioning of axis on CNC machinery. Our unique "magnetic detent" provides years of reliable wear-free operation. EUCHNER offers three magnetic detent models to fit your application. Custom logos are also
- Resolution (counts per revolution): 25 to 100 (counts/revolution)
- Resolution (lines per revolution): 100 (lines/revolution)
- Diameter or Width: 3.149608 inch
- Operating Temperature: 32 to 122 F
-
Supplier: Sinotech
Description: Suitable for manual pulse input type such as NC or milling machinery. High reliability, terminal connection type. Power supply; 5V DV, 12V DC. Customer's logo available. Applications: Industrial tooling machinery.
- Resolution (counts per revolution): 100 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.755907 to 3.149608 inch
- Maximum Mechanical Shaft Speed: 500 rpm
-
Supplier: Sinotech
Description: Suitable for manual pulse input type such as NC or milling machinery. High reliability, terminal connection type. Power supply; 5V DV, 12V DC, 24V DC. Customer's logo available. Applications: Industrial tooling machinery.
- Resolution (counts per revolution): 100 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 3.149608 inch
- Maximum Mechanical Shaft Speed: 500 rpm
-
Supplier: Sinotech
Description: Suitable for manual pulse input type such as NC or milling machinery. High reliability, terminal connection type. Power supply; 5V DV, 12V DC. Customer's logo available. Applications: Industrial tooling machinery.
- Resolution (counts per revolution): 100 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.362206 inch
- Maximum Mechanical Shaft Speed: 500 rpm
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: The pulse generators and bit generators in this category are designed for the harshest environments, with absolutely reliable signal generation without electronics, and prove their reliable function every day. These encoders are used primarily in agricultural machinery,
- Resolution: 14 bits
- Operating Temperature: -40 to 185 F
- Absolute Encoder Resolution: 14 bits
- Encoder Type: Absolute
-
Supplier: Grayhill, Inc.
Description: Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts,
- Resolution: 4 bits
- Diameter or Width: 0.5 inch
- Absolute Encoder Resolution: 4 bits
- Encoder Type: Absolute
-
Supplier: Grayhill, Inc.
Description: Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts,
- Diameter or Width: 0.865 inch
- Operating Temperature: -85 to 185 F
- Encoder Type: Absolute
- Absolute Encoder Output Code: Binary, Gray
-
Supplier: Grayhill, Inc.
Description: Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts,
- Diameter or Width: 0.562 inch
- Encoder Type: Absolute
- Absolute Encoder Output Code: BCD, Binary
- Encoder Technology: Mechanical
-
Supplier: Grayhill, Inc.
Description: Grayhill mechanical encoders combine the feel of our rotary switches with a digital output. They provide an economical way of obtaining Octal, Binary Coded Decimal, Hexadecimal and Gray code output from a rotary switch. Standard products include offerings with concentric shafts,
- Resolution: 2 to 4 bits
- Diameter or Width: 1.02 inch
- Operating Temperature: -40 to 185 F
- Absolute Encoder Resolution: 2 to 4 bits
-
Supplier: Broadcom Inc.
Description: The HRPG series is a family of miniature panel mount optical encoders, also known as Rotary Pulse Generators (RPG) and digital potentiometers. The HRPG is designed to be mounted on a front panel and used as a rotary, data-entry device. The HRPG is very flexible for
- Resolution (lines per revolution): 120 (lines/revolution)
- Diameter or Width: 0.68110273 inch
- Maximum Mechanical Shaft Speed: 300 rpm
- Operating Temperature: 32 to 158 F
-
Supplier: Dynapar Corp.
Description: The H56 Rotopulser® design employs an "encoder within an encoder" construction. The internal, high performance hollowshaft encoder is isolated from severe application environments. The heavy duty, cast aluminum housing features two heavy duty bearings and a 5/8" diameter shaft
- Resolution (counts per revolution): 1 to 2,540 (counts/revolution)
- Positional Accuracy: 150.0000000000001 arcsec
- Diameter or Width: 2.25 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
-
Supplier: Baumer Ltd.
Description: resolution up to 20 bits each Connection vial terminal box or flange connectors Simultaneous shaft load up to 650 N radial and 450 N axial Two additional incremental outputs with zero pulse Wide temperature range –40...+100 °C Energy-self-sufficient MicroGenmultiturn generator PMG 10
- Resolution: 40 bits
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 212 F
- Absolute Encoder Resolution: 40 bits
-
Supplier: Baumer Ltd.
Description: singleturn sensing Energy-self-sufficient MicroGenmultiturn generator Single- and multiturn resolution up to 20 bits each Wide temperature range –40...+100 °C Two additional incremental outputs with zero pulse Simultaneous shaft load up to 650 N radial and 450 N axial Connection vial
- Resolution: 40 bits
- Maximum Mechanical Shaft Speed: 2 to 12,000 rpm
- Operating Temperature: -40 to 212 F
- Absolute Encoder Resolution: 40 bits
-
Supplier: ValueTronics International, Inc.
Description: tone encoder and decoder for ZVEI1, ZVEI2, CCIR, VDEW, EURO, NATEL or user-specific call sequence with extended first to fourth tone and preselectable parameters such as duration of tone/pulse, encoder offset and decoder bandwidth. Rapid automatic switchover from receiver
Find Suppliers by Category Top
Featured Products Top
-
What is an encoder? The encoder (rotary encoder) is a device that detects the rotation direction and angle using sensors and outputs the detected position information as an electrical signal. There are two types of sensor detection methods: optical and magnetic. There are also (read more)
Browse Rotary Encoders Datasheets for C.I. Takiron Corporation -
. Rotary encoders frequently play a critical role in these systems (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
Our explosion-proof IXARC incremental rotary encoders are now UL certified (Classes I, Division 2, Group A, B, C and D; Class II, Division 2, Group F and G; and Class III) — including environments with flammable gases, dust, and fibers. Built to perform in the (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Right Encoders for Tight Spots POSITAL has expanded its IXARC series of rotary encoders with a new line of 20 mm diameter multiturn magnetic encoders developed for motion control applications where installation space is at a premium. With a total housing (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
option for any temperature sensing application. These can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via IrDA interface (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
OKW’s advanced STAR-KNOBS for menu-driven electronics are now available in flush-fitting and surface-mount versions. These ergonomic collet knobs fit rotary potentiometers or rotary pulse generators with round shaft ends (DIN 41591). They are ideal for measuring and control (read more)
Browse Knobs (industrial) Datasheets for OKW Enclosures, Inc. -
Sensors Special features Analog outputs: voltage, current Easy to implement 3-wire analog versions Partial and fully redundant versions are ISO-pulses and ISO 11452 tested for safety and mission critical applications. 5 V or 24 V (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
programmable switch outputs. Special features Analog outputs: voltage, current Easy to implement 3-wire analog versions Partial and fully redundant versions are ISO-pulses and ISO 11452 tested for safety and mission critical applications (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
UBITO, the “Wiegand Company”, has announced its new UBIREV rotation sensor. This modular sensor makes it simple for machinery designers to add reliable, battery-free multiturn rotation counting capability to their equipment. Applications include rotary encoders, fluid flow meters and (read more)
Browse Sensor Chips Datasheets for UBITO
More Information Top
-
CNC Handbook > Glossary
Position-sensing method in which a rotational measuring system (e.g., rotary encoder , pulse generator ) is driven by the lead screw or measuring rack and pinion.
-
Machine control systems: performance evaluation of conventional and dataflow concepts
The X,Z axes and handwheel rotary encoders (called also manual pulse generators )are sampledwith a predefined frequency by an intelligent board which monitors the positionswith an interrupt.
-
A high-resolution fringe printer for studying synthetic holograms
A build-in rotary encoder in the servomotor triggers the pulse generator , and the pulse generator generates a series of pulse corresponding to a line in X-scan.
-
An underactuated two-link-one-motor robot with dynamic mobility
We use a single board computer with a 12bit AD converter, a pulse counter for the rotary encoder and PWM generator for driving the motor.
-
Real-time soil sensing based on fiber optics and spectroscopy
A pulse generator of free rotating wheel with rotary encoder generated trigger timing signals with a resolution of 1.57 mm/pulse.
-
Recent Progress in the Application of Soft Magnetic Amorphous Materials: Alloys, Preparation, Devices
From such materials extremely stable pulse generator elements can be made; high resolution rotary encoders , magnetometers and frequency sensors can be also made from it and the harmonics-generation of the wires are also important.
-
Antislip Readhesion Control Based on Speed-Sensorless Vector Control and Disturbance Observer for Electric Commuter Train—Series 205-5000 of the East Japan Rai...
Here, PG is a pulse generator , which is the same as a rotary encoder .
-
Relationship between vortex ring in tail fin wake and propulsive force
Data capture was controlled by a rotary encoder (Ono Sokki, LG-916) and a pulse generator (Quantum Com- posers, Inc., 9314).
-
Advances in Automation and Robotics, Vol.1
The design ideas of elevator location and speed signal acquisition: the rotary encoders are installed on the traction machine, the Pulse Generator card (PG card) convert the encoder outputs into pulse number, which is proportional to motor speed and location.
-
Review on recent advances in the field of amorphous-metal sensors and transducers
These pulse genera- tor elements are suitable for constitution of high- resolution rotary encoders combining them with multi- pole ring magnets.
Indicates content that may require registration and/or purchase.