Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: 3/4IN PIPE AND 3/4-14 BSP METRIC, 300 STAINLESS STEEL MONO, FLOW RIGHT HAND ROTARTY UNION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ACS Valves
Description: Features & Benefits: For high bulk density materials; a proprietary, dual-induction endplate design introduces pressurized air from both endplates into rotor pockets to provide highly efficient, air-assisted material introduction. Available in 4 heights, from 17 1/2"H to 21 1/8"H; and 4 flange
- Number of Ports/Ways: 2
- Media Temperature: 250 to 750 F
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Double Flap Airlock / Flap, Metering Valves
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Flow Range 1.6 to 110 GPH Accurate Measurements for Lubricating Media Economical Brass Construction Accuracy ±1% Reading The KOBOLD DRZ series rotary piston positive displacement flowmeter combines economy with high performance. The DRZ series is designed to measure
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.0266666666666667 to 1.83333333333333 GPM
- Operating Pressure: 580 psi
- Operating Temperature: -4 to 140 F
-
-
Supplier: Clark Solutions
Description: Model DOZ01 flow sensors are used wherever the flow of liquids having different viscosities must be reliably and economically measured, such as in the following cases: Central lubrication systems Transformer oils Aggressive/caustic liquids in the chemical industry The model DOZ01
- Pipe Diameter: 0.25 inch
- Media Temperature Range: 32 to 176 F
- Liquid Volumetric Flow Rate: 0.0333333333333333 to 0.35 GPM
- Operating Pressure: 145.0377 to 290.0754 psi
-
Supplier: Clark Solutions
Description: The DV08 flow meter is fitted with twin helical screws, which rotate in opposite directions due to the flow of product being monitored. The rotational speed is proportional to the flow rate. The rotary motion of the screws is detected by a sensor which emits two pulses
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: -13 to 302 F
- Liquid Volumetric Flow Rate: 0.3696 to 660 GPM
- Operating Pressure: 2,320.6032 to 5,076.3195 psi
-
Supplier: Litre Meter Limited
Description: Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. Nitronic SS, brass or carbon graphite rotor dependent on pressure and flow rate range.
- Pipe Diameter: 0.00393701 inch
- Media Temperature Range: -40 to 302 F
- Liquid Volumetric Flow Rate: 0 to 2.2 GPM
- Operating Pressure: 36,259.425 psi
-
Supplier: AGI - American Grippers Inc.
Description: against the hardstop. Built-in adjustable flow controls allow for maximum cycle times and smooth deceleration. Proximity switches are available to monitor end of rotation. The AGR-1 unit is fully field repairable for cost savings and minimum down time.
- Work Table Diameter: 4.47 inch
- Maximum Axial load: 2,150 lbs
- Maximum Radial Load: 1,390 lbs
- Application: Assembly, Automation, Inspection
-
Supplier: ASCO
Description: rotary platform from over travel. External stroke adjust screws with locking set screws provide fine tuned rotary position. Flow Controls: Built in design easily adjustable, provide precise deceleration speed control in both directions. Position Sensing: LR60 & LR125 come
- Operating Pressure Range: 120 psi
- Maximum Torque: 21.2 In-lbs
- Shaft or Table Diameter: 3.375 inch
- Shaft Length or Table Height: 0.303 inch
-
Supplier: Litre Meter Limited
Description: Positive displacement flowmeter with 316 stainless steel body, providing a pulse output. PVD coated titanium rotor as standard. Hazardous area approved as standard.
- Pipe Diameter: 0.00393701 to 3.149608 inch
- Media Temperature Range: -40 to 302 F
- Liquid Volumetric Flow Rate: 0.000044 to 0.132 GPM
- Operating Pressure: 20,015.2026 psi
-
Supplier: Rotomation, Inc.
Description: angles to choose from, up to 730 degrees or special Select between 1/2" diameter solid or 3/8" I.D. hollow shaft Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
- Operating Pressure Range: 0 to 750 psi
- Maximum Torque: 735 In-lbs
- Shaft / Table Axial Load Capacity: 100 lbs
- Shaft / Table Radial Load Capacity: 85 lbs
-
Supplier: Rotomation, Inc.
Description: angles to choose from, up to 730 degrees or special Various port positions and sizes (10-32 UNF or 1/8 NPT) Select between 1/4" or 3/8" diameter solid shaft, or 3/8" I.D. hollow Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls,
- Operating Pressure Range: 0 to 300 psi
- Maximum Torque: 45.9 In-lbs
- Shaft / Table Axial Load Capacity: 40 lbs
- Shaft / Table Radial Load Capacity: 40 lbs
-
Supplier: Carbolite Gero Limited
Description: Laboratory scale rotary batch furnace provides agitation of powdered solids under controlled atmosphere and temperature environment. Maximum operating temperature of 1100°C. Designed to simulate larger industrial rotary calcining processes in a laboratory size furnace. Continuous
- Process Temperature: 0 to 1,100 C
- Width / Tube O.D.: 75.00000000000001 mm
- Length (Chamber / Tube): 100 mm
- Atmosphere: Air / Oxidizing, Inert
-
Supplier: IMI Life Science
Description: A four-port, two-position rotary shear valve that allows precise control over fluid direction. Ideal for applications requiring reliable switching between two distinct flow paths.
- Number of Ports/Ways: 6
- Pressure Rating: 3,901.51413 psi
-
Supplier: Rotomation, Inc.
Description: With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any
- Operating Pressure Range: 0 to 750 psi
- Maximum Torque: 1,117.5 In-lbs
- Shaft / Table Axial Load Capacity: 300 lbs
- Shaft / Table Radial Load Capacity: 300 lbs
-
Supplier: Radwell International
Description: INDUSTRIAL FLOW SWITCH, MOTOR RATINGS 120VAC/ 240VAC, 50/60HZ, MODEL IFS MAY BE MOUNTED IN A HORIZONTAL PIPE LINE OR A VERTICAL PIPE LINE WITH UPWARD LIQUID FLOW, REPLACEMENT FOR IFS-1. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Alfa Laval Inc.
Description: Some particularly difficult sludge types, which previously required liquid polymer to flocculate and thicken, can now be treated using a combination of the ALDRUM G3 and cheaper powder polymer, thus reducing operating costs. A new conveyor design ensures the most effective distribution and
-
Supplier: ACS Valves
Description: Features & Benefits: Designed for gravity-flow applications; variable slide gate actuation settings enable partial material flow, as well as full-open or closed settings. Available in 2 heights of 4"H or 5"H, and 9 square-flange sizes from 6" to 24". Carbon steel fabricated frame
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Features: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Clark Solutions
Description: TSFR Series Magnetic Drive Rotary Vane Pump AC Power, 4 Speed Selections, Continuous Flow to 1000 l/h (264 gph). Description: The TSFR series is designed for those applications where many hours of operation are required. The TSFR delivers up to 1000 l/h on a continuous duty basis. The
- Maximum Discharge Flow: 4.402867533333334 GPM
- Power Source: AC Powered
- Pump Type: Magnetic Drive Pumps, Positive Displacement Pumps, Rotary Vane Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Kaeser Compressors, Inc.
Description: More air for your money Kaeser screw blowers use up to 35 percent less energy than conventional rotary blowers and even achieve significant energy savings compared to currently available screw blowers. The combination of a blower airend with high efficiency Sigma profile rotors,
- Air Flow Rate: 448 to 2,542 SCFM
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Busch Vacuum Solutions
Description: in which the performance of the backing pump needs to be drastically increased or optimally adapted to the process. The WV 0250 C to WV 1000 C Panda models are the three smaller rotary lobe vacuum boosters in this series. Panda WV rotary lobe vacuum boosters are the perfect booster
- Ultimate Operating Vacuum: 32.252741483017 to 75.0063755419 torr
- Pumping Speed: 147 to 705.6 CFM
- Operating Temperature: 41 to 104 F
- Motor Power: 6.43305784753354 HP
-
Supplier: Air Logic
Description: The Spring Sensor is a limit sensor designed for simple and reliable operation. Functioning like a whisker valve, it is composed of a nylon deflection rod and a tightly wound coil spring. When the nylon rod is deflected 6 degrees or more, the coils of the spring separate and allow free air
- Operating Temperature: -17 to 65 C
- Total Travel: 6 to 45 degrees
- Switch Type: Electromechanical
- Features: Other, Rotary Limit Switch
-
Supplier: Schmalz Inc.
Description: For high vacuum values with a low volume flow. Oil-lubricated pumps, dry-running pumps and water-ring pumps are available.
- Maximum Current Rating: 12 amps
-
Supplier: Schmalz Inc.
Description: For high vacuum values with a low volume flow. Oil-lubricated pumps, dry-running pumps and water-ring pumps are available.
- Maximum Current Rating: 16 amps
-
Supplier: Schmalz Inc.
Description: For high vacuum values with a low volume flow. Oil-lubricated pumps, dry-running pumps and water-ring pumps are available.
- Maximum Current Rating: 4 amps
-
Supplier: Schmalz Inc.
Description: For high vacuum values with a low volume flow. Oil-lubricated pumps, dry-running pumps and water-ring pumps are available.
- Maximum Current Rating: 10 amps
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water inverter heat pumps with axial fans and scroll or rotary compressors. • DC INVERTER scroll or rotary compressor. • Fans propeller type. • Air side heat exchanger with seamless copper tubes and aluminium fins. • AISI 316 stainless steel brazewelded plates type with
- Cooling Capacity: 5.1 to 12.2 kW
- Process Flow: 3.87452343432 to 7.26473143935 GPM
- Process Pressure: 8.70221036143182 to 10.1525787550038 psi
- Compressor Motor Horsepower: 2.14435261584451 to 5.20005509342294 HP
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water inverter heat pumps with axial fans and scroll or rotary compressors. • DC INVERTER scroll or rotary compressor. • Fans propeller type. • Air side heat exchanger with seamless copper tubes and aluminium fins. • AISI 316 stainless steel brazewelded plates type with
-
Supplier: Nortek, Inc.
Description: VARIABLE SPEED, ROTARY CONTROL, UNDERCABINET MOUNT TYPE ALUMINUM FILTER MATERIAL 30 INCH WIDTH X 17-1/2 INCH DEPTH X 6 INCH HEIGHT SIZE BLACK FINISH UL, HVI, ADA APPROVAL 120 VOLT VOLTAGE RATING 1.7 AMP CURRENT RATING INCANDESCENT LAMP TYPE 220 CFM AIR FLOW RATE 10 INCH LENGTH X 3-1/4
- Required Airflow: 220 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: Reverso Pumps, Inc.
Description: Continuous use Self-priming Built-in adjustable bypass valve Available in 110 volts Equipped with On/Off switch IP55 rated Flow Rate: 7 GPM / 68 LPMAC 110V 60 Hz1200 Watt1700 RPMPorts: 3/4" NPTSelf-primingPump: Black IP55 rated14" x 8" x 11" Available In:110V, 60 Hz - with on/off switch No
- Maximum Discharge Flow: 7 GPM
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Description: simulation, and other applications. Applications: Vacuum Packaging Vacuum Furnaces Vacuum Coating Sputtering Space Simulation Features: High pumping capacity down to 10 microns Increased flow to power ratio as compared to equivalent sized pump alone Flow range: 240 - 2000 CFM (400 -
- Ultimate Operating Vacuum: 760 torr
- Pumping Speed: 400 CFM
- Motor Power: 5 HP
- Features: Floor / Skid
-
Supplier: Rotomation, Inc.
Description: Optional magnetic switches in various configurations Optional rotation adjusters, bumpers, flow controls, cushions
- Operating Pressure Range: 0 to 130 psi
- Maximum Torque: 193.7 In-lbs
- Shaft / Table Axial Load Capacity: 150 lbs
- Shaft / Table Radial Load Capacity: 150 lbs
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: rotary motion of the rotor transfers the medium by displacement in the stator. The medium is unchanged by this process. And simply by switching to reverse-flow, preeflow® ensures a clean and controlled stop of material or medium. No drips, no mess!
- Dispense Rate: 0.0005003258522727273 to 0.006003910227272727 L/min
- Metering Accuracy: 1 %
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Clean Room / Laboratory, Coatings / Paint, Colorant / Dies, Lubricants
- Dispensed From: Barrel / Syringe
-
Supplier: Reverso Pumps, Inc.
Description: Available in 110 volt Equipped with On/Off switch Flow Rate for 110V: 10 GPM / 37.9 LPMAC 110V 60 Hz Ports: 1" Female BSPPSelf-priming: 6.7 ft / 2m (wet gears)Suction Lift: 11.5 ft / 3.5m with foot valve above liquid levelBuilt-in 100 micron filter Pump: Black IP55 rated Available In:110V, 60
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump
-
Supplier: MultiDimension Technology Co., Ltd.
Description: consumption Excellent thermal stability Very low hysteresis Compatible with wide range of supply voltages RoHS & REACH compliant Applications Magnetic field sensing Current sensors Industrial flow meters Displacement sensing Rotary position sensors
- Features: DC Powered
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
Find Suppliers by Category Top
Featured Products Top
-
designed to automate the precise operation of valves that open and close through a rotary 90° motion (a quarter turn), such as ball valves, plug valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
, to high flow industrial options engineered for demanding environments. General purpose models feature rotary, T handle, lockable, and spring return handle options to tailor operation to system needs. 3 way pneumatic models introduce easy circuit switching with integrated exhaust ports and a (read more)
Browse Industrial Valves Datasheets for Automationdirect.com -
Product Manual 4 SR & SX The SR & SX series NEMA 4 and/or 7 rotary electric actuator was designed solely for applications within the 200 lb × in (model SR) and (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
valves, choke valves, dump valves, and butterfly valves. Rotary quarter-turn actuators can also be used to automate dampers to regulate the flow of air in chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
the instrument for accessibility along with a rotary three position switch to select the instrument setting. AutoCal allows users to ensure accuracy between laboratory calibrations by checking the span of the hygrometer and correcting for any deviation. It can be carried out in situ and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
four 100Mbps links simultaneously. Each channel is wired to RJ45 connectors for plug-and-play integration with standard network cables, switches, and cameras. This makes it an ideal rotary network connector for applications like pan-tilt-zoom (PTZ (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
TECH TIPS on Implementing the IIOT via IO-Link
, ultrasonic, pressure, temperature, flow, linear position, rotary, HF RFID, and inclination sensors. The structure. of IO-Link means that properly configured sensors can act as switches, transmit data, or both. For example, capacitive proximity sensors detect the presence of liquids and solids
-
DC Motors: Principle of Operation
assembly). In a brushed motor, electrical current flows through the motor terminals in the endcap assembly that comes in contact with the commutator in the armature assembly through the carbon brushes or brush leaves. The electrical current powers the coils generating a magnetic field causing
More Information Top
-
Power electronics
4.2.2.3.4 Wechselstrom- as well as rotary current switches and actuators.
-
Electrical contacts, materials and applications
Abb. 30.2 rotary current switches .
-
Modern current sources of the Chlor‐Elektrolysen
Against Wberstrome up to the 3,5, the rated current stokes is the rectifier installation geschutzt in our example perfectly through the rotating current switch .
-
Over transients by disconnections of high voltage current installations
The part 1/3.68 w68 must after rule of the VDE 0660 in Prtifstromkreisen ftir rotary current motor switch the oscillating in frequency at a nominal voltage of 5 oo V in Abh ~ ingigkeit of the Priifstrom at least f .
-
Environmental Control and Life
Support System
The O2/N2 FLOW meter rotary switch enables the crew to monitor system 1 or 2, O2 or N2 flow.
-
Electrical power supply
483 7.6.4 interpretation of circuit breakers in rotating power systems.
-
Electrical power supply
478 7.6.4 interpretation of circuit breakers in rotating power systems.
-
Vie path manual electrical engineering
Image XV-40 thyristor as switch at the rotary power system .
-
Analysis of trace oxygenated hydrocarbons in the environment
Miller, R., Stevens, S., and Freeman, R., 1979, The application of flow - switching rotary valves in two-dimensional high resolution gas chromatography, J.H.RC. & C.C. 2, 55-62.
-
Schalt- and compensation operations in electrical networks
As the rotary current circuit breakers interrupt the short circuit current only in the zero crossing, a current interruption should be delayed so far, until, the zero crossings occur.
Indicates content that may require registration and/or purchase.